- Connector Type
- Factory Lead Time
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Note
- Number of Positions
- Number of Rows
- Operating Temperature
- Packaging
- Part Status
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Reference Standard | Reliability | Number of Contacts | Mating Information | UL Flammability Code | Housing Color | Contact Style | Note | Max Voltage Rating (AC) | Termination Type | Polarization Key | Contact Pattern | Mating Contact Row Spacing | Contact Design | Flat Flex Type | Length | FFC, FCB Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 67013-021LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Cable | Polybutylene Terephthalate (PBT), Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | 2006 | Duflex™ | yes | Active | 1 (Unlimited) | - | EAR99 | Housing for Female Contacts | 21 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 21 | Straight | 13.85mm | 3A | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | - | - | FFC, FPC | 53.26mm | 0.31mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 66987-036LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Cable | Polybutylene Terephthalate (PBT), Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 1kV | -65°C~125°C | Bulk | 2006 | Duflex™ | yes | Active | 1 (Unlimited) | - | EAR99 | Housing for Female Contacts | 72 | - | - | 2 | Male | COMPATIBLE CONTACTS: 76785-301; 76785-311; 76785-401; 76785-411 | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 72 | Straight | 13.85mm | - | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | 0.1 inch | STAMPED, PREASSEM | FFC, FPC | 91.36mm | 0.31mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 67013-007LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Cable | Polybutylene Terephthalate (PBT), Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | 2006 | Duflex™ | yes | Active | 1 (Unlimited) | - | EAR99 | Housing for Female Contacts | 7 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 7 | Straight | 13.85mm | 3A | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | - | - | FFC, FPC | 17.7mm | 0.31mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67013-010LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Cable | Polybutylene Terephthalate (PBT), Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | - | Duflex™ | yes | Active | 1 (Unlimited) | - | EAR99 | Housing for Female Contacts | 10 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 10 | Straight | 13.85mm | 3A | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | - | - | FFC, FPC | 25.32mm | 0.31mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 66987-003LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Cable | Polybutylene Terephthalate (PBT), Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 1kV | -65°C~125°C | Bulk | - | Duflex™ | yes | Active | 1 (Unlimited) | - | EAR99 | Housing for Female Contacts | 6 | - | - | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 6 | Straight | 13.85mm | - | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | 0.1 inch | STAMPED, PREASSEM | FFC, FPC | 7.54mm | 0.31mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 67013-011LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Cable | Polybutylene Terephthalate (PBT), Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | 2006 | Duflex™ | yes | Active | 1 (Unlimited) | - | EAR99 | Housing for Female Contacts | 11 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 11 | Straight | 13.85mm | 3A | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | - | - | FFC, FPC | 27.86mm | 0.31mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67013-023LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Cable | Polybutylene Terephthalate (PBT), Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | 2006 | Duflex™ | yes | Active | 1 (Unlimited) | SMD/SMT | - | Housing for Female Contacts | 23 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 23 | Straight | 13.85mm | 3A | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | - | POLARIZED HOUSING | RECTANGULAR | - | - | FFC, FPC | 58.34mm | 0.31mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67013-004LF Amphenol ICC (FCI) | In Stock | - | - | 6 Weeks | Cable | Polybutylene Terephthalate (PBT), Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | - | Duflex™ | yes | Active | 1 (Unlimited) | - | EAR99 | Housing for Female Contacts | 4 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 4 | Straight | 13.85mm | 3A | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | - | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | - | - | FFC, FPC | 10.08mm | 0.31mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67013-022LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Cable | Polybutylene Terephthalate (PBT), Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | - | Duflex™ | yes | Active | 1 (Unlimited) | - | - | Housing for Female Contacts | 22 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 22 | Straight | 13.85mm | 3A | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | - | - | FFC, FPC | 55.8mm | 0.31mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67013-034LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Cable | Polybutylene Terephthalate (PBT), Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | - | Duflex™ | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Housing for Female Contacts | 34 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 34 | Straight | 13.85mm | 3A | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | - | POLARIZED HOUSING | RECTANGULAR | - | - | FFC, FPC | 86.28mm | 0.31mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67013-036LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Cable | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 500V | -65°C~125°C | Bulk | - | Duflex™ | - | Active | 1 (Unlimited) | SMD/SMT | - | Housing for Female Contacts | 36 | - | - | 1 | Female | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | 13.85mm | 3A | - | - | - | - | - | Blue | - | Contacts Not Included | 1kV | - | - | - | - | - | FFC, FPC | 91.36mm | 0.31mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67013-003LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Cable | Polybutylene Terephthalate (PBT), Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | - | Duflex™ | yes | Active | 1 (Unlimited) | - | EAR99 | Housing for Female Contacts | 3 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 3 | Straight | 13.85mm | 3A | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | - | - | FFC, FPC | 7.54mm | 0.31mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 66987-014LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Cable | Polybutylene Terephthalate (PBT), Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 1kV | -65°C~125°C | Bulk | 2006 | Duflex™ | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Housing for Female Contacts | 28 | - | - | 2 | Male | COMPATIBLE CONTACTS: 76785-301; 76785-311; 76785-401; 76785-411 | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 28 | Straight | 13.85mm | - | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | - | POLARIZED HOUSING | RECTANGULAR | 0.1 inch | STAMPED, PREASSEM | FFC, FPC | 35.48mm | 0.31mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 67013-016LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Cable | Polybutylene Terephthalate (PBT), Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | 2006 | Duflex™ | yes | Active | 1 (Unlimited) | - | EAR99 | Housing for Female Contacts | 16 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 16 | Straight | 13.85mm | 3A | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | - | - | FFC, FPC | 40.56mm | 0.31mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67013-005LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Cable | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 500V | -65°C~125°C | Bulk | - | Duflex™ | - | Active | 1 (Unlimited) | - | - | Housing for Female Contacts | 5 | 125°C | -65°C | 1 | Female | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | Straight | 13.85mm | 3A | - | - | 5 | - | - | Blue | - | Contacts Not Included | 1kV | - | - | - | - | - | FFC, FPC | 12.62mm | 0.31mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67013-013LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Cable | Polybutylene Terephthalate (PBT), Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | 2006 | Duflex™ | yes | Active | 1 (Unlimited) | - | EAR99 | Housing for Female Contacts | 13 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 13 | Straight | 13.85mm | 3A | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | - | - | FFC, FPC | 32.94mm | 0.31mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 66987-012LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Cable | Polybutylene Terephthalate (PBT), Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 1kV | -65°C~125°C | Bulk | 2006 | Duflex™ | yes | Active | 1 (Unlimited) | - | - | Housing for Female Contacts | 24 | - | - | 2 | Male | COMPATIBLE CONTACTS: 76785-301; 76785-311; 76785-401; 76785-411 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 24 | Straight | 13.85mm | - | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | 0.1 inch | STAMPED, PREASSEM | FFC, FPC | 30.4mm | 0.31mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 67013-017LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Cable | Polybutylene Terephthalate (PBT), Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | - | Duflex™ | yes | Active | 1 (Unlimited) | - | - | Housing for Female Contacts | 17 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 17 | Straight | 13.85mm | 3A | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | - | - | FFC, FPC | 43.1mm | 0.31mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67013-020LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Cable | Polybutylene Terephthalate (PBT), Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | 2006 | Duflex™ | yes | Active | 1 (Unlimited) | - | EAR99 | Housing for Female Contacts | 20 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 20 | Straight | 13.85mm | 3A | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | - | - | FFC, FPC | 50.72mm | 0.31mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 66987-010LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Cable | Polybutylene Terephthalate (PBT), Glass Filled | NOT SPECIFIED | NOT SPECIFIED | - | -65°C~125°C | Bulk | - | Duflex™ | yes | Active | 1 (Unlimited) | - | EAR99 | Housing for Female Contacts | 20 | - | - | 2 | - | COMPATIBLE CONTACTS: 76785-301; 76785-311; 76785-401; 76785-411 | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 20 | Straight | 13.85mm | - | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | 0.1 inch | STAMPED, PREASSEM | FFC, FPC | 25.32mm | 0.31mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - |