- Connector Type
- Factory Lead Time
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Note
- Number of Positions
- Number of Rows
- Operating Temperature
- Packaging
- Part Status
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Reference Standard | Reliability | Mating Information | UL Flammability Code | Housing Color | Contact Style | Note | Max Voltage Rating (AC) | Termination Type | Polarization Key | Contact Pattern | Mating Contact Row Spacing | Contact Design | Flat Flex Type | Length | FFC, FCB Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 67000-019LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Cable | - | Polyester Thermoplastic, Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | 2006 | Duflex™ | - | Active | 1 (Unlimited) | - | EAR99 | Housing for Female Contacts | 19 | 1 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 19 | Straight | 14mm | 3A | UL | COMMERCIAL | - | 94V-0 | Black | SQ PIN-SKT | Contacts Not Included | - | - | POLARIZED HOUSING | RECTANGULAR | - | - | - | 48.61mm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 67013-019LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Cable | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | 2006 | Duflex™ | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Housing for Female Contacts | 19 | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 19 | Straight | 13.85mm | 3A | UL, CSA | COMMERCIAL | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | - | POLARIZED HOUSING | RECTANGULAR | - | - | FFC, FPC | 48.18mm | 0.31mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67000-005LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Cable | - | Polyester Thermoplastic, Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | - | Duflex™ | - | Active | 1 (Unlimited) | - | EAR99 | Housing for Female Contacts | 5 | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 5 | Straight | 14mm | 3A | UL | COMMERCIAL | - | 94V-0 | Black | SQ PIN-SKT | Contacts Not Included | - | - | POLARIZED HOUSING | RECTANGULAR | - | - | - | 13.05mm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67000-013LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Cable | - | Polyester Thermoplastic, Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | 2006 | Duflex™ | - | Active | 1 (Unlimited) | - | EAR99 | Housing for Female Contacts | 13 | 1 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 13 | Straight | 14mm | 3A | UL | COMMERCIAL | - | 94V-0 | Black | SQ PIN-SKT | Contacts Not Included | - | - | POLARIZED HOUSING | RECTANGULAR | - | - | - | 33.37mm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67013-024LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Cable | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | 2006 | Duflex™ | yes | Active | 1 (Unlimited) | - | EAR99 | Housing for Female Contacts | 24 | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 24 | Straight | 13.85mm | 3A | UL, CSA | COMMERCIAL | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | - | - | FFC, FPC | 60.88mm | 0.31mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 66987-015LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Cable | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 1kV | -65°C~125°C | Bulk | 2006 | Duflex™ | yes | Active | 1 (Unlimited) | - | EAR99 | Housing for Female Contacts | 30 | 2 | Male | - | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 30 | Straight | 13.85mm | - | UL, CSA | COMMERCIAL | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | 0.1 inch | STAMPED, PREASSEM | FFC, FPC | 38.02mm | 0.31mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 66987-029LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | - | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | - | - | - | -65°C~125°C | Bulk | 2006 | Duflex™ | - | Active | 1 (Unlimited) | - | EAR99 | Housing for Female Contacts | 58 | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.100 2.54mm | 58 | Straight | 13.85mm | - | UL, CSA | COMMERCIAL | - | - | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | - | POLARIZED HOUSING | RECTANGULAR | 0.1 inch | STAMPED, PREASSEM | FFC, FPC | 73.58mm | 0.31mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 66987-006LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | CABLE | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | NOT SPECIFIED | NOT SPECIFIED | 1kV | -65°C~125°C | Bulk | - | Duflex™ | yes | Active | 1 (Unlimited) | - | EAR99 | Housing for Female Contacts | 12 | 2 | - | COMPATIBLE CONTACTS: 76785-301; 76785-311; 76785-401; 76785-411 | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 12 | Straight | 13.85mm | - | UL, CSA | COMMERCIAL | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | 0.1 inch | STAMPED, PREASSEM | FFC, FPC | 15.16mm | 0.31mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 66987-026LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | - | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | - | - | - | -65°C~125°C | Bulk | - | Duflex™ | - | Active | 1 (Unlimited) | - | EAR99 | Housing for Female Contacts | 52 | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.100 2.54mm | 52 | Straight | 13.85mm | - | UL, CSA | COMMERCIAL | - | - | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | - | POLARIZED HOUSING | RECTANGULAR | 0.1 inch | STAMPED, PREASSEM | FFC, FPC | 65.96mm | 0.31mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 66987-016LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Cable | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 1kV | -65°C~125°C | Bulk | 2006 | Duflex™ | yes | Active | 1 (Unlimited) | - | EAR99 | Housing for Female Contacts | 32 | 2 | Male | COMPATIBLE CONTACTS: 76785-301; 76785-311; 76785-401; 76785-411 | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 32 | Straight | 13.85mm | - | UL, CSA | COMMERCIAL | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | 0.1 inch | STAMPED, PREASSEM | FFC, FPC | 40.56mm | 0.31mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 66987-027LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | - | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | - | - | - | -65°C~125°C | Bulk | - | Duflex™ | - | Active | 1 (Unlimited) | - | EAR99 | Housing for Female Contacts | 54 | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.100 2.54mm | 54 | Straight | 13.85mm | - | UL, CSA | COMMERCIAL | - | - | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | - | POLARIZED HOUSING | RECTANGULAR | 0.1 inch | STAMPED, PREASSEM | FFC, FPC | 68.5mm | 0.31mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 67000-026LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Cable | - | Polyester Thermoplastic, Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | 2006 | Duflex™ | - | Active | 1 (Unlimited) | - | EAR99 | Housing for Female Contacts | 26 | 1 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 26 | Straight | 14mm | 3A | UL | COMMERCIAL | - | 94V-0 | Black | SQ PIN-SKT | Contacts Not Included | - | - | POLARIZED HOUSING | RECTANGULAR | - | - | - | 66.39mm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 66987-019LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Cable | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -65°C~125°C | Bulk | - | Duflex™ | - | Active | 1 (Unlimited) | - | EAR99 | Housing for Female Contacts | 38 | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.100 2.54mm | 38 | Straight | 13.85mm | - | UL, CSA | COMMERCIAL | - | - | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | - | POLARIZED HOUSING | RECTANGULAR | 0.1 inch | STAMPED, PREASSEM | FFC, FPC | 48.18mm | 0.31mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 66987-021LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | CABLE | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | NOT SPECIFIED | NOT SPECIFIED | 1kV | -65°C~125°C | Bulk | - | Duflex™ | yes | Active | 1 (Unlimited) | - | EAR99 | Housing for Female Contacts | 42 | 2 | - | COMPATIBLE CONTACTS: 76785-301; 76785-311; 76785-401; 76785-411 | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 42 | Straight | 13.85mm | - | UL, CSA | COMMERCIAL | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | 0.1 inch | STAMPED, PREASSEM | FFC, FPC | 53.26mm | 0.31mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 66987-018LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Cable | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 1kV | -65°C~125°C | Bulk | 2006 | Duflex™ | yes | Active | 1 (Unlimited) | - | - | Housing for Female Contacts | 36 | 2 | Male | COMPATIBLE CONTACTS: 76785-301; 76785-311; 76785-401; 76785-411 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 36 | Straight | 13.85mm | - | UL, CSA | COMMERCIAL | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | 0.1 inch | STAMPED, PREASSEM | FFC, FPC | 45.64mm | 0.31mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 66987-007LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Cable | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 1kV | -65°C~125°C | Bulk | 2006 | Duflex™ | yes | Active | 1 (Unlimited) | - | - | Housing for Female Contacts | 14 | 2 | Male | COMPATIBLE CONTACTS: 76785-301; 76785-311; 76785-401; 76785-411 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 14 | Straight | 13.85mm | - | UL, CSA | COMMERCIAL | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | 0.1 inch | STAMPED, PREASSEM | FFC, FPC | 17.7mm | 0.31mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 67000-011LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Cable | - | Polyester Thermoplastic, Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | - | Duflex™ | - | Active | 1 (Unlimited) | - | - | Housing for Female Contacts | 11 | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 11 | Straight | 14mm | 3A | UL | COMMERCIAL | - | 94V-0 | Black | SQ PIN-SKT | Contacts Not Included | - | - | POLARIZED HOUSING | RECTANGULAR | - | - | - | 28.29mm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67013-012LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Cable | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | 2006 | Duflex™ | yes | Active | 1 (Unlimited) | - | EAR99 | Housing for Female Contacts | 12 | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 12 | Straight | 13.85mm | 3A | UL, CSA | COMMERCIAL | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | - | - | FFC, FPC | 30.4mm | 0.31mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 66987-032LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | - | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | - | - | - | -65°C~125°C | Bulk | - | Duflex™ | - | Active | 1 (Unlimited) | - | - | Housing for Female Contacts | 64 | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | 64 | Straight | 13.85mm | - | UL, CSA | COMMERCIAL | - | - | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | - | POLARIZED HOUSING | RECTANGULAR | 0.1 inch | STAMPED, PREASSEM | FFC, FPC | 81.2mm | 0.31mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 66987-009LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Cable | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | - | -65°C~125°C | Bulk | - | Duflex™ | yes | Active | 1 (Unlimited) | - | EAR99 | Housing for Female Contacts | 18 | 2 | - | COMPATIBLE CONTACTS: 76785-301; 76785-311; 76785-401; 76785-411 | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 18 | Straight | 13.85mm | - | UL, CSA | COMMERCIAL | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | 0.1 inch | STAMPED, PREASSEM | FFC, FPC | 22.78mm | 0.31mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - |