- Connector Type
- Factory Lead Time
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Note
- Number of Positions
- Number of Rows
- Operating Temperature
- Packaging
- Part Status
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Reference Standard | Reliability | UL Flammability Code | Housing Color | Contact Style | Note | Polarization Key | Contact Pattern | Length | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 67000-020LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Cable | Polyester Thermoplastic, Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | - | Duflex™ | Active | 1 (Unlimited) | EAR99 | Housing for Female Contacts | 20 | - | - | 1 | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 20 | Straight | 14mm | 3A | UL | COMMERCIAL | 94V-0 | Black | SQ PIN-SKT | Contacts Not Included | POLARIZED HOUSING | RECTANGULAR | 51.15mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67000-004LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Cable | Polyester Thermoplastic, Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | - | Duflex™ | Active | 1 (Unlimited) | EAR99 | Housing for Female Contacts | 4 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 4 | Straight | 14mm | 3A | UL | COMMERCIAL | - | Black | SQ PIN-SKT | Contacts Not Included | POLARIZED HOUSING | RECTANGULAR | 10.51mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67000-009LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Cable | Polyester Thermoplastic, Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | 2006 | Duflex™ | Active | 1 (Unlimited) | - | Housing for Female Contacts | 9 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 9 | Straight | 14mm | 3A | UL | COMMERCIAL | - | Black | SQ PIN-SKT | Contacts Not Included | POLARIZED HOUSING | RECTANGULAR | 23.21mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67000-018LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Polyester Thermoplastic, Glass Filled | LOCKING | - | - | 500V | -65°C~125°C | Bulk | 2006 | Duflex™ | Active | 1 (Unlimited) | EAR99 | Housing for Female Contacts | 18 | - | - | 1 | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 18 | Straight | 14mm | 3A | UL | COMMERCIAL | 94V-0 | Black | SQ PIN-SKT | Contacts Not Included | POLARIZED HOUSING | RECTANGULAR | 46.07mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 67000-012LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Cable | Polyester Thermoplastic, Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | - | Duflex™ | Active | 1 (Unlimited) | EAR99 | Housing for Female Contacts | 12 | - | - | 1 | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 12 | Straight | 14mm | 3A | UL | COMMERCIAL | 94V-0 | Black | SQ PIN-SKT | Contacts Not Included | POLARIZED HOUSING | RECTANGULAR | 30.83mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67000-036LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Cable | Polyester Thermoplastic, Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | - | Duflex™ | Active | 1 (Unlimited) | EAR99 | Housing for Female Contacts | 36 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 36 | Straight | 14mm | 3A | UL | COMMERCIAL | 94V-0 | Black | SQ PIN-SKT | Contacts Not Included | POLARIZED HOUSING | RECTANGULAR | 91.79mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67000-015LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Cable | Polyester Thermoplastic, Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | 2006 | Duflex™ | Active | 1 (Unlimited) | EAR99 | Housing for Female Contacts | 15 | - | - | 1 | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 15 | Straight | 14mm | 3A | UL | COMMERCIAL | 94V-0 | Black | SQ PIN-SKT | Contacts Not Included | POLARIZED HOUSING | RECTANGULAR | 38.45mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 67000-024LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Cable | Polyester Thermoplastic, Glass Filled | - | - | - | 500V | -65°C~125°C | Bulk | - | Duflex™ | Active | 1 (Unlimited) | - | Housing for Female Contacts | 24 | 125°C | -65°C | 1 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | Straight | 14mm | 3A | - | - | - | Black | - | Contacts Not Included | - | - | 61.31mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67000-003LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Cable | Polyester Thermoplastic, Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | - | Duflex™ | Active | 1 (Unlimited) | - | Housing for Female Contacts | 3 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 3 | Straight | 14mm | 3A | UL | COMMERCIAL | 94V-0 | Black | SQ PIN-SKT | Contacts Not Included | POLARIZED HOUSING | RECTANGULAR | 7.97mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free |