- Product
- Termination Style
- Series
- Voltage, Rating
- Current Rating
- RoHS
- IP Rating
- Pitch
- Number of Positions
- Factory Pack QuantityFactory Pack Quantity
- Housing Color
- Maximum Operating Temperature
Attribute column
Manufacturer
Amphenol Heavy Duty Connectors - Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Number of Terminals | Base Product Number | Boardlocks | Body Orientation | Cable Entry Angle | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing / Hood Size | Housing Gender | Insert / Contact Gender | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package | Part # Aliases | Pitch (mm) | Product Diameter (mm) | Product Status | RoHS | Termination Method | Tradename | Unit Weight | Voltage Rating (DC) | Voltage Rating Max | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Fastening Type | Contact Type | Pitch | Current Rating | Contact Finish | Termination Style | Number of Contacts | Contact Gender | Housing Color | Wire Gauge | Row Spacing | Number of Ports | Accessory Type | Cable Termination | Thread Size | Wire Type | Current Rating (Max) | Product | Mounting Angle | Features | IP Rating | Product Length (mm) | Contact Finish Thickness | Product Height (mm) | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLPPA16BSB Amphenol Industrial | 196 | - | - | - | - | Thermoplastic (TP) | - | - | - | Right Angle | - | Copper Alloy | 5 | - | - | - | Pin (Male) | + 125 C | - | - 40 C | - | Cable | -40C to 125C | 125C | -40C | - | C10-730186-130 | - | Not Required(mm) | - | Details | - | SurLok Plus | 1.008412 oz | - | 1000VDC/1000VAC | 1 kV | 6 AWG | - | - | - | - | SurLok | - | - | Power | 1 Position | Black | - | Receptacle | - | - | - | 120 A | - | Crimp | - | Pin (Male) | Black | - | - | 1(Port) | - | - | - | - | 100(A) | Plugs | Right Angle | - | IP67 | 18(mm) | - | 22.6(mm) | - | UL 94 V-0 | ||
![]() SLPPA16BSR Amphenol Industrial | 165 | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 1 | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | C10-730186-230 | - | - | - | Details | - | SurLok Plus | 1.022464 oz | - | - | 1 kV | 6 AWG | - | - | - | - | SurLok | - | - | - | 1 Position | Red | - | Receptacle | - | - | - | 120 A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | Plugs | - | - | IP67 | - | - | - | - | - | ||
![]() 10143487-101LF AMPHENOL FCI ASIA PTE LTD | 29 |
| - | Gold | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | 10143487 | - | - | - | Copper Alloy | 100 | - | - | - | - | + 85 C | Amphenol ICC (FCI) | - 55 C | - | Cable | - | - | - | Bulk | - | - | - | Active | - | - | VerIO | - | - | - | - | - | - | - | - | Bulk | VerIO | - | Plug | - | 2 Position | Black | 1 Row | - | Latch Lock | Female Socket | - | 20 A | - | Crimp | - | Pin (Male) | Black | - | - | - | - | Crimp | - | Discrete | - | Connectors | Straight | IP67 | - | - | - | - | - | UL 94 V-0 | ||
![]() SLPRB35CPSR Amphenol Industrial | 917 |
| - | - | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 100 | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | C10-730189-230 | - | - | - | Details | - | SurLok Plus | 1.478522 oz | - | - | 1 kV | 2 AWG | - | - | - | - | SurLok | - | - | - | 1 Position | - | - | - | - | - | - | 200 A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | Receptacles | - | - | IP67 | - | - | - | - | - | ||
![]() 10-728067-027 Amphenol Industrial | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | MVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Seal | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | ||
![]() SLPRABPSB Amphenol Industrial | 960 |
| - | - | - | Thermoplastic (TP) | 1 | - | - | Straight | - | Copper Alloy | 1 | - | - | Female | Socket (Female) | - | - | - | - | Cable | -40C to 125C | 125C | -40C | - | C10-730187-110 | Not Required(mm) | Not Required(mm) | - | Details | Screw | SurLok Plus | 0.819569 oz | 1 kV | 1000VDC/1000VAC | 1 kV | - | - | - | - | - | SurLok | Quick Connect | - | Power | 1 Position | Black | - | RCP | - | - | - | 120 A | - | Busbar | 1(POS) | - | - | - | - | 1(Port) | - | - | - | - | 120(A) | Receptacles | - | - | IP67 | 37.7(mm) | - | - | Unknown | - | ||
![]() SLPRATNSB Amphenol Industrial | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | C10-731457-120 | - | - | - | Details | - | SurLok Plus | - | - | - | - | - | - | - | - | - | SurLok | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLPRBBPSR Amphenol Industrial | 712 | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 1 | - | - | Female | Socket (Female) | - | - | - | - | Cable | - | - | - | - | C10-730189-210 | - | - | - | Details | - | SurLok Plus | 1.466087 oz | 1 kV | - | 1 kV | - | - | - | - | - | SurLok | Quick Connect | - | - | 1 Position | Red | - | Receptacle | - | - | - | 200 A | - | Busbar | - | - | - | - | - | - | - | - | - | - | - | Receptacles | - | - | IP67 | - | - | - | Unknown | - | ||
![]() SLPRATPSB Amphenol Industrial | 1134 |
| - | - | - | Thermoplastic (TP) | 1 | - | - | Right Angle | - | Copper Alloy | 1 | - | - | Female | Socket (Female) | - | - | - | Flange Mount | Cable | -40C to 125C | 125C | -40C | - | C10-730187-120 | Not Required(mm) | Not Required(mm) | - | Details | Screw | SurLok Plus | 0.608370 oz | 1 kV | 1000VDC/1000VAC | 1 kV | - | - | - | -40 to 125 °C | - | SurLok | Screw | - | Power | 1 Position | Black | - | RCP | - | - | - | 120 A | - | Threaded Bolt | 1 POS | - | - | - | - | 1 | - | - | - | - | 120(A) | Receptacles | - | - | IP67 | 37.7(mm) | - | - | Unknown | - | ||
![]() SLPRBTNNB Amphenol Industrial | 147 |
| - | - | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 100 | - | - | - | Socket (Female) | + 125 C | - | - 40 C | - | Panel | - | - | - | - | C10-731842-100 | - | - | - | Details | - | SurLok Plus | - | - | - | 1 kV | - | - | - | - | - | SurLok | - | - | - | 1 Position | - | - | - | - | - | - | 200 A | - | Threaded Bolt | - | Socket (Female) | Black | - | - | - | - | - | - | - | - | Receptacles | Right Angle | - | - | - | - | - | - | UL 94 V-0 | ||
![]() APXM006SB Amphenol Pcd | In Stock | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | 25 | APX2A801 | - | Female | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.381488 oz | - | - | - | - | - | - | - | - | APeX | - | - | - | 6 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | - | - | - | - | ||
![]() 10-728067-016 Amphenol Industrial | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | MVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Seal | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | ||
![]() 10-728067-024 Amphenol Industrial | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | MVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Seal | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | ||
![]() SLPRABPSR Amphenol Industrial | 1213 |
| - | - | - | Thermoplastic (TP) | 1 | - | - | Right Angle | - | Copper Alloy | 1 | - | - | Female | Socket (Female) | - | - | - | Flange Mount | Cable | -40C to 125C | 125C | -40C | - | C10-730187-210 | Not Required(mm) | Not Required(mm) | - | Details | Solder Tab | SurLok Plus | 0.841064 oz | 1 kV | 1000VDC/1000VAC | 1 kV | - | - | - | -40 to 125 °C | - | SurLok | Quick Connect | - | Power | 1 Position | Red | - | Receptacle | - | - | - | 120 A | - | Busbar | 1 POS | - | - | - | - | 1 | - | - | - | - | 120(A) | Receptacles | - | - | IP67 | 37.7(mm) | - | - | Unknown | - | ||
![]() APXM030PB Amphenol Pcd | In Stock | - | - | - | - | Thermoplastic | - | - | - | - | - | - | 25 | APX2B801 | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | APeX | - | - | - | 30 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | - | - | - | - | ||
![]() MVC8P2PHZ1RD Amphenol Industrial | In Stock | - | - | - | - | Aluminum | - | - | - | - | Straight | - | 1 | - | - | Male | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 8 kV | 4/0 AWG | - | 4/0 AWG | - | - | MVC | - | - | - | 3 Position | - | - | - | - | - | - | 500 A | - | Screw | - | - | - | - | - | - | - | - | - | - | - | Plugs | - | - | - | - | - | - | - | - | ||
![]() SLPRBBPSB Amphenol Industrial | 188 |
| - | - | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 1 | - | - | Female | Socket (Female) | - | - | - | - | Cable | - | - | - | - | C10-730189-110 | - | - | - | Details | - | SurLok Plus | 1.549128 oz | 1 kV | - | 1 kV | - | - | - | - | - | SurLok | Quick Connect | - | - | 1 Position | Black | - | Receptacle | - | - | - | 200 A | - | Busbar | - | - | - | - | - | - | - | - | - | - | - | Receptacles | - | - | IP67 | - | - | - | Unknown | - | ||
![]() SLPRATNSO Amphenol Industrial | In Stock | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 100 | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | C10-731457-020 | - | - | - | Details | - | SurLok Plus | - | - | - | 1 kV | - | - | - | - | - | SurLok | - | - | - | 1 Position | - | - | - | - | - | - | 120 A | - | Threaded Bolt | - | - | - | - | - | - | - | - | - | - | - | Receptacles | - | - | IP67 | - | - | - | - | - | ||
![]() SLPRBTNNR Amphenol Industrial | 177 |
| - | - | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 100 | - | - | - | Socket (Female) | + 125 C | - | - 40 C | - | Panel | - | - | - | - | C10-731842-200 | - | - | - | Details | - | SurLok Plus | 1.346195 oz | - | - | 1 kV | - | - | - | - | - | SurLok | - | - | - | 1 Position | - | - | - | - | - | - | 200 A | - | Threaded Bolt | - | Socket (Female) | Red | - | - | - | - | - | - | - | - | Receptacles | Right Angle | - | - | - | - | - | - | UL 94 V-0 | ||
![]() SLPRA16CPSR Amphenol Industrial | 93 |
| - | - | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 100 | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | C10-730187-230 | - | - | - | Details | - | SurLok Plus | 1.154235 oz | - | - | 1 kV | 6 AWG | - | - | - | - | SurLok | - | - | - | 1 Position | - | - | - | - | - | - | 120 A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | Receptacles | - | - | IP67 | - | - | - | - | - |