- Product
- Termination Style
- Series
- Voltage, Rating
- Current Rating
- RoHS
- IP Rating
- Pitch
- Number of Positions
- Factory Pack QuantityFactory Pack Quantity
- Housing Color
- Maximum Operating Temperature
Attribute column
Manufacturer
Amphenol Heavy Duty Connectors - Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Boardlocks | Cable Entry Angle | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing / Hood Size | Housing Gender | Insert / Contact Gender | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pitch Spacing | Product Status | RoHS | Termination Method | Tradename | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Wire Size | Packaging | Series | Termination | Number of Positions | Color | Number of Rows | Gender | Pitch | Orientation | Depth | Current Rating | Termination Style | Number of Contacts | Contact Gender | Housing Color | Wire Gauge | Row Spacing | Accessory Type | Number of Power Positions | Thread Size | Terminal Type | Product | Key Type | Mounting Angle | Pin Diameter | Connector Shell Size | IP Rating | Height | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLPPB50BS31EH Amphenol Industrial | In Stock | - | - | - | - | Thermoplastic (TP) | - | - | Copper Alloy | 1 | - | Male | - | + 125 C | - | - 40 C | Cable | - | - | - | - | Details | - | SurLok Plus | - | 1 kV | - | - | - | - | - | SurLok EMI | - | 1 Position | - | - | - | - | - | - | 200 A | Cable | - | - | Orange | - | - | - | - | - | - | Connectors | - | Right Angle | - | - | IP67 | - | - | UL 94 V-0 | ||
![]() SQR422250 Amphenol Pcd | In Stock | - | - | - | - | Polyetherimide (PEI) | - | - | - | - | - | - | - | + 150 C | - | - 65 C | Free Hanging | - | - | - | - | Details | - | - | 0.082453 oz | - | 22 AWG | - | - | - | Bulk | SOLARIS | - | 4 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | - | Straight | - | - | IP67 | - | - | - | ||
![]() C10-752156-000 Amphenol Industrial | In Stock | - | - | Silver | - | Polybutylene Terephthalate (PBT) | - | - | - | 1 | - | - | Socket (Female) | - | - | - | Cable | - | - | 13mm | - | Details | - | - | 0.658336 oz | 1.5 kV | 12 AWG | - | - | - | - | - | - | 2 Position | - | 1 Row | Plug | 13 mm | - | - | 70 A | Crimp | - | Socket (Female) | Black | - | - | - | 2 Position | - | - | Plugs | - | Straight | - | - | - | - | - | UL 94 V-0 | ||
![]() HVPT3A50 Amphenol Pcd | 47 |
| - | - | Panel Mount | Polyamide (PA) | - | - | - | 1 | - | - | Male | + 125 C | - | - 40 C | Panel | - | - | - | - | - | Crimp | - | 4.571417 oz | 1 kV | 1/0 AWG | - | - | 50 mm² | - | HVPT | - | 3 Position | - | 1 | - | - | Straight | 48.5mm | 180 A | Crimp | 3 | Male | Orange | - | - | - | - | - | - | Connectors | A | Straight | 22mm | - | IP67, IP69K | 108mm | 54.5mm | - | ||
![]() HVPT1D25 Amphenol Pcd | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | + 125 C | - | - 40 C | Panel | - | - | - | - | - | - | - | - | 1 kV | - | - | - | - | - | HVPT | - | 1 Position | - | - | - | - | - | - | - | Crimp | - | - | Orange | - | - | - | - | - | - | Connectors | - | Straight | - | - | IP67 | - | - | - | ||
![]() HVPT2A50 Amphenol Pcd | 131 |
| - | - | Panel Mount | Polyamide (PA) | - | - | - | 1 | - | - | Male | + 125 C | - | - 40 C | Panel | - | - | - | - | - | Crimp | - | 3.451645 oz | 1 kV | 1/0 AWG | - | - | 50 mm² | - | HVPT | - | 2 Position | - | 1 | - | - | Straight | 38mm | 180 A | Crimp | 2 | Male | Orange | - | - | - | - | - | - | Connectors | A | Straight | 22mm | - | IP67, IP69K | 78mm | 54.5mm | - | ||
![]() APX2A801G Amphenol Pcd | In Stock | - | - | Gold | - | Aluminum | - | - | Copper Alloy | 25 | - | Male | Socket (Female) | - | - | - | Panel | - | - | - | - | Details | - | - | - | - | 12 AWG | 26 AWG | 26 AWG to 12 AWG | - | - | APeX | - | 31 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector Kits | - | - | - | - | - | - | - | - | ||
![]() APD057PRC060170B Amphenol Industrial | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 6 AWG | - | - | - | - | - | - | 1 Position | - | - | - | 17 mm | - | - | - | Screw | - | - | Black | - | - | - | - | - | - | Plugs | - | - | - | - | - | - | - | - | ||
![]() SLPHPC70BNB2 Amphenol Industrial | 115 |
| - | - | - | - | - | - | - | 10 | - | Plug | - | + 125 C | Amphenol Industrial Operations | - 40 C | - | Bag | C10-765127-1712 | - | Active | Details | - | SurLok Plus | - | 1500 VDC | - | - | - | - | - | SurLok Plus 10.3 | Crimp | - | Black | - | Plug | 10.3 mm | - | - | 350A | Crimp | - | - | Black | 2/0 AWG | - | - | - | - | Male, Pin (Plug) | Plugs | - | Right Angle | - | - | IP67 | - | - | - | ||
![]() SLPHIRCTPSO1 Amphenol Industrial | 82 | - | - | - | - | - | - | - | - | 10 | - | - | - | + 125 C | Amphenol Industrial Operations | - 40 C | Panel | Bag | C10-765128-0201 | - | Active | Details | - | SurLok Plus | - | 1500 VDC | - | - | - | - | - | SurLok Plus 10.3 | Screw | - | Orange | - | - | 10.3 mm | - | - | 300 A | Screw | - | - | Orange | - | - | - | - | - | Female, Receptacle (Socket) | Receptacles | - | - | - | - | IP67 | - | - | - | ||
![]() SLPHIRBTPSB2 Amphenol Industrial | 209 |
| - | - | - | - | - | - | - | 10 | - | Receptacle | - | + 125 C | Amphenol Industrial Operations | - 40 C | - | Bag | C10-765468-1202 | - | Active | Details | - | SurLok Plus | - | 1500 VDC | - | - | - | - | - | SurLok Plus 8.0 | Screw | - | Black | - | Receptacle | 8 mm | - | - | 200A | Screw | - | - | - | - | - | - | - | - | Female, Receptacle (Socket) | Receptacles | - | - | - | - | IP67 | - | - | UL 94 V-0 | ||
![]() MVC15P1SFW10 Amphenol Industrial | In Stock | - | - | - | - | Aluminum | - | Straight | - | 1 | - | Male | - | - | - | - | Equipment | - | - | - | - | Details | - | - | - | 15 kV | - | - | - | - | - | MVC | - | - | - | - | - | - | - | - | 600 A | Solder | - | - | - | - | - | - | - | - | - | Plugs | - | - | - | - | - | - | - | - | ||
![]() HVPT1D35 Amphenol Pcd | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | + 125 C | - | - 40 C | Panel | - | - | - | - | - | - | - | - | 1 kV | - | - | - | - | - | HVPT | - | 1 Position | - | - | - | - | - | - | - | Crimp | - | - | Orange | - | - | - | - | - | - | Connectors | - | Straight | - | - | IP67 | - | - | - | ||
![]() HVPT1C25 Amphenol Pcd | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | + 125 C | - | - 40 C | Panel | - | - | - | - | - | - | - | - | 1 kV | - | - | - | - | - | HVPT | - | 1 Position | - | - | - | - | - | - | - | Crimp | - | - | Orange | - | - | - | - | - | - | Connectors | - | Straight | - | - | IP67 | - | - | - | ||
![]() SLPIPB50BS13EH Amphenol Industrial | In Stock | - | - | - | - | Thermoplastic (TP) | - | - | Copper Alloy | 1 | - | Male | - | + 125 C | - | - 40 C | Cable | - | - | - | - | Details | - | SurLok Plus | - | 1 kV | - | - | - | - | - | SurLok EMI | - | 1 Position | - | - | - | - | - | - | 200 A | Cable | - | Pin (Male) | Orange | - | - | - | - | - | - | Connectors | - | Straight | - | - | IP67 | - | - | UL 94 V-0 | ||
![]() SLPIPB70BS23EH Amphenol Industrial | In Stock | - | - | - | - | Thermoplastic (TP) | - | - | Copper Alloy | 1 | - | Male | - | + 125 C | - | - 40 C | Cable | - | - | - | - | Details | - | SurLok Plus | - | 1 kV | - | - | - | - | - | SurLok EMI | - | 1 Position | - | - | - | - | - | - | 300 A | Cable | - | Pin (Male) | Orange | - | - | - | - | - | - | Connectors | - | Straight | - | - | IP67 | - | - | UL 94 V-0 | ||
![]() SLPIPB50BS12EH Amphenol Industrial | In Stock | - | - | - | - | Thermoplastic (TP) | - | - | Copper Alloy | 1 | - | Male | - | + 125 C | - | - 40 C | Cable | - | - | - | - | Details | - | SurLok Plus | - | 1 kV | - | - | - | - | - | SurLok EMI | - | 1 Position | - | - | - | - | - | - | 200 A | Cable | - | Pin (Male) | Orange | - | - | - | - | - | - | Connectors | - | Straight | - | - | IP67 | - | - | UL 94 V-0 | ||
![]() SLPIPB50BS31EH Amphenol Industrial | In Stock | - | - | - | - | Thermoplastic (TP) | - | - | Copper Alloy | 1 | - | Male | - | + 125 C | - | - 40 C | Cable | - | - | - | - | Details | - | SurLok Plus | - | 1 kV | - | - | - | - | - | SurLok EMI | - | 1 Position | - | - | - | - | - | - | 200 A | Cable | - | Pin (Male) | Orange | - | - | - | - | - | - | Connectors | - | Straight | - | - | IP67 | - | - | UL 94 V-0 | ||
![]() SLPIPB70BS14EH Amphenol Industrial | In Stock | - | - | - | - | Thermoplastic (TP) | - | - | Copper Alloy | 1 | - | Male | - | + 125 C | - | - 40 C | Cable | - | - | - | - | Details | - | SurLok Plus | - | 1 kV | - | - | - | - | - | SurLok EMI | - | 1 Position | - | - | - | - | - | - | 300 A | Cable | - | Pin (Male) | Orange | - | - | - | - | - | - | Connectors | - | Straight | - | - | IP67 | - | - | UL 94 V-0 | ||
![]() SLPIRBBPS21EH Amphenol Industrial | In Stock | - | - | - | - | Thermoplastic (TP) | - | - | Copper Alloy | 1 | - | Female | - | + 125 C | - | - 40 C | Panel | - | - | - | - | Details | - | SurLok Plus | - | 1 kV | - | - | - | - | - | SurLok EMI | - | 1 Position | - | - | - | - | - | - | 200 A | Busbar | - | Socket (Female) | Orange | - | - | - | - | - | - | Connectors | - | Straight | - | - | IP67 | - | - | UL 94 V-0 |