- Product
- Termination Style
- Series
- Voltage, Rating
- Current Rating
- RoHS
- IP Rating
- Pitch
- Number of Positions
- Factory Pack QuantityFactory Pack Quantity
- Housing Color
- Maximum Operating Temperature
Attribute column
Manufacturer
Amphenol Heavy Duty Connectors - Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Housing Material | Base Product Number | Boardlocks | Cable Entry Angle | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing / Hood Size | Housing Gender | Ihs Manufacturer | Insert / Contact Gender | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Packaging | Series | Part Status | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | HTS Code | Fastening Type | Contact Type | Pitch | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Contact Gender | Housing Color | Wire Gauge | Row Spacing | Accessory Type | Cable Termination | Thread Size | Wire Type | Product | Mounting Angle | Features | IP Rating | Contact Finish Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HVPT1C50 Amphenol Pcd | In Stock | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 40 C | Panel | - | - | - | - | - | - | - | 1 kV | - | - | - | - | HVPT | - | - | - | 1 Position | - | - | - | - | - | - | - | - | - | - | Crimp | - | Orange | - | - | - | - | - | - | Connectors | Straight | - | IP67 | - | - | ||
![]() 10-728067-012 Amphenol Industrial | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | MVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Seal | - | - | - | Accessories | - | - | - | - | - | ||
![]() APXM25QPA Amphenol Pcd | In Stock | - | - | - | - | - | Thermoplastic | - | - | - | - | - | 25 | APX2B801 | - | Male | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | APeX | - | - | - | 25 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | - | ||
![]() 10-728176 Amphenol Industrial | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | MVC 15KV Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | MVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | ||
![]() MVC15R2SFW10 Amphenol Industrial | In Stock | - | - | - | - | - | Aluminum | - | - | Straight | - | - | 1 | - | - | Female | - | - | - | - | - | - | Cable | - | - | - | - | Details | - | - | 15 kV | - | - | - | - | MVC | - | - | - | - | - | - | - | - | - | - | - | - | 600 A | - | Solder | - | - | - | - | - | - | - | - | Receptacles | - | - | - | - | - | ||
![]() APX2B801K Amphenol Pcd | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | 25 | - | - | Female | - | Pin (Male) | - | - | - | - | Panel | - | - | - | - | Details | - | - | - | 12 AWG | 26 AWG | 26 AWG to 12 AWG | - | APeX | - | - | - | 31 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector Kits | - | - | - | - | - | ||
![]() UPCP022BLS6 Amphenol Industrial | 33 | - | - | - | - | Free Hanging (In-Line), Right Angle | Plastic | UPCP022 | - | - | - | - | 25 | - | - | - | - | Pin (Male) | - | + 125 C | Amphenol Industrial Operations | - 40 C | Free Hanging | Bag | - | Active | - | Details | - | - | 1 kVDC | - | - | - | - | UPC | - | - | Plug | 2 Position | Orange | 1 Row | Plug | - | Lever Lock | Male Pin | 66 mm | - | 450 A | - | Crimp | Pin (Male) | - | - | - | - | Crimp | - | - | Plugs | Right Angle | Shielded | IP67, IP69K | - | UL 94 V-0 | ||
![]() UPCP022BNS6 Amphenol Industrial | 35 |
| - | - | - | Free Hanging (In-Line), Right Angle | Plastic | UPCP022 | - | - | - | - | 25 | - | - | - | - | Pin (Male) | - | + 125 C | Amphenol Industrial Operations | - 40 C | Free Hanging | Bag | - | Active | - | Details | - | - | 1 kVDC | - | - | - | - | UPC | - | - | Plug | 2 Position | Orange | 1 Row | Plug | - | Lever Lock | Male Pin | 66 mm | - | 450 A | - | Crimp | Pin (Male) | - | - | - | - | Crimp | - | - | Plugs | Right Angle | Shielded | IP67, IP69K | - | UL 94 V-0 | ||
![]() C10-730239-133 Amphenol Industrial | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | 4000 | - | - | Male | - | Pin (Male) | - | - | - | - | - | - | - | - | - | Details | - | - | 1 kV | 16 AWG | 18 AWG | 18 AWG to 16 AWG | Reel | ATHD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | ||
![]() 10137540-4554P00LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | 7 Weeks | - | - | - | 10137540 | - | - | NOT SPECIFIED | NOT SPECIFIED | 480 | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | 10137540-4554P00LF | - | Amphenol ICC (FCI) | - | - | Tube | Active | Active | 5.78 | Details | Yes | PwrBlade | - | - | - | - | Tube | PwrBlade | Active | EAR99 | RECTANGULAR POWER CONNECTOR | - | - | - | - | 8536.69.40.30 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPCP022ALS4 Amphenol Industrial | 36 | - | - | - | - | Free Hanging (In-Line), Right Angle | Plastic | UPCP022 | - | - | - | - | 25 | - | - | - | - | Pin (Male) | - | + 125 C | Amphenol Industrial Operations | - 40 C | Free Hanging | Bag | - | Active | - | Details | - | - | 1 kVDC | 4/0 AWG | - | - | - | UPC | - | - | Plug | 2 Position | Orange | 1 Row | Plug | - | Lever Lock | Male Pin | 66 mm | - | 400 A | - | Crimp | Pin (Male) | - | - | - | - | Crimp | - | - | Plugs | Right Angle | Shielded | IP67, IP69K | - | UL 94 V-0 | ||
![]() UPCR022ALS1 Amphenol Industrial | 70 | - | - | - | - | Panel Mount | Plastic | UPCR022 | - | - | - | - | 25 | - | - | - | - | Socket (Female) | - | + 125 C | Amphenol Industrial Operations | - 40 C | Panel Mount | Bag | - | Active | - | Details | - | - | 1 kVDC | - | - | - | - | UPC | - | - | Receptacle | 2 Position | Orange | 1 Row | Receptacle | - | - | Female Socket | 1.417 (36.00mm) | - | - | - | Busbar | - | - | - | - | - | Screw | - | - | Receptacles | Straight | Shielded | IP67, IP69K | - | UL 94 V-0 | ||
![]() UPCP022BLS4 Amphenol Industrial | 33 |
| - | - | - | Free Hanging (In-Line), Right Angle | Plastic | UPCP022 | - | - | - | - | 25 | - | 85.1 mm x 51.9 mm x 23 mm | - | - | - | - | + 125 C | Amphenol Industrial Operations | - 40 C | Free Hanging | Bag | - | Active | - | Details | - | - | 1 kVAC, 1.5 kVDC | - | - | - | - | UPC | - | - | Plug | 2 Position | Orange | 1 Row | Plug | - | Lever Lock | Male Pin | 66 mm | - | 350 A | - | Cable | Pin (Male) | - | - | - | - | Crimp | - | - | Plugs | Right Angle | Shielded | IP67 | - | UL 94 V-0 | ||
![]() UPCP022BLS3 Amphenol Industrial | 105 | - | - | - | - | Free Hanging (In-Line), Right Angle | Plastic | UPCP022 | - | - | - | - | 25 | - | - | - | - | Pin (Male) | - | + 125 C | Amphenol Industrial Operations | - 40 C | Free Hanging | Bag | - | Active | - | Details | - | - | 1 kVDC | 3/0 AWG | - | - | - | UPC | - | - | Plug | 2 Position | Orange | 1 Row | Plug | - | Lever Lock | Male Pin | 66 mm | - | 350 A | - | Crimp | Pin (Male) | - | - | - | - | Crimp | - | - | Plugs | Right Angle | Shielded | IP67, IP69K | - | UL 94 V-0 | ||
![]() UPCR022BNS1 Amphenol Industrial | 33 |
| - | - | - | Panel Mount | Plastic | UPCR022 | - | - | - | - | 25 | - | - | - | - | Socket (Female) | - | + 125 C | Amphenol Industrial Operations | - 40 C | Panel Mount | Bag | - | Active | - | Details | - | - | 1 kVDC | - | - | - | - | UPC | - | - | Receptacle | 2 Position | Orange | 1 Row | Receptacle | - | - | Female Socket | 1.417 (36.00mm) | - | - | - | Busbar | - | - | - | - | - | Screw | - | - | Receptacles | Straight | Shielded | IP67, IP69K | - | UL 94 V-0 | ||
![]() 10-728067-008 Amphenol Industrial | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | MVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Seal | - | - | - | Accessories | - | - | - | - | - | ||
![]() 10137540-5555P00LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | 7 Weeks | - | - | - | 10137540 | - | - | NOT SPECIFIED | NOT SPECIFIED | 480 | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | 10137540-5555P00LF | - | Amphenol ICC (FCI) | - | - | Tube | Active | Active | 5.78 | Details | Yes | PwrBlade | - | - | - | - | Tube | PwrBlade | Active | EAR99 | RECTANGULAR POWER CONNECTOR | - | - | - | - | 8536.69.40.30 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ELRA2Y1601 Amphenol Industrial | 28 | - | - | - | - | Panel Mount | Thermoplastic (TP) | ELRA2Y1 | - | Straight | - | - | - | - | - | - | - | Pin (Male) | - | + 125 C | Amphenol Industrial Operations | - 40 C | - | Bag | - | Active | - | Details | - | - | 600 VAC | 6 AWG | - | - | - | ePower-Lite | - | - | Receptacle | 2 Position | Orange | 1 | - | - | Latch Holder | Male Pin | 0.630 (16.00mm) | - | 100 A | - | Crimp | - | Orange | 6 AWG | - | - | Crimp | - | Discrete | Receptacles | Straight | Shielded, Waterproof (Mated, IP67) | IP67 | - | UL 94 V-0 | ||
![]() ELRA2Y25 Amphenol Industrial | 92 |
| - | - | - | Panel Mount | Thermoplastic (TP) | ELRA2Y2 | - | Straight | - | - | - | - | - | - | - | Pin (Male) | - | + 125 C | Amphenol Industrial Operations | - 40 C | - | Bag | - | Active | - | Details | - | - | 600 VAC | 4 AWG | - | - | - | ePower-Lite | - | - | Receptacle | 2 Position | Orange | 1 | - | - | Latch Holder | Male Pin | 0.630 (16.00mm) | - | 120 A | - | Crimp | - | Orange | 4 AWG | - | - | Crimp | - | Discrete | Receptacles | Straight | Shielded, Waterproof (Mated, IP67) | IP67 | - | UL 94 V-0 | ||
![]() ELRA2A0301 Amphenol Industrial | 24 |
| - | - | - | Panel Mount | Thermoplastic (TP) | ELRA2A0 | - | Straight | - | - | - | - | - | - | - | Pin (Male) | - | + 125 C | Amphenol Industrial Operations | - 40 C | - | Bag | - | Active | - | Details | - | - | 600 VAC | - | - | - | - | ePower-Lite | - | - | Receptacle | 2 Position | Orange | 1 | - | - | Latch Holder | Male Pin | 0.630 (16.00mm) | - | 120 A | - | Busbar | - | Orange | - | - | - | Screw | - | Discrete | Receptacles | Straight | Shielded, Waterproof (Mated, IP67) | IP67 | - | UL 94 V-0 |