- Product
- Termination Style
- Series
- Voltage, Rating
- Current Rating
- RoHS
- IP Rating
- Pitch
- Number of Positions
- Factory Pack QuantityFactory Pack Quantity
- Housing Color
- Maximum Operating Temperature
Attribute column
Manufacturer
Amphenol Heavy Duty Connectors - Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Base Product Number | Boardlocks | Cable Entry Angle | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing / Hood Size | Housing Gender | Insert / Contact Gender | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Tradename | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Fastening Type | Contact Type | Pitch | Current Rating | Contact Finish | Termination Style | Contact Gender | Housing Color | Wire Gauge | Row Spacing | Accessory Type | Cable Termination | Thread Size | Terminal Type | Wire Type | Product | Mounting Angle | Features | IP Rating | Contact Finish Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELRA2W25 Amphenol Industrial | 40 |
| - | - | Panel Mount | Thermoplastic (TP) | ELRA2W2 | - | Straight | - | - | - | - | Pin (Male) | + 125 C | Amphenol Industrial Operations | - 40 C | - | Bag | - | Active | Details | - | 600 VAC | 4 AWG | - | ePower-Lite | - | Receptacle | 2 Position | Orange | 1 | - | Latch Holder | Male Pin | 0.630 (16.00mm) | 120 A | - | Crimp | - | Orange | 4 AWG | - | - | Crimp | - | - | Discrete | Receptacles | Straight | Shielded, Waterproof (Mated, IP67) | IP67 | - | UL 94 V-0 | ||
![]() ELRA2Z1611 Amphenol Industrial | 59 |
| - | - | Panel Mount | Thermoplastic (TP) | ELRA2Z1 | - | Straight | - | - | - | - | Pin (Male) | + 125 C | Amphenol Industrial Operations | - 40 C | - | Bag | - | Active | Details | - | 600 VAC | 6 AWG | - | ePower-Lite | - | Receptacle | 2 Position | Orange | 1 | - | Latch Holder | Male Pin | 0.630 (16.00mm) | 100 A | - | Crimp | - | Orange | 6 AWG | - | - | Crimp | - | - | Discrete | Receptacles | Straight | Shielded, Waterproof (Mated, IP67) | IP67 | - | UL 94 V-0 | ||
![]() ELPA2W2511 Amphenol Industrial | 32 |
| - | - | Free Hanging (In-Line) | Thermoplastic (TP) | ELPA2W2 | - | Straight | - | - | - | - | Socket (Female) | + 125 C | Amphenol Industrial Operations | - 40 C | - | Bag | - | Active | Details | - | 600 VAC | 4 AWG | - | ePower-Lite | - | Plug | 2 Position | Orange | 1 | - | Latch Lock | Female Socket | 0.630 (16.00mm) | 120 A | - | Crimp | - | Orange | 4 AWG | - | - | Crimp | - | - | Discrete | Plugs | Straight | Shielded, Waterproof (Mated, IP67) | IP67 | - | UL 94 V-0 | ||
![]() ELRA2A1611 Amphenol Industrial | 137 | - | - | - | Panel Mount | Thermoplastic (TP) | ELRA2A1 | - | Straight | - | - | - | - | Pin (Male) | + 125 C | Amphenol Industrial Operations | - 40 C | - | Bag | - | Active | Details | - | 600 VAC | 6 AWG | - | ePower-Lite | - | Receptacle | 2 Position | Orange | 1 | - | Latch Holder | Male Pin | 0.630 (16.00mm) | 100 A | - | Crimp | - | Orange | 6 AWG | - | - | Crimp | - | - | Discrete | Receptacles | Straight | Shielded, Waterproof (Mated, IP67) | IP67 | - | UL 94 V-0 | ||
![]() ELPA2Z25 Amphenol Industrial | 111 |
| - | - | Free Hanging (In-Line) | Thermoplastic (TP) | ELPA2Z2 | - | Straight | - | - | - | - | Socket (Female) | + 125 C | Amphenol Industrial Operations | - 40 C | - | Bag | - | Active | Details | - | 600 VAC | 4 AWG | - | ePower-Lite | - | Plug | 2 Position | Orange | 1 | - | Latch Lock | Female Socket | 0.630 (16.00mm) | 120 A | - | Crimp | - | Orange | 4 AWG | - | - | Crimp | - | - | Discrete | Plugs | Straight | Shielded, Waterproof (Mated, IP67) | IP67 | - | UL 94 V-0 | ||
![]() ELPA2U2510 Amphenol Industrial | 31 |
| - | - | Free Hanging (In-Line) | Thermoplastic (TP) | ELPA2U2 | - | Straight | - | - | - | - | Socket (Female) | + 125 C | Amphenol Industrial Operations | - 40 C | - | Bag | - | Active | Details | - | 600 VAC | 4 AWG | - | ePower-Lite | - | Plug | 2 Position | Orange | 1 | - | Latch Lock | Female Socket | 0.630 (16.00mm) | 120 A | - | Crimp | - | Orange | 4 AWG | - | - | Crimp | - | - | Discrete | Plugs | Straight | Shielded, Waterproof (Mated, IP67) | IP67 | - | UL 94 V-0 | ||
![]() ELPA2Z2501 Amphenol Industrial | 47 |
| - | - | Free Hanging (In-Line) | Thermoplastic (TP) | ELPA2Z2 | - | Straight | - | - | - | - | Socket (Female) | + 125 C | Amphenol Industrial Operations | - 40 C | - | Bag | - | Active | Details | - | 600 VAC | 4 AWG | - | ePower-Lite | - | Plug | 2 Position | Orange | 1 | - | Latch Lock | Female Socket | 0.630 (16.00mm) | 120 A | - | Crimp | - | Orange | 4 AWG | - | - | Crimp | - | - | Discrete | Plugs | Straight | Shielded, Waterproof (Mated, IP67) | IP67 | - | UL 94 V-0 | ||
![]() ELPA2Z2511 Amphenol Industrial | 32 |
| - | - | Free Hanging (In-Line) | Thermoplastic (TP) | ELPA2Z2 | - | Straight | - | - | - | - | Socket (Female) | + 125 C | Amphenol Industrial Operations | - 40 C | - | Bag | - | Active | Details | - | 600 VAC | 4 AWG | - | ePower-Lite | - | Plug | 2 Position | Orange | 1 | - | Latch Lock | Female Socket | 0.630 (16.00mm) | 120 A | - | Crimp | - | Orange | 4 AWG | - | - | Crimp | - | - | Discrete | Plugs | Straight | Shielded, Waterproof (Mated, IP67) | IP67 | - | UL 94 V-0 | ||
![]() ELRA2Z1610 Amphenol Industrial | 46 |
| - | - | Panel Mount | Thermoplastic (TP) | ELRA2Z1 | - | Straight | - | - | - | - | Pin (Male) | + 125 C | Amphenol Industrial Operations | - 40 C | - | Bag | - | Active | Details | - | 600 VAC | 6 AWG | - | ePower-Lite | - | Receptacle | 2 Position | Orange | 1 | - | Latch Holder | Male Pin | 0.630 (16.00mm) | 100 A | - | Crimp | - | Orange | 6 AWG | - | - | Crimp | - | - | Discrete | Receptacles | Straight | Shielded, Waterproof (Mated, IP67) | IP67 | - | UL 94 V-0 | ||
![]() ELRA2Z16 Amphenol Industrial | 51 |
| - | - | Panel Mount | Thermoplastic (TP) | ELRA2Z1 | - | Straight | - | - | - | - | Pin (Male) | + 125 C | Amphenol Industrial Operations | - 40 C | - | Bag | - | Active | Details | - | 600 VAC | 6 AWG | - | ePower-Lite | - | Receptacle | 2 Position | Orange | 1 | - | Latch Holder | Male Pin | 0.630 (16.00mm) | 100 A | - | Crimp | - | Orange | 6 AWG | - | - | Crimp | - | - | Discrete | Receptacles | Straight | Shielded, Waterproof (Mated, IP67) | IP67 | - | UL 94 V-0 | ||
![]() ELPA2Y16 Amphenol Industrial | 115 | - | - | - | Free Hanging (In-Line) | Thermoplastic (TP) | ELPA2Y1 | - | Straight | - | - | - | - | Socket (Female) | + 125 C | Amphenol Industrial Operations | - 40 C | - | Bag | C10-738986-2YS2 | Active | Details | - | 600 VAC | 6 AWG | - | ePower-Lite | - | Plug | 2 Position | Orange | 1 | - | Latch Lock | Female Socket | 0.630 (16.00mm) | 100 A | - | Crimp | - | Orange | 6 AWG | - | - | Crimp | - | - | Discrete | Plugs | Straight | Shielded, Waterproof (Mated, IP67) | IP67 | - | UL 94 V-0 | ||
![]() ELPA2U2511 Amphenol Industrial | 38 | - | - | - | Free Hanging (In-Line) | Thermoplastic (TP) | ELPA2U2 | - | Straight | - | - | - | - | Socket (Female) | + 125 C | Amphenol Industrial Operations | - 40 C | - | Bag | - | Active | Details | - | 600 VAC | 4 AWG | - | ePower-Lite | - | Plug | 2 Position | Orange | 1 | - | Latch Lock | Female Socket | 0.630 (16.00mm) | 120 A | - | Crimp | - | Orange | 4 AWG | - | - | Crimp | - | - | Discrete | Plugs | Straight | Shielded, Waterproof (Mated, IP67) | IP67 | - | UL 94 V-0 | ||
![]() ELRA2U25 Amphenol Industrial | In Stock | - | - | - | Panel Mount | Thermoplastic (TP) | ELRA2U2 | - | Straight | - | - | - | - | Pin (Male) | + 125 C | Amphenol Industrial Operations | - 40 C | - | Bag | - | Active | Details | - | 600 VAC | 4 AWG | - | ePower-Lite | - | Receptacle | 2 Position | Orange | 1 | - | Latch Holder | Male Pin | 0.630 (16.00mm) | 120 A | - | Crimp | - | Orange | 4 AWG | - | - | Crimp | - | - | Discrete | Receptacles | Straight | Shielded, Waterproof (Mated, IP67) | IP67 | - | UL 94 V-0 | ||
![]() SLPIPB35BS23EH Amphenol Industrial | In Stock | - | - | - | - | Thermoplastic (TP) | - | - | - | Copper Alloy | 1 | - | Male | - | + 125 C | - | - 40 C | Cable | - | - | - | Details | SurLok Plus | 1 kV | - | - | SurLok EMI | - | - | 1 Position | - | - | - | - | - | - | 150 A | - | Cable | Pin (Male) | Orange | - | - | - | - | - | - | - | Connectors | Straight | - | IP67 | - | UL 94 V-0 | ||
![]() SLPIPB70BS24EH Amphenol Industrial | In Stock | - | - | - | - | Thermoplastic (TP) | - | - | - | Copper Alloy | 1 | - | Male | - | + 125 C | - | - 40 C | Cable | - | - | - | Details | SurLok Plus | 1 kV | - | - | SurLok EMI | - | - | 1 Position | - | - | - | - | - | - | 300 A | - | Cable | Pin (Male) | Orange | - | - | - | - | - | - | - | Connectors | Straight | - | IP67 | - | UL 94 V-0 | ||
![]() SLPHPC95BNB2 Amphenol Industrial | 111 |
| - | - | - | - | - | - | - | - | 10 | - | Plug | - | + 125 C | Amphenol Industrial Operations | - 40 C | - | Bag | C10-765127-1912 | Active | Details | SurLok Plus | 1500 VDC | - | - | SurLok Plus 10.3 | Crimp | - | - | Black | - | - | - | - | 10.3 mm | - | - | Crimp | - | Black | 3/0 AWG | - | - | - | - | Male, Pin (Plug) | - | Plugs | Right Angle | - | IP67 | - | - | ||
![]() SLPHPB50BSO1 Amphenol Industrial | 102 |
| - | - | - | - | - | - | - | - | 10 | - | Plug | - | + 125 C | Amphenol Industrial Operations | - 40 C | - | Bag | C10-765467-0001 | Active | Details | SurLok Plus | 1500 VDC | - | - | SurLok Plus 8.0 | Crimp | - | - | Orange | - | Plug | - | - | 8 mm | 200A | - | Crimp | - | - | 1 AWG | - | - | - | - | Male, Pin (Plug) | - | Plugs | Right Angle | - | IP67 | - | UL 94 V-0 | ||
![]() SLPHIRCTPNO2 Amphenol Industrial | 39 |
| - | - | - | - | - | - | - | - | 10 | - | - | - | + 125 C | Amphenol Industrial Operations | - 40 C | Panel | Bag | C10-765128-0212 | Active | Details | SurLok Plus | 1500 VDC | - | - | SurLok Plus 10.3 | Screw | - | - | Orange | - | Receptacle | - | - | 10.3 mm | 300 A | - | Screw | - | Orange | - | - | - | - | - | Female, Receptacle (Socket) | - | Receptacles | - | - | IP67 | - | - | ||
![]() SLPHPC95BNR2 Amphenol Industrial | 39 |
| - | - | - | - | - | - | - | - | 10 | - | Plug | - | + 125 C | Amphenol Industrial Operations | - 40 C | - | Bag | C10-765127-2912 | Active | Details | SurLok Plus | 1500 VDC | - | - | SurLok Plus 10.3 | Crimp | - | - | Red | - | - | - | - | 10.3 mm | - | - | Crimp | - | Red | 3/0 AWG | - | - | - | - | Male, Pin (Plug) | - | Plugs | Right Angle | - | IP67 | - | - | ||
![]() SLPHPB35BSO1 Amphenol Industrial | 72 |
| - | - | - | - | - | - | - | - | 10 | - | Plug | - | + 125 C | Amphenol Industrial Operations | - 40 C | - | Bag | C10-765467-0301 | Active | Details | SurLok Plus | 1500 VDC | - | - | SurLok Plus 8.0 | Crimp | - | - | Orange | - | Plug | - | - | 8 mm | 200A | - | Crimp | - | - | 2 AWG | - | - | - | - | Male, Pin (Plug) | - | Plugs | Right Angle | - | IP67 | - | UL 94 V-0 |