- Product
- Termination Style
- Series
- Voltage, Rating
- Current Rating
- RoHS
- IP Rating
- Pitch
- Number of Positions
- Factory Pack QuantityFactory Pack Quantity
- Housing Color
- Maximum Operating Temperature
Attribute column
Manufacturer
Amphenol Heavy Duty Connectors - Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Tradename | Voltage, Rating | Series | Number of Positions | Number of Rows | Pitch | Current Rating | Termination Style | Contact Gender | Housing Color | Row Spacing | Product | Mounting Angle | IP Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLPIRBTNNR4 Amphenol Industrial | In Stock | - | - | - | - | 100 | - | + 125 C | - 40 C | Panel | Details | SurLok Plus | 1 kV | SurLok | 1 Position | - | - | 200 A | Screw | Socket (Female) | Red | - | Connectors | Straight | IP67 | UL 94 V-0 | ||
![]() SLPIRATNSB1 Amphenol Industrial | In Stock | - | - | - | - | 100 | - | + 125 C | - 40 C | Panel | Details | SurLok Plus | 1 kV | SurLok | 1 Position | - | - | 120 A | Screw | Socket (Female) | Black | - | Connectors | Straight | IP67 | UL 94 V-0 | ||
![]() SLPIRATNSB2 Amphenol Industrial | In Stock | - | - | - | - | 100 | - | + 125 C | - 40 C | Panel | Details | SurLok Plus | 1 kV | SurLok | 1 Position | - | - | 120 A | Screw | Socket (Female) | Black | - | Connectors | Straight | IP67 | UL 94 V-0 | ||
![]() SLPIRATNSR1 Amphenol Industrial | In Stock | - | - | - | - | 100 | - | + 125 C | - 40 C | Panel | Details | SurLok Plus | 1 kV | SurLok | 1 Position | - | - | 120 A | Screw | Socket (Female) | Red | - | Connectors | Straight | IP67 | UL 94 V-0 | ||
![]() SLPIRATNSR4 Amphenol Industrial | In Stock | - | - | - | - | 100 | - | + 125 C | - 40 C | Panel | Details | SurLok Plus | 1 kV | SurLok | 1 Position | - | - | 120 A | Screw | Socket (Female) | Red | - | Connectors | Straight | IP67 | UL 94 V-0 | ||
![]() SLPIRA25CPSO2 Amphenol Industrial | In Stock | - | - | - | - | 100 | - | + 125 C | - 40 C | Panel | Details | SurLok Plus | 1 kV | SurLok | 1 Position | - | - | 120 A | Crimp | Socket (Female) | Orange | - | Connectors | Straight | IP67 | - | ||
![]() SLPPA16BSR3 Amphenol Industrial | In Stock | - | - | - | - | 100 | - | + 125 C | - 40 C | Cable | Details | SurLok Plus | 1 kV | SurLok | 1 Position | - | - | 100 A | Crimp | Pin (Male) | Red | - | Connectors | Right Angle | IP67 | UL 94 V-0 | ||
![]() SLPIRBTNNR1 Amphenol Industrial | In Stock | - | - | - | - | 100 | - | + 125 C | - 40 C | Panel | Details | SurLok Plus | 1 kV | SurLok | 1 Position | - | - | 200 A | Screw | Socket (Female) | Red | - | Connectors | Straight | IP67 | UL 94 V-0 | ||
![]() SLPPA25BSO2 Amphenol Industrial | In Stock | - | - | - | - | 100 | - | + 125 C | - 40 C | Cable | Details | SurLok Plus | 1 kV | SurLok | 1 Position | - | - | 120 A | Crimp | Pin (Male) | Orange | - | Connectors | Right Angle | IP67 | UL 94 V-0 | ||
![]() SLPIPB50BS14EH Amphenol Industrial | In Stock | - | - | Thermoplastic (TP) | Copper Alloy | 1 | Male | + 125 C | - 40 C | Cable | Details | SurLok Plus | 1 kV | SurLok EMI | 1 Position | - | - | 200 A | Cable | Pin (Male) | Orange | - | Connectors | Straight | IP67 | UL 94 V-0 | ||
![]() SLPIPB70BS21EH Amphenol Industrial | In Stock | - | - | Thermoplastic (TP) | Copper Alloy | 1 | Male | + 125 C | - 40 C | Cable | Details | SurLok Plus | 1 kV | SurLok EMI | 1 Position | - | - | 300 A | Cable | Pin (Male) | Orange | - | Connectors | Straight | IP67 | UL 94 V-0 | ||
![]() SLPPB50BS13EH Amphenol Industrial | In Stock | - | - | Thermoplastic (TP) | Copper Alloy | 1 | Male | + 125 C | - 40 C | Cable | Details | SurLok Plus | 1 kV | SurLok EMI | 1 Position | - | - | 200 A | Cable | - | Orange | - | Connectors | Right Angle | IP67 | UL 94 V-0 | ||
![]() SLPIPB50BS24EH Amphenol Industrial | In Stock | - | - | Thermoplastic (TP) | Copper Alloy | 1 | Male | + 125 C | - 40 C | Cable | Details | SurLok Plus | 1 kV | SurLok EMI | 1 Position | - | - | 200 A | Cable | Pin (Male) | Orange | - | Connectors | Straight | IP67 | UL 94 V-0 | ||
![]() SLPIPB35BS14EH Amphenol Industrial | In Stock | - | - | Thermoplastic (TP) | Copper Alloy | 1 | Male | + 125 C | - 40 C | Cable | Details | SurLok Plus | 1 kV | SurLok EMI | 1 Position | - | - | 150 A | Cable | Pin (Male) | Orange | - | Connectors | Straight | IP67 | UL 94 V-0 | ||
![]() SLPPB50BS11EH Amphenol Industrial | In Stock | - | - | Thermoplastic (TP) | Copper Alloy | 1 | Male | + 125 C | - 40 C | Cable | Details | SurLok Plus | 1 kV | SurLok EMI | 1 Position | - | - | 200 A | Cable | - | Orange | - | Connectors | Right Angle | IP67 | UL 94 V-0 | ||
![]() SLPPB70BS21EH Amphenol Industrial | In Stock | - | - | Thermoplastic (TP) | Copper Alloy | 1 | Male | + 125 C | - 40 C | Cable | Details | SurLok Plus | 1 kV | SurLok EMI | 1 Position | - | - | 300 A | Cable | Pin (Male) | Orange | - | Connectors | Right Angle | IP67 | UL 94 V-0 | ||
![]() SLPPB50BS23EH Amphenol Industrial | In Stock | - | - | Thermoplastic (TP) | Copper Alloy | 1 | Male | + 125 C | - 40 C | Cable | Details | SurLok Plus | 1 kV | SurLok EMI | 1 Position | - | - | 200 A | Cable | - | Orange | - | Connectors | Right Angle | IP67 | UL 94 V-0 | ||
![]() SLPIRBBPS32EH Amphenol Industrial | In Stock | - | - | Thermoplastic (TP) | Copper Alloy | 1 | Female | + 125 C | - 40 C | Panel | Details | SurLok Plus | 1 kV | SurLok EMI | 1 Position | - | - | 200 A | Busbar | Socket (Female) | Orange | - | Connectors | Straight | IP67 | UL 94 V-0 | ||
![]() SLPIPB70BS12EH Amphenol Industrial | In Stock | - | - | Thermoplastic (TP) | Copper Alloy | 1 | Male | + 125 C | - 40 C | Cable | Details | SurLok Plus | 1 kV | SurLok EMI | 1 Position | - | - | 300 A | Cable | Pin (Male) | Orange | - | Connectors | Straight | IP67 | UL 94 V-0 | ||
![]() SLPIRBBPS11EH Amphenol Industrial | In Stock | - | - | Thermoplastic (TP) | Copper Alloy | 1 | Female | + 125 C | - 40 C | Panel | Details | SurLok Plus | 1 kV | SurLok EMI | 1 Position | - | - | 200 A | Busbar | Socket (Female) | Orange | - | Connectors | Straight | IP67 | UL 94 V-0 |