- Product
- Termination Style
- Series
- Voltage, Rating
- Current Rating
- RoHS
- IP Rating
- Pitch
- Number of Positions
- Factory Pack QuantityFactory Pack Quantity
- Housing Color
- Maximum Operating Temperature
Attribute column
Manufacturer
Amphenol Heavy Duty Connectors - Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Boardlocks | Cable Entry Angle | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing / Hood Size | Housing Gender | Insert / Contact Gender | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Packaging | Series | Termination | Number of Positions | Color | Number of Rows | Gender | Pitch | Current Rating | Termination Style | Contact Gender | Housing Color | Wire Gauge | Row Spacing | Accessory Type | Thread Size | Terminal Type | Product | Mounting Angle | IP Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLPPB35BS33EH Amphenol Industrial | In Stock | - | - | - | Thermoplastic (TP) | - | - | Copper Alloy | 1 | - | Male | - | + 125 C | - | - 40 C | Cable | - | - | - | Details | SurLok Plus | - | - | 1 kV | - | - | - | - | SurLok EMI | - | 1 Position | - | - | - | - | 150 A | Cable | Pin (Male) | Orange | - | - | - | - | - | Connectors | Right Angle | IP67 | UL 94 V-0 | ||
![]() SLPIPB50BS10EH Amphenol Industrial | In Stock | - | - | - | Thermoplastic (TP) | - | - | Copper Alloy | 1 | - | Male | - | + 125 C | - | - 40 C | Cable | - | - | - | Details | SurLok Plus | - | - | 1 kV | - | - | - | - | SurLok EMI | - | 1 Position | - | - | - | - | 200 A | Cable | Pin (Male) | Orange | - | - | - | - | - | Connectors | Straight | IP67 | UL 94 V-0 | ||
![]() SLPPB50BS14EH Amphenol Industrial | In Stock | - | - | - | Thermoplastic (TP) | - | - | Copper Alloy | 1 | - | Male | - | + 125 C | - | - 40 C | Cable | - | - | - | Details | SurLok Plus | - | - | 1 kV | - | - | - | - | SurLok EMI | - | 1 Position | - | - | - | - | 200 A | Cable | - | Orange | - | - | - | - | - | Connectors | Right Angle | IP67 | UL 94 V-0 | ||
![]() SLPPB50BS33EH Amphenol Industrial | In Stock | - | - | - | Thermoplastic (TP) | - | - | Copper Alloy | 1 | - | Male | - | + 125 C | - | - 40 C | Cable | - | - | - | Details | SurLok Plus | - | - | 1 kV | - | - | - | - | SurLok EMI | - | 1 Position | - | - | - | - | 200 A | Cable | - | Orange | - | - | - | - | - | Connectors | Right Angle | IP67 | UL 94 V-0 | ||
![]() SQR620260 Amphenol Pcd | In Stock | - | - | - | Polyetherimide (PEI) | - | - | - | - | - | - | - | + 150 C | - | - 55 C | Free Hanging | - | - | - | - | - | - | - | - | 20 AWG | - | - | - | SOLARIS | - | 6 Position | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | Housings | Straight | IP67 | UL 94 V-0 | ||
![]() SLPPA25BSR1 Amphenol Industrial | 1193 | - | - | - | Thermoplastic (TP) | - | - | Copper Alloy | 100 | - | - | Pin (Male) | + 125 C | - | - 40 C | Cable | - | - | - | Details | SurLok Plus | 1 oz | - | 1 kV | 4 AWG | - | - | - | SurLok | - | 1 Position | - | - | - | - | 120 A | Crimp | Pin (Male) | Red | - | - | - | - | - | Plugs | Right Angle | IP67 | UL 94 V-0 | ||
![]() SLPIRBBBSO1EH Amphenol Industrial | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel | - | - | - | Details | SurLok Plus | - | - | 1 kV | - | - | - | - | SurLok EMI | - | - | - | - | - | - | - | Busbar | Socket (Female) | Orange | - | - | - | - | - | Connectors | - | - | UL 94 V-0 | ||
![]() C10-730294-123 Amphenol Industrial | In Stock | - | - | Nickel | - | - | - | - | 4000 | - | Female | Socket (Female) | - | - | - | - | - | - | - | Details | - | - | - | 1 kV | 12 AWG | 14 AWG | 14 AWG to 12 AWG | Reel | ATHD | - | - | - | - | - | - | 35 A | Crimp | - | - | - | - | - | - | - | Contacts | - | - | - | ||
![]() C10-730294-131 Amphenol Industrial | In Stock | - | - | Tin | - | - | - | - | 4000 | - | Female | Socket (Female) | - | - | - | - | - | - | - | Details | - | - | - | 1 kV | 16 AWG | 18 AWG | 18 AWG to 16 AWG | Reel | ATHD | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | Contacts | - | - | - | ||
![]() SLPPA25BSR Amphenol Industrial | 448 | - | - | - | Thermoplastic (TP) | - | - | Copper Alloy | 1 | - | Male | Pin (Male) | - | - | - | Panel | - | C10-730186-200 | - | Details | SurLok Plus | 1 oz | 1 kV | 1 kV | 4 AWG | - | - | - | SurLok | - | 1 Position | Red | - | Male | - | 120 A | Crimp | - | - | - | - | - | - | - | Plugs | - | IP67 | - | ||
![]() HVPT1E35 Amphenol Pcd | In Stock | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | + 125 C | - | - 40 C | Panel | - | - | - | - | - | - | - | 1 kV | - | - | - | - | HVPT | - | 1 Position | - | - | - | - | - | Crimp | - | Orange | - | - | - | - | - | Connectors | Straight | IP67 | - | ||
![]() SQR620770 Amphenol Pcd | In Stock | - | - | - | Polyetherimide (PEI) | - | - | - | - | - | - | - | + 150 C | - | - 55 C | Panel | - | - | - | - | - | - | - | - | 20 AWG | - | - | - | SOLARIS | - | 6 Position | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | Housings | Straight | IP67 | UL 94 V-0 | ||
![]() HVPT1B35 Amphenol Pcd | In Stock | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | + 125 C | - | - 40 C | Panel | - | - | - | - | - | - | - | 1 kV | - | - | - | - | HVPT | - | 1 Position | - | - | - | - | - | Crimp | - | Orange | - | - | - | - | - | Connectors | Straight | IP67 | - | ||
![]() SLPPB50BS32EH Amphenol Industrial | In Stock | - | - | - | Thermoplastic (TP) | - | - | Copper Alloy | 1 | - | Male | - | + 125 C | - | - 40 C | Cable | - | - | - | Details | SurLok Plus | - | - | 1 kV | - | - | - | - | SurLok EMI | - | 1 Position | - | - | - | - | 200 A | Cable | - | Orange | - | - | - | - | - | Connectors | Right Angle | IP67 | UL 94 V-0 | ||
![]() SLPPB35BS30EH Amphenol Industrial | In Stock | - | - | - | Thermoplastic (TP) | - | - | Copper Alloy | 1 | - | Male | - | + 125 C | - | - 40 C | Cable | - | - | - | Details | SurLok Plus | - | - | 1 kV | - | - | - | - | SurLok EMI | - | 1 Position | - | - | - | - | 150 A | Cable | Pin (Male) | Orange | - | - | - | - | - | Connectors | Right Angle | IP67 | UL 94 V-0 | ||
![]() SLPIRBBPS31EH Amphenol Industrial | In Stock | - | - | - | Thermoplastic (TP) | - | - | Copper Alloy | 1 | - | Female | - | + 125 C | - | - 40 C | Panel | - | - | - | Details | SurLok Plus | - | - | 1 kV | - | - | - | - | SurLok EMI | - | 1 Position | - | - | - | - | 200 A | Busbar | Socket (Female) | Orange | - | - | - | - | - | Connectors | Straight | IP67 | UL 94 V-0 | ||
![]() SLPRA16CPSB Amphenol Industrial | 856 |
| - | - | Thermoplastic (TP) | - | - | Copper Alloy | 1 | - | - | Socket (Female) | - | - | - | - | - | C10-730187-130 | - | Details | SurLok Plus | 0.772782 oz | - | 1 kV | 6 AWG | - | - | - | SurLok | - | 1 Position | - | - | Receptacle | - | 120 A | Crimp | - | - | - | - | - | - | - | Receptacles | - | IP67 | - | ||
![]() SLPIPB35BS23EH Amphenol Industrial | In Stock | - | - | - | Thermoplastic (TP) | - | - | Copper Alloy | 1 | - | Male | - | + 125 C | - | - 40 C | Cable | - | - | - | Details | SurLok Plus | - | - | 1 kV | - | - | - | - | SurLok EMI | - | 1 Position | - | - | - | - | 150 A | Cable | Pin (Male) | Orange | - | - | - | - | - | Connectors | Straight | IP67 | UL 94 V-0 | ||
![]() SLPIPB70BS24EH Amphenol Industrial | In Stock | - | - | - | Thermoplastic (TP) | - | - | Copper Alloy | 1 | - | Male | - | + 125 C | - | - 40 C | Cable | - | - | - | Details | SurLok Plus | - | - | 1 kV | - | - | - | - | SurLok EMI | - | 1 Position | - | - | - | - | 300 A | Cable | Pin (Male) | Orange | - | - | - | - | - | Connectors | Straight | IP67 | UL 94 V-0 | ||
![]() SLPHPC95BNB2 Amphenol Industrial | 111 |
| - | - | - | - | - | - | 10 | - | Plug | - | + 125 C | Amphenol Industrial Operations | - 40 C | - | Bag | C10-765127-1912 | Active | Details | SurLok Plus | - | - | 1500 VDC | - | - | - | - | SurLok Plus 10.3 | Crimp | - | Black | - | - | 10.3 mm | - | Crimp | - | Black | 3/0 AWG | - | - | - | Male, Pin (Plug) | Plugs | Right Angle | IP67 | - |