- Product
- Termination Style
- Series
- Voltage, Rating
- Current Rating
- RoHS
- IP Rating
- Pitch
- Number of Positions
- Factory Pack QuantityFactory Pack Quantity
- Housing Color
- Maximum Operating Temperature
Attribute column
Manufacturer
Amphenol Heavy Duty Connectors - Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Base Product Number | Boardlocks | Cable Entry Angle | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing / Hood Size | Housing Gender | Insert / Contact Gender | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Tradename | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Fastening Type | Contact Type | Pitch | Current Rating | Contact Finish | Termination Style | Contact Gender | Housing Color | Wire Gauge | Row Spacing | Accessory Type | Cable Termination | Thread Size | Terminal Type | Wire Type | Product | Mounting Angle | Features | IP Rating | Contact Finish Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLPIRBTNNO0 Amphenol Industrial | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 125 C | - | - 40 C | Panel | - | - | - | Details | SurLok Plus | 1 kV | - | - | SurLok | - | - | 1 Position | - | - | - | - | - | - | 200 A | - | Screw | Socket (Female) | Orange | - | - | - | - | - | - | - | Connectors | Straight | - | IP67 | - | UL 94 V-0 | ||
![]() SLPIRABPSR3 Amphenol Industrial | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 125 C | - | - 40 C | Panel | - | - | - | Details | SurLok Plus | 1 kV | - | - | SurLok | - | - | 1 Position | - | - | - | - | - | - | 120 A | - | Busbar | Socket (Female) | Red | - | - | - | - | - | - | - | Connectors | Straight | - | IP67 | - | UL 94 V-0 | ||
![]() APD057RRS234170B Amphenol Industrial | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 1 Position | - | - | - | - | - | 17 mm | - | - | Solder Pin | - | Black | - | - | - | - | - | - | - | Receptacles | - | - | - | - | - | ||
![]() SLPIPB35BS31EH Amphenol Industrial | In Stock | - | - | - | - | Thermoplastic (TP) | - | - | - | Copper Alloy | 1 | - | Male | - | + 125 C | - | - 40 C | Cable | - | - | - | Details | SurLok Plus | 1 kV | - | - | SurLok EMI | - | - | 1 Position | - | - | - | - | - | - | 150 A | - | Cable | Pin (Male) | Orange | - | - | - | - | - | - | - | Connectors | Straight | - | IP67 | - | UL 94 V-0 | ||
![]() SLPIPB50BS23EH Amphenol Industrial | In Stock | - | - | - | - | Thermoplastic (TP) | - | - | - | Copper Alloy | 1 | - | Male | - | + 125 C | - | - 40 C | Cable | - | - | - | Details | SurLok Plus | 1 kV | - | - | SurLok EMI | - | - | 1 Position | - | - | - | - | - | - | 200 A | - | Cable | Pin (Male) | Orange | - | - | - | - | - | - | - | Connectors | Straight | - | IP67 | - | UL 94 V-0 | ||
![]() SLPIPB35BS13EH Amphenol Industrial | In Stock | - | - | - | - | Thermoplastic (TP) | - | - | - | Copper Alloy | 1 | - | Male | - | + 125 C | - | - 40 C | Cable | - | - | - | Details | SurLok Plus | 1 kV | - | - | SurLok EMI | - | - | 1 Position | - | - | - | - | - | - | 150 A | - | Cable | Pin (Male) | Orange | - | - | - | - | - | - | - | Connectors | Straight | - | IP67 | - | UL 94 V-0 | ||
![]() SLPIPB70BS31EH Amphenol Industrial | In Stock | - | - | - | - | Thermoplastic (TP) | - | - | - | Copper Alloy | 1 | - | Male | - | + 125 C | - | - 40 C | Cable | - | - | - | Details | SurLok Plus | 1 kV | - | - | SurLok EMI | - | - | 1 Position | - | - | - | - | - | - | 300 A | - | Cable | Pin (Male) | Orange | - | - | - | - | - | - | - | Connectors | Straight | - | IP67 | - | UL 94 V-0 | ||
![]() SLPIPB35BS32EH Amphenol Industrial | In Stock | - | - | - | - | Thermoplastic (TP) | - | - | - | Copper Alloy | 1 | - | Male | - | + 125 C | - | - 40 C | Cable | - | - | - | Details | SurLok Plus | 1 kV | - | - | SurLok EMI | - | - | 1 Position | - | - | - | - | - | - | 150 A | - | Cable | Pin (Male) | Orange | - | - | - | - | - | - | - | Connectors | Straight | - | IP67 | - | UL 94 V-0 | ||
![]() SLPIPB35BS20EH Amphenol Industrial | In Stock | - | - | - | - | Thermoplastic (TP) | - | - | - | Copper Alloy | 1 | - | Male | - | + 125 C | - | - 40 C | Cable | - | - | - | Details | SurLok Plus | 1 kV | - | - | SurLok EMI | - | - | 1 Position | - | - | - | - | - | - | 150 A | - | Cable | Pin (Male) | Orange | - | - | - | - | - | - | - | Connectors | Straight | - | IP67 | - | UL 94 V-0 | ||
![]() SQR620760 Amphenol Pcd | In Stock | - | - | - | - | Polyetherimide (PEI) | - | - | - | - | - | - | - | - | + 150 C | - | - 55 C | Panel | - | - | - | - | - | - | 20 AWG | - | SOLARIS | - | - | 6 Position | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | Straight | - | IP67 | - | UL 94 V-0 | ||
![]() SLPHPC70BNR2 Amphenol Industrial | 37 |
| - | - | - | - | - | - | - | - | 10 | - | Plug | - | + 125 C | Amphenol Industrial Operations | - 40 C | - | Bag | C10-765127-2712 | Active | Details | SurLok Plus | 1500 VDC | - | - | SurLok Plus 10.3 | Crimp | - | - | Red | - | - | - | - | 10.3 mm | - | - | Crimp | - | Red | 2/0 AWG | - | - | - | - | Male, Pin (Plug) | - | Plugs | Right Angle | - | IP67 | - | - | ||
![]() SLPHIRBTPNB1 Amphenol Industrial | 177 |
| - | - | - | - | - | - | - | - | 10 | - | Receptacle | - | + 125 C | Amphenol Industrial Operations | - 40 C | - | Bag | C10-765468-1211 | Active | Details | SurLok Plus | 1500 VDC | - | - | SurLok Plus 8.0 | Screw | - | - | Black | - | Receptacle | - | - | 8 mm | 200A | - | Screw | - | - | - | - | - | - | - | Female, Receptacle (Socket) | - | Receptacles | - | - | IP67 | - | UL 94 V-0 | ||
![]() SLPHPB35BSB1 Amphenol Industrial | 86 |
| - | - | - | - | - | - | - | - | 10 | - | Plug | - | + 125 C | Amphenol Industrial Operations | - 40 C | - | Bag | C10-765467-1301 | Active | Details | SurLok Plus | 1500 VDC | - | - | SurLok Plus 8.0 | Crimp | - | - | Black | - | Plug | - | - | 8 mm | 200A | - | Crimp | - | - | 2 AWG | - | - | - | - | Male, Pin (Plug) | - | Plugs | Right Angle | - | IP67 | - | UL 94 V-0 | ||
![]() SLPHIRBBPNR2 Amphenol Industrial | 86 |
| - | - | - | - | - | - | - | - | 10 | - | Receptacle | - | + 125 C | Amphenol Industrial Operations | - 40 C | - | Bag | C10-765468-2112 | Active | Details | SurLok Plus | 1500 VDC | - | - | SurLok Plus 8.0 | Busbar | - | - | Red | - | Receptacle | - | - | 8 mm | 200A | - | Screw | - | - | - | - | - | - | - | Female, Receptacle (Socket) | - | Receptacles | - | - | IP67 | - | UL 94 V-0 | ||
![]() SLPHIRBTPNO1 Amphenol Industrial | 44 |
| - | - | - | - | - | - | - | - | 10 | - | Receptacle | - | + 125 C | Amphenol Industrial Operations | - 40 C | - | Bag | C10-765468-0211 | Active | Details | SurLok Plus | 1500 VDC | - | - | SurLok Plus 8.0 | Screw | - | - | Orange | - | Receptacle | - | - | 8 mm | 200A | - | Screw | - | - | - | - | - | - | - | Female, Receptacle (Socket) | - | Receptacles | - | - | IP67 | - | UL 94 V-0 | ||
![]() SLPHIRBTPNO2 Amphenol Industrial | 70 |
| - | - | - | - | - | - | - | - | 10 | - | Receptacle | - | + 125 C | Amphenol Industrial Operations | - 40 C | - | Bag | C10-765468-0212 | Active | Details | SurLok Plus | 1500 VDC | - | - | SurLok Plus 8.0 | Screw | - | - | Orange | - | Receptacle | - | - | 8 mm | 200A | - | Screw | - | - | - | - | - | - | - | Female, Receptacle (Socket) | - | Receptacles | - | - | IP67 | - | UL 94 V-0 | ||
![]() SLPHPC70BNB1 Amphenol Industrial | 45 |
| - | - | - | - | - | - | - | - | 10 | - | Plug | - | + 125 C | Amphenol Industrial Operations | - 40 C | - | Bag | C10-765127-1711 | Active | Details | SurLok Plus | 1500 VDC | - | - | SurLok Plus 10.3 | Crimp | - | - | Black | - | Plug | - | - | 10.3 mm | 350A | - | Crimp | - | Black | 2/0 AWG | - | - | - | - | Male, Pin (Plug) | - | Plugs | Right Angle | - | IP67 | - | - | ||
![]() SLPHPC95BSR2 Amphenol Industrial | 116 |
| - | - | - | - | - | - | - | - | 10 | - | Plug | - | + 125 C | Amphenol Industrial Operations | - 40 C | - | Bag | C10-765127-2902 | Active | Details | SurLok Plus | 1500 VDC | - | - | SurLok Plus 10.3 | Crimp | - | - | Red | - | Plug | - | - | 10.3 mm | 350A | - | Crimp | - | Red | 3/0 AWG | - | - | - | - | Male, Pin (Plug) | - | Plugs | Right Angle | - | IP67 | - | - | ||
![]() ELPA2A2510 Amphenol Industrial | In Stock | - | - | - | Free Hanging (In-Line) | Thermoplastic (TP) | ELPA2A2 | - | Straight | - | - | - | - | Socket (Female) | + 125 C | Amphenol Industrial Operations | - 40 C | - | Bag | - | Active | Details | - | 600 VAC | 4 AWG | - | ePower-Lite | - | Plug | 2 Position | Orange | 1 | - | Latch Lock | Female Socket | 0.630 (16.00mm) | 120 A | - | Crimp | - | Orange | 4 AWG | - | - | Crimp | - | - | Discrete | Plugs | Straight | Shielded, Waterproof (Mated, IP67) | IP67 | - | UL 94 V-0 | ||
![]() SLPHPC70BNO2 Amphenol Industrial | 65 |
| - | - | - | - | - | - | - | - | 10 | - | Plug | - | + 125 C | Amphenol Industrial Operations | - 40 C | - | Bag | C10-765127-0712 | Active | Details | SurLok Plus | 1500 VDC | - | - | SurLok Plus 10.3 | Crimp | - | - | Orange | - | Plug | - | - | 10.3 mm | 350A | - | Crimp | - | Orange | 2/0 AWG | - | - | - | - | Male, Pin (Plug) | - | Plugs | Right Angle | - | IP67 | - | - |