- Product
- Termination Style
- Series
- Voltage, Rating
- Current Rating
- RoHS
- IP Rating
- Pitch
- Number of Positions
- Factory Pack QuantityFactory Pack Quantity
- Housing Color
- Maximum Operating Temperature
Attribute column
Manufacturer
Amphenol Heavy Duty Connectors - Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Base Product Number | Boardlocks | Cable Entry Angle | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing / Hood Size | Housing Gender | Insert / Contact Gender | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Tradename | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Fastening Type | Contact Type | Pitch | Current Rating | Contact Finish | Termination Style | Contact Gender | Housing Color | Wire Gauge | Row Spacing | Accessory Type | Cable Termination | Thread Size | Terminal Type | Wire Type | Product | Mounting Angle | Features | IP Rating | Contact Finish Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLPIRATNSB3 Amphenol Industrial | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | + 125 C | - | - 40 C | Panel | - | - | - | Details | SurLok Plus | 1 kV | - | - | SurLok | - | - | 1 Position | - | - | - | - | - | - | 120 A | - | Screw | Socket (Female) | Black | - | - | - | - | - | - | - | Connectors | Straight | - | IP67 | - | UL 94 V-0 | ||
![]() SLPIRBTNNR0 Amphenol Industrial | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | + 125 C | - | - 40 C | Panel | - | - | - | Details | SurLok Plus | 1 kV | - | - | SurLok | - | - | 1 Position | - | - | - | - | - | - | 200 A | - | Screw | Socket (Female) | Red | - | - | - | - | - | - | - | Connectors | Straight | - | IP67 | - | UL 94 V-0 | ||
![]() SLPIRATNSR2 Amphenol Industrial | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | + 125 C | - | - 40 C | Panel | - | - | - | Details | SurLok Plus | 1 kV | - | - | SurLok | - | - | 1 Position | - | - | - | - | - | - | 120 A | - | Screw | Socket (Female) | Red | - | - | - | - | - | - | - | Connectors | Straight | - | IP67 | - | UL 94 V-0 | ||
![]() SLPPA16BSB2 Amphenol Industrial | In Stock | - | - | - | - | Thermoplastic (TP) | - | - | - | Copper Alloy | 100 | - | - | - | Pin (Male) | + 125 C | - | - 40 C | Cable | - | - | - | Details | SurLok Plus | 1 kV | 6 AWG | - | SurLok | - | - | 1 Position | - | - | - | - | - | - | 120 A | - | Crimp | Pin (Male) | Black | - | - | - | - | - | - | - | Plugs | Right Angle | - | IP67 | - | UL 94 V-0 | ||
![]() SLPIRBTNNB2 Amphenol Industrial | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | + 125 C | - | - 40 C | Panel | - | - | - | Details | SurLok Plus | 1 kV | - | - | SurLok | - | - | 1 Position | - | - | - | - | - | - | 200 A | - | Screw | Socket (Female) | Black | - | - | - | - | - | - | - | Connectors | Straight | - | IP67 | - | UL 94 V-0 | ||
![]() APXM25QSA Amphenol Pcd | In Stock | - | - | - | - | Thermoplastic | - | - | - | - | 25 | APX2A801 | - | Female | - | - | - | - | - | - | - | - | Details | - | - | - | - | APeX | - | - | 25 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | - | ||
![]() SLPPB70BS11EH Amphenol Industrial | In Stock | - | - | - | - | Thermoplastic (TP) | - | - | - | Copper Alloy | 1 | - | - | Male | - | + 125 C | - | - 40 C | Cable | - | - | - | Details | SurLok Plus | 1 kV | - | - | SurLok EMI | - | - | 1 Position | - | - | - | - | - | - | 300 A | - | Cable | Pin (Male) | Orange | - | - | - | - | - | - | - | Connectors | Right Angle | - | IP67 | - | UL 94 V-0 | ||
![]() SLPIRBBPS34EH Amphenol Industrial | In Stock | - | - | - | - | Thermoplastic (TP) | - | - | - | Copper Alloy | 1 | - | - | Female | - | + 125 C | - | - 40 C | Panel | - | - | - | Details | SurLok Plus | 1 kV | - | - | SurLok EMI | - | - | 1 Position | - | - | - | - | - | - | 200 A | - | Busbar | Socket (Female) | Orange | - | - | - | - | - | - | - | Connectors | Straight | - | IP67 | - | UL 94 V-0 | ||
![]() SLPPB70BS23EH Amphenol Industrial | In Stock | - | - | - | - | Thermoplastic (TP) | - | - | - | Copper Alloy | 1 | - | - | Male | - | + 125 C | - | - 40 C | Cable | - | - | - | Details | SurLok Plus | 1 kV | - | - | SurLok EMI | - | - | 1 Position | - | - | - | - | - | - | 300 A | - | Cable | Pin (Male) | Orange | - | - | - | - | - | - | - | Connectors | Right Angle | - | IP67 | - | UL 94 V-0 | ||
![]() SLPPB35BS14EH Amphenol Industrial | In Stock | - | - | - | - | Thermoplastic (TP) | - | - | - | Copper Alloy | 1 | - | - | Male | - | + 125 C | - | - 40 C | Cable | - | - | - | Details | SurLok Plus | 1 kV | - | - | SurLok EMI | - | - | 1 Position | - | - | - | - | - | - | 150 A | - | Cable | Pin (Male) | Orange | - | - | - | - | - | - | - | Connectors | Right Angle | - | IP67 | - | UL 94 V-0 | ||
![]() SLPIRBBPS24EH Amphenol Industrial | In Stock | - | - | - | - | Thermoplastic (TP) | - | - | - | Copper Alloy | 1 | - | - | Female | - | + 125 C | - | - 40 C | Panel | - | - | - | Details | SurLok Plus | 1 kV | - | - | SurLok EMI | - | - | 1 Position | - | - | - | - | - | - | 200 A | - | Busbar | Socket (Female) | Orange | - | - | - | - | - | - | - | Connectors | Straight | - | IP67 | - | UL 94 V-0 | ||
![]() SLPPB50BS22EH Amphenol Industrial | In Stock | - | - | - | - | Thermoplastic (TP) | - | - | - | Copper Alloy | 1 | - | - | Male | - | + 125 C | - | - 40 C | Cable | - | - | - | Details | SurLok Plus | 1 kV | - | - | SurLok EMI | - | - | 1 Position | - | - | - | - | - | - | 200 A | - | Cable | - | Orange | - | - | - | - | - | - | - | Connectors | Right Angle | - | IP67 | - | UL 94 V-0 | ||
![]() SLPIRBBPS13EH Amphenol Industrial | In Stock | - | - | - | - | Thermoplastic (TP) | - | - | - | Copper Alloy | 1 | - | - | Female | - | + 125 C | - | - 40 C | Panel | - | - | - | Details | SurLok Plus | 1 kV | - | - | SurLok EMI | - | - | 1 Position | - | - | - | - | - | - | 200 A | - | Busbar | Socket (Female) | Orange | - | - | - | - | - | - | - | Connectors | Straight | - | IP67 | - | UL 94 V-0 | ||
![]() SLPPB70BS13EH Amphenol Industrial | In Stock | - | - | - | - | Thermoplastic (TP) | - | - | - | Copper Alloy | 1 | - | - | Male | - | + 125 C | - | - 40 C | Cable | - | - | - | Details | SurLok Plus | 1 kV | - | - | SurLok EMI | - | - | 1 Position | - | - | - | - | - | - | 300 A | - | Cable | Pin (Male) | Orange | - | - | - | - | - | - | - | Connectors | Right Angle | - | IP67 | - | UL 94 V-0 | ||
![]() SLPPB50BS21EH Amphenol Industrial | In Stock | - | - | - | - | Thermoplastic (TP) | - | - | - | Copper Alloy | 1 | - | - | Male | - | + 125 C | - | - 40 C | Cable | - | - | - | Details | SurLok Plus | 1 kV | - | - | SurLok EMI | - | - | 1 Position | - | - | - | - | - | - | 200 A | - | Cable | - | Orange | - | - | - | - | - | - | - | Connectors | Right Angle | - | IP67 | - | UL 94 V-0 | ||
![]() SLPPB35BS24EH Amphenol Industrial | In Stock | - | - | - | - | Thermoplastic (TP) | - | - | - | Copper Alloy | 1 | - | - | Male | - | + 125 C | - | - 40 C | Cable | - | - | - | Details | SurLok Plus | 1 kV | - | - | SurLok EMI | - | - | 1 Position | - | - | - | - | - | - | 150 A | - | Cable | Pin (Male) | Orange | - | - | - | - | - | - | - | Connectors | Right Angle | - | IP67 | - | UL 94 V-0 | ||
![]() SLPPB70BS34EH Amphenol Industrial | In Stock | - | - | - | - | Thermoplastic (TP) | - | - | - | Copper Alloy | 1 | - | - | Male | - | + 125 C | - | - 40 C | Cable | - | - | - | Details | SurLok Plus | 1 kV | - | - | SurLok EMI | - | - | 1 Position | - | - | - | - | - | - | 300 A | - | Cable | Pin (Male) | Orange | - | - | - | - | - | - | - | Connectors | Right Angle | - | IP67 | - | UL 94 V-0 | ||
![]() SLPHIRBTPSB1 Amphenol Industrial | 5 |
| - | - | - | - | - | - | - | - | 10 | - | - | Receptacle | - | + 125 C | Amphenol Industrial Operations | - 40 C | - | Bag | C10-765468-1201 | Active | Details | SurLok Plus | 1500 VDC | - | - | SurLok Plus 8.0 | Screw | - | - | Black | - | Receptacle | - | - | 8 mm | 200A | - | Screw | - | - | - | - | - | - | - | Female, Receptacle (Socket) | - | Receptacles | - | - | IP67 | - | UL 94 V-0 | ||
![]() SLPHIRBTPSR1 Amphenol Industrial | 7 |
| - | - | - | - | - | - | - | - | 10 | - | - | Receptacle | - | + 125 C | Amphenol Industrial Operations | - 40 C | - | Bag | C10-765468-2201 | Active | Details | SurLok Plus | 1500 VDC | - | - | SurLok Plus 8.0 | Screw | - | - | Red | - | Receptacle | - | - | 8 mm | 200A | - | Screw | - | - | - | - | - | - | - | Female, Receptacle (Socket) | - | Receptacles | - | - | IP67 | - | UL 94 V-0 | ||
![]() UPCP022ALS3 Amphenol Industrial | 76 | - | - | - | Free Hanging (In-Line), Right Angle | Plastic | UPCP022 | - | - | - | 25 | - | - | - | Pin (Male) | + 125 C | Amphenol Industrial Operations | - 40 C | Free Hanging | Bag | - | Active | Details | - | 1 kVDC | 3/0 AWG | - | UPC | - | Plug | 2 Position | Orange | 1 Row | Plug | Lever Lock | Male Pin | 66 mm | 350 A | - | Crimp | Pin (Male) | - | - | - | - | Crimp | - | - | - | Plugs | Right Angle | Shielded | IP67, IP69K | - | UL 94 V-0 |