- Product
- Termination Style
- Series
- Voltage, Rating
- Current Rating
- RoHS
- IP Rating
- Pitch
- Number of Positions
- Factory Pack QuantityFactory Pack Quantity
- Housing Color
- Maximum Operating Temperature
Attribute column
Manufacturer
Amphenol Heavy Duty Connectors - Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Boardlocks | Cable Entry Angle | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing / Hood Size | Housing Gender | Insert / Contact Gender | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Tradename | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Packaging | Series | Number of Positions | Number of Rows | Pitch | Current Rating | Termination Style | Contact Gender | Housing Color | Row Spacing | Accessory Type | Thread Size | Product | Mounting Angle | IP Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLPIPB50BS14EH Amphenol Industrial | In Stock | - | - | - | Thermoplastic (TP) | - | - | Copper Alloy | 1 | - | Male | - | + 125 C | - 40 C | Cable | Details | SurLok Plus | - | 1 kV | - | - | - | - | SurLok EMI | 1 Position | - | - | 200 A | Cable | Pin (Male) | Orange | - | - | - | Connectors | Straight | IP67 | UL 94 V-0 | ||
![]() SLPIPB70BS21EH Amphenol Industrial | In Stock | - | - | - | Thermoplastic (TP) | - | - | Copper Alloy | 1 | - | Male | - | + 125 C | - 40 C | Cable | Details | SurLok Plus | - | 1 kV | - | - | - | - | SurLok EMI | 1 Position | - | - | 300 A | Cable | Pin (Male) | Orange | - | - | - | Connectors | Straight | IP67 | UL 94 V-0 | ||
![]() SLPPB50BS13EH Amphenol Industrial | In Stock | - | - | - | Thermoplastic (TP) | - | - | Copper Alloy | 1 | - | Male | - | + 125 C | - 40 C | Cable | Details | SurLok Plus | - | 1 kV | - | - | - | - | SurLok EMI | 1 Position | - | - | 200 A | Cable | - | Orange | - | - | - | Connectors | Right Angle | IP67 | UL 94 V-0 | ||
![]() SLPIPB50BS24EH Amphenol Industrial | In Stock | - | - | - | Thermoplastic (TP) | - | - | Copper Alloy | 1 | - | Male | - | + 125 C | - 40 C | Cable | Details | SurLok Plus | - | 1 kV | - | - | - | - | SurLok EMI | 1 Position | - | - | 200 A | Cable | Pin (Male) | Orange | - | - | - | Connectors | Straight | IP67 | UL 94 V-0 | ||
![]() SLPIPB35BS14EH Amphenol Industrial | In Stock | - | - | - | Thermoplastic (TP) | - | - | Copper Alloy | 1 | - | Male | - | + 125 C | - 40 C | Cable | Details | SurLok Plus | - | 1 kV | - | - | - | - | SurLok EMI | 1 Position | - | - | 150 A | Cable | Pin (Male) | Orange | - | - | - | Connectors | Straight | IP67 | UL 94 V-0 | ||
![]() SLPPB50BS11EH Amphenol Industrial | In Stock | - | - | - | Thermoplastic (TP) | - | - | Copper Alloy | 1 | - | Male | - | + 125 C | - 40 C | Cable | Details | SurLok Plus | - | 1 kV | - | - | - | - | SurLok EMI | 1 Position | - | - | 200 A | Cable | - | Orange | - | - | - | Connectors | Right Angle | IP67 | UL 94 V-0 | ||
![]() SLPPB70BS21EH Amphenol Industrial | In Stock | - | - | - | Thermoplastic (TP) | - | - | Copper Alloy | 1 | - | Male | - | + 125 C | - 40 C | Cable | Details | SurLok Plus | - | 1 kV | - | - | - | - | SurLok EMI | 1 Position | - | - | 300 A | Cable | Pin (Male) | Orange | - | - | - | Connectors | Right Angle | IP67 | UL 94 V-0 | ||
![]() SLPPB50BS23EH Amphenol Industrial | In Stock | - | - | - | Thermoplastic (TP) | - | - | Copper Alloy | 1 | - | Male | - | + 125 C | - 40 C | Cable | Details | SurLok Plus | - | 1 kV | - | - | - | - | SurLok EMI | 1 Position | - | - | 200 A | Cable | - | Orange | - | - | - | Connectors | Right Angle | IP67 | UL 94 V-0 | ||
![]() SLPIRBBPS32EH Amphenol Industrial | In Stock | - | - | - | Thermoplastic (TP) | - | - | Copper Alloy | 1 | - | Female | - | + 125 C | - 40 C | Panel | Details | SurLok Plus | - | 1 kV | - | - | - | - | SurLok EMI | 1 Position | - | - | 200 A | Busbar | Socket (Female) | Orange | - | - | - | Connectors | Straight | IP67 | UL 94 V-0 | ||
![]() SLPIPB70BS12EH Amphenol Industrial | In Stock | - | - | - | Thermoplastic (TP) | - | - | Copper Alloy | 1 | - | Male | - | + 125 C | - 40 C | Cable | Details | SurLok Plus | - | 1 kV | - | - | - | - | SurLok EMI | 1 Position | - | - | 300 A | Cable | Pin (Male) | Orange | - | - | - | Connectors | Straight | IP67 | UL 94 V-0 | ||
![]() SLPIRBBPS11EH Amphenol Industrial | In Stock | - | - | - | Thermoplastic (TP) | - | - | Copper Alloy | 1 | - | Female | - | + 125 C | - 40 C | Panel | Details | SurLok Plus | - | 1 kV | - | - | - | - | SurLok EMI | 1 Position | - | - | 200 A | Busbar | Socket (Female) | Orange | - | - | - | Connectors | Straight | IP67 | UL 94 V-0 | ||
![]() SLPPB35BS33EH Amphenol Industrial | In Stock | - | - | - | Thermoplastic (TP) | - | - | Copper Alloy | 1 | - | Male | - | + 125 C | - 40 C | Cable | Details | SurLok Plus | - | 1 kV | - | - | - | - | SurLok EMI | 1 Position | - | - | 150 A | Cable | Pin (Male) | Orange | - | - | - | Connectors | Right Angle | IP67 | UL 94 V-0 | ||
![]() SLPIPB50BS10EH Amphenol Industrial | In Stock | - | - | - | Thermoplastic (TP) | - | - | Copper Alloy | 1 | - | Male | - | + 125 C | - 40 C | Cable | Details | SurLok Plus | - | 1 kV | - | - | - | - | SurLok EMI | 1 Position | - | - | 200 A | Cable | Pin (Male) | Orange | - | - | - | Connectors | Straight | IP67 | UL 94 V-0 | ||
![]() SLPPB50BS14EH Amphenol Industrial | In Stock | - | - | - | Thermoplastic (TP) | - | - | Copper Alloy | 1 | - | Male | - | + 125 C | - 40 C | Cable | Details | SurLok Plus | - | 1 kV | - | - | - | - | SurLok EMI | 1 Position | - | - | 200 A | Cable | - | Orange | - | - | - | Connectors | Right Angle | IP67 | UL 94 V-0 | ||
![]() SLPPB50BS33EH Amphenol Industrial | In Stock | - | - | - | Thermoplastic (TP) | - | - | Copper Alloy | 1 | - | Male | - | + 125 C | - 40 C | Cable | Details | SurLok Plus | - | 1 kV | - | - | - | - | SurLok EMI | 1 Position | - | - | 200 A | Cable | - | Orange | - | - | - | Connectors | Right Angle | IP67 | UL 94 V-0 | ||
![]() SQR620260 Amphenol Pcd | In Stock | - | - | - | Polyetherimide (PEI) | - | - | - | - | - | - | - | + 150 C | - 55 C | Free Hanging | - | - | - | - | 20 AWG | - | - | - | SOLARIS | 6 Position | 2 Row | - | - | - | - | - | - | - | - | Housings | Straight | IP67 | UL 94 V-0 | ||
![]() SLPPA25BSR1 Amphenol Industrial | 1193 | - | - | - | Thermoplastic (TP) | - | - | Copper Alloy | 100 | - | - | Pin (Male) | + 125 C | - 40 C | Cable | Details | SurLok Plus | 1 oz | 1 kV | 4 AWG | - | - | - | SurLok | 1 Position | - | - | 120 A | Crimp | Pin (Male) | Red | - | - | - | Plugs | Right Angle | IP67 | UL 94 V-0 | ||
![]() SLPIRBBBSO1EH Amphenol Industrial | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel | Details | SurLok Plus | - | 1 kV | - | - | - | - | SurLok EMI | - | - | - | - | Busbar | Socket (Female) | Orange | - | - | - | Connectors | - | - | UL 94 V-0 | ||
![]() C10-730294-123 Amphenol Industrial | In Stock | - | - | Nickel | - | - | - | - | 4000 | - | Female | Socket (Female) | - | - | - | Details | - | - | 1 kV | 12 AWG | 14 AWG | 14 AWG to 12 AWG | Reel | ATHD | - | - | - | 35 A | Crimp | - | - | - | - | - | Contacts | - | - | - | ||
![]() C10-730294-131 Amphenol Industrial | In Stock | - | - | Tin | - | - | - | - | 4000 | - | Female | Socket (Female) | - | - | - | Details | - | - | 1 kV | 16 AWG | 18 AWG | 18 AWG to 16 AWG | Reel | ATHD | - | - | - | - | Crimp | - | - | - | - | - | Contacts | - | - | - |