- Mechanical mounting
- Connector
- Kind of connector
- Type of connector
- Case
- Locking system
- Electrical mounting
- Connector variant
- Conform to the norm
- Enclosure material
- Locking system1
- Body coating
Attribute column
Manufacturer
Amphenol Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body coating | Body material1 | Case | Certificates | Conform to the norm | Conform to the norm1 | Connector | Connector variant | Connector1 | Connectors application | Contact Sizes | Electrical mounting | Enclosure material | Kind of connector | Locking system | Locking system1 | Mechanical mounting | Mechanical mounting1 | Spatial orientation | Type of connector | Wire cross-section |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RT0W614-19SNH AMPHENOL | In Stock | - | - | - | zinc | size 14 | RoHS compliant | UL E63093 | - | plug | w/o contacts | - | terminals, size 20 | - | - | - | female | internal bayonet | - | for cable | - | straight | circular | - | ||
![]() RT0W010-6PNH AMPHENOL | In Stock | - | - | - | zinc | size 10 | RoHS compliant | UL E63093 | - | socket | w/o contacts | - | terminals, size 20 | - | - | - | male | external bayonet | - | flange (4 holes) | for panel mounting | - | circular | - | ||
![]() RT0W014-19PNH AMPHENOL | In Stock | - | - | - | zinc | size 14 | RoHS compliant | UL E63093 | - | socket | w/o contacts | - | terminals, size 20 | - | - | - | male | external bayonet | - | flange (4 holes) | for panel mounting | - | circular | - | ||
![]() RT0W714-19PNH AMPHENOL | In Stock | - | - | - | zinc | size 14 | RoHS compliant | UL E63093 | - | plug | w/o contacts | socket | terminals, size 20 | - | - | - | male | external bayonet | - | for cable | front side nut | - | circular | - | ||
![]() RT0W71210SNH AMPHENOL | In Stock | - | - | - | zinc | size 12 | RoHS compliant | UL E63093 | - | plug | w/o contacts | socket | terminals, size 20 | - | - | - | female | external bayonet | - | for cable | front side nut | - | circular | - | ||
![]() RT0W71626SNH AMPHENOL | In Stock | - | - | - | zinc | size 16 | RoHS compliant | UL E63093 | - | plug | w/o contacts | socket | terminals, size 20 | - | - | - | female | external bayonet | - | for cable | front side nut | - | circular | - | ||
![]() RT0W01626PNH AMPHENOL | In Stock | - | - | - | zinc | size 16 | RoHS compliant | UL E63093 | - | socket | w/o contacts | - | terminals, size 20 | - | - | - | male | external bayonet | - | flange (4 holes) | for panel mounting | - | circular | - | ||
![]() RT0W01626SNH AMPHENOL | In Stock | - | - | - | zinc | size 16 | RoHS compliant | UL E63093 | - | socket | w/o contacts | - | terminals, size 20 | - | - | - | female | external bayonet | - | flange (4 holes) | for panel mounting | - | circular | - | ||
![]() RT0W01419SNH AMPHENOL | In Stock | - | - | - | zinc | size 14 | RoHS compliant | UL E63093 | - | socket | w/o contacts | - | terminals, size 20 | - | - | - | female | external bayonet | - | flange (4 holes) | for panel mounting | - | circular | - | ||
![]() RT07128SNH AMPHENOL | In Stock | - | - | - | zinc | size 12 | RoHS compliant | UL E63093 | - | plug | w/o contacts | socket | terminals, size 16 | - | - | - | female | external bayonet | - | for cable | front side nut | - | circular | - | ||
![]() RT0712-3PNH AMPHENOL | In Stock | - | - | - | zinc | size 12 | RoHS compliant | UL E63093 | - | plug | w/o contacts | socket | terminals, size 16 | - | - | - | male | external bayonet | - | for cable | front side nut | - | circular | - | ||
![]() PTG06SE12-8PSQ AMPHENOL | In Stock | - | - | cadmium | - | size 12 | - | MIL-DTL-26482 series I | - | plug | with cable gland | - | - | 20 | crimped | aluminium alloy | female | internal bayonet | - | for cable | - | straight | circular | - | ||
![]() D38999/26KJ61SN AMPHENOL | In Stock | - | - | - | - | size 25 | - | MIL-DTL-38999 | Military Standard | plug | with contacts | - | - | 20 | crimped | stainless steel | female | internal thread | threaded joint | for cable | - | straight | military | 0.22...0.6mm<sup>2</sup> | ||
![]() PT06A1608PPG AMPHENOL | In Stock | - | - | cadmium | - | size 16 | - | MIL-DTL-26482 series I | - | plug | with cable gland | - | - | 16 | soldering | aluminium alloy | male | external bayonet | - | for cable | - | straight | circular | - | ||
![]() TVP00WCI23-53SC AMPHENOL | In Stock | - | - | cadmium | - | size 23 | - | Commercial Standard | - | socket | with contacts | - | - | - | THT | aluminium alloy | female | external thread | threaded joint | for panel mounting | - | - | military | - | ||
![]() TVP00RW23-53SBLC AMPHENOL | In Stock | - | - | cadmium | - | size 23 | - | Commercial Standard | - | socket | w/o contacts | - | - | - | crimped | aluminium alloy | female | external thread | threaded joint | for panel mounting | - | - | military | - | ||
![]() TVP00WCI23-55S AMPHENOL | In Stock | - | - | cadmium | - | size 23 | - | Commercial Standard | - | socket | with contacts | - | - | - | THT | aluminium alloy | female | external thread | threaded joint | for panel mounting | - | - | military | - | ||
![]() TVP00WCI23-53PB AMPHENOL | In Stock | - | - | cadmium | - | size 23 | - | Commercial Standard | - | socket | with contacts | - | - | - | THT | aluminium alloy | male | external thread | threaded joint | for panel mounting | - | - | military | - | ||
![]() TVP00WCI25-29SC AMPHENOL | In Stock | - | - | cadmium | - | size 25 | - | Commercial Standard | - | socket | with contacts | - | - | - | THT | aluminium alloy | female | external thread | threaded joint | for panel mounting | - | - | military | - | ||
![]() TVS06RF21-16S AMPHENOL | In Stock | - | - | nickel | - | size 21 | - | Commercial Standard | - | plug | with contacts | - | - | 16 | crimped | aluminium alloy | female | internal thread | threaded joint | for cable | - | straight | military | - |