- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Manufacturer Series
- Option
- Mounting Styles
Attribute column
Manufacturer
Amphenol Memory Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Housing Material | Board Mounting Option | Approvals | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage, Rating | JESD-609 Code | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Assembly Item Name | Terminal Length | Length | Plating Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10056265-222ABSLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | BOARD | - | - | - | - | - | NICKEL PALLADIUM GOLD (30) OVER NICKEL | COPPER ALLOY | FCI | - | 10056265-222ABSLF | 10056265 | RIGHT ANGLE | - | 1 | - | - | LEAD FREE | Obsolete | 5.25 | - | - | - | e3 | - | EAR99 | CARD EDGE CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 26 | - | 1 mm | - | compliant | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | TIN (120) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95705-000 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | BERG ELECTRONICS | - | 95705-000 | 95705 | RIGHT ANGLE | - | 4 | - | - | - | Transferred | 5.66 | - | - | - | - | - | - | PCMCIA CONNECTOR | - | - | - | - | - | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 136 | - | - | - | unknown | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 92789-050H AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | BOARD | - | Polymer | LOCATING POSTS | - | 2.48 inch | GOLD (4) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | FCI | LIQUID CRYSTAL POLYMER (LCP) | 92789-050H | 92789 | RIGHT ANGLE | ONE | 2 | 65 °C | -20 °C | - | Obsolete | 5.84 | Non-Compliant | No | 5 V | e0 | Through Hole | EAR99 | PCMCIA CONNECTOR | 68 | 85 °C | -55 °C | 1 | Male | STAGGERED CONFIGURATION | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27 mm | 68 | Right Angle | 1.27 mm | 85.5 mm | compliant | 500 mA | UL, CSA | COMMERCIAL | 4 | 1.27 mm | 68 | STAGGERED | - | 0.425 inch | MALE | 94V-0 | 3.366 inch | 0.5 A | SQ PIN-SKT | 40 mΩ | 100000000 Ω | 1.27 mm | 0.05 inch | RECEPTACLE | SOLDER | - | - | 1 | 1.905 mm | 10000 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 5 V | RECTANGULAR | 39.1424 N | 6.672 N | 0.05 inch | BLACK | - | 0.11 inch | 63 mm | 4u inch | - | ||
![]() 10038393-E050LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | BOARD | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | NOT SPECIFIED | FCI | - | 10038393-E050LF | 10038393 | RIGHT ANGLE | - | 2 | - | - | LEAD FREE | Obsolete | 5.77 | - | - | - | e3 | - | - | PCMCIA CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 50 | - | 0.635 mm | - | compliant | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | MATTE TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10118741-050HLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | FCI | - | 10118741-050HLF | 10118741 | - | - | - | - | - | - | Obsolete | 5.77 | - | - | - | - | - | - | PCMCIA CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 92789-050 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | BOARD | - | - | LOCATING POSTS | - | 2.48 inch | GOLD (4) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | FCI | LIQUID CRYSTAL POLYMER (LCP) | 92789-050 | 92789 | RIGHT ANGLE | ONE | 2 | 65 °C | -20 °C | - | Obsolete | 8.72 | - | No | - | e0 | - | EAR99 | PCMCIA CONNECTOR | - | - | - | - | - | STAGGERED CONFIGURATION | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | 1.27 mm | - | compliant | - | UL, CSA | COMMERCIAL | 4 | - | - | STAGGERED | - | 0.425 inch | MALE | 94V-0 | 3.366 inch | 0.5 A | SQ PIN-SKT | 40 mΩ | 100000000 Ω | - | 0.05 inch | RECEPTACLE | SOLDER | - | - | 1 | 1.905 mm | 10000 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | RECTANGULAR | 39.1424 N | 6.672 N | 0.05 inch | BLACK | - | 0.11 inch | - | 4u inch | - | ||
![]() 61125-650CA AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | BOARD | - | - | HOLE .086-.098 | - | 2.681 inch | GOLD (3) OVER NICKEL (20) | PHOSPHOR BRONZE | FCI | LIQUID CRYSTAL POLYMER (LCP) | 61125-650CA | 61125 | STRAIGHT | ONE | 2 | 65 °C | -20 °C | - | Obsolete | 5.81 | - | No | - | e0 | - | EAR99 | PCMCIA CONNECTOR | - | - | - | - | - | STAGGERED CONFIGURATION | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | 1.27 mm | - | compliant | - | UL, CSA | COMMERCIAL | 1 | - | - | RECTANGULAR | 91931-31169 | 0.425 inch | MALE | 94V-0 | 3.878 inch | 0.5 A | SQ PIN-SKT | 40 mΩ | 100000000 Ω | - | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | 500VAC V | 1 | - | 10000 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | RECTANGULAR | 39.1424 N | 6.672 N | 0.05 inch | BLACK | - | - | - | 4u inch | - | ||
![]() 61127-0050 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | BOARD | 68 | Polymer | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | 61127-0050 | 61127 | RIGHT ANGLE | - | 2 | - | - | - | Obsolete | 5.84 | Compliant | No | 3.3 V | - | SMD/SMT | - | PCMCIA CONNECTOR | 68 | 85 °C | -55 °C | 2 | Male | STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1 mm | 68 | Straight | 1.27 mm | - | compliant | 500 mA | - | - | - | 1 mm | 68 | - | 91931-31169 | - | MALE | 94V-0 | - | - | - | - | 1 GΩ | 1.27 mm | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() 61125-155CA AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | BOARD | - | - | HOLE .086-.098 | - | 2.681 inch | GOLD (3) OVER NICKEL (20) | PHOSPHOR BRONZE | FCI | LIQUID CRYSTAL POLYMER (LCP) | 61125-155CA | 61125 | STRAIGHT | ONE | 2 | 65 °C | -20 °C | - | Obsolete | 5.81 | - | No | - | e0 | - | EAR99 | PCMCIA CONNECTOR | - | - | - | - | - | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | 1.27 mm | - | compliant | - | UL, CSA | COMMERCIAL | 1 | - | - | RECTANGULAR | 91931-31169 | 0.228 inch | MALE | 94V-0 | 3.878 inch | 0.5 A | SQ PIN-SKT | 40 mΩ | 100000000 Ω | - | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | 500VAC V | 1 | - | 10000 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | RECTANGULAR | 39.1424 N | 6.672 N | 0.05 inch | BLACK | - | - | - | 4u inch | - | ||
![]() USB3FTVKEY6A64GB Amphenol Pcd | In Stock | - | - | - | - | - | - | - | - | - | - | - | AMPHENOL CORP | - | USB3FTVKEY6A64GB | - | - | - | - | - | - | - | Active | 5.73 | - | - | - | - | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 92185-003 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | BOARD | - | - | - | - | - | - | - | BERG ELECTRONICS | - | 92185-003 | 92185 | RIGHT ANGLE | - | 2 | - | - | - | Transferred | 8.27 | Compliant | - | - | - | Pin | - | PCMCIA CONNECTOR | 68 | - | - | 2 | Male | MICRO-TRI-BEAM, COMPATIBLE WITH PCMCIA/JEIDA, STRADDLE MOUNT | - | NO | NO | NO | NO | NO | - | 1.27 mm | 68 | - | 1.27 mm | - | unknown | - | - | - | - | 1.27 mm | 68 | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | - | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10003526-040CALF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | BOARD | - | - | - | - | - | GOLD (10) OVER NICKEL | COPPER ALLOY | FCI | - | 10003526-040CALF | 10003526 | RIGHT ANGLE | - | 2 | - | - | LEAD FREE | Obsolete | 5.77 | - | - | - | e3 | - | - | PCMCIA CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | 1 mm | - | unknown | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | TIN (98) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61127-5050 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | BERG ELECTRONICS | - | 61127-5050 | 61127 | RIGHT ANGLE | - | 2 | - | - | - | Transferred | 5.66 | - | - | - | - | - | - | PCMCIA CONNECTOR | - | - | - | - | - | STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | 1 mm | - | unknown | - | - | - | - | - | - | - | 91931-31169 | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 92821-540LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | FCI | - | 92821-540LF | 92821 | RIGHT ANGLE | - | 2 | - | - | LEAD FREE | Obsolete | 5.77 | - | - | - | - | - | - | PCMCIA CONNECTOR | - | - | - | - | - | OTHER STACKING CONNECTOR: 68 CONTACTS | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | 1.27 mm | - | unknown | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 90937-001LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | FCI | - | 90937-001LF | 90937 | RIGHT ANGLE | - | 2 | - | - | LEAD FREE | Obsolete | 5.77 | - | - | - | - | - | EAR99 | PCMCIA CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | 0.635 mm | - | unknown | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95079-00CA AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | - | - | - | UL | - | - | - | FCI | - | 95079-00CA | - | - | - | - | - | - | - | Obsolete | 8.81 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | EJECTOR | - | - | - | - | ||
![]() 7432E0225S01 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | - | - | - | - | - | GOLD OVER NICKEL | - | FCI | - | 7432E0225S01 | 7432E0225S01 | - | - | - | - | - | - | Obsolete | 5.73 | - | - | - | e0 | - | - | PCB CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7111S1615A02 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | - | - | - | - | - | GOLD (98) OVER NICKEL | NOT SPECIFIED | FCI | - | 7111S1615A02 | 7111S1615A02 | - | - | - | - | - | - | Obsolete | 5.73 | - | - | - | e0 | - | EAR99 | PCB CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TIN LEAD (98) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84654-220CAHLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | FCI | - | 84654-220CAHLF | 84654 | RIGHT ANGLE | - | 2 | - | - | LEAD FREE | Obsolete | 5.77 | - | - | - | - | - | EAR99 | PCMCIA CONNECTOR | - | - | - | - | - | OTHER STACKING CONNECTOR: 68 CONTACTS | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | 1.27 mm | - | compliant | - | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95705-040LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | BOARD | - | - | - | - | - | GOLD (4) OVER PALLADIUM NICKEL | - | FCI | - | 95705-040LF | 95705 | RIGHT ANGLE | - | 2 | - | - | LEAD FREE | Obsolete | 5.77 | - | - | - | e3 | - | - | PCMCIA CONNECTOR | - | - | - | - | - | OTHER STACKING CONNECTOR: 68 CONTACTS | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | 1.27 mm | - | unknown | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | TIN (98) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - |