- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- Contact Plating
- Pitch
- Contact Materials
- Current Rating
- Housing Material
- Series
- Type
- Insulation Resistance
- Mounting Type
Attribute column
Manufacturer
Amphenol Memory Connectors - Inline Module Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Housing Material | Contact Materials | Insulation Materials | Memory Types | Voltage Rated | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | HTS Code | Voltage - Rated DC | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Termination Type | Connector Style | Insulator Color | Standards | Features | Height | Length | Contact Finish Thickness | Plating Thickness | Length - Termination | Length - Tail | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10124632-0202607LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | - | e3 | Active | 1 (Unlimited) | Solder | EAR99 | 288 | - | - | 2 | - | 8536.69.40.40 | - | 850μm | 288 | Straight | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | 0.157 inch | 0.57 inch | BELLOWED TYPE | - | - | - | - | DIMM | BLUE | MO-309 | Board Lock, Latches | - | - | 15.0μin 0.38μm | 15μin | - | - | - | RoHS Compliant | ||
![]() 10124632-0211013LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | 2015 | e3 | Active | 1 (Unlimited) | Solder | EAR99 | 288 | - | - | 2 | - | 8536.69.40.40 | - | 850μm | 288 | Straight | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | - | 0.57 inch | BELLOWED TYPE | - | - | - | - | DIMM | BLACK | MO-309 | Board Lock, Latches | - | - | 30.0μin 0.76μm | 30μin | - | - | - | RoHS Compliant | ||
![]() 10124677-0101E13LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | - | Normal, Standard - Top | 288 | - | - | - | DDR4 SDRAM | - | Tray | 2015 | - | Active | 1 (Unlimited) | - | - | 288 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | MO-309 | Board Lock, Latches | - | - | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | ||
![]() 10124632-0150311LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | 2015 | e3 | Active | 1 (Unlimited) | Solder | EAR99 | 288 | - | - | 2 | - | 8536.69.40.40 | - | 850μm | 288 | Straight | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | - | 0.57 inch | BELLOWED TYPE | - | - | - | - | DIMM | NATURAL | MO-309 | Board Lock, Latches | - | - | 15.0μin 0.38μm | 15μin | 0.116 inch | - | - | RoHS Compliant | ||
![]() 10124632-0100613LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | 2015 | e3 | Active | 1 (Unlimited) | - | EAR99 | 288 | - | - | 2 | - | 8536.69.40.40 | - | - | 288 | - | 1.7018mm | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | 0.157 inch | 0.57 inch | BELLOWED TYPE | - | - | 0.033 inch | SOLDER | DIMM | NATURAL | MO-309 | Board Lock, Latches | - | - | 30.0μin 0.76μm | 30μin | 0.102 inch | - | - | RoHS Compliant | ||
![]() 10124632-0201103LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | 2015 | e3 | Active | 1 (Unlimited) | - | EAR99 | 288 | - | - | 2 | - | 8536.69.40.40 | - | - | 288 | - | 1.7018mm | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | 0.253 inch | 0.57 inch | BELLOWED TYPE | - | - | 0.033 inch | SOLDER | DIMM | BLACK | MO-309 | Board Lock, Latches | - | - | 30.0μin 0.76μm | 30μin | 0.102 inch | - | - | RoHS Compliant | ||
![]() 10124632-0001A03LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | 2015 | e3 | Active | 1 (Unlimited) | - | EAR99 | 288 | - | - | 2 | - | 8536.69.40.40 | - | - | 288 | - | 1.7018mm | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | 0.253 inch | 0.57 inch | BELLOWED TYPE | - | - | 0.033 inch | SOLDER | DIMM | BLACK | MO-309 | Board Lock, Latches | - | - | 30.0μin 0.76μm | 30μin | 0.102 inch | - | - | RoHS Compliant | ||
![]() 10124632-0231003LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | 2015 | e3 | Active | 1 (Unlimited) | Solder | EAR99 | 288 | - | - | 2 | - | 8536.69.40.40 | - | 850μm | 288 | Straight | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | - | 0.57 inch | BELLOWED TYPE | - | - | - | - | DIMM | BLACK | MO-309 | Board Lock, Latches | - | - | 30.0μin 0.76μm | 30μin | 0.094 inch | - | - | RoHS Compliant | ||
![]() 10124677-0001403LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | - | Normal, Standard - Top | 288 | - | - | - | DDR4 SDRAM | - | Tray | - | - | Active | 1 (Unlimited) | - | - | 288 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | MO-309 | Board Lock, Latches | - | - | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | ||
![]() 10124632-0040011LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | 2015 | e3 | Active | 1 (Unlimited) | - | EAR99 | 288 | - | - | 2 | - | 8536.69.40.40 | - | - | 288 | - | 1.7018mm | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | 0.253 inch | 0.57 inch | BELLOWED TYPE | - | - | 0.033 inch | SOLDER | DIMM | NATURAL | MO-309 | Board Lock, Latches | - | - | 15.0μin 0.38μm | 15μin | 0.083 inch | - | - | RoHS Compliant | ||
![]() 10005639-12227LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Metal | Normal, Standard - Top | - | Thermoplastic | Bronze | Resin | DDR2 SDRAM | 1.8V | Tray | 2007 | - | Active | 1 (Unlimited) | Through Hole | - | 240 | 105°C | -55°C | 2 | - | - | - | 2mm | - | Straight | - | 7.6mm | 500mA | - | - | Gold | 100V | - | - | - | 1mm | 240 | - | - | - | - | 30mOhm | 1MOhm | - | - | DIMM | - | MO-237 | Board Lock, Latches | - | 147.5mm | 15.0μin 0.38μm | - | - | - | No | RoHS Compliant | ||
![]() 10124632-0001106LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | - | e3 | Active | 1 (Unlimited) | - | EAR99 | 288 | - | - | 2 | - | 8536.69.40.40 | - | - | 288 | - | 1.7018mm | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | 0.253 inch | 0.57 inch | BELLOWED TYPE | - | - | 0.033 inch | SOLDER | DIMM | BLACK | MO-309 | Board Lock, Latches | - | - | 30.0μin 0.76μm | 30μin | 0.102 inch | - | - | RoHS Compliant | ||
![]() 10124632-0230001LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | 2015 | e3 | Active | 1 (Unlimited) | Solder | EAR99 | 288 | - | - | 2 | - | 8536.69.40.40 | - | 850μm | 288 | Straight | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | - | 0.57 inch | BELLOWED TYPE | - | - | - | - | DIMM | NATURAL | MO-309 | Board Lock, Latches | - | - | 15.0μin 0.38μm | 15μin | 0.094 inch | - | - | RoHS Compliant | ||
![]() 10124632-0011601LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | 2015 | e3 | Active | 1 (Unlimited) | Solder | EAR99 | 288 | - | - | 2 | - | 8536.69.40.40 | - | 850μm | 288 | Straight | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | 0.157 inch | 0.57 inch | BELLOWED TYPE | - | - | - | - | DIMM | BLACK | MO-309 | Board Lock, Latches | - | - | 15.0μin 0.38μm | 15μin | - | - | - | RoHS Compliant | ||
![]() 10079248-10117LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | - | Normal, Standard - Top | - | - | - | - | DDR3 SDRAM | - | Tray | 2014 | - | Active | 1 (Unlimited) | Solder | - | 240 | - | - | 2 | - | - | - | 1mm | - | Straight | - | - | - | - | - | Gold | - | - | - | - | - | 240 | - | - | - | - | - | - | - | - | RDIMM | - | MO-269 | Board Lock, Latches, Solder Retention | - | - | 30.0μin 0.76μm | - | - | - | No | RoHS Compliant | ||
![]() 10005639-11029LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | - | Normal, Standard - Top | - | - | - | - | DDR2 SDRAM | - | Tray | - | - | Active | 1 (Unlimited) | Solder | - | 240 | - | - | - | Female | - | - | 2mm | - | Straight | - | - | - | - | - | Gold | - | - | - | - | - | 240 | - | - | - | - | - | - | - | - | DIMM | - | MO-237 | Board Lock, Latches | - | - | 3.00μin 0.076μm | - | - | - | No | RoHS Compliant | ||
![]() 10081531-11107LF Amphenol ICC (FCI) | 24 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | - | Normal, Standard - Top | - | Thermoplastic | - | Resin | DDR3 SDRAM | - | Tray | 2010 | - | Active | 1 (Unlimited) | Through Hole | - | 240 | 85°C | -55°C | 2 | - | - | 30V | 2mm | - | Straight | - | 7.6mm | 750mA | - | - | Gold | 30V | - | - | - | - | 240 | - | - | - | - | 30mOhm | 1MOhm | - | - | RDIMM | - | MO-269 | Board Guide, Latches | 23.1mm | 148mm | 15.0μin 0.38μm | - | - | 2.67mm | No | RoHS Compliant | ||
![]() 10124632-0041111LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | 2015 | e3 | Active | 1 (Unlimited) | Solder | EAR99 | 288 | - | - | 2 | - | 8536.69.40.40 | - | 850μm | 288 | Straight | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | - | 0.57 inch | BELLOWED TYPE | - | - | - | - | DIMM | BLACK | MO-309 | Board Lock, Latches | - | - | 15.0μin 0.38μm | 15μin | 0.083 inch | - | - | RoHS Compliant | ||
![]() 10052286-13308LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | - | Normal, Standard - Top | - | Thermoplastic | Bronze | Thermoplastic | DDR2 SDRAM | - | Tray | - | - | Active | 1 (Unlimited) | Through Hole | - | 240 | 85°C | -55°C | 2 | Female | - | - | 2mm | - | Straight | - | 7.6mm | 500mA | - | - | Gold | 100V | - | - | - | - | 240 | - | - | - | - | 30mOhm | 1GOhm | - | - | DIMM | - | MO-237 | Board Lock, Latches | - | 151mm | 30.0μin 0.76μm | - | - | 4mm | No | RoHS Compliant | ||
![]() 10124632-0000003LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | - | EAR99 | 288 | - | - | 2 | - | 8536.69.40.40 | - | - | 288 | - | 1.7018mm | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | 0.253 inch | 0.57 inch | BELLOWED TYPE | - | - | 0.033 inch | SOLDER | DIMM | NATURAL | MO-309 | Board Lock, Latches | - | - | 30.0μin 0.76μm | 30μin | 0.102 inch | - | - | RoHS Compliant |