- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- Contact Plating
- Pitch
- Contact Materials
- Current Rating
- Housing Material
- Series
- Type
- Insulation Resistance
- Mounting Type
Attribute column
Manufacturer
Amphenol Memory Connectors - Inline Module Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Housing Material | Contact Materials | Insulation Materials | Memory Types | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | HTS Code | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Durability | Insulator Color | Standards | Features | Length | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10079248-11222LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | - | - | - | - | DDR3 SDRAM | - | - | - | Tray | 2014 | - | - | Active | 1 (Unlimited) | Solder | - | 240 | - | - | 2 | - | - | 1mm | - | Straight | - | - | - | - | - | Gold | - | - | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | RDIMM | - | - | - | MO-269 | Board Lock, Latches | - | 15.0μin 0.38μm | - | - | No | RoHS Compliant | ||
![]() 10079248-15222LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | 240 | - | - | - | DDR3 SDRAM | - | - | - | Tray | 2014 | - | - | Active | 1 (Unlimited) | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RDIMM | - | - | - | MO-269 | Board Guide, Latches | - | 15.0μin 0.38μm | - | - | - | RoHS Compliant | ||
![]() 10079248-11206LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | - | - | - | - | DDR3 SDRAM | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | Solder | - | 240 | - | - | 2 | - | - | 1mm | - | Straight | - | - | - | - | - | Gold | - | - | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | RDIMM | - | - | - | MO-269 | Board Lock, Latches | - | 15.0μin 0.38μm | - | - | No | RoHS Compliant | ||
![]() 10079248-12107LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | - | - | - | - | DDR3 SDRAM | - | - | - | Tray | 2014 | - | - | Active | 1 (Unlimited) | Solder | - | 240 | - | - | 2 | - | - | 1mm | - | Straight | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RDIMM | - | - | - | MO-269 | Latches, Solder Retention | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
![]() 10079248-15226LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | 240 | - | - | - | DDR3 SDRAM | - | - | - | Tray | 2014 | - | - | Active | 1 (Unlimited) | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RDIMM | - | - | - | MO-269 | Board Guide, Latches | - | 15.0μin 0.38μm | - | - | - | RoHS Compliant | ||
![]() 10079248-12623LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | 240 | - | - | - | DDR3 SDRAM | - | - | - | Tray | 2014 | - | - | Active | 1 (Unlimited) | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RDIMM | - | - | - | MO-269 | Latches, Solder Retention | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
![]() 10034542-10203LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | DDR2 SDRAM | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | Press-Fit | - | 240 | - | - | 2 | - | - | 2mm | - | Straight | - | - | - | - | - | Gold | - | - | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | MO-237 | Board Guide, Latches | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
![]() 10079248-11103SLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | - | - | - | - | DDR3 SDRAM | - | - | - | Tray | 2014 | - | - | Active | 1 (Unlimited) | Solder | - | 240 | - | - | 2 | - | - | 1mm | - | Straight | - | - | - | - | - | Gold | - | - | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | RDIMM | - | - | - | MO-269 | Board Lock, Latches | - | 30.0μin 0.76μm | - | - | No | RoHS Compliant | ||
![]() 10033854-052FSRLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, 30° Angle | Reverse | - | - | - | - | DDR2 SDRAM | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | Solder | - | 200 | - | - | 2 | - | - | 600μm | - | Right Angle | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SODIMM | - | - | - | MO-274 | Board Guide, Latches | - | Flash | - | - | - | RoHS Compliant | ||
![]() 10033854-252FSLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, 30° Angle | Reverse | - | Polymer | - | Polymer | DDR2 SDRAM | - | - | 50V | Tray | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 200 | - | - | 2 | - | - | 600μm | - | Right Angle | - | 25.2mm | 500mA | - | - | Gold | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | SODIMM | - | - | - | MO-274 | Board Guide, Latches | 72.2mm | Flash | - | - | No | RoHS Compliant | ||
![]() 10052286-11008LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | - | - | Bronze | Thermoplastic | DDR2 SDRAM | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | Solder | - | 240 | 85°C | -55°C | 2 | Female | - | 2mm | - | Straight | - | 7.6mm | - | - | - | Gold | 100V | - | - | - | 240 | - | - | - | - | - | 30mOhm | 1GOhm | - | - | - | - | - | DIMM | - | - | - | MO-237 | Board Lock, Latches | 151mm | 30.0μin 0.76μm | - | - | No | RoHS Compliant | ||
![]() 10124806-01001LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | DDR4 SDRAM | - | - | - | Tray | 2015 | - | - | Active | 1 (Unlimited) | - | EAR99 | 288 | - | - | 2 | - | 8536.69.40.40 | - | 288 | - | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | STAGGERED | 0.256 inch | 0.839 inch | - | - | - | - | - | - | PRESS FIT | - | - | DIMM | - | - | BLACK | MO-309 | Board Lock, Latches | - | 15.0μin 0.38μm | 15μin | 0.083 inch | - | RoHS Compliant | ||
![]() 10068597-11129LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | Resin | DDR3 SDRAM | - | - | - | Tray | 2010 | - | - | Active | 1 (Unlimited) | Solder | - | 240 | 105°C | -55°C | 2 | Female | - | 2mm | - | Straight | - | 7.6mm | - | - | - | Gold | 100V | - | - | - | 240 | - | - | - | - | - | 30mOhm | 1GOhm | - | - | - | - | - | DIMM | - | - | - | MO-269 | Board Lock, Latches | 148mm | 3.00μin 0.076μm | - | - | No | RoHS Compliant | ||
![]() 10081530-12278SLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | DDR3 SDRAM | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | Solder | - | 240 | - | - | 2 | - | - | 2mm | - | Straight | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RDIMM | - | - | - | MO-269 | Board Lock, Latches | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
![]() 10079192-10022LF Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | DDR3 SDRAM | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | Solder | - | 240 | - | - | 2 | - | - | 2mm | - | Straight | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RDIMM | - | - | - | MO-269 | Board Lock, Latches | - | 15.0μin 0.38μm | - | - | - | RoHS Compliant | ||
![]() 10104389-13607LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Surface Mount | Surface Mount | Normal, Standard - Top | - | - | NOT SPECIFIED | - | DDR3 SDRAM | - | - | - | Tray | 2014 | - | - | Active | 1 (Unlimited) | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | MO-269 | Board Lock, Latches | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
![]() 10034542-10013 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | Thermoplastic | DDR2 SDRAM | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | Press-Fit | - | 240 | 105°C | -55°C | 2 | Female | - | 2mm | - | Straight | - | 7.6mm | - | - | - | Gold | 100V | - | - | - | 240 | - | - | - | - | - | 30mOhm | 1MOhm | - | - | - | - | - | DIMM | - | - | - | MO-237 | Board Guide, Latches | - | 30.0μin 0.76μm | - | - | No | Non-RoHS Compliant | ||
![]() 10081530-11138ELF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | COPPER ALLOY | GLASS FILLED THERMOPLASTIC | DDR3 SDRAM | 85°C | -55°C | - | Tray | 2014 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 240 | - | - | 2 | - | 8536.69.40.40 | - | 240 | - | 0.079mm | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.551 inch | 4 | - | STAGGERED | 0.299 inch | - | 0.75A | BELLOWED TYPE | 10mOhm | 1000000Ohm | 0.039 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 500VAC V | RDIMM | 1.905 mm | 25 Cycles | BLACK | MO-269 | Board Lock, Latches | - | 30.0μin 0.76μm | 30μin | 0.105 inch | - | RoHS Compliant | ||
![]() 10081530-11158SLF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | COPPER ALLOY | GLASS FILLED THERMOPLASTIC | DDR3 SDRAM | 85°C | -55°C | - | Tray | 2014 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 240 | - | - | 2 | - | 8536.69.40.40 | 2mm | 240 | Straight | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.551 inch | 4 | - | STAGGERED | - | - | 0.75A | BELLOWED TYPE | 10mOhm | 1000000Ohm | - | RECEPTACLE | - | POLARIZED HOUSING | 500VAC V | RDIMM | 1.905 mm | - | IVORY | MO-269 | Board Lock, Latches | - | 30.0μin 0.76μm | 30μin | 0.105 inch | - | RoHS Compliant | ||
![]() 10074146-11213LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Surface Mount | Surface Mount | Normal, Standard - Top | - | - | NOT SPECIFIED | - | DDR3 SDRAM | - | - | - | Tray | 2014 | - | - | Active | 1 (Unlimited) | - | EAR99 | 240 | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RDIMM | - | - | - | MO-269 | Board Lock, Latches | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant |