- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- Contact Plating
- Pitch
- Contact Materials
- Current Rating
- Housing Material
- Series
- Type
- Insulation Resistance
- Mounting Type
Attribute column
Manufacturer
Amphenol Memory Connectors - Inline Module Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Housing Material | Contact Materials | Insulation Materials | Memory Types | Voltage Rated | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | HTS Code | Voltage - Rated DC | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Termination Type | Connector Style | Insulator Color | Standards | Features | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10124632-0201403LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | 2015 | e3 | Active | 1 (Unlimited) | Solder | EAR99 | 288 | - | - | - | 2 | 8536.69.40.40 | - | 850μm | 288 | Straight | - | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | - | - | 0.57 inch | BELLOWED TYPE | - | - | - | - | DIMM | BLACK | MO-309 | Board Lock, Latches | - | - | 30.0μin 0.76μm | 30μin | - | - | RoHS Compliant | - | ||
![]() 10124632-0031401LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | 2015 | e3 | Active | 1 (Unlimited) | Solder | EAR99 | 288 | - | - | - | 2 | 8536.69.40.40 | - | 850μm | 288 | Straight | - | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | - | - | 0.57 inch | BELLOWED TYPE | - | - | - | - | DIMM | BLACK | MO-309 | Board Lock, Latches | - | - | 15.0μin 0.38μm | 15μin | 0.094 inch | - | RoHS Compliant | - | ||
![]() 10124677-0130E13LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | 288 | - | - | - | DDR4 SDRAM | - | Tray | 2015 | - | Active | 1 (Unlimited) | - | - | 288 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | MO-309 | Board Lock, Latches | - | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | ||
![]() 10124632-0011003LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | 2015 | e3 | Active | 1 (Unlimited) | Solder | EAR99 | 288 | - | - | - | 2 | 8536.69.40.40 | - | 850μm | 288 | Straight | - | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | - | - | 0.57 inch | BELLOWED TYPE | - | - | - | - | DIMM | BLACK | MO-309 | Board Lock, Latches | - | - | 30.0μin 0.76μm | 30μin | - | - | RoHS Compliant | - | ||
![]() 10124632-0012801LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | - | e3 | Active | 1 (Unlimited) | Solder | EAR99 | 288 | - | - | - | 2 | 8536.69.40.40 | - | 850μm | 288 | Straight | - | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | 0.157 inch | - | 0.57 inch | BELLOWED TYPE | - | - | - | - | DIMM | BLUE | MO-309 | Board Lock, Latches | - | - | 15.0μin 0.38μm | 15μin | - | - | RoHS Compliant | - | ||
![]() 10005639-12207LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Gold | - | Through Hole | Normal, Standard - Top | - | - | - | - | DDR2 SDRAM | - | Tray | 2007 | - | Active | 1 (Unlimited) | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | 1mm | 240 | - | - | Black | - | - | - | - | - | - | DIMM | - | MO-237 | Board Lock, Latches | - | - | 15.0μin 0.38μm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 10079248-11102LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | - | - | - | Resin | DDR3 SDRAM | - | Tray | - | - | Active | 1 (Unlimited) | Solder | - | 240 | 85°C | -55°C | - | 2 | - | 30V | 1mm | - | Straight | - | - | 7.6mm | - | - | - | Gold | 30V | - | - | - | - | 240 | - | - | - | - | - | 10mOhm | 1MOhm | - | - | RDIMM | - | MO-269 | Board Lock, Latches | - | - | 15.0μin 0.38μm | - | - | No | RoHS Compliant | - | ||
![]() 10124632-0201001LF Amphenol ICC (FCI) | 22410 | - | - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | - | e3 | Active | 1 (Unlimited) | Solder | EAR99 | 288 | - | - | - | 2 | 8536.69.40.40 | - | 850μm | 288 | Straight | - | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | - | - | 0.57 inch | BELLOWED TYPE | - | - | - | - | DIMM | BLACK | MO-309 | Board Lock, Latches | - | - | 15.0μin 0.38μm | 15μin | - | - | RoHS Compliant | - | ||
![]() 59354-052FC Amphenol ICC (FCI) | 24 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount, 30° Angle | Normal, Standard - Top | - | Thermoplastic | - | Polymer | DDR SDRAM | 50V | Tray | 2008 | - | Active | 1 (Unlimited) | SMD/SMT | - | 200 | - | - | Black | 2 | - | 200V | 600μm | - | Right Angle | Unshielded | - | 25.2mm | 300mA | - | - | Gold | 50V | - | - | - | - | 200 | - | - | Black | - | - | 30mOhm | 100MOhm | - | - | SODIMM | - | MO-224 | Board Guide, Latches | 72.2mm | 72.2mm | Flash | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 10079248-11103LF Amphenol ICC (FCI) | 15120 | - | - | 7 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | - | - | - | Resin | DDR3 SDRAM | - | Tray | - | - | Active | 1 (Unlimited) | Solder | - | 240 | 85°C | -55°C | - | 2 | - | 30V | 1mm | - | Straight | - | - | 7.6mm | - | - | - | Gold | 30V | - | - | - | - | 240 | - | - | - | - | - | 10mOhm | 1MOhm | - | - | RDIMM | - | MO-269 | Board Lock, Latches | - | - | 30.0μin 0.76μm | - | - | No | RoHS Compliant | - | ||
![]() 10124677-0101011LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | 288 | - | - | - | DDR4 SDRAM | - | Tray | 2015 | - | Active | 1 (Unlimited) | - | - | 288 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | MO-309 | Board Lock, Latches | - | - | 15.0μin 0.38μm | - | - | - | RoHS Compliant | - | ||
![]() 10124632-0201607LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | - | e3 | Active | 1 (Unlimited) | Solder | EAR99 | 288 | - | - | - | 2 | 8536.69.40.40 | - | 850μm | 288 | Straight | - | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | 0.157 inch | - | 0.57 inch | BELLOWED TYPE | - | - | - | - | DIMM | BLACK | MO-309 | Board Lock, Latches | - | - | 15.0μin 0.38μm | 15μin | - | - | RoHS Compliant | - | ||
![]() 10124677-0100E14LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | GXT, Gold | Surface Mount | Surface Mount | Normal, Standard - Top | - | - | NOT SPECIFIED | - | DDR4 SDRAM | - | Tray | - | - | Active | 1 (Unlimited) | - | EAR99 | 288 | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | MO-309 | Board Lock, Latches | - | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | ||
![]() 10124677-0101713LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | Normal, Standard - Top | - | - | NOT SPECIFIED | - | DDR4 SDRAM | - | Tray | - | - | Active | 1 (Unlimited) | - | EAR99 | 288 | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | MO-309 | Board Lock, Latches | - | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | ||
![]() 10129040-0010007LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | DDR4 SDRAM | - | Tray | 2015 | - | Active | 1 (Unlimited) | Solder | - | 288 | - | - | - | 2 | - | - | 800μm | - | Straight | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | MO-309 | Board Lock, Latches | - | - | 15.0μin 0.38μm | - | - | - | RoHS Compliant | - | ||
![]() 10124632-0001001LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | 288 | - | - | - | DDR4 SDRAM | - | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | - | - | 288 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | MO-309 | Board Lock, Latches | - | - | 15.0μin 0.38μm | - | - | - | RoHS Compliant | - | ||
![]() 10124632-0031111LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | 2015 | e3 | Active | 1 (Unlimited) | Solder | EAR99 | 288 | - | - | - | 2 | 8536.69.40.40 | - | 850μm | 288 | Straight | - | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | - | - | 0.57 inch | BELLOWED TYPE | - | - | - | - | DIMM | BLACK | MO-309 | Board Lock, Latches | - | - | 15.0μin 0.38μm | 15μin | 0.094 inch | - | RoHS Compliant | - | ||
![]() 10124632-0013001LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | 2015 | e3 | Active | 1 (Unlimited) | Solder | EAR99 | 288 | - | - | - | 2 | 8536.69.40.40 | - | 850μm | 288 | Straight | - | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | - | - | 0.57 inch | BELLOWED TYPE | - | - | - | - | DIMM | YELLOW | MO-309 | Board Lock, Latches | - | - | 15.0μin 0.38μm | 15μin | - | - | RoHS Compliant | - | ||
![]() 10124632-0201003LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tape & Reel (TR) | 2015 | e3 | Active | 1 (Unlimited) | - | EAR99 | 288 | - | - | - | 2 | 8536.69.40.40 | - | - | 288 | - | - | 1.7018mm | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | 0.253 inch | - | 0.57 inch | BELLOWED TYPE | - | - | 0.033 inch | SOLDER | DIMM | BLACK | MO-309 | Board Lock, Latches | - | - | 30.0μin 0.76μm | 30μin | 0.102 inch | - | RoHS Compliant | - | ||
![]() 10124632-0201007LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | 2014 | e3 | Active | 1 (Unlimited) | - | EAR99 | 288 | - | - | - | 2 | 8536.69.40.40 | - | - | 288 | - | - | 1.7018mm | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | 0.253 inch | - | 0.57 inch | BELLOWED TYPE | - | - | 0.033 inch | SOLDER | DIMM | BLACK | MO-309 | Board Lock, Latches | - | - | 15.0μin 0.38μm | 15μin | 0.102 inch | - | RoHS Compliant | - |