- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- Contact Plating
- Pitch
- Contact Materials
- Current Rating
- Housing Material
- Series
- Type
- Insulation Resistance
- Mounting Type
Attribute column
Manufacturer
Amphenol Memory Connectors - Inline Module Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Contact Finish Mating | Contact Materials | Memory Types | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | HTS Code | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Connector Style | Durability | Contact Finish Termination | Insulator Color | Standards | Features | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10124632-0251C03LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | BOARD | - | - | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | AU ON NI | COPPER ALLOY | - | STRAIGHT | 65°C | -55°C | - | - | e3 | Active | - | - | - | CARD EDGE CONNECTOR | - | 2 | - | - | - | 288 | - | 1.7018mm | compliant | ONE | UL | - | COMMERCIAL | 5.591 inch | 4 | - | STAGGERED | 0.256 inch | 0.75A | BELLOWED TYPE | 10mOhm | 1000000Ohm | 0.033 inch | SOLDER | POLARIZED HOUSING | 700VAC V | - | 25 Cycles | Matte Tin (Sn) | BLACK | - | - | - | 30μin | 0.116 inch | - | RoHS Compliant | ||
![]() 10140702-0301K11LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10141731-004RLF Amphenol ICC (FCI) | 8000 | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10081530-12238SLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | - | - | DDR3 SDRAM | - | - | - | Tray | 2014 | - | Active | 1 (Unlimited) | Solder | - | - | 240 | 2 | - | - | 2mm | - | Straight | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RDIMM | - | - | - | MO-269 | Board Lock, Latches | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
![]() 10081530-12208GLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | - | - | DDR3 SDRAM | - | - | - | Tray | 2014 | - | Active | 1 (Unlimited) | Solder | - | - | 240 | 2 | - | - | 2mm | - | Straight | - | - | - | - | Gold | - | - | - | 240 | - | - | - | - | - | - | - | - | - | - | RDIMM | - | - | - | MO-269 | Board Lock, Latches | 30.0μin 0.76μm | - | - | No | RoHS Compliant | ||
![]() 10093462-12208LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | 240 | - | - | - | - | - | DDR2 SDRAM | - | - | - | Tray | 2012 | - | Active | 1 (Unlimited) | - | - | - | 240 | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | Board Lock, Latches | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
![]() 10119101-10042LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | - | - | DDR3 SDRAM | - | - | - | Tray | - | - | Active | 1 (Unlimited) | Press-Fit | - | - | 240 | 2 | - | - | 2mm | - | Straight | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RDIMM | - | - | - | MO-269 | Board Guide, Latches | 15.0μin 0.38μm | - | - | - | RoHS Compliant | ||
![]() 10069102-252ASLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Normal, Standard - Top | - | - | - | - | - | - | DDR SDRAM | - | - | - | Tray | - | - | Active | 1 (Unlimited) | Solder | - | - | 200 | 2 | Female | - | 600μm | - | Right Angle | - | - | - | - | Gold | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | SODIMM | - | - | - | - | Board Guide, Latches | 30.0μin 0.76μm | - | - | No | RoHS Compliant | ||
![]() 10117865-252ASLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, 30° Angle | Reverse | 200 | - | - | - | - | - | DDR2 SDRAM | - | - | - | Tray | 2011 | - | Active | 1 (Unlimited) | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SODIMM | - | - | - | - | Board Guide | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
![]() 10117865-252TSLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, 30° Angle | Reverse | 200 | - | - | - | - | - | DDR2 SDRAM | - | - | - | Tray | - | - | Active | 1 (Unlimited) | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SODIMM | - | - | - | - | Board Guide | 11.8μin 0.30μm | - | - | - | RoHS Compliant | ||
![]() 10124632-0211103LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | BOARD | - | - | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | AU ON NI | COPPER ALLOY | - | STRAIGHT | 65°C | -55°C | - | - | e3 | Active | Not Applicable | - | EAR99 | CARD EDGE CONNECTOR | - | 2 | - | 8536.69.40.40 | - | 288 | - | 1.7018mm | - | ONE | UL | - | COMMERCIAL | 5.591 inch | 4 | - | STAGGERED | 0.256 inch | 0.75A | BELLOWED TYPE | 10mOhm | 1000000Ohm | 0.033 inch | SOLDER | POLARIZED HOUSING | 700VAC V | - | 25 Cycles | Matte Tin (Sn) | BLACK | - | - | - | 30μin | 0.126 inch | - | RoHS Compliant | ||
![]() 10136688-1012303LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10141972-1241N13LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10141998-004RLF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10126551-13113LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Surface Mount, Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | - | - | DDR3 SDRAM | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Solder | - | - | 240 | 2 | - | - | 1mm | - | Straight | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MO-269 | Board Lock, Latches | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
![]() 10081530-11139LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | - | - | DDR3 SDRAM | - | - | - | Tray | 2014 | - | Active | 1 (Unlimited) | Solder | - | - | 240 | 2 | - | - | 2mm | - | Straight | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RDIMM | - | - | - | MO-269 | Board Lock, Latches | 3.00μin 0.076μm | - | - | - | RoHS Compliant | ||
![]() 10117865-052FSLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, 30° Angle | Reverse | - | - | - | - | - | - | DDR2 SDRAM | - | - | - | Tray | 2011 | - | Active | 1 (Unlimited) | Solder | - | - | 200 | 2 | Female | - | 600μm | - | Right Angle | - | - | - | - | Gold | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | SODIMM | - | - | - | - | Board Guide, Latches | Flash | - | - | No | RoHS Compliant | ||
![]() 10117866-052TSLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, 30° Angle | Reverse | 200 | - | - | - | - | - | DDR2 SDRAM | - | - | - | Tray | - | - | Active | 1 (Unlimited) | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SODIMM | - | - | - | - | Board Guide | 11.8μin 0.30μm | - | - | - | RoHS Compliant | ||
![]() 10129040-0102001LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | Active | Not Applicable | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 10129040-0100001LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | Active | Not Applicable | - | EAR99 | CARD EDGE CONNECTOR | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |