- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- Contact Plating
- Pitch
- Contact Materials
- Current Rating
- Housing Material
- Series
- Type
- Insulation Resistance
- Mounting Type
Attribute column
Manufacturer
Amphenol Memory Connectors - Inline Module Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Housing Material | Contact Materials | Insulation Materials | Memory Types | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Insulator Color | Standards | Features | Length | Contact Finish Thickness | Plating Thickness | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10129040-0202001LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | NOT SPECIFIED | - | DDR4 SDRAM | - | - | - | Tray | 2015 | - | - | Active | 1 (Unlimited) | Solder | - | - | 288 | - | - | 2 | - | - | - | - | - | - | - | - | - | 800μm | - | Straight | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | MO-309 | Board Lock, Latches | - | 15.0μin 0.38μm | - | - | RoHS Compliant | - | - | ||
![]() 56441-10007LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Normal, Standard - Top | - | Nylon | Bronze | - | DRAM | - | - | 3.3V | Bulk | 2005 | e3 | - | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | - | 100 | - | - | 2 | - | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 100 | Straight | - | 7.6mm | - | ONE | UL | Gold | - | COMMERCIAL | - | 4 | - | STAGGERED | FEMALE | 94V-0 | - | - | BELLOWED TYPE | - | - | RECEPTACLE | - | POLARIZED KEY | - | DIMM | 0.075 mm | BLACK | MO-161 | Board Guide, Latches | 104.66mm | 15.0μin 0.38μm | 15μin | No | RoHS Compliant | - | Lead Free | ||
![]() 10037402-12207NLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | DDR2 FBDRAM | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | Solder | - | - | 240 | - | - | 2 | - | - | - | - | - | - | - | - | - | 2mm | - | Straight | - | - | - | - | - | Gold | - | - | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | FB-DIMM | - | - | MO-256 | Board Lock, Latches | - | 15.0μin 0.38μm | - | No | RoHS Compliant | - | - | ||
![]() 10002394-20304 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | DDR SDRAM | - | - | - | Bulk | - | e0 | - | Obsolete | 1 (Unlimited) | - | - | - | 184 | - | - | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 184 | - | 1.27mm | - | - | - | - | Gold | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | DIMM | - | - | MO-206 | Board Guide, Latches | - | Flash | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 10145226-0241N13LF Amphenol ICC (FCI) | 2880 | - | - | 9 Weeks | - | - | Through Hole | Normal, Standard - Top | - | - | - | - | DDR4 SDRAM | - | - | - | Tray | - | - | - | Active | 2 (1 Year) | - | - | - | 288 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | MO-309 | Board Lock, Latches | - | 30.0μin 0.76μm | - | - | RoHS Compliant | - | - | ||
![]() 91122-103 Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | RECTANGULAR POWER CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 59404-W028 Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 10119101-10027LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | DDR3 SDRAM | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | Press-Fit | - | - | 240 | - | - | 2 | - | - | - | - | - | - | - | - | - | 2mm | - | Straight | - | - | - | - | - | Gold | - | - | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | RDIMM | - | - | MO-269 | Board Guide, Latches | - | 30.0μin 0.76μm | - | No | RoHS Compliant | - | - | ||
![]() 10124632-0011116LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | - | - | Tray | 2015 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 288 | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 850μm | 288 | Straight | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | STAGGERED | - | - | 0.57 inch | - | BELLOWED TYPE | - | - | - | - | - | - | DIMM | - | BLACK | MO-309 | Board Lock, Latches | - | 30.0μin 0.76μm | 30μin | - | RoHS Compliant | - | - | ||
![]() 10116731-1211FLF Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10116658-052TSLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Normal, Standard - Top | 200 | - | - | - | DDR2 SDRAM | - | - | - | Tray | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 11.8μin 0.30μm | - | - | RoHS Compliant | - | - | ||
![]() 10135356-0301J11LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10062086-2010LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | Normal, Standard - Top | - | - | Bronze | Polymer | - | 105°C | -55°C | - | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | Solder | - | - | 144 | - | - | 2 | Female | LATCHED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 800μm | 144 | Right Angle | - | 28.6mm | - | ONE | UL | Gold | - | COMMERCIAL | - | 2 | - | RECTANGULAR | - | 94V-0 | - | 0.5A | BELLOWED TYPE | 30mOhm | 1000000000Ohm | SOCKET | - | - | 500VAC V | SODIMM | - | IVORY | - | Board Guide | 70.2mm | 10.0μin 0.25μm | 10μin | No | RoHS Compliant | - | - | ||
![]() 55660-20304 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | DDR SDRAM | - | - | - | Bulk | - | e0 | - | Obsolete | 1 (Unlimited) | - | - | - | 184 | - | - | 2 | - | STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 184 | - | 2.54mm | - | - | - | - | Gold | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | SOCKET | SOLDER | - | - | DIMM | - | - | MO-206 | Board Guide, Latches | - | Flash | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 55660-20302 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | DDR SDRAM | - | - | - | Bulk | - | e0 | - | Obsolete | 1 (Unlimited) | - | - | - | 184 | - | - | 2 | - | STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 184 | - | 2.54mm | - | - | - | - | Gold | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | SOCKET | SOLDER | - | - | DIMM | - | - | MO-206 | Board Guide, Latches | - | 15.0μin 0.38μm | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 10116658-252ASRLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Normal, Standard - Top | - | - | - | - | DDR2 SDRAM | - | - | - | Tray | 2011 | - | - | Active | 1 (Unlimited) | Solder | - | - | 200 | - | - | 2 | - | - | - | - | - | - | - | - | - | 600μm | - | Right Angle | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 30.0μin 0.76μm | - | - | RoHS Compliant | - | - | ||
![]() 59355-152TSLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Reverse | - | - | Bronze | Polymer | DDR SDRAM | - | - | - | Tray | 2008 | - | - | Active | 1 (Unlimited) | Solder | - | - | 200 | 85°C | -55°C | 2 | Female | - | - | - | - | - | - | - | - | 600μm | - | Right Angle | - | 25.2mm | - | - | - | Gold | 50V | - | - | - | 200 | - | - | - | - | - | - | 30mOhm | 100MOhm | - | - | - | - | SODIMM | - | - | - | - | 72.2mm | 11.8μin 0.30μm | - | No | RoHS Compliant | - | - | ||
![]() 59354-252FSLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Normal, Standard - Top | - | - | - | Polymer | DDR SDRAM | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | Solder | - | - | 200 | 85°C | -55°C | 2 | Female | - | - | - | - | - | - | - | - | 600μm | - | Right Angle | - | 25.2mm | 300mA | - | - | Gold | 50V | - | - | - | 200 | - | - | - | - | - | - | 30mOhm | 100MOhm | - | - | - | - | SODIMM | - | - | - | Board Guide | 72.2mm | Flash | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 10116657-152FSLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Reverse | 200 | - | - | - | DDR SDRAM | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SODIMM | - | - | - | Board Guide | - | 11.8μin 0.30μm | - | - | RoHS Compliant | - | - | ||
![]() 10117867-052FC Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, 30° Angle | Normal, Standard - Top | - | - | - | - | DDR SDRAM | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SODIMM | - | - | - | Board Guide, Latches | - | Flash | - | - | RoHS Compliant | - | - |