- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- Contact Plating
- Pitch
- Contact Materials
- Current Rating
- Housing Material
- Series
- Type
- Insulation Resistance
- Mounting Type
Attribute column
Manufacturer
Amphenol Memory Connectors - Inline Module Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Memory Types | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Durability | Contact Finish Termination | Insulator Color | Standards | Features | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 59355-452AC Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Reverse | - | - | - | - | - | - | - | DDR SDRAM | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | Solder | - | - | 200 | 2 | Female | - | - | - | - | - | - | - | - | - | 600μm | - | Right Angle | - | - | - | - | Gold | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SODIMM | - | - | - | - | - | Board Guide | 30.0μin 0.76μm | - | - | No | Non-RoHS Compliant | - | ||
![]() 10116657-052FSLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, 30° Angle | Reverse | - | - | - | - | - | - | - | DDR SDRAM | - | - | - | Tray | 2011 | - | - | Active | 1 (Unlimited) | Solder | - | - | 200 | 2 | Female | - | - | - | - | - | - | - | - | - | 600μm | - | Right Angle | - | - | - | - | Gold | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SODIMM | - | - | - | - | - | Board Guide, Latches | Flash | - | - | No | RoHS Compliant | - | ||
![]() 10108992-11103LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | Through Hole | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | Solder | - | BOARD CONNECTOR | - | 2 | - | - | - | - | - | - | - | - | - | - | 2mm | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 10120194-004LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | - | COPPER ALLOY | - | DDR3 SDRAM | - | 85°C | -55°C | Tray | - | e3 | - | Obsolete | 1 (Unlimited) | Press-Fit | EAR99 | - | 240 | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 2mm | 240 | Straight | - | - | ONE | UL | Gold, GXT™ | COMMERCIAL | 5.866 inch | 4 | - | STAGGERED | - | - | - | 0.846 inch | 0.5A | BELLOWED TYPE | 30mOhm | 1000000Ohm | - | RECEPTACLE | - | POLARIZED KEY | 700VAC V | RDIMM | 0.075 mm | - | - | BLACK | MO-269 | Board Guide, Latches | 30.0μin 0.76μm | 30μin | - | - | RoHS Compliant | - | ||
![]() 10124632-0202101LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | BOARD | - | - | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | AU ON NI | COPPER ALLOY | - | - | STRAIGHT | 65°C | -55°C | - | - | e3 | - | Active | - | - | - | CARD EDGE CONNECTOR | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 288 | - | 1.7018mm | compliant | ONE | UL | - | COMMERCIAL | 5.591 inch | 4 | - | STAGGERED | 0.256 inch | - | - | - | 0.75A | BELLOWED TYPE | 10mOhm | 1000000Ohm | 0.033 inch | - | SOLDER | POLARIZED HOUSING | 700VAC V | - | - | 25 Cycles | Matte Tin (Sn) | - | - | - | - | 15μin | 0.102 inch | - | RoHS Compliant | - | ||
![]() 10124632-0241V03LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10124677-0521P03LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10124677-0311003LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10124677-0301D15LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10124632-1203001LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10144512-L301113 Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52490-61102 Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | Normal, Standard - Top | - | - | - | - | - | - | - | SDRAM | - | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 168 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | - | Board Lock, Latches | 15.0μin 0.38μm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 10124677-0311001LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10124677-0501V03LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 57997-21102LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | Normal, Standard - Top | - | - | - | - | - | PHOSPHOR BRONZE | - | DDR SDRAM | - | - | - | Bulk | - | e3 | yes | Obsolete | 1 (Unlimited) | - | - | - | 184 | 2 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 184 | - | 1.27mm | - | - | - | Gold | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | DIMM | - | - | - | - | MO-206 | Board Lock, Latches | 15.0μin 0.38μm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 10086891-252ASRLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Reverse | 200 | - | - | - | - | - | - | DDR2 SDRAM | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | - | Board Guide | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | ||
![]() 59354-352ASRLF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | Normal, Standard - Top | - | - | - | - | - | COPPER ALLOY | LIQUID CRYSTAL POLYMER (LCP) | DDR SDRAM | - | - | - | Tray | - | e3 | - | Active | 1 (Unlimited) | - | - | - | 200 | 2 | - | TAPE AND REEL | - | - | - | - | - | - | - | - | - | 200 | - | 0.5588mm | - | ONE | UL | Gold | COMMERCIAL | 2.789 inch | 2 | - | RECTANGULAR | 0.204 inch | - | - | 0.59 inch | - | BELLOWED TYPE | - | - | 0.022 inch | RECEPTACLE | - | POLARIZED KEY | - | SODIMM | 0.32 mm | - | - | BLACK | - | - | 30.0μin 0.76μm | 30μin | - | - | RoHS Compliant | - | ||
![]() 10116656-001LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 59354-252ASRLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | -50μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 10116658-052ASRLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Normal, Standard - Top | 200 | - | - | - | - | - | - | DDR2 SDRAM | - | - | - | Tray | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - |