- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- Contact Plating
- Pitch
- Contact Materials
- Current Rating
- Housing Material
- Series
- Type
- Insulation Resistance
- Mounting Type
Attribute column
Manufacturer
Amphenol Memory Connectors - Inline Module Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Materials | Insulation Materials | Memory Types | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Durability | Contact Finish Termination | Insulator Color | Standards | Features | Contact Finish Thickness | Plating Thickness | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10117867-252TSLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, 30° Angle | Normal, Standard - Top | 200 | - | - | - | - | - | DDR2 SDRAM | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SODIMM | - | - | - | - | - | Board Guide | 11.8μin 0.30μm | - | - | RoHS Compliant | ||
![]() 10117865-052ASLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, 30° Angle | Reverse | 200 | - | - | - | - | - | DDR2 SDRAM | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SODIMM | - | - | - | - | - | Board Guide | 30.0μin 0.76μm | - | - | RoHS Compliant | ||
![]() 10119101-10043LF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | - | - | DDR3 SDRAM | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | Press-Fit | - | - | 240 | 2 | - | - | - | - | - | - | - | 2mm | - | Straight | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RDIMM | - | - | - | - | MO-269 | Board Guide, Latches | 30.0μin 0.76μm | - | - | RoHS Compliant | ||
![]() 10119101-10033LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | - | - | DDR3 SDRAM | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | Press-Fit | - | - | 240 | 2 | - | - | - | - | - | - | - | 2mm | - | Straight | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RDIMM | - | - | - | - | MO-269 | Board Guide, Latches | 30.0μin 0.76μm | - | - | RoHS Compliant | ||
![]() 10116658-352FSLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Normal, Standard - Top | 200 | - | - | - | - | - | DDR2 SDRAM | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | RoHS Compliant | ||
![]() 10116657-052ASLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Reverse | 200 | - | - | - | - | - | DDR SDRAM | - | - | - | Tray | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SODIMM | - | - | - | - | - | Board Guide | 30.0μin 0.76μm | - | - | RoHS Compliant | ||
![]() 10124632-2063001LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10124632-2062001LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10124632-2061016LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10145891-1321J13LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10124632-2062016LF Amphenol ICC (FCI) | 88888 | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10139709-0130E13LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10139709-0321F13LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10124632-3033016LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10139708-0040013LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10124632-3031016LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10139709-0320E13LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10087607-10043B Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | 240 | - | - | - | - | - | DDR3 SDRAM | - | - | - | Tray | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | MO-269 | Board Lock, Latches | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | ||
![]() 10081530-13008LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | - | BOARD | - | - | LATCH & EJECT | SPLIT BOARD LOCK | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | GLASS FILLED THERMOPLASTIC | - | STRAIGHT | 85°C | -55°C | - | - | e3 | yes | Active | - | - | EAR99 | CARD EDGE CONNECTOR | - | 2 | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 240 | - | 1mm | - | ONE | UL | - | COMMERCIAL | 5.551 inch | 4 | STAGGERED | 0.299 inch | FEMALE | 94V-0 | 0.75A | BELLOWED TYPE | 10mOhm | 1000000Ohm | 0.039 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 500VAC V | - | 1.905 mm | 25 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | BLACK | - | - | - | 30μin | 0.157 inch | RoHS Compliant | ||
![]() 10124806-01506LF Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | Active | - | - | EAR99 | CARD EDGE CONNECTOR | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |