- Connector Type
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions/Contacts
- Orientation
- Packaging
- Part Status
- RoHS Status
- Series
- Shielding
- Tab Direction
Attribute column
Manufacturer
Amphenol Modular Connectors - Jacks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Material | Housing Material | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Number of Ports | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Direction | Number of Positions/Contacts | LED Color | Tab Direction | Features | Length | Width | Contact Finish Thickness | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RJHSE-5481 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | STAINLESS STEEL | - | Thermoplastic | Phosphor Bronze | - | 125V | -55°C~85°C | Tray | 2015 | RJHSE | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Jack | - | - | - | Black, Green, Yellow | - | Female | - | - | - | - | - | - | - | - | 2.03mm | 8 | 90° Angle (Right) | Shielded, EMI Finger | - | - | 15.75mm | 8 | - | 1.5A | TIN | - | UL | Gold | COMMERCIAL | - | - | - | STAGGERED | - | 0.53 inch | - | - | - | - | - | - | - | TELCOM, MODULAR | 20mOhm | 500MOhm | - | 125V | 1.5A | 1 | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Yellow - Green | Up | Board Lock | 16.51mm | - | 50.0μin 1.27μm | 50μin | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() RJHSE538008 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | Thermoplastic | Phosphor Bronze | - | 125V | -55°C~85°C | Tray | 2013 | RJHSE | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Jack | - | - | - | - | 1 | Male | - | - | - | - | - | - | - | - | 2.03mm | 64 | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | 64 | - | 1.5A | - | - | UL | Gold | COMMERCIAL | 4.99 inch | - | - | STAGGERED | - | 0.53 inch | - | - | - | - | 0.62 inch | - | - | TELCOM, MODULAR | 20mOhm | - | - | 125V | 1.5A | 8 | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up | Board Lock | - | - | 50.0μin 1.27μm | 50μin | No | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 94152-088LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | COPPER ALLOY | - | Polyamide (PA66), Nylon 6/6, Glass Filled | Phosphor Bronze | - | 1.5kV | -40°C~70°C | Tray | - | 94152 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | Black | - | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 8 | Vertical | Shielded | - | - | 16.9mm | 8 | - | 1A | TIN | - | UL | Gold | COMMERCIAL | - | - | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.665 inch | - | 94V-0 | - | NO | - | - | 1A | TELCOM, MODULAR | 20mOhm | 500MOhm | - | 1.5kV | - | 1 | - | 250 Cycles | 1.5kV | - | User Selectable | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | Board Lock, Panel Stops | 17.78mm | 16.09mm | 5.00μin 0.127μm | 30μin | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | Cat3 | ||
![]() RJHSE508508 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Thermoplastic | Phosphor Bronze | - | 125V | -55°C~85°C | Tube | 2013 | RJHSE | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | Green | 1 | Male | - | - | - | - | - | - | - | - | 2.03mm | - | 90° Angle (Right) | Unshielded | - | - | - | 64 | - | 1.5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mOhm | - | - | 125V | 1.5A | 8 | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Green - Green | Up | Board Lock | - | - | 50.0μin 1.27μm | - | No | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() RJSAE508004 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Thermoplastic | Phosphor Bronze | - | 125V | -55°C~85°C | Tray | 2006 | RJSAE | e3 | yes | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | 2.54mm | - | 90° Angle (Right) | Unshielded | - | - | - | - | - | 1.5A | - | - | - | Gold | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | Up and Down | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up and Down | Board Lock | - | - | 50.0μin 1.27μm | - | No | - | RoHS Compliant | - | - | - | ||
![]() RJHSE508004 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | - | Through Hole | - | - | Thermoplastic | Phosphor Bronze | - | - | -55°C~85°C | Tube | 2008 | RJHSE | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Unshielded | - | - | - | - | unknown | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up | Board Lock | - | - | 50.0μin 1.27μm | - | - | - | RoHS Compliant | - | - | - | ||
![]() RJHSE-3085 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | Thermoplastic | Phosphor Bronze | - | 125V | -55°C~85°C | Tray | 2005 | RJHSE | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Jack | - | - | - | Black, Green | - | Receptacle | - | - | - | - | - | - | - | - | 2.03mm | - | Vertical | Unshielded | - | - | 13.59mm | 8 | - | 1.5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mOhm | 500MOhm | - | 125V | 1.5A | 1 | - | - | - | - | User Selectable | 8p8c (RJ45, Ethernet) | Green - Green | User Selectable | Board Lock, Panel Stops | 15.75mm | - | 30.0μin 0.76μm | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() RJE741881410A Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Thermoplastic | Phosphor Bronze | - | 125V | -55°C~85°C | Tray | 2004 | RJE74 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | Black | - | Female | - | - | - | - | - | - | - | - | - | - | Vertical | Shielded | - | - | - | - | - | 1.5A | - | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 500MOhm | - | - | - | 1 | - | - | - | - | - | 8p8c | Does Not Contain LED | Down | - | - | - | 50.0μin 1.27μm | - | - | Unknown | RoHS Compliant | UL94 V-0 | - | - | ||
![]() RJSAE508104 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Thermoplastic | Phosphor Bronze | - | 125V | -55°C~85°C | Tray | - | RJSAE | e3 | yes | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | Green, Yellow | 2 | Female | - | - | - | - | - | - | - | - | 2.54mm | - | 90° Angle (Right) | Unshielded | - | - | - | - | - | 1.5A | - | - | - | Gold | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | Up and Down | 8p8c (RJ45, Ethernet) | Yellow - Green | Up and Down | Board Lock | - | - | 50.0μin 1.27μm | - | No | - | RoHS Compliant | - | - | - | ||
![]() RJSAE508504 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Thermoplastic | Phosphor Bronze | - | 125V | -55°C~85°C | Tray | - | RJSAE | e3 | yes | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | Green | 2 | Female | - | - | - | - | - | - | - | - | 2.54mm | - | 90° Angle (Right) | Unshielded | - | - | - | - | - | 1.5A | - | - | - | Gold | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | Up and Down | 8p8c (RJ45, Ethernet) | Green - Green | Up and Down | Board Lock | - | - | 50.0μin 1.27μm | - | No | - | RoHS Compliant | - | - | - | ||
![]() FRJAE448 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | COPPER ALLOY | - | Thermoplastic | Phosphor Bronze | - | 125V | -55°C~85°C | Tray | 2005 | FRJAE | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Jack | - | - | - | Black | - | Female | - | 125V | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.54mm | 8 | 90° Angle (Right) | Unshielded | - | - | 18.03mm | 8 | - | 1.5A | - | - | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Lock, Filter | 13.97mm | - | 50.0μin 1.27μm | - | No | Unknown | RoHS Compliant | UL94 V-0 | - | - | ||
![]() FRJAE-468 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | COPPER ALLOY | - | Thermoplastic | Phosphor Bronze | - | 125V | -55°C~85°C | Tray | 2005 | FRJAE | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Jack | - | - | - | Black | - | Female | - | 125V | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.54mm | 8 | 90° Angle (Right) | Shielded | - | - | 18.67mm | 8 | - | 1.5A | - | - | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Lock, Filter | 14.6mm | - | 50.0μin 1.27μm | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() RJHSE508804 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | Phosphor Bronze | - | 125V | -55°C~85°C | Tray | 2013 | RJHSE | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | 85°C | -20°C | Green, Red | 1 | Female | - | - | - | - | - | - | - | - | 2.03mm | - | 90° Angle (Right) | Unshielded | - | - | - | 32 | - | 1.5A | - | - | - | Gold | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | 20mOhm | - | - | 125V | 1.5A | 4 | - | - | - | - | Up | 8p8c (RJ45, Ethernet) | Green - Red | Up | Board Lock | - | - | 50.0μin 1.27μm | - | No | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() RJHSE508408 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | Thermoplastic | Phosphor Bronze | - | 125V | -55°C~85°C | Tube | 2004 | RJHSE | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | Green, Yellow | 1 | Female | - | - | - | - | - | - | - | - | 2.03mm | - | 90° Angle (Right) | Unshielded | - | - | - | - | - | 1.5A | - | - | - | Gold | - | - | - | 64 | - | - | - | - | - | - | - | - | - | - | - | 20mOhm | - | - | 125V | 1.5A | 8 | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Green - Yellow | Up | Board Lock | - | - | 50.0μin 1.27μm | - | No | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() RJSAE-5385-04 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | Thermoplastic | Phosphor Bronze | - | 125V | -55°C~85°C | Tray | - | RJSAE | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | Black, Green | 2 | Female | - | - | - | - | - | - | - | - | 2.54mm | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | 32 | - | 1.5A | - | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | Up and Down | 8p8c (RJ45, Ethernet) | Green - Green | Up and Down | Board Lock | - | - | 50.0μin 1.27μm | - | No | - | RoHS Compliant | - | Lead Free | - | ||
![]() RJHSE5381A1 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Thermoplastic | Phosphor Bronze | - | 125V | -55°C~85°C | Tray | 2012 | RJHSE | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | Green, Yellow | - | Female | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | 1.5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Yellow - Green | Up | Board Lock | - | - | 50.0μin 1.27μm | - | - | - | RoHS Compliant | - | - | - | ||
![]() 73304-111LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 6 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | Phosphor Bronze | - | 1kV | -50°C~50°C | Tape & Reel (TR) | 2015 | 73304 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | 8 | 55°C | -50°C | Black | 1 | Female | - | - | - | - | - | - | - | - | 1.27mm | - | 90° Angle (Right) | Unshielded | - | - | 13.5mm | 8 | - | 1.5A | - | - | - | Gold, GXT™ | - | - | - | 8 | - | - | - | - | - | Black | - | - | - | - | - | - | 500MOhm | - | - | - | 1 | - | - | - | - | Up | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up | Solder Retention | 15.74mm | 14mm | 30.0μin 0.76μm | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | Cat3 | ||
![]() 90512-001LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Gold | Panel, Snap in, Through Hole | Through Hole | - | Resin, Thermoplastic | Polyamide (PA), Nylon | Copper Alloy | Thermoplastic | 1kV | -40°C~70°C | Tube | 2004 | 90512 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | 6 | 70°C | -40°C | Black | 1 | Female | - | - | - | - | - | - | - | - | 2.54mm | - | Vertical | Unshielded | - | - | 16.38mm | 6 | - | 1A | - | - | - | Gold | - | - | - | 6 | - | - | - | - | - | Black | - | - | 1kV | - | - | 20mOhm | 500MOhm | - | 1kV | - | 1 | - | - | 10.001MV | - | User Selectable | 6p6c (RJ11, RJ12, RJ14, RJ25) | Does Not Contain LED | User Selectable | Board Lock, Panel Stops | 15.75mm | 15.75mm | 5.00μin 0.127μm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | Cat3 | ||
![]() MRJ54800B Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange (2 Hole); Through Hole | ZINC ALLOY | - | Polycarbonate (PC) | Phosphor Bronze | - | - | -40°C~105°C | Box | 2015 | MRJ | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Jack | - | - | - | - | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | Vertical | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | unknown | - | NICKEL | - | - | Gold | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | RECEPTACLE | - | - | 1 | - | - | - | - | User Selectable | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | Board Guide | - | - | 50.0μin 1.27μm | - | - | - | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() RJE741AA1411A Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | STAINLESS STEEL | - | Thermoplastic | Phosphor Bronze | - | 125V | -55°C~85°C | Tray | 2004 | RJE74 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | Black | 1 | Female | - | - | - | - | - | NO | NO | GENERAL PURPOSE | - | - | Vertical | Shielded | - | 2.54mm | - | - | - | 1.5A | - | ONE | UL | Gold | - | 0.658 inch | 2 | 10 | STAGGERED | - | 0.63 inch | - | 94V-0 | - | NO | 0.657 inch | - | - | TELCOM, MODULAR | - | 500MOhm | - | - | - | 1 | 2.54 mm | - | - | RECTANGULAR | - | 10p10c (RJ50) | Does Not Contain LED | Down | - | - | - | 50.0μin 1.27μm | 50μin | - | Unknown | RoHS Compliant | UL94 V-0 | - | - |