- Connector Type
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions/Contacts
- Orientation
- Packaging
- Part Status
- RoHS Status
- Series
- Shielding
- Tab Direction
Attribute column
Manufacturer
Amphenol Modular Connectors - Jacks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Shield Material | Approvals | Brand | Cable Types | Coding | Connection side A | Connection side B | Connections | Connector Orientation | Connector standard | Contact Materials | Contact surface | Content | Ethernet Connector Type | Factory colour | Factory Pack QuantityFactory Pack Quantity | LEDs | Manufacturer | Manufacturer part # | Manufacturer Part Number | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting | Mounting Direction | Mounting Styles | No. of pins | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Positions / Contacts per Port | Outside Ø | Package | Performance Category | Product Status | RoHS | RoHS-compliant | Seal type | Timing Range | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Subcategory | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Current Rating | Contact Finish | Termination Style | Number of Contacts | Wire Gauge | Configuration | Insulation Resistance | Number of Channels | Number of Ports | Mating Cycles | Nominal Input Voltage | Product Type | Operating Temperature Range | Number of Positions/Contacts | LED Color | Tab Direction | Mode of Operation | Product | Mounting Angle | Features | Input Voltage | USOC Codes | Product Category | Contacts | Port Configuration | IP Rating | Length | Contact Finish Thickness | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RJE7228864A1. Amphenol | 933 | - | - | - | - | Board Edge; Panel Mount; Through Hole | Thermoplastic | - | - | Amphenol Commercial Products | - | A | M8 socket, right angle | Cable, open end | - | Right Angle | Sensor connector | Phosphor Bronze | PVC | 1pc(s) | - | Black | 40 | With LED | Amphenol | 1049 | - | 80°C | + 85 C | Amphenol ICC (Commercial Products) | -25°C | - 40 C | - | - | Mounting Peg | 4 | 4.0A | 4A | 60V | 8P8C | 9.6mm | Tray | Cat 5e | Active | Details | - | Screw-on | - | 125 VAC | -55°C ~ 85°C | Tray | RJE72 | Solder | Jack | 0805 04 002 2m | - | Black | 1G/2.5G Base-T | 1 | Jack (Female) | Modular Connectors / Ethernet Connectors | - | 90° Angle (Right) | Shielded | - | 1.25 A | Gold | Solder Pin | - | - | 1x2 | - | - | 2 | - | - | Modular Connectors / Ethernet Connectors | - | 8p8c (RJ45, Ethernet) | Green, Yellow - Green, Yellow | Up | - | Connectors | Right Angle | - | - | RJ45 | Modular Connectors / Ethernet Connectors | - | 1 x 2 (Ganged) | IP20 | - | 50.0µin (1.27µm) | - | Cat5e | ||
![]() RJE722886412 Amphenol | 818 | - | - | - | - | Board Edge; Panel Mount; Through Hole | Thermoplastic | - | - | Amphenol Commercial Products | - | A | M12 socket, built-in | - | Print,Soldering | Right Angle | Sensor connector | Phosphor Bronze | Brass nickel plated | 1pc(s) | - | Metal | 40 | With LED | Amphenol | 1229 | - | 80°C | + 85 C | Amphenol ICC (Commercial Products) | -25°C | - 40 C | - | - | Mounting Peg | 5 | 4.0A | 4A | 60V | 8P8C | 21.5mm | Tray | Cat 5e | Active | Details | - | Screw-on | - | 125 VAC | -55°C ~ 85°C | Tray | RJE72 | Solder | Jack | 1221 05 T9CP | - | Black | 1G/2.5G Base-T | 1 | Jack (Female) | Modular Connectors / Ethernet Connectors | - | 90° Angle (Right) | Shielded | - | 1.25 A | Gold | Solder Pin | - | - | 1x2 | - | - | 2 | - | - | Modular Connectors / Ethernet Connectors | - | 8p8c (RJ45, Ethernet) | Yellow - Green | Up | - | Connectors | Right Angle | - | - | RJ45 | Modular Connectors / Ethernet Connectors | - | 1 x 2 (Ganged) | IP20 | - | 50.0µin (1.27µm) | - | Cat5e | ||
![]() MSPEP6P28A0 Amphenol | 267 | - | - | Gold | - | - | Thermoplastic (TP) | Stainless Steel | - | Amphenol Commercial Products | Round Cable, Stranded Wires | - | - | - | - | Vertical | - | Copper Alloy | - | 10m | - | Metal | 240 | Without LED | Amphenol | 166-30108 | - | - | + 85 C | Amphenol ICC (Commercial Products) | - | - 40 C | - | - | In-Line | - | - | - | - | 2 Contacts | 62.5mm | Tray | Cat 5e | Active | Details | Yes | - | - | 60 VDC | - | Bulk | MSPE | IDC | Plug | SC63-GS-ML | - | Black | 1000 Base-T | - | Plug (Male) | Modular Connectors / Ethernet Connectors | 4 A | - | Shielded | IP67 - Dust Tight, Waterproof | 4 A | Gold | Solder Cup | - | 26-28 AWG | 1x1 | 500 MOhms | - | 1 Port | 1000 Cycle | - | Modular Connectors / Ethernet Connectors | - | 2P2C Single Pair Ethernet (SPE) | - | - | - | Connectors | Straight | - | - | Single Pair Ethernet (SPE) | Modular Connectors / Ethernet Connectors | - | 1 x 1 (Port) | IP67 | 1.762 (44.76mm) | 30.0µin (0.76µm) | UL 94 V-0 | - | ||
![]() MSPEJ6P2E00 Amphenol | 456 | - | - | Gold | - | Panel Mount, Bulkhead | Thermoplastic (TP) | - | - | Amphenol Commercial Products | - | - | - | - | - | Vertical | - | Copper Alloy | - | 25m | - | Black | 240 | Without LED | Amphenol | 161-63101 | - | - | + 85 C | Amphenol ICC (Commercial Products) | - | - 40 C | - | Vertical | Panel Mount, Front | - | - | - | - | 2 Contacts | - | Tray | Cat 5e | Active | Details | - | - | - | 60 VDC | -40°C ~ 85°C | Tray | MSPE | Solder | Jack | HWPAV08-PA6V0-BK (25) | - | - | 10/100/1000 Base-T PoDL | 1 | Jack (Female) | Modular Connectors / Ethernet Connectors | - | Straight | Shielded | IP67 - Dust Tight, Waterproof | 4 A | Gold | Solder Pin | - | - | 1x1 | 500 MOhms | - | 1 Port | 1000 Cycle | - | Modular Connectors / Ethernet Connectors | - | 2P2C Single Pair Ethernet (SPE) | Does Not Contain LED | User Selectable | - | Connectors | Vertical | - | - | Single Pair Ethernet (SPE) | Modular Connectors / Ethernet Connectors | - | 1 x 1 (Port) | IP67 | - | 30.0µin (0.76µm) | UL 94 V-0 | - | ||
![]() RJE1R2882254W1A Amphenol | In Stock | - | - | - | - | - | - | - | - | Amphenol Commercial Products | - | - | - | - | - | - | - | - | - | - | - | - | 36 | - | Amphenol | - | - | - | + 85 C | - | - | - 40 C | - | - | Board Lock | - | - | - | - | 8P8C | - | - | Cat 5e | - | Details | - | - | - | 125 VAC | - | Tray | RJE | - | - | Stacked | - | Black | 1G/2.5G Base-T | - | - | Modular Connectors / Ethernet Connectors | - | - | Shielded, EMI Finger | - | 1.25 A | - | Solder Pin | - | - | 2x1 | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | ||
![]() MRJR5380B12 Amphenol | 46 |
| - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - | - 40 C | - | - | Through Hole | - | - | - | - | 8P8C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular | 8 Position | Black | - | - | Jack (Female) | Modular Connectors / Ethernet Connectors | - | - | Shielded | - | 1.5 A | - | Through Hole | 8 Contact | - | 1x1 | - | - | 1 Port | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() RJ45F7RJ Amphenol | 76 | - | - | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | RJ45F7RJ | - | - | - | - | - | - | - | Female | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | 36.8 mm | - | - | IP68 | ||
![]() RJE231882415T Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | HW1S-2TP22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJE4518824L1T Amphenol | In Stock | - | - | Gold | - | - | - | - | cCSAus, cURus | Amphenol Commercial Products | - | - | - | - | - | - | - | Phosphor bronze | - | - | - | - | 88 | - | Murrelektronik | - | 9000-41078-0600002 | - | + 85 C | - | - | - 55 C | DIN Rail | - | - | - | - | - | - | 8P8C | - | - | Cat 6 | - | - | - | - | - | 125 VAC | - | Reel | - | - | - | Modular | 8 Position | Black | - | - | Jack (Female) | Modular Connectors / Ethernet Connectors | - | - | Shielded | - | 1.25 A | - | Solder | 8 Contact | - | 1x1 | 500 MOhms | 8 | 1 Port | 750 Cycle | 240 VAC | Modular Connectors / Ethernet Connectors | - 55 C to + 85 C | - | - | - | - | Connectors | Vertical | - | 250 VAC/VDC | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | - | UL94V-0 | - | ||
![]() RJE4W4886461 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | - | BPKDC3250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJE451882401T Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | ACH550-UH-157A-4+K451+L511 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJE4518824P1T Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Barksdale Control Products | - | 8ED2TB2500R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJE4518824H1T Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MRJR9481MC Amphenol | In Stock | - | - | - | - | Surface | - | - | CE, cULus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Macromatic | - | THR-14162-04JT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 0 | - | - | - | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | On/Off Delay | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | ||
![]() RJE4W4887471 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJE231882315T Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reliance Electric | - | P28G5277 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJE091AA1410 Amphenol | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | ASLD339904N-G-24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJE1J1640210 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | DS-SA2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJE451882481T Amphenol | In Stock | - | - | Gold | - | - | Thermoplastic | - | - | Amphenol Commercial Products | - | - | - | - | - | - | - | Phosphor bronze | - | - | - | - | 88 | - | Marathon Electric | - | E640A | - | + 85 C | - | - | - 55 C | - | - | - | - | - | - | - | 8P8C | - | - | Cat 6 | - | - | - | - | - | 125 VAC | - | Reel | RJE | - | - | Modular | 8 Position | Black | - | - | Jack (Female) | Modular Connectors / Ethernet Connectors | - | - | Shielded | - | 1.25 A | - | Solder | 8 Contact | - | 1x1 | 500 MOhms | - | 1 Port | 750 Cycle | - | Modular Connectors / Ethernet Connectors | - 55 C to + 85 C | - | - | - | - | Connectors | Vertical | - | - | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | - | UL94V-0 | - | ||
![]() RJE451882491T Amphenol | In Stock | - | - | Gold | - | - | - | - | - | Amphenol Commercial Products | - | - | - | - | - | - | - | Phosphor bronze | - | - | - | - | 88 | - | Cutler Hammer, Div of Eaton Co | - | SV9175AS-5M0A35 | - | + 85 C | - | - | - 55 C | - | - | - | - | - | - | - | 8P8C | - | - | Cat 6 | - | - | - | - | - | 125 VAC | - | Reel | - | - | - | Modular | 8 Position | Black | - | - | Jack (Female) | Modular Connectors / Ethernet Connectors | - | - | Shielded | - | 1.25 A | - | Solder | 8 Contact | - | 1x1 | 500 MOhms | - | 1 Port | 750 Cycle | - | Modular Connectors / Ethernet Connectors | - 55 C to + 85 C | - | - | - | - | Connectors | Vertical | - | - | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | - | UL94V-0 | - |