- Connector Type
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions/Contacts
- Orientation
- Packaging
- Part Status
- RoHS Status
- Series
- Shielding
- Tab Direction
Attribute column
Manufacturer
Amphenol Modular Connectors - Jacks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Positions / Contacts per Port | Voltage, Rating | Packaging | Type | Number of Positions | Color | Gender | Subcategory | Pitch | Shielding | Current Rating | Termination Style | Number of Contacts | Configuration | Insulation Resistance | Number of Ports | Mating Cycles | Product Type | Operating Temperature Range | Product | Mounting Angle | Product Category | IP Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RJSAEJ38TA8 Amphenol | In Stock | - | - | Gold | Thermoplasic | Amphenol Commercial Products | Phosphor Bronze | 15 | Amphenol | + 70 C | - 40 C | Board Lock | 8P8C | 125 VAC | Bulk | Stacked | 8 Position | Black | Jack (Female) | Modular Connectors / Ethernet Connectors | 2.54 mm | Shielded | 15 A | Solder | 8 Contact | 2x4 | 500 MOhms | 8 Port | 750 Cycles | Modular Connectors / Ethernet Connectors | - 40 C to + 70 C | Connectors | Right Angle | Modular Connectors / Ethernet Connectors | IP20 | UL 94 V-0 | ||
![]() RJSAEJ38CA8 Amphenol | In Stock | - | - | Gold | Thermoplasic | Amphenol Commercial Products | Phosphor Bronze | 15 | Amphenol | + 70 C | - 40 C | Board Lock | 8P8C | 125 VAC | Bulk | Stacked | 8 Position | Black | Jack (Female) | Modular Connectors / Ethernet Connectors | 2.54 mm | Shielded | 15 A | Solder | 8 Contact | 2x4 | 500 MOhms | 8 Port | 750 Cycles | Modular Connectors / Ethernet Connectors | - 40 C to + 70 C | Connectors | Right Angle | Modular Connectors / Ethernet Connectors | IP20 | UL 94 V-0 | ||
![]() RJSAEJ38708 Amphenol | In Stock | - | - | Gold | Thermoplasic | Amphenol Commercial Products | Phosphor Bronze | 15 | Amphenol | + 70 C | - 40 C | Board Lock | 8P8C | 125 VAC | Bulk | Stacked | 8 Position | Black | Jack (Female) | Modular Connectors / Ethernet Connectors | 2.54 mm | Shielded | 15 A | Solder | 8 Contact | 2x4 | 500 MOhms | 8 Port | 750 Cycles | Modular Connectors / Ethernet Connectors | - 40 C to + 70 C | Connectors | Right Angle | Modular Connectors / Ethernet Connectors | IP20 | UL 94 V-0 | ||
![]() RJSAEGF8LA8 Amphenol | In Stock | - | - | Gold | Thermoplasic | Amphenol Commercial Products | Phosphor Bronze | 15 | Amphenol | + 70 C | - 40 C | Board Lock | 8P8C | 125 VAC | Bulk | Stacked | 8 Position | Black | Jack (Female) | Modular Connectors / Ethernet Connectors | 2.54 mm | Shielded | 15 A | Solder | 8 Contact | 2x4 | 500 MOhms | 8 Port | 750 Cycles | Modular Connectors / Ethernet Connectors | - 40 C to + 70 C | Connectors | Right Angle | Modular Connectors / Ethernet Connectors | IP20 | UL 94 V-0 | ||
![]() RJSAEGF8F08 Amphenol | In Stock | - | - | Gold | Thermoplasic | Amphenol Commercial Products | Phosphor Bronze | 15 | Amphenol | + 70 C | - 40 C | Board Lock | 8P8C | 125 VAC | Bulk | Stacked | 8 Position | Black | Jack (Female) | Modular Connectors / Ethernet Connectors | 2.54 mm | Shielded | 15 A | Solder | 8 Contact | 2x4 | 500 MOhms | 8 Port | 750 Cycles | Modular Connectors / Ethernet Connectors | - 40 C to + 70 C | Connectors | Right Angle | Modular Connectors / Ethernet Connectors | IP20 | UL 94 V-0 | ||
![]() RJSAEG38VA8 Amphenol | In Stock | - | - | Gold | Thermoplasic | Amphenol Commercial Products | Phosphor Bronze | 15 | Amphenol | + 70 C | - 40 C | Board Lock | 8P8C | 125 VAC | Bulk | Stacked | 8 Position | Black | Jack (Female) | Modular Connectors / Ethernet Connectors | 2.54 mm | Shielded | 15 A | Solder | 8 Contact | 2x4 | 500 MOhms | 8 Port | 750 Cycles | Modular Connectors / Ethernet Connectors | - 40 C to + 70 C | Connectors | Right Angle | Modular Connectors / Ethernet Connectors | IP20 | UL 94 V-0 | ||
![]() RJSAEG38V08 Amphenol | In Stock | - | - | Gold | Thermoplasic | Amphenol Commercial Products | Phosphor Bronze | 15 | Amphenol | + 70 C | - 40 C | Board Lock | 8P8C | 125 VAC | Bulk | Stacked | 8 Position | Black | Jack (Female) | Modular Connectors / Ethernet Connectors | 2.54 mm | Shielded | 15 A | Solder | 8 Contact | 2x4 | 500 MOhms | 8 Port | 750 Cycles | Modular Connectors / Ethernet Connectors | - 40 C to + 70 C | Connectors | Right Angle | Modular Connectors / Ethernet Connectors | IP20 | UL 94 V-0 | ||
![]() RJSAEJF8R08 Amphenol | In Stock | - | - | Gold | Thermoplasic | Amphenol Commercial Products | Phosphor Bronze | 15 | Amphenol | + 70 C | - 40 C | Board Lock | 8P8C | 125 VAC | Bulk | Stacked | 8 Position | Black | Jack (Female) | Modular Connectors / Ethernet Connectors | 2.54 mm | Shielded | 15 A | Solder | 8 Contact | 2x4 | 500 MOhms | 8 Port | 750 Cycles | Modular Connectors / Ethernet Connectors | - 40 C to + 70 C | Connectors | Right Angle | Modular Connectors / Ethernet Connectors | IP20 | UL 94 V-0 | ||
![]() RJSAEG38DA8 Amphenol | In Stock | - | - | Gold | Thermoplasic | Amphenol Commercial Products | Phosphor Bronze | 15 | Amphenol | + 70 C | - 40 C | Board Lock | 8P8C | 125 VAC | Bulk | Stacked | 8 Position | Black | Jack (Female) | Modular Connectors / Ethernet Connectors | 2.54 mm | Shielded | 15 A | Solder | 8 Contact | 2x4 | 500 MOhms | 8 Port | 750 Cycles | Modular Connectors / Ethernet Connectors | - 40 C to + 70 C | Connectors | Right Angle | Modular Connectors / Ethernet Connectors | IP20 | UL 94 V-0 | ||
![]() RJSAEG38908 Amphenol | In Stock | - | - | Gold | Thermoplasic | Amphenol Commercial Products | Phosphor Bronze | 15 | Amphenol | + 70 C | - 40 C | Board Lock | 8P8C | 125 VAC | Bulk | Stacked | 8 Position | Black | Jack (Female) | Modular Connectors / Ethernet Connectors | 2.54 mm | Shielded | 15 A | Solder | 8 Contact | 2x4 | 500 MOhms | 8 Port | 750 Cycles | Modular Connectors / Ethernet Connectors | - 40 C to + 70 C | Connectors | Right Angle | Modular Connectors / Ethernet Connectors | IP20 | UL 94 V-0 | ||
![]() RJSAEG38F08 Amphenol | In Stock | - | - | Gold | Thermoplasic | Amphenol Commercial Products | Phosphor Bronze | 15 | Amphenol | + 70 C | - 40 C | Board Lock | 8P8C | 125 VAC | Bulk | Stacked | 8 Position | Black | Jack (Female) | Modular Connectors / Ethernet Connectors | 2.54 mm | Shielded | 15 A | Solder | 8 Contact | 2x4 | 500 MOhms | 8 Port | 750 Cycles | Modular Connectors / Ethernet Connectors | - 40 C to + 70 C | Connectors | Right Angle | Modular Connectors / Ethernet Connectors | IP20 | UL 94 V-0 | ||
![]() RJSAEG386A8 Amphenol | In Stock | - | - | Gold | Thermoplasic | Amphenol Commercial Products | Phosphor Bronze | 15 | Amphenol | + 70 C | - 40 C | Board Lock | 8P8C | 125 VAC | Bulk | Stacked | 8 Position | Black | Jack (Female) | Modular Connectors / Ethernet Connectors | 2.54 mm | Shielded | 15 A | Solder | 8 Contact | 2x4 | 500 MOhms | 8 Port | 750 Cycles | Modular Connectors / Ethernet Connectors | - 40 C to + 70 C | Connectors | Right Angle | Modular Connectors / Ethernet Connectors | IP20 | UL 94 V-0 | ||
![]() RJSAEG38608 Amphenol | In Stock | - | - | Gold | Thermoplasic | Amphenol Commercial Products | Phosphor Bronze | 15 | Amphenol | + 70 C | - 40 C | Board Lock | 8P8C | 125 VAC | Bulk | Stacked | 8 Position | Black | Jack (Female) | Modular Connectors / Ethernet Connectors | 2.54 mm | Shielded | 15 A | Solder | 8 Contact | 2x4 | 500 MOhms | 8 Port | 750 Cycles | Modular Connectors / Ethernet Connectors | - 40 C to + 70 C | Connectors | Right Angle | Modular Connectors / Ethernet Connectors | IP20 | UL 94 V-0 | ||
![]() RJSAEJ387A8 Amphenol | In Stock | - | - | Gold | Thermoplasic | Amphenol Commercial Products | Phosphor Bronze | 15 | Amphenol | + 70 C | - 40 C | Board Lock | 8P8C | 125 VAC | Bulk | Stacked | 8 Position | Black | Jack (Female) | Modular Connectors / Ethernet Connectors | 2.54 mm | Shielded | 15 A | Solder | 8 Contact | 2x4 | 500 MOhms | 8 Port | 750 Cycles | Modular Connectors / Ethernet Connectors | - 40 C to + 70 C | Connectors | Right Angle | Modular Connectors / Ethernet Connectors | IP20 | UL 94 V-0 | ||
![]() RJSAEGF8VA8 Amphenol | In Stock | - | - | Gold | Thermoplasic | Amphenol Commercial Products | Phosphor Bronze | 15 | Amphenol | + 70 C | - 40 C | Board Lock | 8P8C | 125 VAC | Bulk | Stacked | 8 Position | Black | Jack (Female) | Modular Connectors / Ethernet Connectors | 2.54 mm | Shielded | 15 A | Solder | 8 Contact | 2x4 | 500 MOhms | 8 Port | 750 Cycles | Modular Connectors / Ethernet Connectors | - 40 C to + 70 C | Connectors | Right Angle | Modular Connectors / Ethernet Connectors | IP20 | UL 94 V-0 | ||
![]() RJSAEGF8R08 Amphenol | In Stock | - | - | Gold | Thermoplasic | Amphenol Commercial Products | Phosphor Bronze | 15 | Amphenol | + 70 C | - 40 C | Board Lock | 8P8C | 125 VAC | Bulk | Stacked | 8 Position | Black | Jack (Female) | Modular Connectors / Ethernet Connectors | 2.54 mm | Shielded | 15 A | Solder | 8 Contact | 2x4 | 500 MOhms | 8 Port | 750 Cycles | Modular Connectors / Ethernet Connectors | - 40 C to + 70 C | Connectors | Right Angle | Modular Connectors / Ethernet Connectors | IP20 | UL 94 V-0 | ||
![]() RJSAEGF8DA8 Amphenol | In Stock | - | - | Gold | Thermoplasic | Amphenol Commercial Products | Phosphor Bronze | 15 | Amphenol | + 70 C | - 40 C | Board Lock | 8P8C | 125 VAC | Bulk | Stacked | 8 Position | Black | Jack (Female) | Modular Connectors / Ethernet Connectors | 2.54 mm | Shielded | 15 A | Solder | 8 Contact | 2x4 | 500 MOhms | 8 Port | 750 Cycles | Modular Connectors / Ethernet Connectors | - 40 C to + 70 C | Connectors | Right Angle | Modular Connectors / Ethernet Connectors | IP20 | UL 94 V-0 | ||
![]() RJSAEG38AC8 Amphenol | In Stock | - | - | Gold | Thermoplasic | Amphenol Commercial Products | Phosphor Bronze | 15 | Amphenol | + 70 C | - 40 C | Board Lock | 8P8C | 125 VAC | Bulk | Stacked | 8 Position | Black | Jack (Female) | Modular Connectors / Ethernet Connectors | 2.54 mm | Shielded | 15 A | Solder | 8 Contact | 2x4 | 500 MOhms | 8 Port | 750 Cycles | Modular Connectors / Ethernet Connectors | - 40 C to + 70 C | Connectors | Right Angle | Modular Connectors / Ethernet Connectors | IP20 | UL 94 V-0 | ||
![]() RJSAEJ38K08 Amphenol | In Stock | - | - | Gold | Thermoplasic | Amphenol Commercial Products | Phosphor Bronze | 15 | Amphenol | + 70 C | - 40 C | Board Lock | 8P8C | 125 VAC | Bulk | Stacked | 8 Position | Black | Jack (Female) | Modular Connectors / Ethernet Connectors | 2.54 mm | Shielded | 15 A | Solder | 8 Contact | 2x4 | 500 MOhms | 8 Port | 750 Cycles | Modular Connectors / Ethernet Connectors | - 40 C to + 70 C | Connectors | Right Angle | Modular Connectors / Ethernet Connectors | IP20 | UL 94 V-0 | ||
![]() RJSAEG38508 Amphenol | In Stock | - | - | Gold | Thermoplasic | Amphenol Commercial Products | Phosphor Bronze | 15 | Amphenol | + 70 C | - 40 C | Board Lock | 8P8C | 125 VAC | Bulk | Stacked | 8 Position | Black | Jack (Female) | Modular Connectors / Ethernet Connectors | 2.54 mm | Shielded | 15 A | Solder | 8 Contact | 2x4 | 500 MOhms | 8 Port | 750 Cycles | Modular Connectors / Ethernet Connectors | - 40 C to + 70 C | Connectors | Right Angle | Modular Connectors / Ethernet Connectors | IP20 | UL 94 V-0 |