- Connector Type
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions/Contacts
- Orientation
- Packaging
- Part Status
- RoHS Status
- Series
- Shielding
- Tab Direction
Attribute column
Manufacturer
Amphenol Modular Connectors - Jacks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Material | Housing Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Shell Finish | Contact Finish | Voltage - Rated AC | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Working Voltage | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Number of Ports | Max Voltage Rating (DC) | Direction | Number of Positions/Contacts | LED Color | Tab Direction | Features | Length | Width | Contact Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 69255-009LF Amphenol ICC (FCI) | 45 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | - | - | Polyethylene Terephthalate (PET), Polyester | Copper Alloy | 1kV | -40°C~70°C | Tube | - | 69255 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | 8 | 70°C | -40°C | Black | 1 | Female | - | - | - | - | - | - | - | 2.54mm | - | Vertical | Unshielded | - | 16.38mm | 8 | - | 1A | - | Gold | - | 8 | - | - | Black | - | - | 20mOhm | 500MOhm | 1kV | 1 | 1kV | User Selectable | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | Board Guide, Panel Stops | 17.78mm | - | 5.00μin 0.127μm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | Cat3 | ||
![]() RJSBE5080C1 Amphenol ICC (Commercial Products) | 45 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | - | Thermoplastic | Phosphor Bronze | - | -55°C~85°C | Tray | 2010 | RJSBE | e3/e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Jack | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | 90° Angle (Right) | Unshielded | - | - | - | unknown | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Lock | - | - | 50.0μin 1.27μm | - | - | RoHS Compliant | - | - | - | ||
![]() 68898-002 Amphenol ICC (FCI) | In Stock | - | Datasheet | 6 Weeks | GXT, Gold | Panel, Snap in, Through Hole | Through Hole | - | - | Resin, Thermoplastic | Polyamide (PA), Nylon | Copper Alloy | - | -40°C~70°C | Tube | - | 68898 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Jack | 6 | 70°C | -40°C | Black | 1 | Receptacle | - | - | - | - | - | - | - | 2.54mm | - | 90° Angle (Right) | Unshielded | - | 20.57mm | 4 | - | - | - | Gold | - | 4 | - | - | Black | - | 1kV | 20mOhm | 500MOhm | 1kV | 1 | 1kV | Down | 6p4c (RJ11, RJ14) | Does Not Contain LED | Down | Board Guide, Panel Stops | 15.75mm | - | 5.00μin 0.127μm | - | No SVHC | Non-RoHS Compliant | UL94 V-0 | - | Cat3 | ||
![]() 73305-121LF Amphenol ICC (FCI) | 45 |
| - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | - | - | Polyamide (PA), Nylon | Phosphor Bronze | - | -25°C~70°C | Tube | - | 73305 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | 6 | 70°C | -25°C | Black | 1 | Female | - | - | - | - | - | - | - | 1.27mm | - | 90° Angle (Right) | Unshielded | - | 12.7mm | 6 | - | - | - | Gold, GXT™ | - | 6 | - | - | Black | - | - | 20mOhm | - | 1kV | 1 | - | Up | 6p6c (RJ11, RJ12, RJ14, RJ25) | Does Not Contain LED | Up | Solder Retention | 13.71mm | - | 30.0μin 0.76μm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | Cat3 | ||
![]() RJLSE4018101T Amphenol ICC (Commercial Products) | 45 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | - | COPPER ALLOY | - | Polyamide (PA), Nylon | Phosphor Bronze | - | -55°C~85°C | Tape & Reel (TR) | 2011 | RJLSE | e3 | yes | Active | 2A (4 Weeks) | Solder | - | Jack | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | 90° Angle (Right) | Shielded | - | - | - | - | - | NICKEL | Gold | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | 1 | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Solder Retention | - | - | Flash | - | - | RoHS Compliant | - | - | - | ||
![]() RJHSEE38402 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | - | Thermoplastic | Phosphor Bronze | - | -55°C~85°C | Tray | 2006 | RJHSE | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | 85°C | -55°C | Green, Yellow | 1 | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 2 | - | Up | 8p8c (RJ45, Ethernet) | Green - Yellow | Up | Board Lock | - | - | 6.00μin 0.152μm | - | - | RoHS Compliant | - | - | - | ||
![]() RJSSE508001T Amphenol ICC (Commercial Products) | 10000 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8 | - | - | Thermoplastic | Phosphor Bronze | - | -55°C~85°C | Tape & Reel (TR) | 2011 | RJSSE | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27mm | - | 90° Angle (Right) | Unshielded | - | - | - | unknown | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up | Board Guide, Solder Retention | - | - | 20.0μin 0.51μm | - | - | RoHS Compliant | - | - | - | ||
![]() RJHSEG38208 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Gold | - | - | - | - | - | Thermoplastic | Phosphor Bronze | - | -55°C~85°C | Tray | 2013 | RJHSE | - | - | Active | 1 (Unlimited) | - | - | Jack | - | 85°C | -55°C | Green | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 8 | - | - | 8p8c (RJ45, Ethernet) | Green | - | - | - | - | 15.0μin 0.38μm | - | - | RoHS Compliant | - | - | - | ||
![]() RJHSE736108 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | Thermoplastic | Phosphor Bronze | 125V | -55°C~85°C | Tray | 2005 | RJHSE | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | Green, Yellow | 1 | - | - | - | - | - | - | - | - | 1.27mm | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | unknown | 1.5A | - | Gold | - | - | - | - | - | - | - | - | - | - | 8 | - | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | Yellow - Green | Up | Board Lock | - | - | 50.0μin 1.27μm | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() RJHSE5389 Amphenol ICC (Commercial Products) | 30 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | - | - | Thermoplastic | Phosphor Bronze | - | -55°C~85°C | Tray | 2013 | RJHSE | e3 | yes | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | unknown | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 8p8c (RJ45, Ethernet) | Green | Up | Board Lock | - | - | 50.0μin 1.27μm | - | - | RoHS Compliant | - | - | - | ||
![]() RJHSEG381A8 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Gold | - | - | - | - | - | Thermoplastic | Phosphor Bronze | - | -55°C~85°C | Tray | 2013 | RJHSE | - | - | Active | 1 (Unlimited) | - | - | Jack | - | 85°C | -55°C | Green, Yellow | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 8 | - | - | 8p8c (RJ45, Ethernet) | Yellow - Green | - | - | - | - | 15.0μin 0.38μm | - | - | RoHS Compliant | - | - | - | ||
![]() RJHSEE384A2 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | - | Thermoplastic | Phosphor Bronze | - | -55°C~85°C | Tray | - | RJHSE | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | 85°C | -55°C | Green, Yellow | 1 | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 2 | - | Up | 8p8c (RJ45, Ethernet) | Green - Yellow | Up | Board Lock | - | - | 6.00μin 0.152μm | - | - | RoHS Compliant | - | - | - | ||
![]() RJHSEE38408 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | - | Thermoplastic | Phosphor Bronze | - | -55°C~85°C | Tray | 2006 | RJHSE | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | 85°C | -55°C | Green, Yellow | 1 | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 8 | - | Up | 8p8c (RJ45, Ethernet) | Green - Yellow | Up | Board Lock | - | - | 6.00μin 0.152μm | - | - | RoHS Compliant | - | - | - | ||
![]() RJHSE5388A2 Amphenol ICC (Commercial Products) | 47 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | - | Thermoplastic | Phosphor Bronze | - | -55°C~85°C | Tray | 2013 | RJHSE | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | 85°C | -55°C | Green, Red | 1 | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 2 | - | Up | 8p8c (RJ45, Ethernet) | Green - Red | Up | Board Lock | - | - | 50.0μin 1.27μm | - | - | RoHS Compliant | - | - | - | ||
![]() 88400-066LF Amphenol ICC (FCI) | 395 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | Polyamide (PA FR50), Nylon FR50 | Phosphor Bronze | 1kV | -40°C~70°C | Tube | 2005 | 88400 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | 6 | 70°C | -40°C | Black | 1 | Female | - | - | - | - | - | - | - | 2.54mm | - | 90° Angle (Right) | Unshielded | - | 20.6mm | 6 | - | 1A | - | Gold | - | 6 | - | - | Black | - | - | 20mOhm | 500MOhm | 1kV | 1 | 1kV | Down | 6p6c (RJ11, RJ12, RJ14, RJ25) | Does Not Contain LED | Down | Board Lock, Panel Stops | 15.72mm | 20.6mm | 5.00μin 0.127μm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | Cat3 | ||
![]() RJE061881120H Amphenol ICC (Commercial Products) | 4019 |
| - | 9 Weeks | - | Through Hole | Through Hole | - | - | - | Thermoplastic | Phosphor Bronze | - | -40°C~70°C | Tape & Reel (TR) | - | RJE06 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | Black | - | Female | - | - | - | - | - | - | - | 2.54mm | - | Vertical | Shielded | - | 13.22mm | 8 | - | 1.5A | - | Gold | 125V | - | - | - | - | - | - | - | - | - | 1 | - | User Selectable | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | Board Lock, Panel Stops | 17.8mm | - | 6.00μin 0.152μm | No | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() RJHSE5381A8 Amphenol ICC (Commercial Products) | 47 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | - | - | Thermoplastic | Phosphor Bronze | - | -55°C~85°C | Tray | 2013 | RJHSE | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Jack | - | - | - | Green, Yellow | 1 | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | unknown | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 8 | - | - | 8p8c (RJ45, Ethernet) | Yellow - Green | Up | Board Lock | - | - | 50.0μin 1.27μm | - | - | RoHS Compliant | - | - | - | ||
![]() RJHSEE383A2 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | - | Thermoplastic | Phosphor Bronze | - | -55°C~85°C | Tray | 2006 | RJHSE | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | 85°C | -55°C | Yellow | 1 | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 2 | - | Up | 8p8c (RJ45, Ethernet) | Yellow | Up | Board Lock | - | - | 6.00μin 0.152μm | - | - | RoHS Compliant | - | - | - | ||
![]() RJHSEJ387A8 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | - | Thermoplastic | Phosphor Bronze | - | -55°C~85°C | Tray | - | RJHSE | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Jack | - | - | - | Green, Red | 1 | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | unknown | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 8 | - | - | 8p8c (RJ45, Ethernet) | Red - Green | Up | Board Lock | - | - | 30.0μin 0.76μm | - | - | RoHS Compliant | - | - | - | ||
![]() RJFTV75RGF459 Amphenol PCD | 2897 |
| Datasheet | 14 Weeks | - | Jam Nut | Panel Mount, Flange | - | - | - | Aluminum | - | - | -40°C~85°C | Bulk | 2004 | RJF TV | - | - | Active | 1 (Unlimited) | Solder | - | Jack | 8 | 85°C | -40°C | Green | 1 | Female | - | - | - | - | - | - | - | - | - | Straight | Shielded | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | Circular Threaded Coupling | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | Cat5e |