- Connector Type
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions/Contacts
- Orientation
- Packaging
- Part Status
- RoHS Status
- Series
- Shielding
- Tab Direction
Attribute column
Manufacturer
Amphenol Modular Connectors - Jacks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Contact Finish | Voltage - Rated AC | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Number of Ports | Max Voltage Rating (DC) | Direction | Number of Positions/Contacts | LED Color | Tab Direction | Features | Length | Contact Finish Thickness | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RJE7118813A2 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 9 Weeks | - | Edge, Through Hole | Board Edge; Panel Mount; Through Hole | - | Thermoplastic | Phosphor Bronze | - | -40°C~85°C | Tray | 2012 | RJE71 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | Green, Yellow | - | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | unknown | - | Gold | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 8p8c (RJ45, Ethernet) | Green, Yellow - Green, Yellow | Up | - | - | 30.0μin 0.76μm | - | RoHS Compliant | - | - | Cat6 | ||
![]() RJE7118813E3 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 9 Weeks | - | Edge, Through Hole | Board Edge; Panel Mount; Through Hole | - | Thermoplastic | Phosphor Bronze | - | -40°C~85°C | Tray | 2012 | RJE71 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | Green, Yellow | - | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | unknown | - | Gold | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 8p8c (RJ45, Ethernet) | Yellow - Green, Yellow | Up | - | - | 30.0μin 0.76μm | - | RoHS Compliant | - | - | Cat6 | ||
![]() RJE7118813C3 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 9 Weeks | - | Edge, Through Hole | Board Edge; Panel Mount; Through Hole | - | Thermoplastic | Phosphor Bronze | - | -40°C~85°C | Tray | 2012 | RJE71 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Jack | - | - | - | Green, Red, Yellow | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | unknown | - | Gold | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 8p8c (RJ45, Ethernet) | Red, Green - Green, Yellow | Up | - | - | 30.0μin 0.76μm | - | RoHS Compliant | - | - | Cat6 | ||
![]() RJE741AA1110 Amphenol ICC (Commercial Products) | 284 | - | - | 7 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | Phosphor Bronze | - | -55°C~85°C | Tray | 2012 | RJE74 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | Shielded | - | - | unknown | - | Gold | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 10p10c (RJ50) | Does Not Contain LED | Down | - | - | 6.00μin 0.152μm | - | RoHS Compliant | - | - | - | ||
![]() 87549-4111LF Amphenol ICC (FCI) | 45 |
| - | 7 Weeks | - | Surface Mount | Surface Mount | POLYETHYLENE | Thermoplastic | Phosphor Bronze | 1kV | -40°C~70°C | Tape & Reel (TR) | - | 87549 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | Black | - | Female | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 8 | Vertical | Unshielded | 15.09mm | 8 | - | 1A | Gold | - | - | - | - | 94V-0 | - | NO | - | 500MOhm | - | 1 | - | User Selectable | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | Board Guide, Keyed, Panel Stops, Solder Retention | 18.57mm | 30.0μin 0.76μm | No | RoHS Compliant | UL94 V-0 | - | Cat3 | ||
![]() 68899-002LF Amphenol ICC (FCI) | 10000 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Copper Alloy | 1kV | -40°C~70°C | Tube | - | 68899 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | 8 | 70°C | -40°C | Black | 1 | Female | - | - | - | - | - | - | - | - | 2.54mm | - | 90° Angle (Right) | Unshielded | 20.57mm | 8 | - | 1A | Gold | - | 8 | - | - | - | Black | - | 20mOhm | 500MOhm | 1kV | 1 | 1kV | Down | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Guide, Keyed, Panel Stops | 17.78mm | 5.00μin 0.127μm | No | RoHS Compliant | UL94 V-0 | Lead Free | Cat3 | ||
![]() RJSSE5F81 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | Gold | - | - | - | Thermoplastic | Phosphor Bronze | - | -55°C~85°C | Tray | 2011 | RJSSE | - | - | Active | 1 (Unlimited) | - | - | Jack | - | 85°C | -55°C | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Does Not Contain LED | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 95679-102LF Amphenol ICC (FCI) | 45 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Phosphor Bronze | - | - | Tube | - | 95679 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | 70°C | -40°C | - | 1 | - | - | - | - | - | - | - | - | - | 2.54mm | - | 90° Angle (Right) | Unshielded | 20.6mm | 16 | - | - | Gold | - | 16 | - | - | - | Black | - | 20mOhm | - | 1.5kV | 2 | - | Down | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Lock | 30.48mm | 15.0μin 0.38μm | - | RoHS Compliant | - | - | Cat5 | ||
![]() RJE051AA0310 Amphenol ICC (Commercial Products) | 45 |
| - | 9 Weeks | - | Through Hole | Through Hole | POLYETHYLENE | Thermoplastic | Phosphor Bronze | - | -40°C~85°C | Tray | 2006 | RJE05 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Jack | - | - | - | Black | - | Female | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | 90° Angle (Right) | Unshielded | - | - | - | 1.5A | Gold | 125V | 10 | - | - | 94V-0 | - | NO | - | - | - | 1 | - | - | 10p10c (RJ50) | Does Not Contain LED | Down | Board Lock | - | 30.0μin 0.76μm | No | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 94909-588LF Amphenol ICC (FCI) | 47 |
| Datasheet | - | Gold | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6, Glass Filled | Phosphor Bronze | 1.5kV | -40°C~70°C | Tube | - | 94909 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Jack | 8 | 70°C | -40°C | Black | 1 | Female | - | - | - | - | - | - | - | - | 2.54mm | - | 90° Angle (Right) | Shielded | 18.2mm | 8 | - | 1A | Gold | - | 8 | - | - | - | Black | - | 20mOhm | 500MOhm | 1.5kV | 1 | 1.5kV | Down | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Lock, Panel Stops | 17.44mm | 50.0μin 1.27μm | - | RoHS Compliant | UL94 V-0 | - | Cat3 | ||
![]() 90511-005 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Copper Alloy | - | -40°C~70°C | Tube | - | 90511 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | 70°C | -40°C | - | 1 | - | - | - | - | - | - | - | - | - | 2.54mm | - | Vertical | Unshielded | 16.38mm | 4 | - | - | Gold, GXT™ | - | 4 | - | - | - | Black | - | 20mOhm | - | 1kV | 1 | - | User Selectable | 4p4c (RJ9, RJ10, RJ22) | Does Not Contain LED | User Selectable | Board Lock, Panel Stops | 13.72mm | 50.0μin 1.27μm | - | RoHS Compliant | - | - | Cat3 | ||
![]() RJSSE706002T Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 9 Weeks | Gold | - | - | - | Thermoplastic | Phosphor Bronze | - | -55°C~85°C | Tape & Reel (TR) | 2011 | RJSSE | - | - | Active | 1 (Unlimited) | - | - | Jack | - | 85°C | -55°C | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | Does Not Contain LED | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 69255-004LF Amphenol ICC (FCI) | 962 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | Polyethylene Terephthalate (PET), Polyester | Copper Alloy | 1kV | -40°C~70°C | Tube | - | 69255 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | 8 | 70°C | -40°C | Black | 1 | Female | - | - | - | - | - | - | - | - | 2.54mm | - | Vertical | Unshielded | 16.38mm | 8 | - | 1A | Gold | - | 8 | - | - | - | Black | - | 20mOhm | 500MOhm | 1kV | 1 | 1kV | User Selectable | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | Board Guide, Panel Stops | 17.78mm | 5.00μin 0.127μm | - | RoHS Compliant | UL94 V-0 | Lead Free | Cat3 | ||
![]() 87545-2211LF Amphenol ICC (FCI) | 45 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | POLYETHYLENE | Thermoplastic | Phosphor Bronze | - | -40°C~70°C | Tape & Reel (TR) | - | 87545 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Vertical | Unshielded | 15.09mm | 4 | - | - | Gold | - | 6 | NO | FEMALE | - | Black | NO | 20mOhm | - | 1kV | 1 | - | User Selectable | 6p4c (RJ11, RJ14) | Does Not Contain LED | User Selectable | Board Guide, Panel Stops, Solder Retention | 16.53mm | 50.0μin 1.27μm | - | RoHS Compliant | - | - | Cat3 | ||
![]() RJHSE5F84A4 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Phosphor Bronze | - | -55°C~85°C | Tray | 2013 | RJHSE | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | 85°C | -55°C | Green, Yellow | 1 | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 4 | - | Up | 8p8c (RJ45, Ethernet) | Green - Yellow | Up | Board Lock | - | 50.0μin 1.27μm | - | RoHS Compliant | - | - | - | ||
![]() RJE73188001T1 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | Phosphor Bronze | - | -55°C~85°C | Tape & Reel (TR) | 2012 | RJE73 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | unknown | - | Gold | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 8p8c (RJ45, Ethernet) | Red - Red | Down | Board Guide | - | 6.00μin 0.152μm | - | RoHS Compliant | - | - | - | ||
![]() RJHSE508VA1 Amphenol ICC (Commercial Products) | 45 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Phosphor Bronze | - | -55°C~85°C | Tube | 2013 | RJHSE | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | 85°C | -55°C | Green, Red | 1 | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Unshielded | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 1 | - | Up | 8p8c (RJ45, Ethernet) | Red, Green - Green | Up | Board Lock | - | 50.0μin 1.27μm | - | RoHS Compliant | - | - | - | ||
![]() RJE7318800321 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | Phosphor Bronze | - | -55°C~85°C | Tape & Reel (TR) | 2012 | RJE73 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | unknown | - | Gold | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 8p8c (RJ45, Ethernet) | Green | Down | Board Guide | - | 30.0μin 0.76μm | - | RoHS Compliant | - | - | - | ||
![]() RJHSE5082A1 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Phosphor Bronze | - | -55°C~85°C | Tube | 2013 | RJHSE | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | 85°C | -55°C | Green | 1 | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Unshielded | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 1 | - | Up | 8p8c (RJ45, Ethernet) | Green | Up | Board Lock | - | 50.0μin 1.27μm | - | RoHS Compliant | - | - | - | ||
![]() RJE7318800330 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | Phosphor Bronze | - | -55°C~85°C | Tape & Reel (TR) | 2012 | RJE73 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Jack | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | - | - | unknown | - | Gold | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 8p8c (RJ45, Ethernet) | Yellow | Down | Board Guide | - | 30.0μin 0.76μm | - | RoHS Compliant | - | - | - |