- Connector Type
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions/Contacts
- Orientation
- Packaging
- Part Status
- RoHS Status
- Series
- Shielding
- Tab Direction
Attribute column
Manufacturer
Amphenol Modular Connectors - Jacks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Number of Ports | Max Voltage Rating (DC) | Insulator Color | Direction | Number of Positions/Contacts | LED Color | Tab Direction | Features | Length | Contact Finish Thickness | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RJHSEGF8TA1 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Gold | - | - | - | Thermoplastic | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | 2013 | RJHSE | - | - | Active | 1 (Unlimited) | - | - | Jack | - | 85°C | -55°C | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Red - Red | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() RJHSEJ38F Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | 2013 | RJHSE | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Jack | - | - | - | Green, Yellow | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | unknown | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 8p8c (RJ45, Ethernet) | Green, Yellow - Yellow | Up | Board Lock | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | - | - | ||
![]() 69254-002LF Amphenol ICC (FCI) | 4518 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | - | Copper Alloy | 1kV | -40°C~70°C | Tube | - | 69254 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | 6 | 70°C | -40°C | Black | 1 | Male | - | - | - | - | - | - | - | - | 2.54mm | - | Vertical | Unshielded | - | - | 16.38mm | 4 | - | 1A | - | - | Gold | - | - | 4 | - | - | - | - | Black | - | - | - | 20mOhm | 500MOhm | - | 1kV | 1 | 1kV | - | User Selectable | 6p4c (RJ11, RJ14) | Does Not Contain LED | User Selectable | Board Guide, Panel Stops | 15.75mm | 5.00μin 0.127μm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | Cat3 | ||
![]() RJHSEG08508 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Gold | - | - | - | Thermoplastic | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | - | RJHSE | - | - | Active | 1 (Unlimited) | - | - | Jack | - | 85°C | -55°C | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | 8p8c (RJ45, Ethernet) | Green - Green | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() RJHSEJ38TA8 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | 2013 | RJHSE | e3 | yes | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | Red | 1 | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | unknown | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | 8p8c (RJ45, Ethernet) | Red - Red | Up | Board Lock | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | - | - | ||
![]() RJHSEG08AA8 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Gold | - | - | - | Thermoplastic | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | 2013 | RJHSE | - | - | Active | 1 (Unlimited) | - | - | Jack | - | 85°C | -55°C | Green, Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | 8p8c (RJ45, Ethernet) | Green, Yellow - Green, Yellow | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() RJHSEJ38GA8 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | 2013 | RJHSE | e3 | yes | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | Green, Orange | 1 | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | unknown | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | 8p8c (RJ45, Ethernet) | Green, Orange - Green, Orange | Up | Board Lock | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | - | - | ||
![]() RJHSEJ38TA4 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | 2013 | RJHSE | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | Red | 1 | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | unknown | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 8p8c (RJ45, Ethernet) | Red - Red | Up | Board Lock | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | - | - | ||
![]() MRJR-5380-01 Amphenol ICC (Commercial Products) | 201 |
| Datasheet | 7 Weeks | Gold | Flanges, PCB, Panel, Through Hole | Panel Mount, Flange (2 Hole); Through Hole | - | Polycarbonate (PC) | - | - | Phosphor Bronze | 2.5V | -40°C~105°C | Box | - | MRJR | - | - | Active | 1 (Unlimited) | Solder | - | Jack | 8 | 105°C | -40°C | - | 1 | Receptacle | - | - | - | - | - | - | - | - | 2.54mm | - | 90° Angle (Right) | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | 1.5A | - | - | Gold | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Down | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Guide | - | 50.0μin 1.27μm | - | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() FRJAE-438 Amphenol ICC (Commercial Products) | 19 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | COPPER ALLOY | Thermoplastic | - | - | Phosphor Bronze | 125V | -55°C~85°C | Tray | 2005 | FRJAE | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Jack | - | - | - | Black | - | Female | - | 125V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 8 | 90° Angle (Right) | Shielded | - | - | 18.67mm | 8 | - | 1.5A | - | - | Gold | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | 1 | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Lock | 14.6mm | 50.0μin 1.27μm | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() RJHSE538504 Amphenol ICC (Commercial Products) | 93 | - | - | 7 Weeks | - | - | Through Hole | POLYETHYLENE | Thermoplastic | LOCKING | PEG | Phosphor Bronze | - | -55°C~85°C | Tray | - | RJHSE | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Jack | - | - | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 32 | 90° Angle (Right) | Shielded, EMI Finger | - | 2.032mm | - | - | unknown | - | TIN OVER NICKEL | UL | Gold | COMMERCIAL | - | - | STAGGERED | 0.53 inch | FEMALE | - | - | NO | 0.62 inch | TELCOM, MODULAR | - | - | - | - | 4 | - | - | - | 8p8c (RJ45, Ethernet) | Green - Green | Up | Board Lock | - | 50.0μin 1.27μm | 50μin | - | - | RoHS Compliant | - | - | - | ||
![]() RJE73-188-004A1 Amphenol ICC (Commercial Products) | 940 |
| Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | - | - | Phosphor Bronze | 125V | -55°C~85°C | Tape & Reel (TR) | 2012 | RJE73 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | 8 | 85°C | -55°C | Black, Green, Yellow | 1 | Female | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | 1A | - | - | Gold | - | - | 8 | - | - | - | - | - | - | - | - | - | 500MOhm | - | - | 1 | - | - | Down | 8p8c (RJ45, Ethernet) | Green, Yellow - Green, Yellow | Down | Board Guide | - | 50.0μin 1.27μm | - | - | Unknown | RoHS Compliant | UL94 V-0 | - | - | ||
![]() RJSSE-5080 Amphenol ICC (Commercial Products) | 1229 | - | Datasheet | 7 Weeks | - | - | Surface Mount | - | Thermoplastic | LOCKING | PEG | Phosphor Bronze | - | -55°C~85°C | Tray | 2009 | RJSSE | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Jack | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | 8 | 90° Angle (Right) | Unshielded | - | - | - | - | unknown | - | - | UL | Gold | COMMERCIAL | 0.634 inch | - | RECTANGULAR | 0.495 inch | MALE | - | - | - | 0.598 inch | TELCOM, MODULAR | - | - | - | - | 1 | - | BLACK | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up | Board Guide, Solder Retention | - | 20.0μin 0.51μm | 20μin | - | - | RoHS Compliant | - | - | - | ||
![]() RJE73-188-00240 Amphenol ICC (Commercial Products) | 45 |
| Datasheet | 7 Weeks | Gold | - | Through Hole | - | Thermoplastic | - | - | Phosphor Bronze | - | -55°C~85°C | Tape & Reel (TR) | 2004 | RJE73 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | - | - | - | Gold | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 8p8c (RJ45, Ethernet) | Green - Yellow | Down | Board Guide | - | 15.0μin 0.38μm | - | - | - | RoHS Compliant | - | - | - | ||
![]() RJE01J6002 Amphenol ICC (Commercial Products) | 1505 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | - | RJE01 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | 85°C | -55°C | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Unshielded | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Up | 6p6c (RJ11, RJ12, RJ14, RJ25) | Does Not Contain LED | Up | Board Lock | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | - | - | ||
![]() RJHSE3089 Amphenol ICC (Commercial Products) | 13 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | 2013 | RJHSE | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | Unshielded | - | - | - | - | unknown | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | User Selectable | 8p8c (RJ45, Ethernet) | Green | User Selectable | Board Lock, Panel Stops | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | - | - | ||
![]() RJE73-188-00310 Amphenol ICC (Commercial Products) | 45 |
| Datasheet | 7 Weeks | Gold | - | Through Hole | - | Thermoplastic | - | - | Phosphor Bronze | - | -55°C~85°C | Tape & Reel (TR) | - | RJE73 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | - | - | - | Gold | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 8p8c (RJ45, Ethernet) | Yellow - Green | Down | Board Guide | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | - | - | ||
![]() RJHSE3382 Amphenol ICC (Commercial Products) | 1387 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | - | - | Phosphor Bronze | 125V | -55°C~85°C | Tray | 2012 | RJHSE | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | Black, Green | - | Male | - | - | - | - | - | - | - | - | - | - | Vertical | Shielded | - | - | - | - | unknown | 1.5A | - | - | Gold | - | - | 8 | - | - | - | - | - | - | - | - | - | 500MOhm | - | - | 1 | - | - | User Selectable | 8p8c (RJ45, Ethernet) | Green | User Selectable | Board Lock, Panel Stops | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() RJE73-188-00451 Amphenol ICC (Commercial Products) | 928 |
| Datasheet | 7 Weeks | - | - | Through Hole | - | Thermoplastic | - | - | Phosphor Bronze | - | -55°C~85°C | Tape & Reel (TR) | 2012 | RJE73 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | - | - | - | Gold | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 8p8c (RJ45, Ethernet) | Green - Green | Down | Board Guide | - | 50.0μin 1.27μm | - | - | - | RoHS Compliant | - | - | - | ||
![]() MRJ-5481-01 Amphenol ICC (Commercial Products) | 166 |
| Datasheet | 7 Weeks | - | - | Panel Mount, Flange (2 Hole); Through Hole | ZINC ALLOY | Polycarbonate (PC) | - | - | Phosphor Bronze | - | -40°C~105°C | Tray | 2008 | MRJ | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Jack | - | - | - | - | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | Vertical | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | unknown | - | NICKEL | - | Gold | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | RECEPTACLE | - | 1 | - | - | - | 8p8c (RJ45, Ethernet) | Green - Yellow | User Selectable | Board Guide | - | 50.0μin 1.27μm | - | - | - | RoHS Compliant | - | - | - |