- Connector Type
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions/Contacts
- Orientation
- Packaging
- Part Status
- RoHS Status
- Series
- Shielding
- Tab Direction
Attribute column
Manufacturer
Amphenol Modular Connectors - Jacks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Housing Material | Package Quantity | Angle | Approvals | Cable Style | Case Size | Case Style | Connections | Contact Materials | Grip Type | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Maximum Operating Temperature | Minimum Cable Diameter (mm) | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Outlets | Number of Positions / Contacts per Port | Performance Category | Range | RoHS | Voltage, Rating | Series | Type | Number of Positions | Composition | Color | Applications | Gender | Subcategory | Shielding | Current Rating | Termination Style | Number of Contacts | Configuration | Insulation Resistance | Number of Ports | Protections | Mating Cycles | Terminal Type | Product Type | Operating Temperature Range | Product | Mounting Angle | USOC Codes | IP Rating | Width (in) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RJE1R288235452 Amphenol | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | Ocal, a T & B Brand | 31355 | - | + 85 C | - | - 40 C | - | Cable Mount | - | 8P8C | Cat 5e, Cat 6 | - | - | 125 VAC | RJE | Stacked | 8 Position | - | Black | 10/100/1G/10G Base-T | Jack (Female) | Modular Connectors / Ethernet Connectors | Shielded | 1.25 A | Solder | 8 Contact | 1x2 | 500 MOhms | 2 Port | - | 750 Cycle | - | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | Connectors | Right Angle | RJ45 | - | - | UL 94V-0 | ||
![]() RJE1R288223471 Amphenol | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | Miscellaneous | IC-84(ELCOM) | - | + 85 C | - | - 40 C | - | Cable Mount | - | 8P8C | Cat 5e | - | - | 125 VAC | RJE | Stacked | 8 Position | - | Black | Industrial and Instrumentation, Medical | Jack (Female) | Modular Connectors / Ethernet Connectors | Shielded | 1.25 A | Solder | 8 Contact | 1x2 | 500 Mohms | 2 Port | - | 750 Cycle | - | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | Connectors | Right Angle | RJ45 | - | - | UL 94V-0 | ||
![]() RJE1R2882354N2 Amphenol | In Stock | - | - | Gold | - | - | - | - | CE, cURus | - | - | - | - | Phosphor Bronze | - | Altech | 3D20UR | - | + 85 C | - | - 40 C | DIN Rail | Cable Mount | - | 8P8C | Cat 5e, Cat 6 | - | - | 125 VAC | RJE | Stacked | 8 Position | - | Black | 10/100/1G/10G Base-T | Jack (Female) | Modular Connectors / Ethernet Connectors | Shielded | 20 A | Solder | 8 Contact | 1x2 | 500 MOhms | 2 Port | Supplemental | 750 Cycle | Box Clamp / Ring Tongue | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | Connectors | Right Angle | RJ45 | - | - | UL 94V-0 | ||
![]() RJE1R2883234H2 Amphenol | In Stock | - | - | Gold | - | Aluminum | - | - | - | - | - | - | - | Phosphor Bronze | - | Grace Technologies | P-E5P22-M3RF0 | - | + 85 C | - | - 40 C | - | Cable Mount | (2) GFCI | 8P8C | Cat 5e, Cat 6 | - | - | 125 VAC | RJE | Stacked | 8 Position | - | Black | 10/100/1G/10G Base-T | Jack (Female) | Modular Connectors / Ethernet Connectors | Shielded | 1.25 A | Solder | 8 Contact | 1x2 | 500 MOhms | 2 Port | - | 750 Cycle | - | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | Connectors | Right Angle | RJ45 | IP65 | - | UL 94V-0 | ||
![]() RJE1R288223441 Amphenol | In Stock | - | - | Gold | - | - | - | - | CE, CSA, IEC, UL | - | - | - | - | Phosphor Bronze | - | Cutler Hammer, Div of Eaton Co | LGC340033W | - | + 85 C | - | - 40 C | - | Cable Mount | - | 8P8C | Cat 5e | - | No | 125 VAC | RJE | Stacked | 8 Position | - | Black | Industrial and Instrumentation, Medical | Jack (Female) | Modular Connectors / Ethernet Connectors | Shielded | 400 A | Solder | 8 Contact | 1x2 | 500 Mohms | 2 Port | Ground Fault | 750 Cycle | - | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | Connectors | Right Angle | RJ45 | - | - | UL 94V-0 | ||
![]() RJE1R2883254C2 Amphenol | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | Miscellaneous | - | - | + 85 C | - | - 40 C | - | Cable Mount | - | 8P8C | Cat 5e, Cat 6 | - | - | 125 VAC | RJE | Stacked | 8 Position | - | Black | 10/100/1G/10G Base-T | Jack (Female) | Modular Connectors / Ethernet Connectors | Shielded | 1.25 A | Solder | 8 Contact | 1x2 | 500 MOhms | 2 Port | - | 750 Cycle | - | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | Connectors | Right Angle | RJ45 | - | - | UL 94V-0 | ||
![]() RJE711886493 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Burndy | MR18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJE1R2883254B1 Amphenol | In Stock | - | - | Gold | Aluminum | - | - | 90 Degrees | - | Round | - | - | - | Phosphor Bronze | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | 22.23 mm | + 85 C | 19.05 mm | - 40 C | - | Cable Mount | - | 8P8C | Cat 5e, Cat 6 | - | - | 125 VAC | RJE | Stacked | 8 Position | Metallic | Black | 10/100/1G/10G Base-T | Jack (Female) | Modular Connectors / Ethernet Connectors | Shielded | 1.25 A | Solder | 8 Contact | 1x2 | 500 MOhms | 2 Port | - | 750 Cycle | - | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | Connectors | Right Angle | RJ45 | - | - | UL 94V-0 | ||
![]() RJE3928864H0 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | DH266URKV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJE3988864M0 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | DH267FDKV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJE1R288335453 Amphenol | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | Edwards Signaling | MR199X13/C | - | + 85 C | - | - 40 C | - | Cable Mount | - | 8P8C | Cat 6 | - | - | 125 VAC | RJE | Stacked | 8 Position | - | Black | 1G/10G Base-T | Jack (Female) | Modular Connectors / Ethernet Connectors | Shielded | 1.25 A | Solder | 8 Contact | 1x2 | 500 MOhms | 2 Port | - | 750 Cycle | - | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | Connectors | Right Angle | RJ45 | - | - | UL 94V-0 | ||
![]() RJE1R288335402 Amphenol | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | Grace Technologies | P-E5P6#3P11#3R2#2-S1RUV3 | - | + 85 C | - | - 40 C | - | Cable Mount | (2) Universal International Receptacles | 8P8C | Cat 6 | - | - | 125 VAC | RJE | Stacked | 8 Position | - | Black | 1G/10G Base-T | Jack (Female) | Modular Connectors / Ethernet Connectors | Shielded | 1.25 A | Solder | 8 Contact | 1x2 | 500 MOhms | 2 Port | - | 750 Cycle | - | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | Connectors | Right Angle | RJ45 | - | - | UL 94V-0 | ||
![]() RJCSE598L01 Amphenol | In Stock | - | - | - | Stainless Steel | - | 100 | - | - | - | - | - | - | - | - | Thomas & Betts | SS10-180-316 | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual Lock | - | - | Chrome | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.18 | - | ||
![]() RJE1R2882254E3 Amphenol | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | Greenlee | 31364 | - | + 85 C | - | - 40 C | - | Cable Mount | - | 8P8C | Cat 5e | - | - | 125 VAC | RJE | Stacked | 8 Position | - | Black | Industrial and Instrumentation, Medical | Jack (Female) | Modular Connectors / Ethernet Connectors | Shielded | 1.25 A | Solder | 8 Contact | 1x2 | 500 MOhms | 2 Port | - | - | - | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | Connectors | Right Angle | RJ45 | - | - | UL 94V-0 | ||
![]() RJE1R2883264M1 Amphenol | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | Honeywell-Microswitch | - | - | + 85 C | - | - 40 C | - | Cable Mount | - | 8P8C | Cat 5e, Cat 6 | - | - | 125 VAC | RJE | Stacked | 8 Position | - | Black | 10/100/1G/10G Base-T | Jack (Female) | Modular Connectors / Ethernet Connectors | Shielded | 1.25 A | Solder | 8 Contact | 1x2 | 500 MOhms | 2 Port | - | 750 Cycle | - | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | Connectors | Right Angle | RJ45 | - | - | UL 94V-0 | ||
![]() RJE1R288326421 Amphenol | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | ABB | ACH580-BCR-07A5-2+E213+K475+L512 | - | + 85 C | - | - 40 C | - | Cable Mount | - | 8P8C | Cat 5e, Cat 6 | - | - | 125 VAC | RJE | Stacked | 8 Position | - | Black | 10/100/1G/10G Base-T | Jack (Female) | Modular Connectors / Ethernet Connectors | Shielded | 1.25 A | Solder | 8 Contact | 1x2 | 500 MOhms | 2 Port | - | 750 Cycle | - | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | Connectors | Right Angle | RJ45 | - | - | UL 94V-0 | ||
![]() RJE1R2882254D3 Amphenol | In Stock | - | - | Gold | - | - | - | - | - | - | 2.5 | Center Back Mount | 1/4 NPT | Phosphor Bronze | - | NOSHOK | 25-410-30/160-psi | - | + 85 C | - | - 40 C | - | Cable Mount | - | 8P8C | Cat 5e | -30 Hg-160 psi | - | 125 VAC | RJE | Stacked | 8 Position | - | Black | Industrial and Instrumentation, Medical | Jack (Female) | Modular Connectors / Ethernet Connectors | Shielded | 1.25 A | Solder | 8 Contact | 1x2 | 500 MOhms | 2 Port | - | - | - | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | Connectors | Right Angle | RJ45 | - | - | UL 94V-0 | ||
![]() RJE1R2882234K2 Amphenol | In Stock | - | - | Gold | - | - | - | - | CE, CSA, UL | - | - | - | - | Phosphor Bronze | - | Cutler Hammer, Div of Eaton Corp | PDG52P1200P5MN | - | + 85 C | - | - 40 C | Panel | Cable Mount | - | 8P8C | Cat 5e | - | - | 125 VAC | RJE | Stacked | 8 Position | - | Black | Industrial and Instrumentation, Medical | Jack (Female) | Modular Connectors / Ethernet Connectors | Shielded | 1,200 A | Solder | 8 Contact | 1x2 | 500 Mohms | 2 Port | - | 750 Cycle | - | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | Connectors | Right Angle | RJ45 | - | - | UL 94V-0 | ||
![]() RJE1R2882354N1 Amphenol | In Stock | - | - | Gold | - | Aluminum | - | - | - | - | - | - | - | Phosphor Bronze | - | Grace Technologies | P-E5P6P11#2-M3R0 | - | + 85 C | - | - 40 C | - | Cable Mount | (1) 120V Receptacle | 8P8C | Cat 5e, Cat 6 | - | - | 125 VAC | RJE | Stacked | 8 Position | - | Black | 10/100/1G/10G Base-T | Jack (Female) | Modular Connectors / Ethernet Connectors | Shielded | 1.25 A | Solder | 8 Contact | 1x2 | 500 MOhms | 2 Port | - | 750 Cycle | - | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | Connectors | Right Angle | RJ45 | IP65 | - | UL 94V-0 | ||
![]() RJE7218864R1 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |