- Connector Type
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions/Contacts
- Orientation
- Packaging
- Part Status
- RoHS Status
- Series
- Shielding
- Tab Direction
Attribute column
Manufacturer
Amphenol Modular Connectors - Jacks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Material | Housing Material | Shape | Package Quantity | Approvals | Brand | Case Size | Case Style | Connections | Contact Materials | Display | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Outlets | Number of Positions / Contacts per Port | Performance Category | Range | RoHS | Shaft Type | SwitchingFrequency | Timing Range | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Type | Number of Positions | Composition | Color | Applications | Gender | Subcategory | Shielding | Current Rating | Output | Termination Style | Function | Number of Contacts | Output Voltage | Output Type | Configuration | Insulation Resistance | Voltage | Number of Ports | Mating Cycles | Product Type | Operating Temperature Range | Coil Voltage | Mode of Operation | Product | Connection Type | Mounting Angle | Mesh Length | Input Voltage | USOC Codes | Product Category | Power Type | Contacts | Bearings | IP Rating | Mating Connector | Diameter | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RJE6018834W10G Amphenol | In Stock | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | No Display | - | Siemens Building Technologies | QAM2112.040 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Duct | - | - | - | - | 1 kOhm Platinum RTD | - | Temperature | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJE1R288335463 Amphenol | In Stock | - | - | Gold | - | Stainless Steel | - | - | 100 | - | - | - | - | - | Phosphor Bronze | - | - | Thomas & Betts | SS17-250 | + 85 C | - 40 C | - | Cable Mount | - | 8P8C | Cat 6 | - | - | - | - | - | 125 VAC | - | - | RJE | - | Standard Dual Lock | 8 Position | - | Gray | 1G/10G Base-T | Jack (Female) | Modular Connectors / Ethernet Connectors | Shielded | 1.25 A | - | Solder | - | 8 Contact | - | - | 1x2 | 500 MOhms | - | 2 Port | 750 Cycle | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | - | - | Connectors | - | Right Angle | - | - | RJ45 | - | - | - | - | - | - | - | UL 94V-0 | ||
![]() RJE1R2882364R1 Amphenol | In Stock | - | - | Gold | - | - | - | - | - | CE, CSA, UL | - | - | - | - | Phosphor Bronze | - | - | Square D | 588164 | + 85 C | - 40 C | - | Cable Mount | - | 8P8C | Cat 5e, Cat 6 | - | No | - | 150 Hz | - | 125 VAC | - | - | RJE | - | Stacked | 8 Position | Non-Metallic | Black | 10/100/1G/10G Base-T | Jack (Female) | Modular Connectors / Ethernet Connectors | Shielded | 1.25 A | - | Solder | - | 8 Contact | - | PNP/NPN | 1x2 | 500 MOhms | - | 2 Port | 750 Cycle | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | - | - | Connectors | Screw-clamp Terminals | Right Angle | - | - | RJ45 | - | DC | - | - | - | - | - | UL 94V-0 | ||
![]() RJE1R2882354H3 Amphenol | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | Pauluhn | 3100B-250 | + 85 C | - 40 C | - | Cable Mount | - | 8P8C | Cat 5e, Cat 6 | - | - | - | - | - | 125 VAC | - | - | RJE | - | Stacked | 8 Position | - | Black | 10/100/1G/10G Base-T | Jack (Female) | Modular Connectors / Ethernet Connectors | Shielded | 1.25 A | - | Solder | - | 8 Contact | - | - | 1x2 | 500 MOhms | - | 2 Port | 750 Cycle | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | - | - | Connectors | - | Right Angle | - | - | RJ45 | - | - | - | - | - | - | - | UL 94V-0 | ||
![]() RJE1R2882334A2 Amphenol | In Stock | - | - | Gold | - | - | Aluminum | - | - | - | - | - | - | - | Phosphor Bronze | - | - | Grace Technologies | P-G2-M3RF5 | + 85 C | - 40 C | - | Cable Mount | (2) GFCI | 8P8C | Cat 5e, Cat 6 | - | - | - | - | - | 125 VAC | - | - | RJE | - | Stacked | 8 Position | - | Black | 10/100/1G/10G Base-T | Jack (Female) | Modular Connectors / Ethernet Connectors | Shielded | 1.25 A | - | Solder | - | 8 Contact | - | - | 1x2 | 500 MOhms | - | 2 Port | 750 Cycle | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | - | - | Connectors | - | Right Angle | - | - | RJ45 | - | - | - | - | IP65 | - | - | UL 94V-0 | ||
![]() RJE1R2882354B3 Amphenol | In Stock | - | - | Gold | - | - | - | T2 Tubular | - | - | - | - | - | - | Phosphor Bronze | - | - | Eiko | A2B | + 85 C | - 40 C | - | Cable Mount | - | 8P8C | Cat 5e, Cat 6 | - | - | - | - | - | 125 VAC | - | - | RJE | - | Miniature | 8 Position | - | Black | 10/100/1G/10G Base-T | Jack (Female) | Modular Connectors / Ethernet Connectors | Shielded | 1.25 A | - | Solder | - | 8 Contact | - | - | 1x2 | 500 MOhms | 110 V | 2 Port | 750 Cycle | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | - | - | Connectors | - | Right Angle | - | - | RJ45 | - | - | - | - | - | - | - | UL 94V-0 | ||
![]() RJE1R2882234H1 Amphenol | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | Danaher Controls | HS35025073336 | + 85 C | - 40 C | - | Hollowshaft | - | 8P8C | Cat 5e | - | - | Hollow | - | - | 125 VAC | -40 to 70 Degrees C | - | RJE | 7 Pin Connector | Stacked | 8 Position | - | Black | Industrial and Instrumentation, Medical | Jack (Female) | Modular Connectors / Ethernet Connectors | Shielded | 1.25 A | - | Solder | - | 8 Contact | 5 VDC | Differential | 1x2 | 500 Mohms | - | 2 Port | 750 Cycle | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | - | - | Connectors | - | Right Angle | - | 5~26 VDC | RJ45 | - | - | - | Yes | IP67 | Included | - | UL 94V-0 | ||
![]() RJSGE48874P1 Amphenol | In Stock | - | - | - | Socket | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | Time Mark | 98085203 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 8 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10-28 VAC, 10-28 VDC | Delay, Instant | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | ||
![]() RJE1R2882354A2 Amphenol | In Stock | - | - | Gold | - | - | - | - | - | CSA | - | - | - | - | Phosphor Bronze | - | - | Hubbell | 02416006 | + 85 C | - 40 C | - | Cable Mount | - | 8P8C | Cat 5e, Cat 6 | - | - | - | - | - | 125 VAC | - | - | RJE | - | Stacked | 8 Position | - | Black | 10/100/1G/10G Base-T | Jack (Female) | Modular Connectors / Ethernet Connectors | Shielded | 1.25 A | - | Solder | - | 8 Contact | - | - | 1x2 | 500 MOhms | - | 2 Port | 750 Cycle | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | - | - | Connectors | - | Right Angle | 6.25 Inches | - | RJ45 | - | - | - | - | - | - | - | UL 94V-0 | ||
![]() RJSGE48874N1 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJSAED38GA2 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | 2.5 | Lower Mount | 1/4 NPT | - | - | - | NOSHOK | 25-410-30/60-psi/kg/cm2 | - | - | - | - | - | - | - | -30 Hg-60 psi | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJSGE4887451 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJHSE5F8G010T Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | 2.5 | Center Back Mount | 1/4 NPT | - | - | - | NOSHOK | 25-410-30/60-psi/kPa | - | - | - | - | - | - | - | -30 Hg-60 psi | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJMG224030032ER Amphenol | In Stock | - | - | Gold | Socket | - | - | - | - | UL | Amphenol Commercial Products | - | - | - | Phosphor Bronze | - | 420 | Amperite | 6C69 | + 70 C | 0 C | - | - | - | 8P8C | - | - | - | - | - | 69 | 500 VDC | - | Tray | - | 8 Pin | Magnetic Jack | 8 Position | - | Black | - | Jack (Female) | Modular Connectors / Ethernet Connectors | - | 100 mA | - | Solder Pin | - | 8 Contact | - | - | 2x4 | 1000 MOhms | - | 8 Port | 750 Cycle | Modular Connectors / Ethernet Connectors | 0 C to + 70 C | 6 VAC, 6 VDC | Off Delay | Connectors | - | Right Angle | - | - | RJ45 | Modular Connectors / Ethernet Connectors | - | 1NC | - | - | - | - | UL 94V-0 | ||
![]() RJSAED38NA2 Amphenol | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG53K0800D2WN | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJSAED38JA2 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VH7251RT+3008E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJMG133117101ER Amphenol | In Stock | - | - | Gold | - | - | - | - | - | - | Amphenol Commercial Products | - | - | - | Phosphor Bronze | - | 40 | Turck | U-91588 | + 85 C | - 40 C | - | - | - | 8P8C | - | - | - | - | - | - | - | - | Tray | - | - | Stacked | - | - | Black | - | - | Modular Connectors / Ethernet Connectors | Shielded | - | - | Solder Pin | - | - | - | - | RJ45 over USB 2.0 | - | - | - | - | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | - | - | Connectors | - | Right Angle | - | - | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | UL 94V-0 | ||
![]() RJSBE5F88C1 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG6XPXR42000D3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJSBE5F86C1 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | MR2064 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJE7B18864V2 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pepperl Fuchs | 552317 | - | - | - | - | - | - | - | 8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | - | - | - | - | AC, DC | - | - | - | - | 18 mm | - |