- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Connector Type
- Body/Shell Style
- Contact Gender
- Insulator Material
- MIL Conformance
- Mounting Type
- Termination Type
- Total Number of Contacts
- Contact Finish Mating
Attribute column
Manufacturer
Amphenol Modular Connectors - Wiring Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Durability | Contact Finish Termination | Contact Pattern | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7014460 Amphenol Procom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TUEMB5F1SC Amphenol Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCTMAG-HD-NT Amphenol PCTEL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FRJA-634-04 Amphenol Corporation | In Stock | - | Datasheet | BOARD | COPPER ALLOY | - | - | - | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL CORP | POLYETHYLENE/POLYESTER | RIGHT ANGLE | - | - | - | - | Active | No | e4 | No | - | TELECOM AND DATACOM CONNECTOR | 4 PORT, 4 POSITION EACH, SHIELDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | - | compliant | TIN LEAD | - | - | - | - | FEMALE | 94V-0 | NO | - | - | TELCOM, MODULAR | - | - | JACK | SOLDER | - | - | - | 4 | - | GOLD OVER NICKEL | - | - | - | ||
![]() RJHS-5484 Amphenol Corporation | In Stock | - | Datasheet | BOARD | COPPER ALLOY | LOCKING | SPLIT BOARD LOCK | 0.65 inch | GOLD OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL CORP | - | RIGHT ANGLE | - | 1 | 85 °C | -20 °C | Active | No | e0 | No | EAR99 | TELECOM AND DATACOM CONNECTOR | 1 PORT, 8-POSITION EACH, APPLICABLE CABLE: RJ 45, SHIELDED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.03 mm | compliant | TIN LEAD | CSA, UL | 3 | MIXED | 0.53 inch | FEMALE | 94V-0 | NO | 0.62 inch | 1.5 A | TELCOM, MODULAR | 20 mΩ | 500000000 Ω | JACK | SOLDER | - | POLARIZED HOUSING | 1000VAC V | 1 | - | Tin/Lead (Sn/Pb) | RECTANGULAR | 0.1 inch | 50u inch | ||
![]() EN2267-010A090S Amphenol CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLUXF18-SMSM-02.00F Amphenol Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GSB241271RHR Amphenol Commercial | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87583-1010B Amphenol FCi | In Stock | - | - | BOARD | COPPER ALLOY | - | COMPLIANT BOARDLOCK | 0.571 inch | PD-NI ON NI | COPPER ALLOY | FCI | POLYETHYLENE | RIGHT ANGLE | ONE | - | - | - | Obsolete | - | - | - | EAR99 | USB CONNECTOR | NO BACK SHIELD, BLACK HOUSING | 8536.69.40.30 | - | - | - | - | - | - | 4 | - | unknown | TIN | CSA, UL | 1 | RECTANGULAR | 0.303 inch | MALE | - | - | 0.551 inch | 1 A | USB SER A FLAT | 30 mΩ | - | RECEPTACLE | SURFACE MOUNT | - | POLARIZED HOUSING | 30VDC V | 1 | 1500 Cycles | - | - | - | 30u inch | ||
![]() 157-79500-1-W/O HOOD Amphenol Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8178D-HR Amphenol PCTEL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AXX3FB-AU Amphenol Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RUB30-0179 Amphenol Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJHS-E584 Amphenol Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | AMPHENOL CORP | - | - | - | - | - | - | Active | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10110174-9FB0129LF Amphenol FCi | In Stock | - | Datasheet | - | - | - | - | - | - | - | FCI | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CABLE ASSEMBLY | - | - | - | - | - | - | - | - | ||
![]() 24TE1936(2)SXE Amphenol CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJE70-1SA-0001 Amphenol Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTPM Amphenol PCTEL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1489216 Amphenol Industrial Operations | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171-800620-X0 Amphenol Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |