- Connector Type
- Features
- Termination
- Mounting Type
- Number of Positions
- Connector Style
- Mfr
- Product Status
- Contact Finish
- Contact Finish Thickness
- Package
- Series
Attribute column
Manufacturer
Amphenol Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Contact Finish | Voltage - Rated AC | Number of Contacts | UL Flammability Code | Housing Color | Empty Shell | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Connector Style | Number of Ports | Features | Length | Width | Contact Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10042140-003CLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | - | 22 | - | Thermoplastic | - | Tray | - | - | - | - | Active | 1 (Unlimited) | 22 | Solder | - | SATA | 22 | 85°C | -55°C | - | - | Female | - | - | - | - | - | - | - | 1.27mm | - | Straight | - | 5.5mm | - | - | Gold | - | - | - | - | - | - | - | 500V | - | Receptacle | 1 | Board Guide, Mating Guide | - | - | 30.0μin 0.76μm | No | - | RoHS Compliant | - | - | ||
![]() 10031567-002LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | - | - | Thermoplastic | - | Tray | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | SAS | 29 | - | - | Black | 1 | Female | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 29 | Straight | 0.8mm | 5.5mm | - | - | Gold | - | - | 94V-0 | - | - | - | - | 500V | - | Receptacle | 1 | Board Guide | 45.75mm | - | 30.0μin 0.76μm | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10029364-002LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | - | Thermoplastic | - | Tray | - | - | - | - | Active | 1 (Unlimited) | 22 | Solder | - | SATA | 22 | - | - | Black | - | Female | - | - | - | - | - | - | - | - | - | Right Angle | - | 12.4mm | - | 1.5A | Gold | - | - | - | - | - | - | 1GOhm | 500V | - | Receptacle | 1 | Board Guide, Board Lock | 42.4mm | - | 30.0μin 0.76μm | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10120818-001C-TRLF Amphenol ICC (FCI) | 10000 |
| - | 10 Weeks | Gold | Surface Mount | Surface Mount | - | - | - | Plastic | 500V | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | Solder | - | SAS | 29 | 55°C | 0°C | Black | - | Female | - | - | - | - | - | - | - | - | - | Straight | - | - | - | 1.5A | Gold | - | 29 | - | - | - | - | 1GOhm | - | - | Receptacle | - | Board Guide | - | - | 30.0μin 0.76μm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10029065-001LF Amphenol ICC (FCI) | 3542 | - | - | 9 Weeks | Gold | Surface Mount | Surface Mount | - | - | - | Thermoplastic | 500V | Tray | - | - | - | - | Active | 1 (Unlimited) | 22 | Solder | - | SATA | 22 | 260°C | - | Black | 1 | Receptacle | - | - | - | - | - | - | - | 1.27mm | - | Straight | - | 5.5mm | - | 1.5A | Gold | 500V | 22 | - | - | - | - | 1GOhm | 500V | - | Receptacle | 1 | Board Guide | 45.75mm | 5.5mm | 30.0μin 0.76μm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10035690-003-4WLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | POLYETHYLENE | Thermoplastic | - | Tube | 2008 | - | - | yes | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | SATA | 7 | 85°C | -55°C | Black | - | Male | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 7 | Straight | - | 5.48mm | - | 1.5A | Gold | 500V | - | 94V-0 | - | NO | - | 1GOhm | 500V | - | Plug | 1 | Board Lock | 16mm | - | 15.0μin 0.38μm | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10017660-001LF Amphenol ICC (FCI) | 403 |
| - | 12 Weeks | Gold | Through Hole | Through Hole | - | - | - | Thermoplastic | - | Tray | - | - | - | - | Active | 1 (Unlimited) | 22 | Solder | - | SATA | 22 | 260°C | - | Black | 1 | Receptacle | - | - | - | - | - | - | - | - | - | Straight | - | 5mm | - | 1.5A | Gold | 500V | 22 | - | - | - | - | 1GOhm | 500V | - | Receptacle | 1 | Board Guide, Board Lock | 40.43mm | 5mm | 30.0μin 0.76μm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() UE76-3GA20-3600T Amphenol ICC (Commercial Products) | 2901 |
| - | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | Tape & Reel (TR) | 2014 | Ultra-Port™ UE76 | - | - | Active | 1 (Unlimited) | - | Solder | - | SFP | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | Gold | - | - | - | - | - | - | - | - | - | Receptacle | - | Board Guide | - | - | 30.0μin 0.76μm | - | - | RoHS Compliant | - | - | ||
![]() 10044002-001LF Amphenol ICC (FCI) | 25 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | Thermoplastic | - | Tray | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | SAS | 29 | - | - | Black | 1 | Female | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 29 | Right Angle | 0.8mm | 14.9mm | - | 1.5A | Gold | 500V | - | 94V-0 | - | - | - | 1GOhm | 500V | - | Receptacle | 1 | Board Guide, Board Lock | 47mm | - | 30.0μin 0.76μm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() U90-G361-100A Amphenol ICC (Commercial Products) | 8 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | Tray | 2008 | ExpressPort™ U90 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | QSFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage, Ganged (1 x 3) with Heat Sink | - | EMI Shielded | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10029364-111LF Amphenol ICC (FCI) | 8 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | - | - | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | SATA | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Receptacle | - | Board Guide, Board Lock | - | - | 30.0μin 0.76μm | - | - | RoHS Compliant | - | - | ||
![]() 10018182-001LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | - | - | Thermoplastic | - | Tray | 2010 | - | - | - | Last Time Buy | 1 (Unlimited) | 29 | Solder | - | SAS | 29 | - | - | Black | 1 | Receptacle | - | - | - | - | - | - | - | - | - | Straight | - | 5.5mm | - | 1.5A | Gold | 500V | 29 | - | Black | - | 15mOhm | 1GOhm | 500V | 1.5A | Receptacle | 1 | Board Guide, Board Lock | 45.75mm | 5.5mm | 30.0μin 0.76μm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10017660-002LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Through Hole | - | - | - | Thermoplastic | - | Tray | - | - | - | - | Active | 1 (Unlimited) | 22 | Solder | - | SATA | 22 | 260°C | - | Black | 1 | Female | - | - | - | - | - | - | - | - | - | Straight | - | 5mm | - | 1.5A | Gold | 500V | - | - | - | - | - | 1GOhm | 500V | - | Receptacle | 1 | Board Guide, Board Lock | 40.43mm | 5mm | 30.0μin 0.76μm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() U90-G351-103A Amphenol ICC (Commercial Products) | 8 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | Tray | 2008 | ExpressPort™ U90 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | QSFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage, Ganged (1 x 3) with Heat Sink | - | EMI Shielded, Light Pipe | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10035690-002-4WLF Amphenol ICC (FCI) | 4017 |
| - | 6 Weeks | - | Through Hole | Through Hole | - | - | POLYETHYLENE | Thermoplastic | - | Tube | 2008 | - | e3 | - | Obsolete | 1 (Unlimited) | - | Solder | - | SATA | 7 | 85°C | -55°C | Black | - | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 7 | Straight | - | 5.48mm | - | 1.5A | Gold | 500V | - | 94V-0 | - | NO | - | 1GOhm | 500V | - | Plug | 1 | Board Lock | 16mm | - | 15.0μin 0.38μm | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() UE86-3G1620-00361 Amphenol ICC (Commercial Products) | 85 |
| - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | Tray | 2014 | Ultra-Port™ UE86 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | SFP | 40 (20 x 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | Gold | - | - | - | - | - | - | - | - | - | Receptacle with Cage, Ganged (2x1) | - | EMI Shielded | - | - | 30.0μin 0.76μm | - | - | RoHS Compliant | - | - | ||
![]() UE86-3G2420-00361 Amphenol ICC (Commercial Products) | 46 |
| - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | Tray | 2014 | Ultra-Port™ UE86 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | SFP | 80 (20 x 4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | Gold | - | - | - | - | - | - | - | - | - | Receptacle with Cage, Ganged (2x2) | - | EMI Shielded | - | - | 30.0μin 0.76μm | - | - | RoHS Compliant | - | - | ||
![]() 10077259-002CLF Amphenol ICC (FCI) | 147 |
| - | 9 Weeks | Gold | Surface Mount | Surface Mount | Metal | - | - | Thermoplastic | - | Tray | - | - | - | - | Active | 1 (Unlimited) | 29 | Solder | - | SAS | 29 | - | - | Black | - | Female | - | - | - | - | - | - | - | 1.27mm | - | Straight | - | 5.5mm | - | 1.5A | Gold | 500V | - | - | - | - | - | 1GOhm | 500V | - | Receptacle | 1 | Board Guide | 45.75mm | - | 30.0μin 0.76μm | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10029364-111TRLF Amphenol ICC (FCI) | 33 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | Thermoplastic | - | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | Solder | - | SATA | 22 | - | - | Black | - | Female | - | - | - | - | - | - | - | - | - | Right Angle | - | 12.4mm | - | 1.5A | Gold | - | - | - | - | - | - | 1GOhm | 500V | - | Receptacle | 1 | Board Guide, Board Lock | 42.4mm | - | 30.0μin 0.76μm | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10029065-001C-TRLF Amphenol ICC (FCI) | 70 |
| - | 9 Weeks | Gold | Surface Mount | Surface Mount | SMD/SMT | - | - | Thermoplastic | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 22 | Solder | - | SATA | 22 | - | - | Black | - | Female | - | - | - | - | - | - | - | - | - | Straight | - | 5.5mm | - | 1.5A | Gold | - | - | - | - | - | - | 1GOhm | 500V | - | Receptacle | 1 | Board Guide | 45.75mm | - | 30.0μin 0.76μm | - | - | RoHS Compliant | UL94 V-0 | Lead Free |