- Connector Type
- Features
- Termination
- Mounting Type
- Number of Positions
- Connector Style
- Mfr
- Product Status
- Contact Finish
- Contact Finish Thickness
- Package
- Series
Attribute column
Manufacturer
Amphenol Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Materials | Insulation Materials | Mounting Styles | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number of Contacts | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Termination Type | Connector Support Type | Connector Style | Number of Ports | Contact Finish Termination | Insulator Color | Assembly Item Name | Features | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10125340-001LF Amphenol ICC (FCI) | 37 |
| - | 12 Weeks | - | - | BOARD | - | - | - | LOCKING | PEG | - | THERMOPLASTIC | STRAIGHT | - | Tray | - | - | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | SAS | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | YES | - | - | - | - | - | - | - | - | ONE | UL | - | - | COMMERCIAL | 1.801 inch | - | 0.217 inch | FEMALE | - | - | 0.321 inch | HYBRID | - | - | - | PRESS FIT | - | Receptacle | - | Tin (Sn) - with Nickel (Ni) barrier | BLACK | - | - | - | - | - | - | 0.106 inch | - | - | - | RoHS Compliant | - | - | ||
![]() 10045103-002C-TRLF Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | Gold | Surface Mount | Surface Mount | SMD/SMT | - | Thermoplastic | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 22 | Solder | - | SATA | 22 | - | - | Black | - | Female | - | - | - | - | - | - | - | 1.27mm | - | Straight | - | 5.5mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | Receptacle | 1 | - | - | - | Board Guide | 55.77mm | - | 30.0μin 0.76μm | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10029065-001CLF Amphenol ICC (FCI) | 1463 |
| - | 9 Weeks | Gold | Surface Mount | Surface Mount | SMD/SMT | - | Thermoplastic | - | - | - | - | - | - | Tray | 2011 | - | - | - | Active | 1 (Unlimited) | 22 | Solder | - | SATA | 22 | - | - | Black | - | Female | - | - | - | - | - | - | - | - | - | Straight | - | 5.5mm | - | 1.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 1GOhm | 500V | - | - | Receptacle | 1 | - | - | - | Board Guide | 45.75mm | - | 30.0μin 0.76μm | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10036587-001TRLF Amphenol ICC (FCI) | 8 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | Thermoplastic | - | - | COPPER ALLOY | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | SAS | 29 | - | - | - | 1 | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 29 | Right Angle | 0.8mm | 14.2mm | - | - | - | - | Gold | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | 500V | - | - | Receptacle | 1 | - | - | - | Board Guide, Board Lock | 47mm | - | 30.0μin 0.76μm | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 10076579-002C-TRLF Amphenol ICC (FCI) | 1920 |
| - | 10 Weeks | Gold | Surface Mount | Surface Mount | Metal | - | Thermoplastic | - | - | - | - | - | 500V | Cut Tape (CT) | 2011 | - | - | - | Active | 1 (Unlimited) | 29 | Solder | - | SAS | 29 | - | - | Black | - | Female | - | - | - | - | - | - | - | 1.27mm | - | Straight | - | 8.5mm | - | 1.5A | - | - | Gold | - | - | - | 29 | - | - | - | - | - | - | - | 1GOhm | 500V | - | - | Receptacle | 1 | - | - | - | Board Guide | 42.73mm | - | 30.0μin 0.76μm | - | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FS1-S01-146E1 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Nickel | Surface Mount | Surface Mount, Right Angle | - | - | Zinc | - | - | - | - | - | - | Tray | 2007 | FS | - | - | Active | 1 (Unlimited) | - | Solder | - | SAS, Mini | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage | 1 | - | - | - | Board Guide, EMI Shielded | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() U77-A461M-2081 Amphenol ICC (Commercial Products) | 1000 | - | - | 7 Weeks | Nickel | Through Hole | Through Hole, Right Angle | Metal | - | Copper | - | - | - | - | - | - | Tray | 2009 | U77 | - | - | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | SFP+ | - | 85°C | -40°C | - | - | - | - | NO | NO | NO | - | - | - | - | - | Right Angle | - | 48.73mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cage, Ganged (1 x 4) | 4 | - | - | CAGE ASSEMBLY | - | 59.01mm | - | - | - | - | 100 | No | Unknown | RoHS Compliant | - | - | ||
![]() U77-A4114-2001 Amphenol ICC (Commercial Products) | 118 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Copper | - | - | - | - | - | - | Tray | - | U77 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | SFP | 4 | 85°C | -40°C | - | - | Female | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage, Ganged (1 x 4) | 4 | - | - | - | - | 58.6mm | - | - | - | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() UE86-3G6420-10361 Amphenol ICC (Commercial Products) | 38 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | Tray | - | Ultra-Port™ UE86 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | SFP | 240 (20 x 12) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle with Cage, Ganged (2x6) | - | - | - | - | EMI Shielded, Light Pipe | - | - | 30.0μin 0.76μm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() U90-G371-101A Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | Tray | 2008 | ExpressPort™ U90 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | QSFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage, Ganged (1 x 3) with Heat Sink | - | - | - | - | EMI Shielded, Light Pipe | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() U90-A181-1001 Amphenol ICC (Commercial Products) | 236 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | Tray | - | ExpressPort™ U90 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | QSFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage with Heat Sink | - | - | - | - | EMI Shielded | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10035691-022LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount | - | - | Thermoplastic | - | - | Brass | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | 7 | Solder | - | SATA | 7 | 85°C | -55°C | Black | - | Male | - | - | - | - | - | - | - | 1.27mm | - | Straight | - | 7.4mm | - | 1.5A | - | - | Gold | 500V | - | - | 7 | - | - | - | - | - | - | - | 1GOhm | 500V | - | - | Plug | 1 | - | - | - | Board Lock | 16mm | - | 15.0μin 0.38μm | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() UE75-A20-6000T Amphenol ICC (Commercial Products) | 233927 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Polymer | - | - | Bronze | - | - | - | Tape & Reel (TR) | 2012 | UE75 | e3 | - | Active | 1 (Unlimited) | - | Solder | - | SFP | 20 | 85°C | -40°C | - | - | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 800μm | 20 | Right Angle | - | 8.94mm | - | - | - | - | Gold | - | - | - | - | - | - | 94V-0 | NO | - | - | 2mOhm | - | - | - | - | Receptacle | 1 | - | - | - | Board Guide | 11mm | - | 15.0μin 0.38μm | - | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10038334-001LF Amphenol ICC (FCI) | In Stock | - | - | 30 Weeks | - | Surface Mount | Surface Mount | - | - | Thermoplastic | - | - | COPPER ALLOY | - | - | - | Tray | 2010 | - | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | SAS | 29 | - | - | Black | 1 | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 29 | Straight | 0.8mm | 5.5mm | - | 1.5A | - | - | Gold | 500V | - | - | - | - | - | 94V-0 | - | - | - | - | 1GOhm | 500V | - | - | Receptacle | 1 | - | - | - | Board Guide | 45.75mm | 5.5mm | 30.0μin 0.76μm | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10036587-002LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | Thermoplastic | - | - | - | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | SAS | 29 | - | - | Black | 1 | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 29 | Right Angle | 0.8mm | - | - | - | - | - | Gold | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | 500V | - | - | Receptacle | 1 | - | - | - | Board Guide, Board Lock | 47mm | - | 30.0μin 0.76μm | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() UE86-3G2620-30361 Amphenol ICC (Commercial Products) | 46 |
| - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | Tray | 2014 | Ultra-Port™ UE86 | - | - | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | SFP | 80 (20 x 4) | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle with Cage, Ganged (2x4) | - | - | - | - | EMI Shielded, Light Pipe | - | - | 30.0μin 0.76μm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10042140-002CLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount | - | 22 | Thermoplastic | - | - | - | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | 22 | Solder | - | SATA | 22 | 85°C | -55°C | - | - | Female | - | - | - | - | - | - | - | 1.27mm | - | Straight | - | 5.5mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | Receptacle | 1 | - | - | - | Board Guide, Mating Guide | - | - | 30.0μin 0.76μm | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 10120818-002LF Amphenol ICC (FCI) | 8 |
| - | 10 Weeks | Gold | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | SAS | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | Gold | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | Board Guide | - | - | 30.0μin 0.76μm | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 10120909-001CLF Amphenol ICC (FCI) | 8 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | THERMOPLASTIC | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | SAS | 29 | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | Straight | - | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 1.801 inch | - | 0.217 inch | - | - | - | 0.354 inch | - | - | - | - | - | - | Receptacle | - | - | BLACK | - | Board Guide | - | - | 30.0μin 0.76μm | 30μin | - | - | No | - | RoHS Compliant | - | - | ||
![]() 10045105-001CLF Amphenol ICC (FCI) | 1152 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | Plastic | - | - | - | - | - | - | Tray | 2009 | - | - | - | Active | 1 (Unlimited) | - | Solder | - | SAS | 29 | - | - | - | 1 | Male | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 29 | Straight | 0.8mm | 9.93mm | - | - | - | - | Gold | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | 500V | - | - | Plug | 1 | - | - | - | Board Guide | 55.77mm | - | 30.0μin 0.76μm | - | - | - | No | - | RoHS Compliant | - | - |