- Connector Type
- Features
- Termination
- Mounting Type
- Number of Positions
- Connector Style
- Mfr
- Product Status
- Contact Finish
- Contact Finish Thickness
- Package
- Series
Attribute column
Manufacturer
Amphenol Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number of Contacts | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Connector Support Type | Connector Style | Number of Ports | Durability | Insulator Color | Assembly Item Name | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10120818-001CLF Amphenol ICC (FCI) | 37 |
| - | 10 Weeks | Gold | Surface Mount | Surface Mount | - | - | - | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | SAS | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | Gold | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | Board Guide | - | - | - | 30.0μin 0.76μm | - | - | No | - | RoHS Compliant | - | - | ||
![]() 10045105-001C-TRLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | Thermoplastic | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | SAS | 29 | - | - | Black | 1 | Male | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 1.27mm | 29 | Straight | 5.5mm | - | - | - | - | Gold | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | Plug | 1 | - | - | - | Board Guide | - | 55.77mm | - | 30.0μin 0.76μm | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10120666-301LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole | - | - | NOT SPECIFIED | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | SAS, Mini HD | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 750μm | - | Straight | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | Board Guide | - | - | - | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10036876-003LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount, Through Hole | Through Hole | - | Thermoplastic | COPPER ALLOY | - | - | - | Tray | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | Solder | - | SAS | 29 | - | - | Black | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 29 | Straight | 8.5mm | - | 1.5A | - | - | Gold | 500V | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 1GOhm | 500V | - | Receptacle | 1 | - | - | - | Board Guide, Board Lock | - | 42.73mm | 8.5mm | 30.0μin 0.76μm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10122382-102LF Amphenol ICC (Commercial Products) | In Stock | - | - | 6 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | Tray | 2016 | - | - | - | Obsolete | 1 (Unlimited) | - | Press-Fit | - | SFP+ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage | - | - | - | - | Board Lock, EMI Shielded | - | - | - | - | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() UE76-3GA20-6600T Amphenol ICC (Commercial Products) | 6000 |
| - | 7 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | Tape & Reel (TR) | - | Ultra-Port™ UE76 | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | SFP | 20 | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | Board Guide | - | - | - | 15.0μin 0.38μm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10123000-002C-TRLF Amphenol ICC (FCI) | 8 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | - | - | - | THERMOPLASTIC | 55°C | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | SAS | 29 | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | Straight | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 1.682 inch | - | 0.335 inch | FEMALE | - | - | 0.388 inch | 1.5A | HYBRID | 15mOhm | 1000000000Ohm | - | - | Receptacle | - | 500 Cycles | BLACK | - | Board Guide | - | - | - | 30.0μin 0.76μm | 30μin | - | No | - | RoHS Compliant | - | - | ||
![]() U77-C1619-2001 Amphenol ICC (Commercial Products) | 338 |
| - | 7 Weeks | Nickel | Through Hole | Through Hole, Right Angle | Metal | - | - | - | - | - | Tray | 2009 | U77 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | SFP+ | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | 55.2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cage | 1 | - | - | - | Light Pipe | - | 14.25mm | - | - | - | - | No | Unknown | RoHS Compliant | - | - | ||
![]() U10-B074-200T Amphenol ICC (Commercial Products) | 1170 |
| Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount | - | - | Gold, Nickel | - | - | 30V | Tape & Reel (TR) | 2016 | Ultraport SlimSAS™ | - | - | Active | - | - | Solder | - | SAS, Mini HD | 74 | 85°C | -40°C | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mA | - | - | Gold | - | - | - | 74 | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | Board Guide, Latches | 13.4mm | - | - | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10031567-001C-TRLF Amphenol ICC (FCI) | 1350 | - | - | 9 Weeks | - | Surface Mount | Surface Mount | - | Thermoplastic | COPPER ALLOY | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | SAS | 29 | - | - | - | 1 | Female | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 1.27mm | 29 | Straight | 5.5mm | - | - | - | - | Gold | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | 500V | - | Receptacle | 1 | - | - | - | Board Guide | - | 45.75mm | - | 30.0μin 0.76μm | - | - | No | - | RoHS Compliant | - | - | ||
![]() 10035202-001LF Amphenol ICC (FCI) | 100 |
| - | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Thermoplastic | - | - | - | 500V | Tray | 2009 | - | - | - | Active | 1 (Unlimited) | 29 | Solder | - | SAS | 29 | - | - | Black | 1 | Female | - | - | - | - | - | - | - | 800μm | - | Right Angle | 14.7mm | - | 1.5A | - | - | Gold | 500V | - | - | 29 | - | - | - | - | - | - | - | - | 1GOhm | 500V | - | Receptacle | 1 | - | - | - | Board Guide, Board Lock | - | 49mm | 13mm | 30.0μin 0.76μm | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SATA01120172 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | COPPER ALLOY | GLASS FILLED POLYETHYLENE | - | - | Bulk | - | - | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | SATA | 7 | 105°C | -40°C | Black | - | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 7 | - | - | unknown | 1.5A | - | - | Gold | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | 1GOhm | - | - | Plug | 1 | - | - | - | - | - | - | - | 15.0μin 0.38μm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10042140-001LF Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | Gold | Surface Mount | Surface Mount | - | Thermoplastic | - | - | - | - | Tray | 2011 | - | - | - | Active | 1 (Unlimited) | 22 | Solder | - | SATA | 22 | 85°C | -55°C | Black | - | Female | - | - | - | - | - | - | - | 1.27mm | - | Straight | 5.5mm | - | 1.5A | - | - | Gold | 500V | - | - | - | - | - | - | - | - | - | - | - | 1GOhm | 500V | - | Receptacle | 1 | - | - | - | Board Guide, Mating Guide | - | - | - | 30.0μin 0.76μm | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() UE86-3G1620-20361 Amphenol ICC (Commercial Products) | 24 |
| - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | Tray | 2014 | Ultra-Port™ UE86 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | SFP | 40 (20 x 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle with Cage, Ganged (2x1) | - | - | - | - | EMI Shielded, Light Pipe | - | - | - | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | - | - | ||
![]() U77-C461M-2081 Amphenol ICC (Commercial Products) | 73 |
| Datasheet | 8 Weeks | Nickel | Through Hole | Through Hole, Right Angle | - | Copper | - | - | - | - | Tray | 2009 | U77 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | SFP+ | - | 85°C | -40°C | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cage, Ganged (1 x 4) | 4 | - | - | CAGE ASSEMBLY | EMI Shielded, Light Pipe | - | - | - | - | - | 100 | No | Unknown | RoHS Compliant | - | - | ||
![]() UE75-A20-3000T Amphenol ICC (Commercial Products) | 750 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polymer | Bronze | - | - | - | Tape & Reel (TR) | 2012 | UE75 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | SFP | 20 | 85°C | -40°C | Black | - | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 800μm | 20 | Right Angle | 9.2mm | - | 500mA | - | - | Gold | - | - | - | - | - | - | 94V-0 | NO | - | - | - | 2mOhm | 1GOhm | - | - | Receptacle | 1 | - | - | - | Board Guide | - | 11mm | - | 30.0μin 0.76μm | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() U99-C056-200T Amphenol ICC (Commercial Products) | 227 |
| Datasheet | 9 Weeks | Gold | Surface Mount | - | - | - | - | - | - | 3.3V | Tape & Reel (TR) | 2012 | U99 | - | - | Active | 1 (Unlimited) | - | Solder | - | CFP4 | 56 | - | - | - | - | Female | - | - | - | - | - | - | - | 600μm | - | Straight | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | 1 | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 10112633-121LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | Tray | 2015 | - | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | SAS, Mini HD | 32 (16 x 2) | - | - | - | - | - | - | - | - | - | - | - | - | 750μm | - | Right Angle | - | - | - | - | - | Gold | - | - | - | 36 | - | - | - | - | - | - | - | - | - | - | - | Receptacle with Cage, Ganged (1x2) | - | - | - | - | Latch Lock | - | - | - | 30.0μin 0.76μm | - | - | No | - | RoHS Compliant | - | - | ||
![]() 10035691-032LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | - | Thermoplastic | Brass | - | - | - | Tray | 2009 | - | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | SATA | 7 | 85°C | -55°C | Black | - | Male | 8536.69.40.30 | - | - | - | - | - | - | 1.27mm | - | Straight | 6.45mm | - | 1.5A | - | - | Gold | 500V | - | - | - | - | - | - | - | - | - | - | - | 1GOhm | 500V | - | Plug | 1 | - | - | - | Board Lock | - | 16mm | - | 15.0μin 0.38μm | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 59333-023LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | Thermoplastic | - | - | - | - | Tube | - | - | - | - | Active | 1 (Unlimited) | 7 | Solder | - | SATA | 7 | 85°C | -55°C | Black | - | Male | - | - | - | - | - | - | - | - | - | Straight | 4mm | - | 1.5A | - | - | Gold | 500V | - | - | 7 | - | - | - | - | - | - | - | - | 1GOhm | 500V | - | Header | 1 | - | - | - | Board Guide | - | 16mm | - | 30.0μin 0.76μm | - | - | No | - | RoHS Compliant | UL94 V-0 | - |