- Connector Type
- Features
- Termination
- Mounting Type
- Number of Positions
- Connector Style
- Mfr
- Product Status
- Contact Finish
- Contact Finish Thickness
- Package
- Series
Attribute column
Manufacturer
Amphenol Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Connector Support Type | Polarization Key | Connector Style | Number of Ports | Durability | Max Voltage Rating (DC) | Contact Pattern | Insulator Color | Assembly Item Name | Features | Length | Width | Contact Finish Thickness | Plating Thickness | Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10034273-001LF Amphenol ICC (FCI) | 61 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | - | - | POLYETHYLENE | - | Thermoplastic | - | - | - | - | 100V | Tray | 2012 | - | - | - | Active | 1 (Unlimited) | - | Solder | - | iVDR | 26 | 65°C | 0°C | Black | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 26 | Straight | 5.5mm | - | - | 1.5A | - | - | Gold | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | 1GOhm | 100V | - | - | Receptacle | 1 | - | 100V | - | - | - | Board Guide, Mating Guide | 45.75mm | - | 11.8μin 0.30μm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 10029364-011TRLF Amphenol ICC (FCI) | 33 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | Thermoplastic | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | SATA | 22 | - | - | Black | - | Female | - | - | - | - | - | - | - | - | - | Right Angle | 12.4mm | - | - | 1.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 1GOhm | 500V | - | - | Receptacle | 1 | - | - | - | - | - | Board Guide, Board Lock | 42.4mm | - | 30.0μin 0.76μm | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10122272-003C-TRLF Amphenol ICC (FCI) | 37 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | THERMOPLASTIC | 55°C | - | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | SAS | 29 | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | YES | - | - | - | Straight | - | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 1.682 inch | - | - | - | FEMALE | - | - | 0.388 inch | 1.5A | 15mOhm | 1000000000Ohm | - | - | - | Receptacle | - | 500 Cycles | - | - | BLACK | - | Board Guide | - | - | 30.0μin 0.76μm | 30μin | - | No | - | RoHS Compliant | - | - | ||
![]() 10098678-002C-TRLF Amphenol ICC (FCI) | 24 |
| - | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | SAS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10123246-22000LF Amphenol ICC (FCI) | 31 |
| - | 9 Weeks | GXT, Tin | Through Hole | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | 105°C | -40°C | - | 2 | - | - | - | - | - | - | - | - | 6mm | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10042140-001CLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount | - | 22 | - | - | Thermoplastic | - | - | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | 22 | Solder | - | SATA | 22 | 85°C | -55°C | - | - | Female | - | - | - | - | - | - | - | 1.27mm | - | Straight | 5.5mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | Receptacle | 1 | - | - | - | - | - | Board Guide, Mating Guide | - | - | 30.0μin 0.76μm | - | - | No | - | RoHS Compliant | - | - | ||
![]() U77-F1619-2001 Amphenol ICC (Commercial Products) | 24 |
| Datasheet | 7 Weeks | Nickel | Through Hole | Through Hole, Right Angle | - | - | - | - | Thermoplastic | - | - | - | - | 3.3V | Tray | 2012 | U77 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | SFP+ | 20 | 85°C | -55°C | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | Cage | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() U86-D1427-10121 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 9 Weeks | Gold, Nickel | Through Hole | Through Hole, Right Angle | - | - | - | - | Polymer | - | Bronze | - | - | - | Tray | 2009 | Ultra-Port™ U86 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | SFP+ | 40 (20 x 2) | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 1.6mm | - | Right Angle | 63.63mm | 40 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle with Cage, Ganged (2x1) | 2 | - | - | - | - | - | Board Guide, EMI Shielded, Light Pipe | 19.5mm | - | 30.0μin 0.76μm | - | - | No | - | RoHS Compliant | - | - | ||
![]() 10112627-101LF Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | Thermoplastic | - | COPPER ALLOY | - | - | 30V | Tray | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 32 | Press-Fit | EAR99 | SAS, Mini HD | 32 (16 x 2) | 80°C | -40°C | - | - | Female | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | Receptacle with Cage, Ganged (1x2) | 1 | - | 30V | - | - | - | EMI Shielded | - | - | 30.0μin 0.76μm | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() U77-A441M-2081 Amphenol ICC (Commercial Products) | 178 |
| Datasheet | 7 Weeks | Nickel | Through Hole | Through Hole, Right Angle | - | - | - | - | Copper | - | - | - | - | - | Tray | - | U77 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | SFP+ | 4 | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | 48.73mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage, Ganged (1 x 4) | 4 | - | - | - | - | - | - | 62.25mm | - | - | - | - | No | Unknown | RoHS Compliant | - | - | ||
![]() 10089036-002LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | Thermoplastic | - | COPPER ALLOY | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | SATA | 7 | 85°C | -55°C | Black | 1 | Male | - | - | - | - | - | - | - | 1.27mm | 7 | Right Angle | 9.35mm | - | - | 1.5A | ONE | UL | Gold | 500V | COMMERCIAL | - | 1 | - | RECTANGULAR | - | - | - | - | - | - | 1GOhm | - | - | POLARIZED HOUSING | Plug, Shrouded | 1 | 500 Cycles | - | RECTANGULAR | - | - | Solder Retention | 19.5mm | - | 15.0μin 0.38μm | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10137850-0010LF Amphenol ICC (FCI) | 29 |
| - | 8 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | Active | Not Applicable | - | Solder | - | Industrial Mini, Type I | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | Board Lock | - | - | 20.0μin 0.51μm | - | - | - | - | RoHS Compliant | - | - | ||
![]() UE86-3G6620-20361 Amphenol ICC (Commercial Products) | 78 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | Tray | 2014 | Ultra-Port™ UE86 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | SFP | 240 (20 x 12) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle with Cage, Ganged (2x6) | - | - | - | - | - | - | EMI Shielded, Light Pipe | - | - | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10033998-002LF Amphenol ICC (FCI) | 401 |
| - | 15 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | POLYETHYLENE | - | Thermoplastic | - | - | - | - | - | Tray | 2014 | - | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | iVDR | 26 | 65°C | 0°C | Black | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 26 | Right Angle | 18.4mm | - | - | 1.5A | - | - | Gold | 100V | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | 1GOhm | 100V | - | - | Receptacle | 1 | - | 100V | - | - | - | Board Guide, Flange, Mating Guide | 50.19mm | - | Flash | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 10029364-011LF Amphenol ICC (FCI) | 10000 | - | - | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | Thermoplastic | - | - | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | SATA | 22 | - | - | Black | - | Female | - | - | - | - | - | - | - | - | - | Right Angle | 12.4mm | - | - | 1.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 1GOhm | 500V | - | - | Receptacle | 1 | - | - | - | - | - | Board Guide, Board Lock | 42.4mm | - | 30.0μin 0.76μm | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() U77-A261M-2081 Amphenol ICC (Commercial Products) | 472 | - | - | 11 Weeks | Nickel | Through Hole | Through Hole, Right Angle | Metal | - | - | COPPER ALLOY | - | - | - | - | - | - | Tray | 2009 | U77 | - | - | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | SFP+ | 2 | 85°C | -40°C | - | - | - | 8538.90.81.80 | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cage, Ganged (1 x 2) | - | - | - | - | - | CAGE ASSEMBLY | - | 30.5mm | - | - | - | 100 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 10034814-001LF Amphenol ICC (FCI) | 37 | - | - | 9 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | - | - | Thermoplastic | - | - | - | - | 500V | Tray | 2007 | - | - | - | Active | 1 (Unlimited) | 22 | Solder | - | SATA | 22 | 260°C | - | Black | 1 | Receptacle | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | 12.4mm | - | - | 1.5A | - | - | Gold | 500V | - | - | - | 22 | - | - | - | - | - | - | - | 1GOhm | 500V | - | - | Receptacle | 1 | - | - | - | - | - | Board Guide, Board Lock | 42.4mm | 10.7mm | 30.0μin 0.76μm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() G40H13331HR Amphenol ICC (Commercial Products) | 1249 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | Tray | - | G40H | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | SAS, Mini HD | 108 (36 x 3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle (1x4) | - | - | - | - | - | - | Latch Lock | - | - | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | - | - | ||
![]() UE86-3G4420-00361 Amphenol ICC (Commercial Products) | 79 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | Tray | - | Ultra-Port™ UE86 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | SFP | 160 (20 x 8) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle with Cage, Ganged (2x4) | - | - | - | - | - | - | EMI Shielded | - | - | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | - | - | ||
![]() G091131300LF Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | G09 | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | SATA | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | Board Guide | - | - | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | - | - |