- Connector Type
- Features
- Termination
- Mounting Type
- Number of Positions
- Connector Style
- Mfr
- Product Status
- Contact Finish
- Contact Finish Thickness
- Package
- Series
Attribute column
Manufacturer
Amphenol Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Connector Style | Number of Ports | Durability | Insertion Force-Max | Insulator Color | Features | Length | Width | Contact Finish Thickness | Plating Thickness | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10045103-002LF Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | Gold | Surface Mount | Surface Mount | SMD/SMT | Thermoplastic | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | 22 | Solder | - | SATA | 22 | 85°C | -55°C | Black | - | Female | - | - | - | - | - | - | - | 1.27mm | - | Straight | - | 5.5mm | 1.5A | - | - | Gold | 500V | - | - | - | - | - | - | - | - | - | 1GOhm | 500V | Receptacle | 1 | - | - | - | Board Guide | 55.77mm | - | 30.0μin 0.76μm | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 10107271-001C-TRLF Amphenol ICC (FCI) | 8 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | SAS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10031193-001LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Surface Mount | Surface Mount | - | Plastic | COPPER ALLOY | - | - | Tray | - | - | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | SAS | 29 | - | - | Black | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 29 | Straight | 0.8mm | 5.5mm | 1.5A | - | - | Gold | 500V | - | - | - | - | 94V-0 | - | - | - | - | 1GOhm | 500V | Plug | 1 | - | - | - | Board Guide | 45.75mm | 5.5mm | 30.0μin 0.76μm | - | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10125550-001C-TRLF Amphenol ICC (FCI) | 8 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | - | - | - | THERMOPLASTIC | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | SAS | 29 | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | YES | - | - | - | - | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 1.801 inch | 0.217 inch | - | - | 0.321 inch | - | HYBRID | - | - | - | Receptacle | - | - | - | BLACK | Board Guide, Mating Guide | - | - | 30.0μin 0.76μm | - | - | RoHS Compliant | - | - | ||
![]() U65-E04-1260-T Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | Gold | Surface Mount, Through Hole | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | Tape & Reel (TR) | 2011 | Infinity | - | - | Active | 1 (Unlimited) | - | Solder | - | Multi-Standard Pluggable 4x | 8 Signal Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | Board Guide, Flange | - | - | 50.0μin 1.27μm | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() G40HB132212HR Amphenol ICC (Commercial Products) | 505 |
| Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | - | - | - | - | - | Tape & Reel (TR) | - | G40H | - | - | Active | 1 (Unlimited) | - | Solder | - | SAS, Mini HD | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | Board Lock, Latch Lock | - | - | 30.0μin 0.76μm | - | - | RoHS Compliant | - | - | ||
![]() U90-G461-103A Amphenol ICC (Commercial Products) | 37 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | Tray | 2008 | ExpressPort™ U90 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | QSFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage, Ganged (1 x 4) with Heat Sink | - | - | - | - | EMI Shielded, Light Pipe | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() U90-G461-101A Amphenol ICC (Commercial Products) | 37 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | Tray | 2008 | ExpressPort™ U90 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | QSFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage, Ganged (1 x 4) with Heat Sink | - | - | - | - | EMI Shielded, Light Pipe | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() U90-G471-1D3A Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | Tray | 2008 | ExpressPort™ U90 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | QSFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage, Ganged (1 x 4) with Heat Sink | - | - | - | - | Dust Cap, EMI Shielded, Light Pipe | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10122382-502LF Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | Tray | - | - | - | - | Obsolete | 1 (Unlimited) | - | Press-Fit | - | SFP+ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage | - | - | - | - | Board Lock | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 10031569-012TRLF Amphenol ICC (FCI) | 550 | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | - | NOT SPECIFIED | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | SATA | 22 | - | - | - | - | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | Board Guide, Board Lock | - | - | 30.0μin 0.76μm | - | - | RoHS Compliant | - | - | ||
![]() 10122272-002C-TRLF Amphenol ICC (FCI) | 10000 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | - | - | - | THERMOPLASTIC | 55°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | SAS | 29 | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | YES | - | - | - | Straight | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 1.682 inch | 0.335 inch | FEMALE | - | 0.388 inch | 1.5A | - | 15mOhm | 1000000000Ohm | - | Receptacle | - | 500 Cycles | - | BLACK | Board Guide | - | - | 30.0μin 0.76μm | 30μin | No | RoHS Compliant | - | - | ||
![]() U95-Z105-4081-141 Amphenol ICC (Commercial Products) | 205 |
| Datasheet | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | Tray | 2008 | Ultra-Port™ U95 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | QSFP+ | 76 (38 x 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle with Cage, Ganged (2x1) | - | - | - | - | EMI Shielded, Light Pipe | - | - | 30.0μin 0.76μm | - | - | RoHS Compliant | - | - | ||
![]() 10045103-001CLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount | SMD/SMT | Thermoplastic | - | - | - | Tray | 2011 | - | - | - | Active | 1 (Unlimited) | 22 | Solder | - | SATA | 22 | - | - | Black | - | Female | - | - | - | - | - | - | - | 1.27mm | - | Straight | - | 5.5mm | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 500V | Receptacle | 1 | - | - | - | Board Guide | 55.77mm | - | 30.0μin 0.76μm | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() G40H2232211HR Amphenol ICC (Commercial Products) | 33 |
| Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | - | - | - | - | - | Tape & Reel (TR) | - | G40H | - | - | Active | 1 (Unlimited) | - | Solder | - | SAS, Mini HD | 72 (36 x 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle (1x2) | - | - | - | - | Board Lock | - | - | 30.0μin 0.76μm | - | - | RoHS Compliant | - | - | ||
![]() U95-Z205-4071-141 Amphenol ICC (Commercial Products) | 146 |
| Datasheet | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | Tray | - | Ultra-Port™ U95 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | QSFP+ | 152 (38 x 4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle with Cage, Ganged (2x2) | - | - | - | - | EMI Shielded | - | - | 30.0μin 0.76μm | - | - | RoHS Compliant | - | - | ||
![]() U90-G451-101A Amphenol ICC (Commercial Products) | 37 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | Tray | 2008 | ExpressPort™ U90 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | QSFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage, Ganged (1 x 4) with Heat Sink | - | - | - | - | EMI Shielded, Light Pipe | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10041724-001CLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | Thermoplastic | COPPER ALLOY | - | - | Tray | - | - | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | SAS | 29 | - | - | - | - | Male | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | Straight | - | 5.5mm | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 500V | Plug | 1 | - | - | - | Board Guide | - | - | 30.0μin 0.76μm | - | - | RoHS Compliant | - | - | ||
![]() 10120818-001LF Amphenol ICC (FCI) | 8 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | - | - | COPPER ALLOY | THERMOPLASTIC | - | Tray | - | - | e3 | - | Active | 1 (Unlimited) | - | Solder | - | SAS | 29 | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | Straight | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 1.801 inch | 0.217 inch | MALE | - | 0.354 inch | - | HYBRID | - | - | - | Receptacle | - | - | 24.9088 N | BLACK | Board Guide | - | - | 30.0μin 0.76μm | 30μin | No | RoHS Compliant | - | - | ||
![]() 10045103-002CLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | SMD/SMT | Thermoplastic | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | 22 | Solder | - | SATA | 22 | - | - | Black | - | Female | - | - | - | - | - | - | - | 1.27mm | - | Straight | - | 5.5mm | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 500V | Receptacle | 1 | - | - | - | Board Guide | 55.77mm | - | 30.0μin 0.76μm | - | No | RoHS Compliant | UL94 V-0 | - |