- Connector Type
- Features
- Termination
- Mounting Type
- Number of Positions
- Connector Style
- Mfr
- Product Status
- Contact Finish
- Contact Finish Thickness
- Package
- Series
Attribute column
Manufacturer
Amphenol Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Connector Style | Number of Ports | Durability | Contact Pattern | Insulator Color | Features | Length | Width | Contact Finish Thickness | Plating Thickness | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10017660-012LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | Thermoplastic | - | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | 22 | Solder | - | SATA | 22 | - | - | - | - | Female | - | - | - | - | - | - | - | 1.27mm | - | Straight | - | 5mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | 1 | - | - | - | Board Guide, Board Lock | - | - | 30.0μin 0.76μm | - | No | RoHS Compliant | - | - | ||
![]() 10126974-001LF Amphenol ICC (FCI) | 15 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10031569-001LF Amphenol ICC (FCI) | 231 | - | - | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | - | - | Thermoplastic | - | - | - | - | Tray | 2009 | - | - | - | Active | 1 (Unlimited) | 22 | Solder | - | SATA | 22 | - | - | Black | 1 | Receptacle | - | - | - | - | - | - | - | - | - | Right Angle | - | 14.7mm | - | 1.5A | - | - | Gold | 500V | - | - | - | 22 | - | - | - | - | Black | - | - | - | - | 15mOhm | 1GOhm | 500V | 1.5A | Receptacle | 1 | - | - | - | Board Guide, Board Lock | 49mm | 13mm | 30.0μin 0.76μm | - | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10036876-013CLF Amphenol ICC (FCI) | 8 |
| - | 9 Weeks | Gold | Surface Mount, Through Hole | Through Hole | - | - | - | - | Thermoplastic | - | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | 29 | Solder | - | SAS | 29 | - | - | Black | 1 | Female | - | - | - | - | - | - | - | - | - | Straight | - | 8.5mm | - | 1.5A | - | - | Gold | 500V | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | 1GOhm | 500V | - | Receptacle | 1 | - | - | - | Board Guide, Board Lock | 42.73mm | 8.5mm | 30.0μin 0.76μm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10031193-001CLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | Thermoplastic | COPPER ALLOY | - | - | - | Tray | - | - | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | SAS | 29 | - | - | - | 1 | Male | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 29 | Straight | 0.8mm | 4mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | Plug | 1 | - | - | - | Board Guide | 45mm | - | 30.0μin 0.76μm | - | No | RoHS Compliant | - | - | ||
![]() 10031193-001C-TRLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | Plastic | COPPER ALLOY | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | SAS | 29 | - | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 29 | Straight | 0.8mm | 5.5mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | 500V | - | Plug | 1 | - | - | - | Board Guide | 45.75mm | - | 30.0μin 0.76μm | - | No | RoHS Compliant | - | - | ||
![]() U10-D038-300T Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | Ultraport SlimSAS™ | - | - | Active | - | - | Solder | - | SAS, Mini HD | 38 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | Board Guide, Latches | - | - | 15.0μin 0.38μm | - | - | RoHS Compliant | - | - | ||
![]() U65-E04-1210-T Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | Gold | Surface Mount, Through Hole | Surface Mount, Right Angle | - | - | - | Metal | Thermoplastic | Bronze | - | - | - | Tape & Reel (TR) | 2011 | Infinity | - | - | Active | 1 (Unlimited) | 4 | Solder | - | Multi-Standard Pluggable 4x | 8 Signal Pairs | 85°C | -40°C | - | - | Female | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | 500mA | - | - | Gold | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 1GOhm | 30V | - | Receptacle | 1 | - | - | - | Board Guide, Flange | 29.7mm | - | 50.0μin 1.27μm | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() G091231304LF Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | COPPER ALLOY | - | - | - | GLASS FILLED THERMOPLASTIC | - | - | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | SATA | 7 | - | - | - | 1 | - | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | - | 7 | - | - | - | unknown | - | ONE | UL | Gold | - | - | 0.831 inch | 1 | - | RECTANGULAR | 0.185 inch | MALE | 94V-0 | - | NO | - | - | TELCOM, MODULAR | - | - | - | - | Plug | 1 | - | RECTANGULAR | BLACK | Board Guide | - | - | 30.0μin 0.76μm | 30μin | - | RoHS Compliant | - | - | ||
![]() U65-B04-2020-T Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | Gold | Surface Mount, Through Hole | Surface Mount, Right Angle | SMD/SMT | 4 | - | - | Nylon | Bronze | - | - | - | Tape & Reel (TR) | 2006 | Infinity | - | - | Active | 1 (Unlimited) | - | Solder | - | Multi-Standard Pluggable 4x | 8 Signal Pairs | 85°C | -40°C | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | Receptacle | 1 | - | - | - | Board Guide, Flange | - | - | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 10031569-002LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | NOT SPECIFIED | - | - | - | Tray | - | - | - | - | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | SATA | 22 | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | Board Guide, Board Lock | - | - | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | - | - | ||
![]() 10029364-002TRLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | Thermoplastic | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | SATA | 22 | - | - | Black | - | Female | - | - | - | - | - | - | - | - | - | Right Angle | - | 12.4mm | - | 1.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1GOhm | 500V | - | Receptacle | 1 | - | - | - | Board Guide, Board Lock | 42.4mm | - | 30.0μin 0.76μm | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() G40H2132212HR Amphenol ICC (Commercial Products) | 33 |
| Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | G40H | - | - | Active | 1 (Unlimited) | - | Solder | - | SAS, Mini HD | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | Board Lock | - | - | 30.0μin 0.76μm | - | - | RoHS Compliant | - | - | ||
![]() 10105989-001C-TRLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | Thermoplastic | COPPER ALLOY | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | Solder | - | SAS | 29 | - | - | - | - | Male | - | NO | NO | NO | - | YES | GENERAL PURPOSE | - | - | Straight | - | - | - | - | ONE | UL | Gold | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | 0.276 inch | - | HYBRID | - | - | - | - | Plug | 1 | - | - | BLACK | Board Guide | 47.17mm | - | 15.0μin 0.38μm | - | No | RoHS Compliant | - | - | ||
![]() 10036876-013LF Amphenol ICC (FCI) | 33 |
| - | 9 Weeks | Gold | Surface Mount, Through Hole | Through Hole | - | - | - | - | Thermoplastic | - | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | 29 | Solder | - | SAS | 29 | - | - | Black | 1 | Female | - | - | - | - | - | - | - | - | - | Straight | - | 8.5mm | - | 1.5A | - | - | Gold | 500V | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | 1GOhm | 500V | - | Receptacle | 1 | - | - | - | Board Guide, Board Lock | 42.73mm | 8.5mm | 30.0μin 0.76μm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() U95-Z105-4071-341 Amphenol ICC (Commercial Products) | 431 |
| - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | Tray | 2000 | Ultra-Port™ U95 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | QSFP+ | 76 (38 x 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle with Cage, Ganged (2x1) | - | - | - | - | EMI Shielded | - | - | 30.0μin 0.76μm | - | - | RoHS Compliant | - | - | ||
![]() U86-D2627-10121 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | - | Gold, Nickel | Through Hole | Through Hole, Right Angle | Metal | - | - | - | Polymer | Bronze | - | - | 30V | Tray | 2009 | U86, EXPRESSPORT™ | - | - | Obsolete | 1 (Unlimited) | - | Press-Fit | - | SFP+ | 80 (20 x 4) | 85°C | -40°C | - | - | Female | - | - | - | - | - | - | - | 1.6mm | - | Right Angle | - | 63.13mm | - | 500mA | - | - | Gold | - | - | - | - | 80 | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | Receptacle with Cage, Ganged (2x2) | 4 | - | - | - | Board Guide, Light Pipe | 30.5mm | - | 30.0μin 0.76μm | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 10123000-002CLF Amphenol ICC (FCI) | 37 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | THERMOPLASTIC | 55°C | - | Tray | - | - | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | SAS | 29 | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | YES | - | - | - | Straight | - | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 1.682 inch | - | - | - | 0.335 inch | FEMALE | - | - | - | 0.388 inch | 1.5A | HYBRID | 15mOhm | 1000000000Ohm | - | - | Receptacle | - | 500 Cycles | - | BLACK | Board Guide | - | - | 30.0μin 0.76μm | 30μin | No | RoHS Compliant | - | - | ||
![]() 10077259-001LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | Thermoplastic | - | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | SAS | 29 | - | - | - | - | Female | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | Straight | - | 5.5mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | 1 | - | - | - | Board Guide | 45.75mm | - | 30.0μin 0.76μm | - | No | RoHS Compliant | - | - | ||
![]() 10077259-001CLF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | Thermoplastic | - | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | SAS | 29 | - | - | - | - | Female | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | Straight | - | 5.5mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | Receptacle | 1 | - | - | - | Board Guide | 45.75mm | - | 30.0μin 0.76μm | - | No | RoHS Compliant | - | - |