- Connector Type
- Features
- Termination
- Mounting Type
- Number of Positions
- Connector Style
- Mfr
- Product Status
- Contact Finish
- Contact Finish Thickness
- Package
- Series
Attribute column
Manufacturer
Amphenol Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Mixed Contacts | Pitch | Orientation | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number of Contacts | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Connector Style | Number of Ports | Durability | Max Voltage Rating (DC) | Insulator Color | Features | Length | Contact Finish Thickness | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10045782-011LF Amphenol ICC (FCI) | 33 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | SAS | 29 | - | - | - | - | Female | - | - | - | Straight | 6mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 500V | Receptacle | 1 | - | - | - | Board Guide | 42.73mm | 30.0μin 0.76μm | - | No | - | RoHS Compliant | - | - | ||
![]() 10078794-101LF Amphenol ICC (FCI) | 258 |
| - | 8 Weeks | Gold | Cable | - | PBT | - | Bronze | - | - | Bulk | - | - | - | - | Active | - | - | IDC | - | - | 48 | 85°C | -55°C | - | 12 | - | - | - | 2mm | Straight | - | - | - | 1A | - | - | - | - | - | - | 72 | - | - | - | - | - | - | 5GOhm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() U95-Z205-4081-141 Amphenol ICC (Commercial Products) | 149 |
| Datasheet | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | Tray | 2008 | Ultra-Port™ U95 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | QSFP+ | 152 (38 x 4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle with Cage, Ganged (2x2) | - | - | - | - | EMI Shielded, Light Pipe | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | - | ||
![]() SATA10101151 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount, Right Angle | Thermoplastic | - | - | - | - | Bulk | 2005 | - | - | - | Active | 1 (Unlimited) | - | Solder | - | SATA | 22 | 105°C | -55°C | Black | - | Female | - | - | 1.27mm | Straight | - | - | - | 1.5A | - | - | Gold | 100V | - | - | - | - | - | - | - | - | - | 1GOhm | - | Receptacle | - | - | - | - | Flange | - | 30.0μin 0.76μm | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() 10089036-002JLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | Thermoplastic | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | SATA | 7 | 85°C | -55°C | Black | - | Male | - | - | 1.27mm | Right Angle | - | - | - | 1.5A | - | - | Gold | 500V | - | - | 6 | - | - | - | - | - | - | 1GOhm | - | Plug, Shrouded | - | - | - | - | Solder Retention | - | 15.0μin 0.38μm | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() U92-A210-1001-30 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | Tray | 2012 | U92 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | SAS, Mini | 72 (36 x 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle with Cage, Ganged (1x2) | - | - | - | - | EMI Shielded | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | - | ||
![]() G40HD232211HR Amphenol ICC (Commercial Products) | 55 |
| Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | - | - | - | - | - | Tape & Reel (TR) | - | G40H | - | - | Active | 1 (Unlimited) | - | Solder | - | SAS, Mini HD | 72 (36 x 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle (1x2) | - | - | - | - | Board Lock, Latch Lock | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | - | ||
![]() 10117378-5000CRLF Amphenol ICC (FCI) | 24 |
| - | - | - | Surface Mount | Surface Mount | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | SATA | 13 | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | Board Lock | - | 15.0μin 0.38μm | - | No | - | RoHS Compliant | - | - | ||
![]() 10034273-002LF Amphenol ICC (FCI) | In Stock | - | - | 16 Weeks | Gold | Surface Mount | Surface Mount | Thermoplastic | - | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | 26 | Solder | - | iVDR | 26 | 65°C | 0°C | - | - | - | - | - | 1.27mm | Straight | 5.5mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 100V | Receptacle | 1 | - | 100V | - | Board Guide, Mating Guide | 45.75mm | 11.8μin 0.30μm | - | - | - | RoHS Compliant | - | - | ||
![]() U86-D4427-10121 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 9 Weeks | Gold, Nickel | Through Hole | Through Hole, Right Angle | Polymer | - | Bronze | - | - | Tray | 2009 | U86, EXPRESSPORT™ | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | SFP+ | 160 (20 x 8) | 85°C | -40°C | - | - | - | - | - | 1.6mm | Right Angle | 63.63mm | 160 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle with Cage, Ganged (2x4) | 8 | - | - | - | Board Guide, Light Pipe | 62.25mm | 30.0μin 0.76μm | - | No | - | RoHS Compliant | - | - | ||
![]() 10123000-001C-TRLF Amphenol ICC (FCI) | 37 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | - | - | - | THERMOPLASTIC | 55°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | SAS | 29 | - | - | - | - | - | 8536.69.40.40 | YES | - | Straight | - | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 1.682 inch | - | 0.335 inch | FEMALE | 0.388 inch | 1.5A | HYBRID | 15mOhm | 1000000000Ohm | - | Receptacle | - | 500 Cycles | - | BLACK | Board Guide | - | 30.0μin 0.76μm | 30μin | No | - | RoHS Compliant | - | - | ||
![]() UE86-3G2620-10361 Amphenol ICC (Commercial Products) | 72 |
| - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | Tray | 2014 | Ultra-Port™ UE86 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | SFP | 80 (20 x 4) | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle with Cage, Ganged (2x4) | - | - | - | - | EMI Shielded, Light Pipe | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | - | ||
![]() 10083495-001LF Amphenol ICC (FCI) | 33 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Polymer | - | Brass | - | - | Tube | - | - | - | - | Active | 1 (Unlimited) | 26 | Solder | - | SATA | 26 | - | - | - | - | Male | - | - | - | Right Angle | 8.43mm | - | - | - | - | - | Gold | - | - | - | 26 | - | - | - | - | - | - | - | - | Plug, Shrouded | 1 | - | - | - | - | 57.91mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() 10035690-002-3WLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Thermoplastic | - | - | - | - | Tube | - | - | - | - | Active | 1 (Unlimited) | 7 | Solder | - | SATA | 7 | 85°C | -55°C | Black | - | Male | - | - | - | Straight | 5.48mm | - | - | 1.5A | - | - | Gold | 500V | - | - | 7 | - | - | - | - | - | - | 1GOhm | 500V | Plug | 1 | - | - | - | Board Lock | 16mm | 15.0μin 0.38μm | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10029364-111C-TRLF Amphenol ICC (FCI) | 24 |
| - | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | NOT SPECIFIED | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | SATA | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | Board Guide, Board Lock | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | - | ||
![]() 10124202-001LF Amphenol ICC (FCI) | 24 |
| - | 9 Weeks | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | Active | - | - | - | - | RECTANGULAR POWER CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10122953-2050LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10101788-002CLF Amphenol ICC (FCI) | 20000 |
| - | 9 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Thermoplastic | - | - | - | - | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | 22 | Solder | - | SATA | 22 | - | - | Black | - | Male | - | - | - | Right Angle | 10.5mm | - | - | 1.5A | - | - | Gold | 500V | - | - | 22 | - | - | - | - | - | - | 1GOhm | 500V | Plug, Shrouded | 1 | - | - | - | Board Guide, Solder Retention | 45.5mm | 30.0μin 0.76μm | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() UE76-A20-3000T Amphenol ICC (Commercial Products) | 10000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polymer | - | Bronze | - | - | Tape & Reel (TR) | - | UE76 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | SFP+ | 20 | 85°C | -40°C | - | - | - | - | - | 800μm | Right Angle | 8.94mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | 1 | - | - | - | Board Guide | 11mm | 30.0μin 0.76μm | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10035691-026LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Thermoplastic | - | Brass | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | SATA | 7 | 85°C | -55°C | Black | - | Male | - | - | 1.27mm | Straight | 7.4mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 500V | Plug | 1 | - | - | - | Board Guide | 16mm | 15.0μin 0.38μm | - | No | - | RoHS Compliant | UL94 V-0 | - |