- Connector Type
- Features
- Termination
- Mounting Type
- Number of Positions
- Connector Style
- Mfr
- Product Status
- Contact Finish
- Contact Finish Thickness
- Package
- Series
Attribute column
Manufacturer
Amphenol Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Board Mounting Option | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Termination Type | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Durability | Insulator Color | Features | Length | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() U77-C1613-3001 Amphenol ICC (Commercial Products) | 10000 |
| - | 7 Weeks | Tin | Through Hole | Through Hole, Right Angle | Metal | - | - | - | - | - | - | - | - | - | Tray | 2008 | U77 | - | Active | 1 (Unlimited) | - | Solder | - | SFP+ | 1 | 85°C | -40°C | - | - | - | - | - | - | - | - | - | Right Angle | 55.2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage | 1 | - | - | Light Pipe | 16.26mm | - | - | - | No | RoHS Compliant | - | ||
![]() 10123071-001C-TRLF Amphenol ICC (FCI) | 900 | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | SAS | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | 29 | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() G40H3132212HR Amphenol ICC (Commercial Products) | 465600 |
| Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | G40H | - | Active | 1 (Unlimited) | - | Solder | - | SAS, Mini HD | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | Board Lock, Latch Lock | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | ||
![]() 10129368-003C-TRLF Amphenol ICC (FCI) | 37 |
| - | 10 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | - | - | - | COPPER ALLOY | THERMOPLASTIC | - | 55°C | - | - | Tape & Reel (TR) | 2016 | - | e3 | Active | 1 (Unlimited) | - | Solder | EAR99 | SAS | 29 | - | - | 1 | - | 8536.69.40.30 | - | - | - | - | - | 29 | - | - | - | ONE | UL | Gold or Gold, GXT™ | COMMERCIAL | 1.801 inch | 1 | - | 0.217 inch | FEMALE | 0.321 inch | 1.5A | 30mOhm | 1000000000Ohm | 0.05 inch | - | 500VDC V | Receptacle | - | 500 Cycles | BLACK | Board Guide, Mating Guide | - | 30.0μin 0.76μm | 30μin | - | - | RoHS Compliant | - | ||
![]() 10071375-001CLF Amphenol ICC (FCI) | 8 |
| - | 9 Weeks | Gold | Surface Mount | Surface Mount | SMD/SMT | Thermoplastic | - | - | - | - | - | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | 29 | Solder | - | SAS | 29 | - | - | - | Male | - | - | - | - | - | - | - | Straight | 6mm | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | 1 | - | - | Board Guide | 53mm | 30.0μin 0.76μm | - | - | No | RoHS Compliant | - | ||
![]() 10129880-001C-TRLF Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | Solder | - | SAS | - | - | - | - | - | - | - | - | - | - | 1.27mm | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 10139340-001C-TRLF Amphenol ICC (FCI) | 42 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10129650-001LF Amphenol ICC (FCI) | 24 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 10122382-101LF Amphenol ICC (Commercial Products) | 1 | - | - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Obsolete | 1 (Unlimited) | - | Press-Fit | - | SFP+ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage | - | - | - | Board Lock, EMI Shielded | - | - | - | - | No | RoHS Compliant | - | ||
![]() U95-Z305-4071-341 Amphenol ICC (Commercial Products) | 47 |
| - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | Tray | - | Ultra-Port™ U95 | - | Active | 1 (Unlimited) | - | Press-Fit | - | QSFP+ | 228 (38 x 6) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle with Cage, Ganged (2x3) | - | - | - | EMI Shielded | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | ||
![]() U10-C038-301T Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | Ultraport SlimSAS™ | - | Active | - | - | Solder | - | SAS, Mini HD | 38 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | Board Guide, Latches | - | 15.0μin 0.38μm | - | - | - | RoHS Compliant | - | ||
![]() 10098184-432S125LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | BOARD | - | - | PEG | NOT SPECIFIED | NOT SPECIFIED | THERMOPLASTIC | RIGHT ANGLE | 85°C | -40°C | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | PCB CONNECTOR | - | - | - | - | - | - | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | ONE | UL | - | COMMERCIAL | 2.185 inch | - | - | 0.213 inch | - | 2.362 inch | 1A | 100mOhm | 100000000Ohm | - | SOLDER | 1050VAC V | - | 1 | 200000 Cycles | BLACK | - | - | - | - | 0.124 inch | - | RoHS Compliant | - | ||
![]() 10129368-0011-TRLF Amphenol ICC (FCI) | 13 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U10-B074-201T Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Ultraport SlimSAS™ | - | Active | - | - | Solder | - | SAS, Mini HD | 74 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | Board Guide, Latches | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | ||
![]() U77-A1113-1001 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Copper | - | - | - | - | - | - | - | 3.3V | Tray | - | U77 | - | Active | 1 (Unlimited) | - | Solder | - | SFP | - | 85°C | -55°C | - | Female | - | - | - | - | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | Cage | 1 | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 10129702-001LF Amphenol ICC (FCI) | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() U77-A4110-2001 Amphenol ICC (Commercial Products) | 345 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Copper | - | - | - | - | - | - | - | - | Tray | 2010 | U77 | - | Active | 1 (Unlimited) | - | Press-Fit | - | SFP | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage, Ganged (1 x 4) | 4 | - | - | - | 58.6mm | - | - | - | No | RoHS Compliant | - | ||
![]() 10139338-001C-TRLF Amphenol ICC (FCI) | 5000 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10123000-003C-TRLF Amphenol ICC (FCI) | 13 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10129900-001C-TRLF Amphenol ICC (FCI) | 13 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |