- Connector Type
- Features
- Termination
- Mounting Type
- Number of Positions
- Connector Style
- Mfr
- Product Status
- Contact Finish
- Contact Finish Thickness
- Package
- Series
Attribute column
Manufacturer
Amphenol Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Contact Finish Mating | Contact Materials | Mounting Styles | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Number of Positions Loaded | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Contact Gender | UL Flammability Code | Empty Shell | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Polarization Key | Connector Style | Number of Ports | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Features | Length | Contact Finish Thickness | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10045782-002LF Amphenol ICC (FCI) | 33 |
| - | 12 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | Tray | 2016 | - | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | SAS | 29 | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | Board Guide | - | 30.0μin 0.76μm | No | RoHS Compliant | - | - | ||
![]() 10122866-5001 Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 10122866-5010 Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 10076579-001C-TRLF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold | Surface Mount | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | SAS | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | Board Guide | - | 30.0μin 0.76μm | - | RoHS Compliant | - | - | ||
![]() 10098678-001TRLF Amphenol ICC (FCI) | 8 |
| - | 9 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | Thermoplastic | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 22 | Solder | - | SAS | 29 | - | - | Black | - | Male | - | - | - | - | - | - | - | - | - | - | Right Angle | 10.5mm | - | 1.5A | - | - | Gold | 500V | - | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | 500V | - | - | Plug | 1 | - | - | - | - | Board Guide | 45.5mm | 30.0μin 0.76μm | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 10017660-011LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | 22 | Solder | - | SATA | 22 | - | - | - | - | Female | - | - | - | - | - | - | - | - | 1.27mm | - | Straight | 5mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | 1 | - | - | - | - | Board Guide, Board Lock | - | 30.0μin 0.76μm | No | RoHS Compliant | - | - | ||
![]() 10107271-001LF Amphenol ICC (FCI) | 46 |
| - | 10 Weeks | - | - | BOARD | - | POLYETHYLENE | - | GOLD (30) OVER NICKEL (50) | - | STRAIGHT | Tray | 2011 | - | e3 | - | Active | 1 (Unlimited) | - | - | - | SAS | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() U65-E04-4460-T Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | Bronze | - | Tape & Reel (TR) | 2004 | Infinity | - | - | Active | 1 (Unlimited) | - | Solder | - | Multi-Standard Pluggable 4x | 8 Signal Pairs | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | Board Guide, Flange | - | 50.0μin 1.27μm | - | RoHS Compliant | - | Lead Free | ||
![]() 10127274-006LF Amphenol ICC (FCI) | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10077334-01505LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | POLYETHYLENE | Thermoplastic | - | Brass | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 13 | Solder | - | SATA | - | 105°C | -40°C | - | - | Male | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 13 | Right Angle | 6.4mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | 12V | - | - | Plug, Shrouded | 1 | - | - | - | - | Board Guide, Solder Retention | 30.6mm | Flash | - | RoHS Compliant | - | - | ||
![]() 10077334-11505LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | POLYETHYLENE | Thermoplastic | - | Brass | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 13 | Solder | - | SATA | - | 105°C | -40°C | - | - | Male | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 13 | Right Angle | 6.4mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | 12V | - | - | Plug, Shrouded | 1 | - | - | - | - | Board Guide, Solder Retention | 30.6mm | 5.00μin 0.127μm | - | RoHS Compliant | - | - | ||
![]() 10080211-1001LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | POLYETHYLENE | Thermoplastic | - | - | - | Tray | 2008 | - | e3 | - | Obsolete | 1 (Unlimited) | - | Solder | - | SATA, Micro | 16 | - | - | Black | - | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 16 | Right Angle | - | - | 1.5A | - | - | Gold | 500V | - | - | - | - | - | - | - | 94V-0 | NO | - | - | 1GOhm | - | - | - | - | - | Receptacle | 1 | - | - | - | - | Board Lock | - | Flash | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 59337-001LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | Thermoplastic | - | - | - | Tray | 2008 | - | - | yes | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | SATA | 22 | 85°C | -55°C | Black | 1 | Female | - | 8536.69.40.40 | NO | NO | NO | NO | YES | GENERAL PURPOSE | 1.27mm | 22 | Straight | 5.5mm | - | 1.5A | - | - | Gold | 500V | - | - | - | - | - | - | - | 94V-0 | - | - | - | 1GOhm | - | - | 500V | - | - | Receptacle | 1 | - | - | - | - | Board Guide, Mating Guide | 45.75mm | 15.0μin 0.38μm | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 59334-003LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount, Through Hole | Through Hole | - | - | Thermoplastic | - | NOT SPECIFIED | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | SATA | 7 | 85°C | -55°C | Black | 1 | Male | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 7 | Straight | - | - | 1.5A | ONE | UL | Gold | 500V | COMMERCIAL | 0.63 inch | 1 | - | RECTANGULAR | - | - | 94V-0 | - | CENTRONIC | 45mOhm | 1GOhm | 0.05 inch | - | 500V | - | POLARIZED HOUSING | Plug, Shrouded | 1 | 500 Cycles | - | RECTANGULAR | 44.9248 N | Board Lock | - | 15.0μin 0.38μm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 59333-022LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | - | Thermoplastic | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | 7 | Solder | - | SATA | 7 | 85°C | -55°C | Black | - | Male | - | - | - | - | - | - | - | - | - | - | Straight | 4mm | - | 1.5A | - | - | Gold | 500V | - | - | - | 7 | - | - | - | - | - | - | - | 1GOhm | - | - | 500V | - | - | Header | 1 | - | - | - | - | Board Lock | 16mm | 30.0μin 0.76μm | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 59337-002LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | Thermoplastic | - | - | - | Tray | - | - | e3 | - | Obsolete | 1 (Unlimited) | - | Solder | - | SATA | 22 | 85°C | -55°C | Black | 1 | Female | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 1.27mm | 22 | Straight | 5.5mm | - | 1.5A | - | - | Gold | 500V | - | - | - | - | - | - | - | 94V-0 | - | - | - | 1GOhm | - | - | 500V | - | - | Receptacle | 1 | - | - | - | - | Board Guide, Mating Guide | 45.75mm | 30.0μin 0.76μm | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 10077334-00505LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | POLYETHYLENE | Thermoplastic | - | Brass | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 13 | Solder | - | SATA | - | 105°C | -40°C | - | - | Male | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 13 | Right Angle | 6.4mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | 12V | - | - | Plug, Shrouded | 1 | - | - | - | - | Board Guide, Solder Retention | 30.6mm | Flash | - | RoHS Compliant | - | - | ||
![]() U86-D4627-10121 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 9 Weeks | Gold, Nickel | Through Hole | Through Hole, Right Angle | Metal | - | Polymer | - | Bronze | - | Tray | 2009 | U86, EXPRESSPORT™ | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | SFP+ | 160 (20 x 8) | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | - | Right Angle | 63.63mm | 160 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle with Cage, Ganged (2x4) | 8 | - | - | - | - | Board Guide, Light Pipe | 59mm | 30.0μin 0.76μm | No | RoHS Compliant | - | - | ||
![]() 10127105-101LF Amphenol ICC (Commercial Products) | 345 |
| - | 19 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | Tray | - | - | - | - | Obsolete | 1 (Unlimited) | - | Press-Fit | - | SFP+ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage, Ganged (1 x 2) with Heat Sink | - | - | - | - | - | EMI Shielded | - | - | No | RoHS Compliant | - | - | ||
![]() 10009629-111110 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | Polymer | - | COPPER ALLOY | - | Tape & Reel (TR) | 2008 | EyeMax™ | e0 | no | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | Multi-Standard Pluggable 4x | 8 Signal Pairs | - | - | - | - | Female | GROUND CONTACT ALSO AVAILABLE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | Right Angle | - | - | - | - | - | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | - | - | - | Receptacle | 1 | - | - | - | - | Board Guide, Flange | - | - | No | Non-RoHS Compliant | UL94 V-0 | Contains Lead |