- Connector Type
- Features
- Termination
- Mounting Type
- Number of Positions
- Connector Style
- Mfr
- Product Status
- Contact Finish
- Contact Finish Thickness
- Package
- Series
Attribute column
Manufacturer
Amphenol Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Contact Materials | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Contact Gender | UL Flammability Code | Empty Shell | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Polarization Key | Connector Style | Number of Ports | Durability | Contact Pattern | Insertion Force-Max | Features | Length | Contact Finish Thickness | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10122382-202LF Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | Through Hole, Right Angle | - | - | - | Tray | - | - | - | - | Obsolete | 1 (Unlimited) | - | Press-Fit | - | SFP+ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage | - | - | - | - | Board Lock, EMI Shielded | - | - | - | RoHS Compliant | - | ||
![]() 10035692-011LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | POLYETHYLENE | Thermoplastic | Brass | Tube | 2010 | - | e3 | - | Obsolete | 1 (Unlimited) | - | Solder | - | SATA | 7 | 85°C | -55°C | Black | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 7 | Straight | - | 1.5A | ONE | UL | Gold | 500V | COMMERCIAL | - | 1 | - | RECTANGULAR | - | 94V-0 | NO | CENTRONIC | 45mOhm | 1GOhm | - | 500V | POLARIZED HOUSING | Plug | 1 | 500 Cycles | RECTANGULAR | - | Board Lock | 16mm | 15.0μin 0.38μm | No | RoHS Compliant | UL94 V-0 | ||
![]() 10077334-01505LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | POLYETHYLENE | Thermoplastic | Brass | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 13 | Solder | - | SATA | - | 105°C | -40°C | - | - | Male | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 13 | Right Angle | 6.4mm | - | - | - | Gold | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | 12V | - | Plug, Shrouded | 1 | - | - | - | Board Guide, Solder Retention | 30.6mm | Flash | - | RoHS Compliant | - | ||
![]() 10035691-033LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | POLYETHYLENE | Thermoplastic | Brass | Tray | - | - | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | SATA | 7 | 85°C | -55°C | Black | - | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 7 | Straight | 6.45mm | 1.5A | - | - | Gold | 500V | - | - | - | - | - | - | 94V-0 | NO | - | - | 1GOhm | - | 500V | - | Plug | 1 | - | - | - | Board Guide | 16mm | 15.0μin 0.38μm | No | RoHS Compliant | UL94 V-0 | ||
![]() 10077331-00507LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | POLYETHYLENE | Thermoplastic | Brass | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | Solder | - | SATA | 13 | 105°C | -40°C | Black | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1mm | 13 | Right Angle | 6.4mm | 1.5A | - | - | Gold | 12V | - | - | - | - | - | MALE | 94V-0 | NO | - | - | 1GOhm | - | 12V | - | Plug, Shrouded | 1 | - | - | - | Board Guide, Flange | 35.6mm | Flash | - | RoHS Compliant | UL94 V-0 | ||
![]() 10077334-11505LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | POLYETHYLENE | Thermoplastic | Brass | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 13 | Solder | - | SATA | - | 105°C | -40°C | - | - | Male | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 13 | Right Angle | 6.4mm | - | - | - | Gold | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | 12V | - | Plug, Shrouded | 1 | - | - | - | Board Guide, Solder Retention | 30.6mm | 5.00μin 0.127μm | - | RoHS Compliant | - | ||
![]() 10080211-1001LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | Thermoplastic | - | Tray | 2008 | - | e3 | - | Obsolete | 1 (Unlimited) | - | Solder | - | SATA, Micro | 16 | - | - | Black | - | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 16 | Right Angle | - | 1.5A | - | - | Gold | 500V | - | - | - | - | - | - | 94V-0 | NO | - | - | 1GOhm | - | - | - | Receptacle | 1 | - | - | - | Board Lock | - | Flash | - | RoHS Compliant | UL94 V-0 | ||
![]() 10077334-01505LFLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Thermoplastic | Brass | Tape & Reel (TR) | 2008 | - | - | - | Obsolete | 1 (Unlimited) | 13 | Solder | - | SATA | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | Right Angle | 6.4mm | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug, Shrouded | 1 | - | - | - | Board Guide, Solder Retention | 30.6mm | Flash | No | RoHS Compliant | - | ||
![]() 10077331-01507LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | POLYETHYLENE | Thermoplastic | Brass | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | Solder | - | SATA | 13 | 105°C | -40°C | Black | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1mm | 13 | Right Angle | 6.4mm | 1.5A | - | - | Gold | 12V | - | - | - | - | - | MALE | 94V-0 | NO | - | - | 1GOhm | - | 12V | - | Plug, Shrouded | 1 | - | - | - | Board Guide, Flange | 35.6mm | Flash | - | RoHS Compliant | UL94 V-0 | ||
![]() 59337-001LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | Thermoplastic | - | Tray | 2008 | - | - | yes | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | SATA | 22 | 85°C | -55°C | Black | 1 | Female | 8536.69.40.40 | NO | NO | NO | NO | YES | GENERAL PURPOSE | 1.27mm | 22 | Straight | 5.5mm | 1.5A | - | - | Gold | 500V | - | - | - | - | - | - | 94V-0 | - | - | - | 1GOhm | - | 500V | - | Receptacle | 1 | - | - | - | Board Guide, Mating Guide | 45.75mm | 15.0μin 0.38μm | No | RoHS Compliant | UL94 V-0 | ||
![]() 59334-003LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount, Through Hole | Through Hole | - | Thermoplastic | NOT SPECIFIED | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | SATA | 7 | 85°C | -55°C | Black | 1 | Male | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 7 | Straight | - | 1.5A | ONE | UL | Gold | 500V | COMMERCIAL | 0.63 inch | 1 | - | RECTANGULAR | - | 94V-0 | - | CENTRONIC | 45mOhm | 1GOhm | 0.05 inch | 500V | POLARIZED HOUSING | Plug, Shrouded | 1 | 500 Cycles | RECTANGULAR | 44.9248 N | Board Lock | - | 15.0μin 0.38μm | - | RoHS Compliant | UL94 V-0 | ||
![]() 59333-022LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | Thermoplastic | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | 7 | Solder | - | SATA | 7 | 85°C | -55°C | Black | - | Male | - | - | - | - | - | - | - | - | - | Straight | 4mm | 1.5A | - | - | Gold | 500V | - | - | - | 7 | - | - | - | - | - | - | 1GOhm | - | 500V | - | Header | 1 | - | - | - | Board Lock | 16mm | 30.0μin 0.76μm | No | RoHS Compliant | UL94 V-0 | ||
![]() 59335-011LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | POLYETHYLENE | Thermoplastic | COPPER ALLOY | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | - | Solder | - | SATA | 7 | 85°C | -55°C | Black | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 7 | Right Angle | 9.35mm | 1.5A | ONE | UL | Gold | 500V | COMMERCIAL | - | 1 | - | RECTANGULAR | - | 94V-0 | NO | CENTRONIC | 45mOhm | 1GOhm | 0.05 inch | 500V | POLARIZED HOUSING | Plug, Shrouded | 1 | 500 Cycles | RECTANGULAR | - | Board Lock | 16mm | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 59337-002LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | Thermoplastic | - | Tray | - | - | e3 | - | Obsolete | 1 (Unlimited) | - | Solder | - | SATA | 22 | 85°C | -55°C | Black | 1 | Female | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 1.27mm | 22 | Straight | 5.5mm | 1.5A | - | - | Gold | 500V | - | - | - | - | - | - | 94V-0 | - | - | - | 1GOhm | - | 500V | - | Receptacle | 1 | - | - | - | Board Guide, Mating Guide | 45.75mm | 30.0μin 0.76μm | No | RoHS Compliant | UL94 V-0 | ||
![]() 10077334-00505LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | POLYETHYLENE | Thermoplastic | Brass | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 13 | Solder | - | SATA | - | 105°C | -40°C | - | - | Male | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 13 | Right Angle | 6.4mm | - | - | - | Gold | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | 12V | - | Plug, Shrouded | 1 | - | - | - | Board Guide, Solder Retention | 30.6mm | Flash | - | RoHS Compliant | - | ||
![]() 59334-002LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount, Through Hole | Through Hole | - | Thermoplastic | NOT SPECIFIED | Tube | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | SATA | 7 | 85°C | -55°C | Black | 1 | Male | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 7 | Straight | - | 1.5A | ONE | UL | Gold | 500V | COMMERCIAL | 0.63 inch | 1 | - | RECTANGULAR | - | 94V-0 | - | CENTRONIC | 45mOhm | 1GOhm | 0.05 inch | 500V | POLARIZED HOUSING | Plug, Shrouded | 1 | 500 Cycles | RECTANGULAR | 44.9248 N | Board Guide | - | 15.0μin 0.38μm | - | RoHS Compliant | UL94 V-0 | ||
![]() U10-A074-200T Amphenol ICC (Commercial Products) | 6534 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount, Right Angle | LIQUID CRYSTAL POLYMER | - | PHOSPHOR BRONZE | Tape & Reel (TR) | 2016 | Ultraport SlimSAS™ | e3 | - | Active | - | - | Solder | - | SAS, Mini HD | 74 | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 74 | - | - | - | - | - | Gold | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | Receptacle | - | - | - | - | Board Guide, Latches | - | 30.0μin 0.76μm | - | RoHS Compliant | - | ||
![]() 10127105-101LF Amphenol ICC (Commercial Products) | 345 |
| - | 19 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Tray | - | - | - | - | Obsolete | 1 (Unlimited) | - | Press-Fit | - | SFP+ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage, Ganged (1 x 2) with Heat Sink | - | - | - | - | EMI Shielded | - | - | No | RoHS Compliant | - | ||
![]() U10-C038-300T Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | - | Tape & Reel (TR) | 2016 | Ultraport SlimSAS™ | - | - | Active | - | - | Solder | - | SAS, Mini HD | 38 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | Board Guide, Latches | - | 15.0μin 0.38μm | - | RoHS Compliant | - | ||
![]() U10-C038-201T Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | - | Tape & Reel (TR) | 2016 | Ultraport SlimSAS™ | - | - | Active | - | - | Solder | - | SAS, Mini HD | 38 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | Board Guide, Latches | - | 30.0μin 0.76μm | - | RoHS Compliant | - |