- Connector Type
- Features
- Termination
- Mounting Type
- Number of Positions
- Connector Style
- Mfr
- Product Status
- Contact Finish
- Contact Finish Thickness
- Package
- Series
Attribute column
Manufacturer
Amphenol Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Contact Materials | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | UL Flammability Code | Empty Shell | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Number of Channels | Max Voltage Rating (AC) | Polarization Key | Connector Style | Number of Ports | Durability | Max Voltage Rating (DC) | Contact Pattern | Features | Length | Contact Finish Thickness | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() U10-C038-201T Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | - | - | Tape & Reel (TR) | 2016 | Ultraport SlimSAS™ | - | - | Active | - | - | Solder | - | SAS, Mini HD | 38 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | Board Guide, Latches | - | 30.0μin 0.76μm | - | RoHS Compliant | - | - | ||
![]() U86-D2127-10121 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | Tray | 2009 | U86 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | SFP | 80 (20 x 4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle with Cage, Ganged (2x2) | - | - | - | - | Board Guide, Light Pipe | - | 30.0μin 0.76μm | - | RoHS Compliant | - | - | ||
![]() U86-D6127-10121 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | Tray | 2009 | U86 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | SFP | 240 (20 x 12) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle with Cage, Ganged (2x6) | - | - | - | - | Board Guide, Light Pipe | - | 30.0μin 0.76μm | - | RoHS Compliant | - | - | ||
![]() U65-E12-4264-T Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | Thermoplastic | Bronze | Tape & Reel (TR) | 2011 | Infinity | - | - | Active | 1 (Unlimited) | - | Solder | - | Multi-Standard Pluggable 12x | 24 Signal Pairs | 85°C | -40°C | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | Receptacle | 1 | - | - | - | Board Guide, Flange | - | 50.0μin 1.27μm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() U65-E12-1264-T Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | Tape & Reel (TR) | 2011 | Infinity | - | - | Active | 1 (Unlimited) | - | Solder | - | Multi-Standard Pluggable 12x | 24 Signal Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | Board Guide, Flange | - | 50.0μin 1.27μm | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 10122424-901LF Amphenol ICC (Commercial Products) | In Stock | - | - | 5 Weeks | GXT, Gold | Surface Mount | Surface Mount, Right Angle | - | - | - | - | Tape & Reel (TR) | 2014 | - | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | SFP+ | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | 800μm | - | Right Angle | - | - | - | - | Gold, GXT™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | Board Guide | - | 15.0μin 0.38μm | - | RoHS Compliant | - | - | ||
![]() 10035690-023-3WLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | POLYETHYLENE | Thermoplastic | - | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | SATA | 7 | 85°C | -55°C | Black | - | Male | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 7 | Straight | 5.48mm | 1.5A | - | - | Gold | 500V | - | - | - | - | - | 94V-0 | NO | - | - | - | 1GOhm | - | 500V | - | Plug | 1 | - | - | - | Board Lock | 16mm | 3.00μin 0.076μm | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 10035692-001LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | POLYETHYLENE | Thermoplastic | Brass | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | - | Solder | - | SATA | 7 | 85°C | -55°C | Black | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 7 | Straight | - | 1.5A | ONE | UL | Gold | 500V | COMMERCIAL | 1 | - | RECTANGULAR | - | 94V-0 | NO | - | CENTRONIC | 45mOhm | 1GOhm | - | 500V | POLARIZED HOUSING | Plug | 1 | 500 Cycles | - | RECTANGULAR | Board Lock | 16mm | 15.0μin 0.38μm | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 10080211-2001LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | POLYETHYLENE | Thermoplastic | - | Tray | 2008 | - | e3 | - | Obsolete | 1 (Unlimited) | - | Solder | - | SATA, Micro | 16 | - | - | Black | - | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 16 | Right Angle | 12mm | 1.5A | - | - | Gold | 500V | - | - | - | - | - | 94V-0 | NO | - | - | - | 1GOhm | - | 500V | - | Receptacle | 1 | - | - | - | Board Lock | 40mm | 15.0μin 0.38μm | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 10077334-31505LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | POLYETHYLENE | Thermoplastic | Brass | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 13 | Solder | - | SATA | - | 105°C | -40°C | - | - | Male | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 13 | Right Angle | 6.4mm | - | - | - | Gold | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | 12V | - | Plug, Shrouded | 1 | - | - | - | Board Guide, Solder Retention | 30.6mm | 30.0μin 0.76μm | - | RoHS Compliant | - | - | ||
![]() 10077334-31505LFLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Thermoplastic | Brass | Tape & Reel (TR) | 2008 | - | - | - | Obsolete | 1 (Unlimited) | 13 | Solder | - | SATA | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | Right Angle | 6.4mm | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug, Shrouded | 1 | - | - | - | Board Guide, Solder Retention | 30.6mm | 30.0μin 0.76μm | No | RoHS Compliant | - | - | ||
![]() 10077331-30507LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | POLYETHYLENE | Thermoplastic | Brass | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 13 | Solder | - | SATA | - | 105°C | -40°C | - | - | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1mm | 13 | Right Angle | 6.4mm | - | - | - | Gold | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | 12V | - | Plug, Shrouded | 1 | - | - | - | Board Guide, Flange | 35.6mm | 30.0μin 0.76μm | - | RoHS Compliant | - | - | ||
![]() 10080211-3001LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | POLYETHYLENE | Thermoplastic | NOT SPECIFIED | Tray | - | - | e3 | - | Obsolete | 1 (Unlimited) | - | Solder | - | SATA, Micro | 16 | - | - | Black | - | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 16 | Right Angle | 12mm | 1.5A | - | - | Gold | 500V | - | - | - | - | - | 94V-0 | NO | - | - | - | 1GOhm | - | 500V | - | Receptacle | 1 | - | 500V | - | Board Lock | 40mm | 30.0μin 0.76μm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 59334-013LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount, Through Hole | Through Hole | - | - | Thermoplastic | - | Tray | - | - | - | - | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | SATA | 7 | 85°C | -55°C | Black | 1 | Male | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 7 | Straight | 6mm | 1.5A | ONE | UL | Gold | 500V | COMMERCIAL | 1 | - | RECTANGULAR | - | 94V-0 | - | - | CENTRONIC | 45mOhm | 1GOhm | - | 500V | POLARIZED HOUSING | Plug, Shrouded | 1 | 500 Cycles | - | RECTANGULAR | Board Lock | 16mm | 15.0μin 0.38μm | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 59337-001CLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | Thermoplastic | - | Tray | 2008 | - | e3 | - | Obsolete | 1 (Unlimited) | - | Solder | - | SATA | 22 | 85°C | -55°C | Black | 1 | Female | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 1.27mm | 22 | Straight | 5.5mm | 1.5A | - | - | Gold | 500V | - | - | - | - | - | 94V-0 | - | - | - | - | 1GOhm | - | 500V | - | Receptacle | 1 | - | - | - | Board Guide, Mating Guide | 45.75mm | 15.0μin 0.38μm | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 59337-002CLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | Thermoplastic | - | Tray | - | - | e3 | - | Obsolete | 1 (Unlimited) | - | Solder | - | SATA | 22 | 85°C | -55°C | Black | 1 | Female | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 1.27mm | 22 | Straight | 5.5mm | 1.5A | - | - | Gold | 500V | - | - | - | - | - | 94V-0 | - | - | - | - | 1GOhm | - | 500V | - | Receptacle | 1 | - | - | - | Board Guide, Mating Guide | 45.75mm | 30.0μin 0.76μm | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 10077334-10505LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | POLYETHYLENE | Thermoplastic | Brass | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 13 | Solder | - | SATA | - | 105°C | -40°C | - | - | Male | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 13 | Right Angle | 6.4mm | - | - | - | Gold | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | 12V | - | Plug, Shrouded | 1 | - | - | - | Board Guide, Solder Retention | 30.6mm | 5.00μin 0.127μm | - | RoHS Compliant | - | - | ||
![]() 58368-112110LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Polymer | NOT SPECIFIED | Cut Tape (CT) | 2010 | EyeMax™ | - | - | Obsolete | 1 (Unlimited) | 16 | Solder | EAR99 | Multi-Standard Pluggable 4x | 8 Signal Pairs | - | - | - | 2 | Female | 9 GROUND CONTACTS ALSO AVAILABLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 500μm | 16 | Right Angle | 15.95mm | - | - | UL | Gold | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | NO | 0.5A | BELLOWED TYPE | 70mOhm | - | 4 | - | - | Receptacle | 1 | - | - | RECTANGULAR | Board Guide, EMI Shielded | 24.85mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() U86-D1627-10121 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | - | Gold, Nickel | Through Hole | Through Hole, Right Angle | Metal | - | Polymer | Bronze | Tray | 2009 | Ultra-Port™ U86 | - | - | Obsolete | 1 (Unlimited) | - | Press-Fit | EAR99 | SFP+ | 40 (20 x 2) | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | - | Right Angle | 63.63mm | - | - | - | Gold | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | Receptacle with Cage, Ganged (2x1) | 2 | - | - | - | Board Guide, Light Pipe | 16.25mm | 30.0μin 0.76μm | No | RoHS Compliant | - | - | ||
![]() 58442-104LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | POLYETHYLENE | Thermoplastic | - | Bulk | - | EyeMax™ | e3 | - | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | Multi-Standard Pluggable 12x | 24 Signal Pairs | - | - | - | - | Male | EYEMAX, LATCHED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 500μm | 48 | - | - | - | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | - | - | - | - | - | Plug | 1 | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - |