- Connector Type
- Features
- Termination
- Mounting Type
- Number of Positions
- Connector Style
- Mfr
- Product Status
- Contact Finish
- Contact Finish Thickness
- Package
- Series
Attribute column
Manufacturer
Amphenol Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number of Contacts | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Connector Style | Number of Ports | Durability | Max Voltage Rating (DC) | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Features | Length | Contact Finish Thickness | Plating Thickness | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10085304-4001ELF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | POLYETHYLENE | Thermoplastic | COPPER ALLOY | - | - | - | Tape & Reel (TR) | - | - | e4 | yes | Obsolete | 1 (Unlimited) | - | Solder | - | SATA | 13 | 105°C | -40°C | Black | - | Male | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 1.27mm | 13 | Right Angle | - | 6.4mm | - | - | 1.5A | - | - | - | Gold | 12V | - | - | - | - | - | 94V-0 | NO | - | - | - | - | 1GOhm | 12V | Plug | 1 | - | - | - | - | - | Board Guide, Flange | 35.6mm | 30.0μin 0.76μm | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 10085305-0110ELF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | POLYETHYLENE | Thermoplastic | COPPER ALLOY | - | - | - | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | SATA | 13 | 105°C | -40°C | Black | - | Male | 8536.69.40.30 | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 13 | Right Angle | - | 6.4mm | - | - | 1.5A | - | - | - | Gold | 12V | - | - | - | - | - | 94V-0 | NO | - | - | - | - | 1GOhm | 12V | Plug | 1 | - | - | - | - | - | Board Guide, Solder Retention | 30.6mm | Flash | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 10036312-002LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount, Through Hole | Through Hole | - | - | Thermoplastic | COPPER ALLOY | - | - | - | Tray | - | - | e3 | yes | Obsolete | 1 (Unlimited) | - | Solder | - | SAS | 29 | - | - | - | 1 | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 29 | Straight | 0.8mm | 5.5mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | 500V | Receptacle | 1 | - | - | - | - | - | Board Guide, Board Lock | 45.75mm | 30.0μin 0.76μm | - | No | RoHS Compliant | - | - | ||
![]() 10085305-4100ELF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | POLYETHYLENE | Thermoplastic | COPPER ALLOY | - | - | - | Tape & Reel (TR) | 2012 | - | e4 | yes | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | SATA | 13 | 105°C | -40°C | Black | - | Male | 8536.69.40.30 | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 13 | Right Angle | - | 6.4mm | - | - | 1.5A | - | - | - | Gold | 12V | - | - | - | - | - | 94V-0 | NO | - | - | - | - | 1GOhm | 12V | Plug | 1 | - | - | - | - | - | Board Guide, Solder Retention | 30.6mm | 30.0μin 0.76μm | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 10085305-2110ELF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | POLYETHYLENE | Thermoplastic | COPPER ALLOY | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | SATA | 13 | 105°C | -40°C | Black | - | Male | 8536.69.40.30 | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 13 | Right Angle | - | 6.4mm | - | - | 1.5A | - | - | - | Gold | 12V | - | - | - | - | - | 94V-0 | NO | - | - | - | - | 1GOhm | 12V | Plug | 1 | - | - | - | - | - | Board Guide, Solder Retention | 30.6mm | 30.0μin 0.76μm | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 10039651-001LF Amphenol ICC (FCI) | 57915 | - | - | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | Thermoplastic | - | - | - | - | Tray | 2014 | - | - | - | Active | 1 (Unlimited) | 22 | Solder | - | SATA | 22 | 85°C | -55°C | Black | - | Male | - | - | - | - | - | - | - | - | - | Right Angle | - | 4.4mm | - | - | 1.5A | - | - | - | Gold | 500V | - | - | - | - | - | - | - | - | - | - | - | 1GOhm | 500V | Plug | 1 | - | - | - | - | - | Board Lock, Flange | 52mm | 30.0μin 0.76μm | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 10107426-103LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10122272-003CLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount | - | - | - | COPPER ALLOY | THERMOPLASTIC | 55°C | - | Tray | 2013 | - | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | SAS | 29 | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | YES | - | - | - | Straight | - | - | - | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 1.682 inch | - | - | FEMALE | - | - | 0.388 inch | 1.5A | - | 15mOhm | 1000000000Ohm | - | Receptacle | - | 500 Cycles | - | - | - | BLACK | Board Guide | - | 30.0μin 0.76μm | 30μin | No | RoHS Compliant | - | - | ||
![]() 10035202-003LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | SAS | 29 | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | Board Guide, Board Lock | - | 30.0μin 0.76μm | - | No | RoHS Compliant | - | - | ||
![]() 10120818-002CLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount | - | - | - | COPPER ALLOY | THERMOPLASTIC | 55°C | - | Tray | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | SAS | 29 | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | YES | - | - | - | Straight | - | - | - | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 1.801 inch | - | 0.216 inch | MALE | - | - | 0.411 inch | - | HYBRID | 30mOhm | 1000000000Ohm | - | Receptacle | - | 200 Cycles | - | 24.9088 N | 4.8928 N | BLACK | Board Guide | - | 30.0μin 0.76μm | 30μin | No | RoHS Compliant | - | - | ||
![]() 10077259-002LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | SAS | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | Board Guide | - | 30.0μin 0.76μm | - | No | RoHS Compliant | - | - | ||
![]() U86-D6427-10121 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 9 Weeks | Gold, Nickel | Through Hole | Through Hole, Right Angle | - | - | Polymer | Bronze | - | - | - | Tray | 2009 | U86, EXPRESSPORT™ | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | SFP+ | 240 (20 x 12) | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 1.6mm | - | Right Angle | - | 63.63mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle with Cage, Ganged (2x6) | 12 | - | - | - | - | - | Board Guide, Light Pipe | 90.75mm | 30.0μin 0.76μm | - | No | RoHS Compliant | - | - | ||
![]() U86-D2427-10121 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 9 Weeks | Gold, Nickel | Through Hole | Through Hole, Right Angle | - | - | Polymer | Bronze | - | - | 30V | Tray | - | U86, EXPRESSPORT™ | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | SFP+ | 80 (20 x 4) | 85°C | -40°C | - | - | Female | - | - | - | - | - | - | - | 800μm | - | Right Angle | - | 63.63mm | 80 | - | 500mA | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | Receptacle with Cage, Ganged (2x2) | 4 | - | - | - | - | - | Board Guide, Light Pipe | 33.75mm | 30.0μin 0.76μm | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 10045646-001TRLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount | - | - | Plastic | - | - | - | - | Tape & Reel (TR) | 2006 | - | - | - | Obsolete | 1 (Unlimited) | 32 | Solder | - | SAS, 4x | 32 | 85°C | -55°C | Black | - | Male | - | - | - | - | - | - | - | 1.27mm | - | Straight | - | 5.1mm | - | - | 6A | - | - | - | Gold | 500V | - | - | 32 | - | - | - | - | - | - | - | - | 1GOhm | 500V | Header | 1 | - | - | - | - | - | Board Guide, Board Lock | 57.14mm | 30.0μin 0.76μm | - | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() U65-B12-1210 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | ZINC ALLOY | Thermoplastic | Bronze | - | - | - | Tray | 2011 | Infinity | e4 | - | Active | 1 (Unlimited) | 12 | Solder | EAR99 | Multi-Standard Pluggable 12x | 24 Signal Pairs | 85°C | -40°C | - | - | Female | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 98 | Right Angle | - | - | - | unknown | 500mA | NICKEL | - | - | Gold | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | 1GOhm | 30V | Receptacle | 1 | - | - | - | - | - | Board Guide, Flange | 53.7mm | 50.0μin 1.27μm | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 59333-002LF Amphenol ICC (FCI) | In Stock | - | - | 6 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | - | - | - | - | Tube | 2006 | - | - | - | Obsolete | 1 (Unlimited) | 7 | Solder | - | SATA | 7 | 85°C | -55°C | Black | - | Male | - | - | - | - | - | - | - | - | - | Straight | - | 4mm | - | - | 1.5A | - | - | - | Gold | 500V | - | - | 7 | - | - | - | - | - | - | - | - | 1GOhm | 500V | Header | 1 | - | - | - | - | - | Board Lock | 16mm | 15.0μin 0.38μm | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 10069461-002LF Amphenol ICC (FCI) | In Stock | - | - | 17 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | Thermoplastic | - | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | 26 | Solder | - | iVDR to SATA | 26 | 65°C | 0°C | Black | - | Male to Female | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | - | 12.3mm | - | - | 1.5A | - | - | - | Gold | 100V | - | - | 26 | - | - | - | - | - | - | - | - | 1GOhm | 100V | Adapter | 2 | - | 100V | - | - | - | Board Guide, Flange | 49mm | 11.8μin 0.30μm | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 10035202-002C-TRLF Amphenol ICC (FCI) | 53900 |
| - | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Thermoplastic | NOT SPECIFIED | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | SAS | 29 | - | - | Black | 2 | Female | 8536.69.40.40 | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 29 | - | 0.8mm | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | Receptacle | 1 | - | - | - | - | - | Board Guide, Board Lock | - | 30.0μin 0.76μm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() U95-Z205-4071-341 Amphenol ICC (Commercial Products) | 16 |
| - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | Tray | - | Ultra-Port™ U95 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | QSFP+ | 152 (38 x 4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle with Cage, Ganged (2x2) | - | - | - | - | - | - | EMI Shielded | - | 30.0μin 0.76μm | - | - | RoHS Compliant | - | - | ||
![]() FS1-S01-124E1 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Nickel | Surface Mount | Surface Mount, Right Angle | - | - | Zinc | - | - | - | - | Tray | 2007 | FS | - | - | Active | 1 (Unlimited) | - | Solder | - | SAS, Mini | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage | 1 | - | - | - | - | - | Board Guide, EMI Shielded | - | - | - | - | RoHS Compliant | - | Lead Free |