- Connector Type
- Features
- Termination
- Mounting Type
- Number of Positions
- Connector Style
- Mfr
- Product Status
- Contact Finish
- Contact Finish Thickness
- Package
- Series
Attribute column
Manufacturer
Amphenol Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Contact Finish Mating | Contact Materials | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Contact Finish | Voltage - Rated AC | Number of Contacts | UL Flammability Code | Empty Shell | Insulation Resistance | Max Voltage Rating (AC) | Connector Style | Number of Ports | Features | Length | Contact Finish Thickness | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() U95-T151-107A Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | Tray | - | Ultra-Port™ U95 | - | - | Active | 1 (Unlimited) | Press-Fit | - | QSFP+ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage with Heat Sink | - | Light Pipe | - | - | - | RoHS Compliant | - | - | ||
![]() U78-B1126-00121 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | POLYAMIDE | Thermoplastic | - | Bronze | Tray | 2006 | U78 | - | yes | Obsolete | 1 (Unlimited) | Press-Fit | EAR99 | SFP | 40 | 85°C | -40°C | - | - | Receptacle | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.6mm | - | Right Angle | - | - | - | 500mA | Gold | - | 20 | 94V-0 | NO | 1GOhm | - | Receptacle with Cage, Ganged (2x1) | 2 | - | 16mm | 30.0μin 0.76μm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10123071-001CLF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | - | Surface Mount | - | - | - | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | Solder | - | SAS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | 29 | - | - | - | - | Receptacle | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() U78-B4126-00121 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | - | Bronze | Tray | - | U78 | e0 | no | Obsolete | 1 (Unlimited) | Press-Fit | - | SFP | 160 (20 x 8) | 85°C | -40°C | - | - | Receptacle | - | - | - | - | - | - | - | 1.6mm | - | Right Angle | 63.5mm | 160 | unknown | - | Gold | - | 20 | - | - | - | - | Receptacle with Cage, Ganged (2x4) | 8 | - | 58.75mm | 30.0μin 0.76μm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() G091121301LF Amphenol ICC (Commercial Products) | In Stock | - | - | 25 Weeks | - | - | Surface Mount, Right Angle | - | - | - | - | - | Tape & Reel (TR) | - | G09 | - | - | Obsolete | 1 (Unlimited) | Solder | - | SATA | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | Plug | - | Board Guide | - | 30.0μin 0.76μm | - | Non-RoHS Compliant | - | - | ||
![]() 10044002-004LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | Thermoplastic | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | Solder | - | SAS | 29 | 260°C | - | Black | 1 | Female | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 800μm | 29 | Right Angle | 14.9mm | - | - | 1.5A | Gold | 500V | - | 94V-0 | - | 1GOhm | 500V | Receptacle | 1 | Board Guide, Board Lock | 47mm | 30.0μin 0.76μm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() U90-A111-1001 Amphenol ICC (Commercial Products) | 200 | - | Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | Tray | 2013 | ExpressPort™ U90 | - | - | Active | 1 (Unlimited) | Press-Fit | - | QSFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage | - | EMI Shielded | - | - | - | RoHS Compliant | - | - | ||
![]() 10137849-0020LF Amphenol ICC (FCI) | 26 |
| - | 8 Weeks | - | - | Through Hole | - | - | - | - | - | Tray | - | - | - | - | Active | Not Applicable | Solder | - | Industrial Mini, Type II | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | Receptacle | - | Board Lock | - | 20.0μin 0.51μm | - | RoHS Compliant | - | - | ||
![]() 10137850-0020LF Amphenol ICC (FCI) | 56 |
| - | 8 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | Tray | - | - | - | - | Active | Not Applicable | Solder | - | Industrial Mini, Type II | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | Receptacle | - | Board Lock | - | 20.0μin 0.51μm | - | RoHS Compliant | - | - | ||
![]() 10137849-0010LF Amphenol ICC (FCI) | 31 |
| - | 8 Weeks | - | - | Through Hole | - | - | - | - | - | Tray | - | - | - | - | Active | Not Applicable | Solder | - | Industrial Mini, Type I | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | Receptacle | - | Board Lock | - | 20.0μin 0.51μm | - | RoHS Compliant | - | - | ||
![]() G091208300LF Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 11 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | Solder | - | SATA | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | Plug | - | - | - | 15.0μin 0.38μm | - | RoHS Compliant | - | - | ||
![]() 10137237-0010LF Amphenol ICC (FCI) | 20 |
| - | 21 Weeks | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | Active | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10137130-001LF Amphenol ICC (FCI) | 106920 |
| - | 9 Weeks | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | Active | Not Applicable | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10126428-001C-TRLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount | - | - | - | - | NOT SPECIFIED | Tray | - | - | - | - | Active | 1 (Unlimited) | Solder | - | SAS | 29 | - | - | - | - | - | - | - | - | - | - | - | - | 1.27mm | - | Straight | - | - | - | - | Gold | - | - | - | - | - | - | Plug | - | Board Guide | - | 30.0μin 0.76μm | - | RoHS Compliant | - | - | ||
![]() G40HD132211HR Amphenol ICC (Commercial Products) | 46 |
| Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | - | - | - | - | - | Tape & Reel (TR) | - | G40H | - | - | Active | 1 (Unlimited) | Solder | - | SAS, Mini HD | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | Receptacle | - | Board Lock, Latch Lock | - | 30.0μin 0.76μm | - | RoHS Compliant | - | - | ||
![]() 59397-001LF Amphenol ICC (FCI) | In Stock | - | - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() U77-A6114-2001 Amphenol ICC (Commercial Products) | 37 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Copper | - | - | Tray | 2010 | U77 | - | - | Active | 1 (Unlimited) | Press-Fit | - | SFP | 6 | 85°C | -40°C | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage, Ganged (1 x 6) | 6 | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() UE78-B1126-00321 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 13 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | Tray | - | UE78 | - | - | Active | 1 (Unlimited) | Press-Fit | - | SFP | 40 (20 x 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | Receptacle with Cage, Ganged (2x1) | - | Board Guide, EMI Shielded | - | 30.0μin 0.76μm | - | RoHS Compliant | - | Lead Free | ||
![]() 10062014-001LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10124233-001LF Amphenol ICC (FCI) | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |