- Connector Type
- Features
- Termination
- Mounting Type
- Number of Positions
- Connector Style
- Mfr
- Product Status
- Contact Finish
- Contact Finish Thickness
- Package
- Series
Attribute column
Manufacturer
Amphenol Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Materials | Insulation Materials | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Insulation Resistance | Number of Channels | Max Voltage Rating (AC) | Polarization Key | Connector Style | Number of Ports | Durability | Contact Pattern | Features | Length | Contact Finish Thickness | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10039845-001LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount | - | - | - | Thermoplastic | - | - | COPPER ALLOY | - | Tray | - | - | e3 | yes | Obsolete | 1 (Unlimited) | - | Solder | - | SAS | 29 | - | - | Black | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 29 | Straight | - | 8.5mm | - | 1.5A | - | - | - | Gold | 500V | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | 1GOhm | - | 500V | - | Receptacle | 1 | - | - | Board Guide | 42.73mm | 30.0μin 0.76μm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 10079790-104LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | Bulk | - | EyeMax™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | Multi-Standard Pluggable 4x | 8 Signal Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 58442-101LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | POLYETHYLENE | Thermoplastic | - | - | - | - | Bulk | - | EyeMax™ | e3 | - | Obsolete | 1 (Unlimited) | - | Solder | - | Multi-Standard Pluggable 12x | 24 Signal Pairs | - | - | - | - | Male | EYEMAX, LATCHED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 500μm | 48 | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | Plug | 1 | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() U92-A410-1001-30 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | GLASS FILLED POLYETHYLENE | - | - | - | NOT SPECIFIED | - | Tray | 2012 | U92 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | SAS, Mini | 144 (36 x 4) | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | Receptacle with Cage, Ganged (1x4) | - | - | - | EMI Shielded | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | - | ||
![]() 10035691-013LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount | - | - | POLYETHYLENE | Thermoplastic | - | - | Brass | - | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | SATA | 7 | 85°C | -55°C | Black | - | Male | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 7 | Straight | - | 6.45mm | - | 1.5A | - | - | - | Gold | 500V | - | - | - | - | - | - | - | - | 94V-0 | NO | - | 1GOhm | - | 500V | - | Plug | 1 | - | - | Board Guide | 16mm | 15.0μin 0.38μm | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10035691-02SLF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | - | - | POLYETHYLENE | Thermoplastic | - | - | Brass | - | Tape & Reel (TR) | 2009 | - | - | yes | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | SATA | 7 | 85°C | -55°C | Black | - | Male | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 7 | Straight | - | 7.4mm | - | 1.5A | - | - | - | Gold | 500V | - | - | - | - | - | - | - | - | 94V-0 | NO | - | 1GOhm | - | 500V | - | Plug | 1 | - | - | Board Guide | 16mm | 15.0μin 0.38μm | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10036876-003 Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | - | COPPER ALLOY | - | Tray | 2016 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | Solder | - | SAS | 29 | - | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 29 | - | 1.27mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | Receptacle | - | - | - | Board Guide, Board Lock | - | 30.0μin 0.76μm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() FS2-SF4-14E1 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | - | - | - | Tray | 2012 | ExpressPort™ FS | - | - | Active | 1 (Unlimited) | - | Solder | - | SAS, Mini | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage, Ganged (1 x 4) | - | - | - | Board Guide, EMI Shielded | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() U65-B04-1270-T Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | Thermoplastic | - | - | Bronze | - | Tape & Reel (TR) | 2010 | Infinity | - | - | Active | 1 (Unlimited) | - | Solder | - | Multi-Standard Pluggable 4x | 8 Signal Pairs | 85°C | -40°C | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 500mA | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | Receptacle | 1 | - | - | Board Guide, Flange | - | 50.0μin 1.27μm | - | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 10009629-113110 Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | Polymer | - | - | COPPER ALLOY | - | Tape & Reel (TR) | 2008 | EyeMax™ | e0 | no | Obsolete | 1 (Unlimited) | 25 | Solder | EAR99 | Multi-Standard Pluggable 4x | 8 Signal Pairs | - | - | - | - | Female | GROUND CONTACT ALSO AVAILABLE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | Right Angle | - | 15.95mm | - | - | - | - | - | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | Receptacle | 1 | - | - | Board Guide, Flange | 28.8mm | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 10039845-001CLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount | SMD/SMT | - | - | Thermoplastic | - | - | COPPER ALLOY | - | Tray | - | - | e3 | yes | Obsolete | 1 (Unlimited) | - | Solder | - | SAS | 29 | - | - | Black | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 29 | Straight | - | 8.5mm | - | 1.5A | - | ONE | UL | Gold | 500V | COMMERCIAL | - | 1 | - | RECTANGULAR | - | 0.335 inch | - | 94V-0 | - | - | 1GOhm | - | 500V | POLARIZED HOUSING | Receptacle | 1 | 500 Cycles | RECTANGULAR | Board Guide | 42.73mm | 30.0μin 0.76μm | 30μin | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10035690-023-4WLF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold | Through Hole | Through Hole | - | - | - | Thermoplastic | - | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | 7 | Solder | - | SATA | 7 | 85°C | -55°C | Black | - | Male | - | - | - | - | - | - | - | - | - | - | Straight | - | 5.48mm | - | 1.5A | - | - | - | Gold | 500V | - | - | - | 7 | - | - | - | - | - | - | - | 1GOhm | - | 500V | - | Plug | 1 | - | - | Board Lock | 16mm | 3.00μin 0.076μm | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10035691-014LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount | - | - | POLYETHYLENE | Thermoplastic | - | - | Brass | - | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | - | Solder | - | SATA | 7 | 85°C | -55°C | Black | - | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 7 | Straight | - | 6.45mm | - | 1.5A | - | - | - | Gold | 500V | - | - | - | - | - | - | - | - | 94V-0 | NO | - | 1GOhm | - | 500V | - | Plug | 1 | - | - | Board Guide | 16mm | 15.0μin 0.38μm | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() U65-B04-1020-T Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | Gold | Surface Mount, Through Hole | Surface Mount, Right Angle | SMD/SMT | 4 | - | Thermoplastic | - | - | Bronze | - | Tape & Reel (TR) | 2010 | Infinity | - | - | Active | 1 (Unlimited) | - | Solder | - | Multi-Standard Pluggable 4x | 8 Signal Pairs | 85°C | -40°C | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | Board Guide, Flange | - | 50.0μin 1.27μm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() U65-E04-1020 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount, Through Hole | Surface Mount, Right Angle | - | - | ZINC ALLOY | - | - | - | NOT SPECIFIED | POLYETHYLENE | Tray | 2010 | Infinity | - | - | Active | 1 (Unlimited) | - | Solder | - | Multi-Standard Pluggable 4x | 8 Signal Pairs | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Right Angle | - | - | unknown | - | NICKEL | - | - | Gold | - | - | - | - | 4 | - | - | - | FEMALE | - | NO | - | - | - | - | - | Receptacle | - | - | - | Board Guide, Flange | - | 50.0μin 1.27μm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 10137238-0020LF Amphenol ICC (FCI) | 2669 |
| - | 21 Weeks | - | - | Surface Mount | - | - | COPPER ALLOY | - | LOCKING | PEG | NOT SPECIFIED | THERMOPLASTIC | Tray | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | Industrial Mini, Type II | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | 1.27mm | - | - | - | TIN OVER NICKEL | ONE | UL | Gold | - | COMMERCIAL | 0.373 inch | 2 | - | RECTANGULAR | - | 0.236 inch | MALE | - | - | 0.569 inch | - | - | - | - | Receptacle | - | - | - | Board Guide | - | 19.7μin 0.50μm | 19μin | - | - | RoHS Compliant | - | - | ||
![]() 10122424-111LF Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10085303-2110ELF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | - | POLYETHYLENE | Thermoplastic | - | - | COPPER ALLOY | - | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | - | Solder | - | SATA | 13 | 105°C | -40°C | Black | - | Male | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 1.27mm | 13 | Right Angle | - | 6.4mm | - | 1.5A | - | - | - | Gold | 12V | - | - | - | - | - | - | - | - | 94V-0 | NO | - | 1GOhm | - | 12V | - | Plug | 1 | - | - | Board Guide, Flange | 35.6mm | 30.0μin 0.76μm | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10013923-001LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | ZINC ALLOY | Thermoplastic | - | - | COPPER ALLOY | - | Bulk | - | EyeMax™ | e3 | yes | Obsolete | 1 (Unlimited) | - | Solder | - | Multi-Standard Pluggable 4x | 8 Signal Pairs | - | - | - | - | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 16 | - | - | - | - | - | NICKEL | - | - | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | 4 | - | - | Plug | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10079790-001LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | Bulk | - | EyeMax™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | Multi-Standard Pluggable 4x | 8 Signal Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |