- Connector Type
- Features
- Termination
- Mounting Type
- Number of Positions
- Connector Style
- Mfr
- Product Status
- Contact Finish
- Contact Finish Thickness
- Package
- Series
Attribute column
Manufacturer
Amphenol Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Contact Finish Mating | Contact Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number of Contacts | Mating Information | UL Flammability Code | Empty Shell | Contact Style | Insulation Resistance | Max Voltage Rating (AC) | Connector Style | Number of Ports | Insulator Color | Features | Length | Contact Finish Thickness | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() U95-Z305-4081-141 Amphenol ICC (Commercial Products) | 72 |
| - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | Tray | 2013 | Ultra-Port™ U95 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | QSFP+ | 228 (38 x 6) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Receptacle with Cage, Ganged (2x3) | - | - | EMI Shielded, Light Pipe | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | ||
![]() 10092193-001LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | - | - | Thermoplastic | - | - | - | Tray | - | - | e4 | - | Obsolete | 1 (Unlimited) | - | Solder | - | SATA | 26 | - | - | - | - | Male | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | Right Angle | - | 9.5mm | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Plug, Shrouded | 1 | - | Board Guide | - | 5.00μin 0.127μm | - | No | - | RoHS Compliant | - | ||
![]() 10038551-001LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | Thermoplastic | - | COPPER ALLOY | - | Tray | 2016 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | Solder | - | SAS | 29 | - | - | - | 1 | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 29 | Straight | 0.8mm | 5.5mm | - | ONE | UL | Gold | - | COMMERCIAL | - | - | 94V-0 | - | BELLOWED TYPE | - | - | Receptacle | 1 | BLACK | Board Lock, Mating Guide | 45.75mm | 30.0μin 0.76μm | 50μin | No | - | RoHS Compliant | - | ||
![]() 58443-001 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Free Hanging, Surface Mount | Free Hanging (In-Line) | SMD/SMT | - | POLYETHYLENE | Thermoplastic | - | COPPER ALLOY | - | Bulk | 2009 | EyeMax™ | e0 | no | Obsolete | 1 (Unlimited) | 34 | Solder Cup | - | Multi-Standard Pluggable 4x | 8 Signal Pairs | - | - | - | - | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 750μm | 16 | Straight | - | 7.4mm | - | - | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | - | Plug | 1 | - | - | 17.7mm | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() 10092193-002LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | - | - | Thermoplastic | - | - | - | Tray | - | - | e4 | - | Obsolete | 1 (Unlimited) | - | Solder | - | SATA | 26 | - | - | - | - | Male | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | Right Angle | - | 9.5mm | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Plug, Shrouded | 1 | - | Board Guide | - | 30.0μin 0.76μm | - | No | - | RoHS Compliant | - | ||
![]() 93-681066-29S Amphenol Industrial Operations | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | GT17 | - | - | Active | 1 (Unlimited) | - | - | - | Automotive LAN Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 10105449-001RLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | - | - | - | Thermoplastic | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | SATA | 7 | - | - | Black | - | Male | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | - | - | - | - | - | Gold | - | - | 6 | - | - | - | - | - | - | Plug, Shrouded | 1 | - | Board Guide | - | - | - | No | - | RoHS Compliant | UL94 V-0 | ||
![]() 10101219-402C-TRLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | - | - | - | POLYETHYLENE | Thermoplastic | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | - | Obsolete | 1 (Unlimited) | 29 | Solder | - | SAS | - | - | - | - | - | Female | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 29 | Straight | - | 9.35mm | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | Receptacle | 1 | - | - | 19.5mm | - | - | No | - | RoHS Compliant | - | ||
![]() 10074141-001LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | Thermoplastic | - | Copper | - | Tray | 2008 | - | - | - | Active | 1 (Unlimited) | 7 | Solder | - | SATA | 7 | 105°C | -40°C | Black | - | Receptacle | - | - | - | - | - | - | - | - | - | Right Angle | - | 19.92mm | 1.5A | - | - | Gold | 12V | - | 7 | - | - | - | - | 1GOhm | 12V | Receptacle | 1 | - | Board Lock | 8.1mm | 15.0μin 0.38μm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | ||
![]() 10125549-002CLF Amphenol ICC (FCI) | 8 |
| - | 12 Weeks | Gold | Surface Mount | Surface Mount | - | 29 | - | - | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | SAS | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Receptacle | - | - | Board Guide, Mating Guide | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | ||
![]() 10124232-001LF Amphenol ICC (FCI) | In Stock | - | - | 30 Weeks | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() U10-C038-200T Amphenol ICC (Commercial Products) | 30 | - | Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | Ultraport SlimSAS™ | - | - | Active | - | - | Solder | - | SAS, Mini HD | 38 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Receptacle | - | - | Board Guide, Latches | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | ||
![]() 10034524-003CLF Amphenol ICC (FCI) | 33 |
| - | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | SAS | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Plug | - | - | Board Guide, Board Lock | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | ||
![]() 10099439-004C-TRLF Amphenol ICC (FCI) | 13 |
| - | 12 Weeks | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() U77-A2114-1001 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic | - | - | 3.3V | Tray | 2010 | U77 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | SFP | 20 | 85°C | -55°C | - | - | Female | - | - | - | - | - | - | - | - | - | Right Angle | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | Cage, Ganged (1 x 2) | 2 | - | - | 29.25mm | - | - | No | - | RoHS Compliant | UL94 V-0 | ||
![]() 10126910-101LF Amphenol ICC (Commercial Products) | 340 |
| - | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | Tray | 2014 | - | - | - | Obsolete | 1 (Unlimited) | - | Press-Fit | - | SFP+ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage, Ganged (1 x 4) with Heat Sink | - | - | Board Lock, EMI Shielded | - | - | - | No | - | RoHS Compliant | - | ||
![]() U95-Z205-4081-341 Amphenol ICC (Commercial Products) | 47 |
| - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | Tray | 2015 | Ultra-Port™ U95 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | QSFP+ | 152 (38 x 4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Receptacle with Cage, Ganged (2x2) | - | - | EMI Shielded, Light Pipe | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | ||
![]() 10112630-101LF Amphenol ICC (Commercial Products) | In Stock | - | - | 8 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | Tray | 2013 | - | - | - | Obsolete | 1 (Unlimited) | - | Press-Fit | - | SAS, Mini HD | 32 (16 x 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Receptacle with Cage, Ganged (1x2) with Heat Sink | - | - | EMI Shielded | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | ||
![]() 10112631-101LF Amphenol ICC (Commercial Products) | In Stock | - | - | 8 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | Tray | 2013 | - | - | - | Obsolete | 1 (Unlimited) | - | Press-Fit | - | SAS, Mini HD | 64 (16 x 4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Receptacle with Cage, Ganged (1x4) with Heat Sink | - | - | EMI Shielded | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | ||
![]() 10112629-101LF Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | Tray | - | - | - | - | Obsolete | 1 (Unlimited) | - | Press-Fit | - | SAS, Mini HD | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Receptacle with Cage, with Heat Sink | - | - | EMI Shielded | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - |