- Connector Type
- Features
- Termination
- Mounting Type
- Number of Positions
- Connector Style
- Mfr
- Product Status
- Contact Finish
- Contact Finish Thickness
- Package
- Series
Attribute column
Manufacturer
Amphenol Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Number of Channels | Max Voltage Rating (AC) | Connector Style | Number of Ports | Durability | Insulator Color | Features | Length | Contact Finish Thickness | Plating Thickness | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 58443-001LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Free Hanging, Surface Mount | Free Hanging (In-Line) | SMD/SMT | - | Thermoplastic | - | - | - | Bulk | 2009 | EyeMax™ | - | - | Obsolete | 1 (Unlimited) | 34 | Solder Cup | - | Multi-Standard Pluggable 4x | 8 Signal Pairs | - | - | - | - | - | - | - | - | - | - | - | - | 750μm | - | Straight | - | 7.4mm | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | 1 | - | - | - | 17.7mm | - | - | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10026694-006 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | POLYETHYLENE | Thermoplastic | - | - | - | Bulk | - | EyeMax™ | e0 | - | Obsolete | 1 (Unlimited) | - | Solder | - | Multi-Standard Pluggable 12x | 24 Signal Pairs | - | - | 2 | Male | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 750μm | - | - | - | - | - | - | Gold | - | 48 | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Plug | 1 | - | - | - | - | - | - | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 10031567-404C-TRLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Surface Mount | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | e3 | - | Obsolete | 1 (Unlimited) | - | Solder | - | SAS | 29 | - | - | 1 | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 29 | - | 0.8mm | - | - | - | Gold, GXT™ | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | Receptacle | - | - | - | Board Guide, Solder Retention | - | 15.0μin 0.38μm | - | - | RoHS Compliant | - | - | ||
![]() 10035690-013-4WLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 10038064-003LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | POLYETHYLENE | Thermoplastic | - | - | - | Tray | 2010 | - | e3 | - | Obsolete | 1 (Unlimited) | - | Press-Fit | EAR99 | SAS | 29 | - | - | - | Female | - | 8536.69.40.30 | NO | NO | NO | NO | YES | GENERAL PURPOSE | 1.27mm | 29 | Straight | - | 8.5mm | - | - | Gold | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | Receptacle | 1 | - | - | Board Lock | 42.73mm | 30.0μin 0.76μm | - | No | RoHS Compliant | - | - | ||
![]() 10092193-0021LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | Tray | - | - | - | - | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | SATA | 26 | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | 1.27mm | - | Right Angle | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug, Shrouded | - | - | - | Board Guide | - | 30.0μin 0.76μm | - | - | RoHS Compliant | - | - | ||
![]() 10119649-001LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount, Through Hole | Surface Mount, Right Angle | - | - | - | COPPER ALLOY | THERMOPLASTIC | 55°C | Tray | - | - | - | - | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | SAS | 29 | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | YES | - | - | - | Right Angle | - | - | ONE | UL | Gold | COMMERCIAL | - | - | 0.128 inch | FEMALE | - | - | 1.5A | HYBRID | 15mOhm | 1000000000Ohm | - | - | Receptacle | - | 500 Cycles | BLACK | Board Lock | - | 30.0μin 0.76μm | 30μin | No | RoHS Compliant | - | - | ||
![]() 10129678-003C-TRLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount | - | - | - | - | - | - | Tray | 2014 | - | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | SAS | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | Board Guide, Mating Guide | - | 30.0μin 0.76μm | - | No | RoHS Compliant | - | - | ||
![]() 10112628-103LF Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | SAS, Mini | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10085945-001LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | POLYETHYLENE | Thermoplastic | - | - | - | Tray | 2010 | - | e3 | - | Obsolete | 1 (Unlimited) | 22 | Solder | EAR99 | SATA | 19 | - | - | - | Female | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 19 | Right Angle | - | - | - | - | Gold | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | Receptacle | 1 | - | - | Board Guide, Mating Guide | - | 30.0μin 0.76μm | - | No | RoHS Compliant | - | - | ||
![]() 10077334-33505LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | POLYETHYLENE | Thermoplastic | Brass | - | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 13 | Solder | - | SATA | - | 105°C | -40°C | - | Male | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 13 | Right Angle | - | 6.4mm | - | - | Gold | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | 12V | Plug, Shrouded | 1 | - | - | Board Guide, Solder Retention | 30.6mm | 30.0μin 0.76μm | - | No | RoHS Compliant | - | - | ||
![]() 10009629-111120LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | Polymer | COPPER ALLOY | - | - | Tray | 2008 | EyeMax™ | e3 | yes | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | Multi-Standard Pluggable 4x | 8 Signal Pairs | - | - | - | Female | GROUND CONTACT ALSO AVAILABLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | Right Angle | - | - | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | 4 | - | Receptacle | 1 | - | - | Board Guide, Flange | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10026694-106 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | POLYETHYLENE | Thermoplastic | COPPER ALLOY | - | - | Bulk | - | EyeMax™ | e0 | no | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | Multi-Standard Pluggable 12x | 24 Signal Pairs | - | - | 2 | Male | POLARIZED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 750μm | - | - | - | - | - | - | Gold | - | 48 | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Plug | 1 | - | - | - | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 10036876-004LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount, Through Hole | Through Hole | - | - | Thermoplastic | - | - | - | Tray | 2011 | - | e3 | - | Obsolete | 1 (Unlimited) | - | Solder | - | SAS | 29 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 29 | Straight | - | 8.5mm | - | - | Gold | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | 500V | Receptacle | 1 | - | - | Board Guide, Board Lock | 42.73mm | 30.0μin 0.76μm | - | No | RoHS Compliant | - | - | ||
![]() 10077334-03505LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | POLYETHYLENE | Thermoplastic | Brass | - | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 13 | Solder | - | SATA | - | 105°C | -40°C | - | Male | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 13 | Right Angle | - | 6.4mm | - | - | Gold | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | 12V | Plug, Shrouded | 1 | - | - | Board Guide, Solder Retention | 30.6mm | Flash | - | No | RoHS Compliant | - | - | ||
![]() 10096851-001LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | POLYETHYLENE | Thermoplastic | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 1 (Unlimited) | - | Solder | - | SATA | 7 | - | - | - | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 7 | Right Angle | - | 9.35mm | - | - | Gold | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | Plug, Shrouded | 1 | - | - | Solder Retention | 19.6mm | Flash | - | No | RoHS Compliant | - | - | ||
![]() 10045103-0021-TRLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10083363-1128SLF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | - | - | - | SMD/SMT | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10009629-111110LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | Polymer | COPPER ALLOY | - | - | Tape & Reel (TR) | 2008 | EyeMax™ | e3 | yes | Obsolete | 1 (Unlimited) | - | Solder | - | Multi-Standard Pluggable 4x | 8 Signal Pairs | - | - | - | Female | GROUND CONTACT ALSO AVAILABLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | Right Angle | - | - | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | 4 | - | Receptacle | 1 | - | - | Board Guide, Flange | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10127070-001C-TRLF Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | - | - | - | NOT SPECIFIED | - | - | Tray | 2013 | - | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | SAS | 29 | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | Straight | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | Board Guide, Mating Guide | - | 30.0μin 0.76μm | - | - | RoHS Compliant | - | - |