- Connector Type
- Features
- Termination
- Mounting Type
- Number of Positions
- Connector Style
- Mfr
- Product Status
- Contact Finish
- Contact Finish Thickness
- Package
- Series
Attribute column
Manufacturer
Amphenol Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number of Contacts | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Contact Style | Insulation Resistance | Number of Channels | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Connector Style | Number of Ports | Contact Finish Termination | Number of Decks | Terminal and Terminal Block Type | Insulator Color | Number of Ways | Features | Length | Contact Finish Thickness | Plating Thickness | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10120569-M010LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10120569-M020LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10120569-M0-15LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10054433-001 Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 10122884-N0100YYLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10079151-001LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10089036-001JLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | - | 7 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | SATA | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug, Shrouded | - | - | - | - | - | - | Solder Retention | - | Flash | - | - | RoHS Compliant | - | - | ||
![]() 10031077-001 Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Tray | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | Press-Fit | - | SAS | 29 | - | - | Female | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | Gold | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | Board Guide, Board Lock | - | 30.0μin 0.76μm | - | No | Non-RoHS Compliant | - | - | ||
![]() 10131436-001LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | BOARD | - | - | - | - | LOCKING | PEG | AU ON NI | COPPER ALLOY | THERMOPLASTIC | STRAIGHT | - | - | - | - | e3 | - | Active | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | TRAY PAKAGING | 8536.69.40.30 | - | - | - | - | YES | - | - | - | - | - | - | ONE | UL | - | - | COMMERCIAL | 1.801 inch | - | 0.207 inch | - | - | 0.331 inch | HYBRID | - | - | PLUG | - | SURFACE MOUNT | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | BLACK | - | - | - | - | 30μin | - | RoHS Compliant | - | - | ||
![]() 10125549-003C-TRLF Amphenol ICC (FCI) | 8 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | COPPER ALLOY | THERMOPLASTIC | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | SAS | 29 | - | - | - | - | 8536.69.40.40 | - | - | - | - | YES | - | - | - | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 1.591 inch | - | - | - | - | 0.32 inch | HYBRID | - | - | - | - | - | Receptacle | - | - | - | - | BLACK | - | Board Guide, Mating Guide | - | 30.0μin 0.76μm | 30μin | - | RoHS Compliant | - | - | ||
![]() U95-Z305-4081-341 Amphenol ICC (Commercial Products) | 176 |
| - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | Tray | 2002 | Ultra-Port™ U95 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | QSFP+ | 228 (38 x 6) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle with Cage, Ganged (2x3) | - | - | - | - | - | - | EMI Shielded, Light Pipe | - | 30.0μin 0.76μm | - | - | RoHS Compliant | - | - | ||
![]() 10111110-002 Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 24 | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 10054244-001LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Straddle Mount | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | - | - | - | SAS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10127091-001LF Amphenol ICC (FCI) | In Stock | - | - | 16 Weeks | - | - | Board Edge, Straddle Mount | - | 68 | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | SAS/PCIe | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | Flange | - | 30.0μin 0.76μm | - | - | RoHS Compliant | - | - | ||
![]() 10056949-001LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount | - | - | - | Thermoplastic | - | - | - | COPPER ALLOY | - | - | - | Tray | 2016 | - | e3 | yes | Obsolete | 1 (Unlimited) | 22 | Solder | - | SATA | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 22 | Straight | 5.5mm | - | - | - | Gold | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | Receptacle | 1 | - | - | - | - | - | Board Guide, Flange, Mating Guide | 55.77mm | 30.0μin 0.76μm | - | No | RoHS Compliant | - | - | ||
![]() 10044002-002LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | - | Thermoplastic | - | - | - | - | - | - | 500V | Tray | - | - | - | - | Active | 1 (Unlimited) | 29 | Solder | - | SAS | 29 | Black | 1 | Female | - | - | - | - | - | - | - | - | - | - | Right Angle | 14.9mm | 1.5A | - | - | Gold | 500V | - | - | - | - | - | - | - | - | 1GOhm | - | - | 500V | - | Receptacle | 1 | - | - | - | - | - | Board Guide, Board Lock | 47mm | 30.0μin 0.76μm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() UE86-D6627-10321 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | Tray | 2012 | ExpressPort™ UE86 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | SFP+ | 240 (20 x 12) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle with Cage, Ganged (2x6) | - | - | - | - | - | - | EMI Shielded, Light Pipe | - | - | - | - | RoHS Compliant | - | - | ||
![]() 58441-104LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | - | - | - | - | - | - | Bulk | 2005 | EyeMax™ | - | - | Active | 1 (Unlimited) | - | Solder Cup | - | Multi-Standard Pluggable 4x | 8 Signal Pairs | - | - | Male | - | - | - | - | - | - | - | - | 750μm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | Plug | 1 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 58442-004LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | - | - | - | - | - | - | Bulk | 2005 | EyeMax™ | - | - | Active | 1 (Unlimited) | - | Solder | - | Multi-Standard Pluggable 12x | 24 Signal Pairs | - | - | Male | - | - | - | - | - | - | - | - | 500μm | - | Straight | 72mm | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | 1 | - | - | - | - | - | - | 48.8mm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10039748-001LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | POLYETHYLENE | Thermoplastic | - | - | - | COPPER ALLOY | - | - | - | Tray | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | Solder | - | SAS | 29 | Black | - | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 29 | Straight | - | 1.5A | - | - | Gold | 500V | - | - | - | - | 94V-0 | NO | - | - | 1GOhm | - | - | - | - | Receptacle | - | - | - | - | - | - | Board Lock, Mating Guide | - | 30.0μin 0.76μm | - | No | RoHS Compliant | UL94 V-0 | - |