- Connector Type
- Features
- Termination
- Mounting Type
- Number of Positions
- Connector Style
- Mfr
- Product Status
- Contact Finish
- Contact Finish Thickness
- Package
- Series
Attribute column
Manufacturer
Amphenol Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Board Mounting Option | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Number of Conductors | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insulator Color | Features | Contact Finish Thickness | Plating Thickness | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() U90-B105-4071-110 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | Tray | 2012 | ExpressPort™ U90 | - | - | Active | 1 (Unlimited) | Press-Fit | - | QSFP+ | 76 (38 x 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle with Cage, Ganged (2x1) | - | - | - | - | - | EMI Shielded | 30.0μin 0.76μm | - | - | RoHS Compliant | ||
![]() 10126909-101LF Amphenol ICC (Commercial Products) | In Stock | - | - | 8 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | Tray | 2014 | - | - | - | Obsolete | 1 (Unlimited) | Press-Fit | - | SFP+ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage, Ganged (1 x 4) | - | - | - | - | - | EMI Shielded, Light Pipe | - | - | - | RoHS Compliant | ||
![]() 10044625-104LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Through Hole | - | - | - | COPPER ALLOY | - | - | - | Bulk | - | - | e3 | yes | Obsolete | 1 (Unlimited) | Solder | - | SAS, 4x | 32 | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 1.08mm | compliant | - | Gold | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | Header | - | - | - | - | - | Board Guide, Board Lock | 30.0μin 0.76μm | - | - | RoHS Compliant | ||
![]() 10044625-102LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Through Hole | - | - | - | COPPER ALLOY | - | - | - | Bulk | - | - | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | SAS, 4x | 32 | 1 | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 1.08mm | compliant | - | Gold | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | Header | - | - | - | - | - | Board Guide, Board Lock | 30.0μin 0.76μm | - | - | RoHS Compliant | ||
![]() U77-A261M-2071 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 11 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | Tray | 2010 | U77 | - | - | Active | 1 (Unlimited) | Press-Fit | - | SFP+ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage, Ganged (1 x 2) | - | - | - | - | - | EMI Shielded | - | - | - | RoHS Compliant | ||
![]() 10098872-1102LF Amphenol ICC (Commercial Products) | In Stock | - | - | 12 Weeks | - | - | Surface Mount, Right Angle | - | - | - | - | - | - | - | Tray | - | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | SAS, Mini | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage, Ganged (1 x 2) | - | - | - | - | - | Board Guide, EMI Shielded | - | - | - | RoHS Compliant | ||
![]() 10099101-011LF Amphenol ICC (Commercial Products) | In Stock | - | - | 12 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | Tray | - | - | - | - | Obsolete | 1 (Unlimited) | Press-Fit | - | SFP+ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage, Ganged (1 x 2) | - | - | - | - | - | EMI Shielded | - | - | - | RoHS Compliant | ||
![]() 10112626-102LF Amphenol ICC (Commercial Products) | In Stock | - | - | 8 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | Tray | - | - | - | - | Obsolete | 1 (Unlimited) | Press-Fit | - | SAS, Mini HD | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle with Cage | - | - | - | - | - | EMI Shielded | 30.0μin 0.76μm | - | - | RoHS Compliant | ||
![]() 59333-001 Amphenol ICC (FCI) | In Stock | - | - | - | - | - | BOARD | POLYETHYLENE | POLARIZATION POST | GOLD (15) | COPPER ALLOY | THERMOPLASTIC | STRAIGHT | 245°C | - | - | - | e0 | - | Obsolete | 1 (Unlimited) | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 1 | WITH TUBE PACKAGING | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | - | - | ONE | - | COMMERCIAL | 0.63 inch | 2 | STAGGERED | 0.158 inch | MALE | 94V-0 | NO | 0.331 inch | 1.5A | 15mOhm | 1000000000Ohm | 0.05 inch | PLUG | SOLDER | POLARIZED HOUSING | 500VAC V | - | 1.4986 mm | 50 Cycles | TIN LEAD OVER NICKEL | RECTANGULAR | BLACK | - | - | 12μin | 0.081 inch | Non-RoHS Compliant | ||
![]() U77-A441M-2071 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | Tray | - | U77 | - | - | Active | 1 (Unlimited) | Press-Fit | - | SFP+ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage, Ganged (1 x 4) | - | - | - | - | - | Shielded | - | - | - | - | ||
![]() U92-L211-102A-70 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | Tray | - | U92 | - | - | Active | 1 (Unlimited) | Press-Fit | - | SAS, Mini HD | 72 (36 x 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle with Cage, Ganged (1x2) | - | - | - | - | - | EMI Shielded, Light Pipe | 30.0μin 0.76μm | - | - | - | ||
![]() 10044625-002LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Through Hole | - | - | - | COPPER ALLOY | - | - | - | Bulk | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | Solder | - | SAS, 4x | 32 | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 1.08mm | compliant | - | Gold | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | Header | - | - | - | - | - | Board Guide, Board Lock | 30.0μin 0.76μm | - | - | RoHS Compliant | ||
![]() 10028542-002LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Through Hole | - | - | - | COPPER ALLOY | - | - | - | Tray | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | Press-Fit | - | SAS, 4x | 32 | 1 | 12 GROUND CONTACTS IN 1 ROW AVAILABLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 1.08mm | compliant | - | Gold | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | Header | - | - | - | - | - | Board Guide, Board Lock | 30.0μin 0.76μm | - | - | RoHS Compliant | ||
![]() 10045646-001LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Surface Mount | - | - | - | COPPER ALLOY | - | - | - | Tray | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | SAS, 4x | 32 | 1 | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 1.27mm | compliant | - | Gold | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | Header | - | - | - | - | - | Board Guide, Board Lock | 30.0μin 0.76μm | - | - | RoHS Compliant | ||
![]() 10045646-002LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Surface Mount | - | - | - | COPPER ALLOY | - | - | - | Tray | - | - | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | SAS, 4x | 32 | 1 | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 1.27mm | compliant | - | Gold | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | Header | - | - | - | - | - | Board Guide, Board Lock | 30.0μin 0.76μm | - | - | RoHS Compliant | ||
![]() 10045646-002TRLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Surface Mount | - | - | - | COPPER ALLOY | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | Solder | - | SAS, 4x | 32 | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 1.27mm | compliant | - | Gold | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | Header | - | - | - | - | - | Board Guide, Board Lock | 30.0μin 0.76μm | - | - | RoHS Compliant | ||
![]() U10-B074-301T Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | Ultraport SlimSAS™ | - | - | Active | - | Solder | - | SAS, Mini HD | 74 | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | Board Guide, Latches | 15.0μin 0.38μm | - | - | RoHS Compliant | ||
![]() 10117436-001LF Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | Tray | - | - | - | - | Obsolete | 1 (Unlimited) | Press-Fit | - | QSFP+ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage with Heat Sink | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() U77-1463-2010P Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | Tray | - | U77 | - | - | Active | 1 (Unlimited) | - | - | SFP+ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage, Ganged (1 x 4) | - | - | - | - | - | EMI Shielded, Light Pipe | - | - | - | RoHS Compliant | ||
![]() UE62A10113000T Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | - | Surface Mount, Right Angle | - | - | - | - | - | - | - | Tape & Reel (TR) | - | OSFP | - | - | Active | 1 (Unlimited) | Solder | - | OSFP | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | Board Guide | 30.0μin 0.76μm | - | - | RoHS Compliant |