- Manufacturer
- Brand
- Product Category
- Subcategory
- Product Type
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Series
- Package
- Mounting Type
- Mfr
- Product Status
Attribute column
Manufacturer
Amphenol Pluggable Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dimensions | EEPROM | Insulation Voltage | Lens Shape | MSL | Number of I/Os | Package | RAM | RoHS | Terminal | Operating Temperature | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Composition | Capacitance | Pitch | Frequency | Output Voltage | Output Type | Note | Interface | Speed | Output Current | Viewing Angle | Connectivity | Forward Current | Size | Resolution | Lens Type | Air Flow | Noise | Static Pressure | Power | Rated Power | Input Voltage | IP Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IO4-320P Amphenol | In Stock | - | - | - | 3,2x1,6x0,55mm | - | - | - | - | - | reel | - | Yes | SMD | - | CC | ±5 % | - | NP0 | - | - | - | 1.8 nF | 0 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IO3-276P Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IO3-126P Amphenol | In Stock | - | - | - | 68x77x30mm | - | - | - | - | - | - | - | Yes | - | - | PP8 | - | - | - | - | - | - | - | - | - | - | - | Short Circuit Proof, Reverse Polarity Protection, 10k NTC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IO3-204P Amphenol | In Stock | - | - | SMD | - | none | - | - | - | 88 | - | 8kB | Yes | - | -40...+85°C | AT91SAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EBI/EMI, I2C, SPI, SSC, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IO2-138C Amphenol | In Stock | - | - | - | 1,6x0,8mm | - | 100 V | - | n/a | - | - | - | Yes | - | - | n/a | ±1 % | - | - | - | 1 000 kOhm | Thick Film | - | - | - | - | - | n/a | - | - | - | - | - | - | 0603 | - | - | - | - | - | - | 0,1 W | - | - | 0,45 mm | ||
![]() IO4-384P Amphenol | In Stock | - | - | - | 1,6x0,8mm | - | 100 V | - | n/a | - | - | - | Yes | - | - | n/a | ±1 % | - | - | - | 33 Ohm | Thick Film | - | - | - | - | - | n/a | - | - | - | - | - | - | 0603 | - | - | - | - | - | - | 0,1 W | - | - | 0,45 mm | ||
![]() IO2-180C Amphenol | In Stock | - | - | - | 1,6x0,8mm | - | 100 V | - | n/a | - | - | - | Yes | - | - | n/a | ±1 % | - | - | - | 10.0 kOhm | Thick Film | - | - | - | - | - | n/a | - | - | - | - | - | - | 0603 | - | - | - | - | - | - | 0,1 W | - | - | 0,45 mm | ||
![]() IO3-168P Amphenol | In Stock | - | - | SMD | - | 64B | - | - | - | 6 | - | 64B | Yes | - | -40...+125°C | ATTINY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IO3-279C Amphenol | In Stock | - | - | SMD | - | none | - | - | n/a | - | - | 128B | Yes | - | - | ATTINY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IO3-291C Amphenol | In Stock | - | - | SMD | - | 512B | - | - | n/a | - | - | 512B | Yes | - | - | ATTINY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IO4-332P Amphenol | In Stock | - | - | SMD | - | 1kB | - | - | - | 27 | - | 1kB | Yes | - | -40...+85°C | ATMEGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CANbus, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IO4-368P Amphenol | In Stock | - | - | - | - | - | - | - | - | - | Plastic Case | - | Yes | - | -40...+85°C | TDR | - | - | - | - | - | - | - | - | - | - | single | - | - | - | 0,6 A | - | - | - | - | - | - | - | - | - | 3 W | - | - | - | - | ||
![]() IO2-130P (713) Amphenol | In Stock | - | - | SMD | - | - | - | - | 1 | - | - | - | Yes | - | - | LTC26xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10bit | - | - | - | - | - | - | - | - | - | ||
![]() IO2-028P Amphenol | In Stock | - | - | SMD | - | - | - | - | n/a | - | - | - | Yes | - | -40...+125°C | LTC | - | - | - | - | - | - | - | - | 4000kHz | 0,6V...+5,5V | Adjustable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2,5V...+5,5V | - | - | ||
![]() IO2-144P Amphenol | In Stock | - | - | - | - | - | - | - | n/a | - | - | - | Yes | - | 0...+70°C | n/a | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IO3-174C Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | LTC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IO2-170C Amphenol | In Stock | - | - | - | - | - | - | - | - | - | TSOT23-6 | - | Yes | - | 0...+70°C | n/a | - | - | - | - | - | - | - | - | 40kHz-4MHz | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IO3-045P Amphenol | In Stock | - | - | - | 120x38mm | - | - | - | - | - | - | - | Yes | - | - | A2123 | - | Faston | - | Axial | - | - | - | - | - | - | - | - | - | 2 750 RPM | - | - | - | - | - | - | - | 210 m3/h | 47 dBA | 7,62 mm H2O | 22 W | - | - | - | - | ||
![]() IO2-186C Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IO4-040P Amphenol | In Stock | - | - | SMD | 11x6,7mm | - | - | Rectangular | 1 | - | - | - | Yes | - | - | LT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140 ° | - | 1400 mA | - | - | Water clear | - | - | - | - | - | - | - | 7,1 mm |