- Certificates
- Connector series1
- Insert mounting
- Case
- Locking system
- Mechanical mounting
- Enclosure material
- Connector variant
- Type of enclosure
- Gland thread
- Number of gland holes
- Kind of connector
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Cable external diameter | Case | Certificates | Connector | Connector pinout layout | Connector series1 | Connector variant | Connector variant1 | Connectors application | Connectors application1 | Contact Materials | Contact size1 | Contact Sizes | Electrical mounting | Enclosure material | Gland thread | Insert mounting | Kind of connector | Locking system | Locking system1 | Marking | Mechanical mounting | Mechanical mounting1 | Number of gland holes | Spatial orientation | Type of connector | Type of connector accessories | Type of enclosure | Voltage Rated | Wire cross-section | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Orientation | Depth | Number of Positions Loaded | Current Rating | Contact Finish | Lead Pitch | Number of Contacts | Contact Gender | Housing Color | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Max Voltage Rating (AC) | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Cable Termination | Cable Pitch | Board-Side Pitch | Features | Length | Contact Finish Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C14630F0100031 AMPHENOL | 50 |
| - | - | - | - | - | - | - | - | size E10 | RoHS compliant | - | - | heavy|mate | with cover | - | - | - | - | - | - | - | aluminium | - | 57x27mm | - | with latch | - | - | flange (4 holes) | for panel mounting | - | - | - | - | for HDC connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C14610A0420009 AMPHENOL | 3072040 |
| - | - | - | - | - | - | - | - | size E10 | RoHS compliant | contact insert | 42+PE | heavy|mate DD | w/o contacts | - | heavy|mate DD contacts | turned contacts | - | - | 1.6mm | - | - | - | 57x27mm | male | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C14610A0240009 AMPHENOL | 133 |
| - | - | - | - | - | - | - | - | size E6 | RoHS compliant | contact insert | 24+PE | heavy|mate DD | w/o contacts | - | heavy|mate DD contacts | turned contacts | - | - | 1.6mm | - | - | - | 44x27mm | male | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MA1LAP1700S-KIT AMPHENOL | In Stock | - | - | - | - | - | - | - | - | - | - | RoHS compliant | socket | - | - | P-Part | with contacts | - | - | - | - | 1mm | crimped | - | - | - | female | external thread | threaded joint | - | flange (4 holes) | for panel mounting | - | straight | M23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB2LLN0600-KIT AMPHENOL | In Stock | - | - | - | - | - | - | - | - | - | - | RoHS compliant | socket | - | - | with contacts | - | - | - | - | - | 2mm | crimped | - | - | - | male | external thread | threaded joint | - | flange (4 holes) | for panel mounting | - | straight | M23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB7CKN0600-S2-KIT AMPHENOL | In Stock | - | - | - | - | - | - | - | - | 11...14.5mm | - | RoHS compliant | plug | - | - | with contacts | - | - | - | - | - | 2mm | crimped | - | - | - | female | internal thread | threaded joint | - | for cable | - | - | straight | M23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MA1LAP1200S-KIT AMPHENOL | In Stock | - | - | - | - | - | - | - | - | - | - | RoHS compliant | socket | - | - | P-Part | with contacts | - | - | - | - | 1mm | crimped | - | - | - | female | external thread | threaded joint | - | flange (4 holes) | for panel mounting | - | straight | M23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB2LLN0800-KIT AMPHENOL | In Stock | - | - | - | - | - | - | - | - | - | - | RoHS compliant | socket | - | - | with contacts | - | - | - | - | 2mm | 1mm | crimped | - | - | - | male | external thread | threaded joint | - | flange (4 holes) | for panel mounting | - | straight | M23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C14610G0166018 AMPHENOL | 26 |
| - | - | - | - | - | - | - | - | size E16 | RoHS compliant | - | - | heavy|mate | high | - | - | - | - | - | - | - | aluminium | PG29 | 77.5x27mm | - | for double latch | - | - | for cable | - | 1 | straight | - | - | for HDC connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C14610G0245061 AMPHENOL | 16 |
| - | - | - | - | - | - | - | - | size E24 | RoHS compliant | - | - | heavy|mate | - | - | - | - | - | - | - | - | aluminium | PG21 | 104x27mm | - | for latch | - | - | for cable | - | 1 | angled | - | - | for HDC connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C14630Z0031004 AMPHENOL | In Stock | - | - | - | - | - | - | - | - | - | size A3 | RoHS compliant | - | - | heavy|mate | - | - | male connectors | - | - | - | - | - | aluminium alloy | - | 21x21mm | - | for latch | - | - | - | - | - | - | - | protection cover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C14610A0100021 AMPHENOL | 78 |
| - | - | - | - | - | - | - | - | size E10 | RoHS compliant | contact insert | 10+PE | heavy|mate | - | - | - | - | - | - | - | screw terminal | - | - | 57x27mm | male | - | - | - | - | - | - | - | HDC | - | - | - | 0.25...2.5mm<sup>2</sup> | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C14610G0105061 AMPHENOL | 16 |
| - | - | - | - | - | - | - | - | size E10 | RoHS compliant | - | - | heavy|mate | - | - | - | - | - | - | - | - | aluminium | PG16 | 57x27mm | - | for latch | - | - | for cable | - | 1 | angled | - | - | for HDC connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C14610B0400002 AMPHENOL | 658 |
| - | - | - | - | - | - | - | - | size E16 | RoHS compliant | contact insert | 40+PE | heavy|mate D | w/o contacts | - | heavy|mate D contacts | stamped contacts | - | - | 1.6mm | - | - | - | 77.5x27mm | female | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C14610F0068061 AMPHENOL | 41 |
| - | - | - | - | - | - | - | - | size E6 | RoHS compliant | - | - | heavy|mate | with cover | - | - | - | - | - | - | - | aluminium | PG16 | 44x27mm | - | with latch | - | - | flange (2 holes) | for panel mounting | 1 | - | - | - | for HDC connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C14610G0245011 AMPHENOL | 16 |
| - | - | - | - | - | - | - | - | size E24 | RoHS compliant | - | - | heavy|mate | - | - | - | - | - | - | - | - | aluminium | PG29 | 104x27mm | - | for double latch | - | - | for cable | - | 1 | angled | - | - | for HDC connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C14610A0160044 AMPHENOL | 29 |
| - | - | - | - | - | - | - | - | size A32 (2 x A16) | RoHS compliant | contact insert | 16+PE | heavy|mate | - | - | - | - | - | - | - | screw terminal | - | - | 66x16mm (x2) | male | - | - | 17-32 | - | - | - | - | HDC | - | - | - | 0.25...2.5mm<sup>2</sup> | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C14610B0100001 AMPHENOL | 116 |
| - | - | - | - | - | - | - | - | size E10 | RoHS compliant | contact insert | 10+PE | heavy|mate E | w/o contacts | - | heavy|mate E contacts | stamped contacts | - | - | 2.5mm | - | - | - | 57x27mm | female | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 69830-016LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 16 | Polyethylene | - | - | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | Quickie™ | Active | 1 (Unlimited) | IDT | Ribbon Cable, DIP Header | 16 | 105°C | -65°C | Blue | 2 | Male | 2.54mm | Right Angle | 7mm | All | 1A | Tin | 2.54mm | 16 | Male | Blue | 15mOhm | 26-28 AWG, Stranded or Solid | 50MOhm | 0.100 (2.54mm) | 1kV | 28 AWG | 26 AWG | 16 | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 24.79mm | 150.0μin 3.81μm | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 69830-020LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | 20 | Polyethylene | - | - | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | Tube | 2005 | Quickie™ | Active | 1 (Unlimited) | IDT | Ribbon Cable, DIP Header | 20 | 105°C | -65°C | Blue | 2 | Female | 2.54mm | Right Angle | 7mm | All | 1A | Tin | 2.54mm | 20 | Male | Blue | 15mOhm | 26-28 AWG, Stranded or Solid | 50MOhm | 0.100 (2.54mm) | 1kV | 28 AWG | 26 AWG | 20 | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 29.87mm | 150.0μin 3.81μm | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free |